- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Core | Data Converters | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Package | Power Class | Processor Series | Product Status | Receiver Sensitivity | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Output Power | Data Bus Width | Protocol | EEPROM Size | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | ADC Resolution |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY8C4128LQI-BL563 Infineon Technologies | 23 | - | Datasheet | Surface Mount | 56-UFQFN Exposed Pad | 56-QFN (7x7) | CY8C4128 | - | - | - | - | 520 | - | - | - | - | Infineon Technologies | - | Yes | - | - | Tray | - | - | Active | - | Details | - | - | PSoC 4 | - | -40°C ~ 105°C (TA) | Tray | CY8C4128 | TxRx + MCU | 1.8V ~ 5.5V | 2.4GHz | - | - | - | 256kB Flash, 8kB ROM, 32kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | 3dBm | Bluetooth, General ISM > 1GHz | -92dBm | 8Mbps | - | I²C, SPI, UART | 16.4mA ~ 18.7mA | 16.5mA ~ 20mA | - | GFSK | 36 | - | ||
![]() CY8C4248FNI-BL573T Infineon Technologies | 7 |
| Datasheet | Surface Mount | WLCSP-76 | 76-WLCSP (4.04x3.87) | CY8C4248 | ARM Cortex M0 | A/D 16x12b; D/A 1x7b, 1x8b | 32 kB | SRAM | 2000 | I2C, SPI, UART | 48 MHz | - | + 105 C | Infineon Technologies | - 40 C | - | SMD/SMT | 36 I/O | Tape & Reel (TR) | - | - | Active | - | Details | 5.5 V | 1.71 V | PSoC 4 | - | -40°C ~ 85°C (TA) | Reel | CY8C4248 | - | - | - | 2.4 GHz | 1.71 V to 5.5 V | - | - | Internal | 48MHz | 32K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0 | Bluetooth, Brown-out Detect/Reset, CapSense, DMA , LVD, POR, PWM, SmartCard, SmartSense, WDT | Flash | 32-Bit Single-Core | 256 kB | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - 18 dBm to + 3 dBm | 32 bit | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 12 bit | ||
![]() CY8C4248FNI-BL553T Infineon Technologies | 7 |
| Datasheet | Surface Mount | WLCSP-76 | 76-WLCSP (4.04x3.87) | CY8C4248 | ARM Cortex M0 | A/D 16x12b; D/A 1x7b, 1x8b | 32 kB | SRAM | 2000 | I2C, SPI, UART | 48 MHz | - | + 105 C | Infineon Technologies | - 40 C | - | SMD/SMT | 36 I/O | Tape & Reel (TR) | - | - | Active | - | Details | 5.5 V | 1.71 V | PSoC 4 | - | -40°C ~ 85°C (TA) | Reel | CY8C4248 | - | - | - | 2.4 GHz | 1.71 V to 5.5 V | - | - | Internal | 48MHz | 32K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0 | Bluetooth, Brown-out Detect/Reset, CapSense, DMA , LVD, POR, PWM, SmartCard, SmartSense, WDT | Flash | 32-Bit Single-Core | 256 kB | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - 18 dBm to + 3 dBm | 32 bit | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 12 bit | ||
![]() CY8C4127LQI-BL483T Infineon Technologies | In Stock | - | Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | CY8C4127 | ARM Cortex M0 | - | 16 kB | SRAM | 2000 | I2C, SPI, UART | 24 MHz | - | + 105 C | Infineon Technologies | - 40 C | - | SMD/SMT | 36 I/O | Tape & Reel (TR) | - | - | Active | - | Details | 5.5 V | 1.71 V | PSoC 4 | - | -40°C ~ 85°C | Reel | CY8C4127 | TxRx + MCU | 1.8V ~ 5.5V | 2.4GHz | 2.4 GHz | 1.71 V to 5.5 V | - | 128kB Flash, 8kB ROM, 16kB SRAM | - | - | - | - | - | - | Flash | - | 128 kB | - | - 18 dBm to + 3 dBm | 32 bit | Bluetooth v4.2 | - | 3dB | Bluetooth, General ISM > 1GHz | -91dBm | 8Mbps | - | I²C, SPI, UART | 16.4mA ~ 18.7mA | 14.2mA ~ 20mA | 4 | GFSK | 36 | 12 bit | ||
![]() CYBL11171-56LQXI Infineon Technologies | In Stock | - | Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | - | ARM Cortex M0 | - | 32 kB | SRAM | 260 | I2C/SPI/UART, I2S | 48 MHz | - | + 105 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 36 I/O | Tray | - | - | Obsolete | - | Details | 5.5 V | 1.71 V | PRoC | - | -40°C ~ 105°C | Tray | CYBL1XX7X | TxRx + MCU | 1.9V ~ 5.5V | 2.4GHz | 2.4 GHz | 1.71 V to 5.5 V | - | 256kB Flash, 32kB SRAM | - | - | - | - | - | - | Flash | - | 256 kB | - | - 18 dBm to + 3 dBm | 32 bit | Bluetooth v4.2 | - | 3dBm | Bluetooth | -92dBm | - | 24 Channel | I²C, I²S, SPI, UART | - | - | 4 x 16 bit | - | 36 | 12 bit | ||
![]() CY8C4128LQI-BL553 Infineon Technologies | 465 |
| Datasheet | - | QFN-56 | - | CY8C4128 | ARM Cortex M0 | - | 32 kB | - | 1300 | - | 24 MHz | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | Tray | - | - | Active | - | Details | 5.5 V | 1.8 V | PSoC 4 | 0.001369 oz | - | Tray | CY8C4128 | - | - | - | 2.4 GHz | 1.8 V to 5.5 V | - | - | - | - | - | - | - | - | - | - | 265 kB | - | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 bit | ||
![]() CY8C4248LQI-BL543 Infineon Technologies | 23 |
| Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | CY8C4248 | ARM Cortex M0 | A/D 16x12b SAR; D/A 2xIDAC | 32 kB | - | 1300 | - | 48 MHz | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 36 | Tray | - | - | Active | - | Details | 5.5 V | 1.8 V | PSoC 4 | 0.001369 oz | -40°C ~ 85°C (TA) | Tray | CY8C4248 | - | - | - | 2.4 GHz | 1.8 V to 5.5 | - | - | Internal | 48MHz | 32K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0 | Bluetooth, Brown-out Detect/Reset, DMA LCD, LVD, POR, PWM, SmartCard, SmartSense, WDT | FLASH | 32-Bit Single-Core | 256 kB | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 bit | ||
![]() CY8C4127LQI-BL473T Infineon Technologies | 2428 | - | - | Surface Mount | QFN-56 | 56-QFN (7x7) | CY8C4127 | ARM Cortex M0 | - | 16 kB | SRAM | 2000 | I2C, SPI, UART | 24 MHz | - | + 105 C | Infineon Technologies | - 40 C | - | SMD/SMT | 36 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | 5.5 V | 1.71 V | PSoC 4 | - | -40°C ~ 85°C (TA) | Reel | CY8C4127 | TxRx + MCU | 1.8V ~ 5.5V | 2.4GHz | 2.4 GHz | 1.71 V to 5.5 V | - | 128kB Flash, 8kB ROM, 16kB SRAM | - | - | - | - | - | - | Flash | - | 128 kB | - | - 18 dBm to + 3 dBm | 32 bit | Bluetooth v4.2 | - | 3dBm | Bluetooth | -91dBm | 8Mbps | - | GPIO, HCI, I²C, PWM, SPI, UART, USB | 16.4mA ~ 21.5mA | 12.5mA ~ 20mA | 4 | GFSK | 36 | 12 bit | ||
![]() CY8C4248FNI-BL563T Infineon Technologies | 23 | - | Datasheet | Surface Mount | WLCSP-76 | 76-WLCSP (4.04x3.87) | - | ARM Cortex M0 | A/D 8x12b SAR; D/A 2x7b | 32 kB | SRAM | 2000 | I2C, SPI, UART | 48 MHz | - | + 105 C | Infineon Technologies | - 40 C | - | SMD/SMT | 36 I/O | Tape & Reel (TR) | - | - | Active | - | Details | 5.5 V | 1.71 V | PSoC 4 | - | -40°C ~ 85°C (TA) | Reel | CY8C4248 | - | - | - | 2.4 GHz | 1.71 V to 5.5 V | - | - | Internal | 48MHz | 32K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0 | Bluetooth, Brown-out Detect/Reset, CapSense, DMA, LCD, LVD, POR, PWM, SmartCard, SmartSense, WDT | Flash | 32-Bit | 256 kB | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - 18 dBm to + 3 dBm | 32 bit | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 12 bit | ||
![]() CY8C4248LQI-BL583T Infineon Technologies | 8844 |
| - | Surface Mount | 56-UFQFN Exposed Pad | 56-QFN (7x7) | CY8C4248 | - | A/D 16x12b SAR; D/A 2xIDAC | - | - | 2000 | - | - | - | - | Infineon Technologies | - | Yes | - | 36 | Tape & Reel (TR) | - | - | Active | - | Details | - | - | PSoC 4 | - | -40°C ~ 85°C (TA) | Reel | CY8C4248 | - | - | - | - | - | - | - | Internal | 48MHz | 32K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0 | Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA LCD, LVD, POR, PWM, SmartCard, SmartSense, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C4248LQI-BL593T Infineon Technologies | 7 | - | Datasheet | Surface Mount | 56-UFQFN Exposed Pad | 56-QFN (7x7) | - | - | A/D 8x12b SAR; D/A 2x7b | - | - | 2000 | - | - | - | - | Infineon Technologies | - | Yes | - | 36 | Tape & Reel (TR) | - | - | Active | - | Details | - | - | PSoC 4 | - | -40°C ~ 85°C (TA) | Reel | CY8C4248 | - | - | - | - | - | - | - | Internal | 48MHz | 32K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0 | Bluetooth, Brown-out Detect/Reset, CapSense, DMA, LCD, LVD, POR, PWM, SmartCard, SmartSense, WDT | FLASH | 32-Bit | 256KB (256K x 8) | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C4248LQI-BL553T Infineon Technologies | 7 |
| Datasheet | Surface Mount | 56-UFQFN Exposed Pad | 56-QFN (7x7) | CY8C4248 | - | A/D 16x12b SAR; D/A 2xIDAC | - | - | 2000 | - | - | - | - | Infineon Technologies | - | Yes | - | 36 | Tape & Reel (TR) | - | - | Active | - | Details | - | - | PSoC 4 | - | -40°C ~ 85°C (TA) | Reel | CY8C4248 | - | - | - | - | - | - | - | Internal | 48MHz | 32K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0 | Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA LCD, LVD, POR, PWM, SmartCard, SmartSense, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW20732E Infineon Technologies | In Stock | - | Datasheet | - | QFN-32 | - | - | ARM Cortex M3 | - | 60 kB | - | - | - | 24 MHz | - | + 85 C | Infineon Technologies | - 30 C | Yes | SMD/SMT | - | Tray | - | - | Obsolete | - | - | 1.26 V | 1.14 V | - | - | - | - | - | - | - | - | 2.4 GHz | 1.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 bit | ||
![]() CYW20719B1KUMLGT Infineon Technologies | 15 | - | - | Surface Mount | QFN-40 | 40-QFN (5x5) | - | - | - | - | - | 5000 | - | - | 3 Mbps | - | Infineon Technologies | - | - | SMD/SMT | - | Tape & Reel (TR) | Class II/Class III | - | Not For New Designs | -94 dBm | Details | - | - | - | - | -30°C ~ 85°C (TA) | Reel | CYW20719 | TxRx + MCU | 1.76V ~ 3.63V | 2.4GHz | 2402 to 2480 MHz | - | Serial I2C/SPI/UART | 1MB Flash, 2MB ROM, 512kB RAM | - | - | 512 KB | - | - | - | - | - | - | - | - | - | Bluetooth v5.1 | - | 5.5dBm | Bluetooth | -95.5dBm | 3Mbps | - | GPIO, HCI, I²C, I²S, PCM, PWM, SPI, UART | 5.9mA | 5.6mA | - | 8-DPSK, 4-DQPSK, GFSK, QPSK | 40 | - | ||
![]() CY8C4248LQQ-BL583 Infineon Technologies | 23 |
| Datasheet | Surface Mount | QFN-56 | 56-QFN (7x7) | CY8C4248 | ARM Cortex M0 | A/D 16x12b SAR; D/A 2xIDAC | 32 kB | - | 520 | - | 48 MHz | - | + 105 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 36 | Tray | - | - | Active | - | Details | 5.5 V | 1.8 V | PSoC 4 | - | -40°C ~ 105°C (TA) | Tray | CY8C4248 | - | - | - | 2.4 GHz | 1.8 V to 5.5 | - | - | Internal | 48MHz | 32K x 8 | 1.71V ~ 5.5V | ARM® Cortex®-M0 | Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA LCD, LVD, POR, PWM, SmartCard, SmartSense, WDT | FLASH | 32-Bit Single-Core | 256 kB | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 bit | ||
![]() CY8C4128FNI-BL553T Infineon Technologies | 7 | - | Datasheet | Surface Mount | 76-UFBGA, WLCSP | 76-WLCSP (4.04×3.87) | CY8C4128 | - | - | - | - | 2000 | - | - | - | - | Infineon Technologies | - | Yes | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | PSoC 4 | - | -40°C ~ 105°C | Reel | CY8C4128 | TxRx + MCU | 1.8V ~ 5.5V | 2.4GHz | - | - | - | 256kB Flash, 8kB ROM, 32kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | 3dB | Bluetooth, General ISM > 1GHz | -92dBm | 8Mbps | - | I²C, SPI, UART | 16.4mA ~ 18.7mA | 16.5mA ~ 20mA | - | GFSK | 36 | - | ||
![]() CY8C6347BZI-BLD43 Infineon Technologies | 23 |
| Datasheet | Surface Mount | BGA-116 | 116-BGA (5.2x6.4) | CY8C6347 | ARM Cortex M4F, ARM Cortex M0+ | A/D 8x12b SAR; D/A 1x12b | 288 kB | SRAM | 3640 | Serial | 50 MHz, 150 MHz | - | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 78 I/O | Tray | - | PSoC 6A-BLE | Active | - | Details | 3.6 V | 1.7 V | PSoC 6 | 0.001369 oz | -40°C ~ 85°C (TA) | Tray | CY8C63xx | - | - | - | 2.4 GHz | 1.7 V to 3.6 V | - | - | Internal | 100MHz, 150MHz | 288K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M4/M0 | Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT | Flash | 32-Bit Dual-Core | 1024 kB | I²C, LINbus, QSPI, SPI, UART/USART, USB | 4 dBm | 32 bit | - | 32K x 8 | - | - | - | - | - | - | - | - | 32 Timer | - | - | 12 bit | ||
![]() CYW43012C0WKWBGT Infineon Technologies | 5507 | - | Datasheet | - | WLCSP-251 | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | CYW43012 | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW20707UA2KFFB4GT Infineon Technologies | 7 | - | Datasheet | Surface Mount | FBGA-49 | 49-FCBGA (4.5x4) | CYW20707 | ARM Cortex-M3 | - | 352 kB | RAM | 2500 | I2C, I2S, PCM, SPI | - | - | + 85 C | Infineon Technologies | - 30 C | - | SMD/SMT | 28 I/O | Tape & Reel (TR) | - | RISC | Active | - | Details | 3.3 V | 3.3 V | - | - | -30°C ~ 85°C | Reel | CYW20707 | TxRx + MCU | 3.3V | 2.4GHz | 2.4 GHz | 3.3 V | - | - | - | - | - | - | - | - | ROM | - | 848 kB | - | - | 32 bit | Bluetooth v4.2 | - | 12dBm | Bluetooth | -96dBm | 3Mbps | 12 Channel | I²C, I²S, SPI, UART | 26mA | 60mA | - | 4DQPSK, 8DPSK, GFSK | 24 | - | ||
![]() CY8C6347BZI-BLD53 Infineon Technologies | 2711 |
| Datasheet | Surface Mount | BGA-116 | 116-BGA (5.2x6.4) | CY8C6347 | ARM Cortex M4F, ARM Cortex M0+ | A/D 8x12b SAR; D/A 1x12b | 288 kB | SRAM | 3640 | Serial | 50 MHz, 150 MHz | - | + 85 C | Infineon Technologies | - 40 C | - | SMD/SMT | 78 I/O | Tray | - | PSoC 6A-BLE | Active | - | Details | 3.6 V | 1.7 V | PSoC 6 | 0.001369 oz | -40°C ~ 85°C (TA) | Tray | CY8C63xx | - | - | - | 2.4 GHz | 1.7 V to 3.6 V | - | - | Internal | 100MHz, 150MHz | 288K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M4/M0 | Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT | Flash | 32-Bit Dual-Core | 1024 kB | I²C, LINbus, QSPI, SPI, UART/USART, USB | 4 dBm | 32 bit | - | 32K x 8 | - | - | - | - | - | - | - | - | 32 Timer | - | - | 12 bit |