- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Core | Data Converters | Data RAM Size | Data RAM Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Family Name | Ihs Manufacturer | Instruction Set Architecture | Interface Type | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Processor Series | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Typical Operating Supply Voltage | Unit Weight | Operating Temperature | Packaging | Series | Type | Technology | Voltage - Supply | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Operating Frequency | Operating Supply Voltage | Temperature Grade | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Output Power | Bit Size | Data Rate | Data Bus Width | Seated Height-Max | Utilized IC / Part | Protocol | EEPROM Size | Low Power Mode | Format | Power - Output | Integrated Cache | RF Family/Standard | Antenna Type | Number of UART Channels | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | Number of I2C Channels | GPIO | Number of SPI Channels | ADC Resolution | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY8C4128FNI-BL553T Infineon Technologies | 7 | - | Datasheet | Surface Mount | 76-UFBGA, WLCSP | - | 76-WLCSP (4.04×3.87) | - | CY8C4128 | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | Infineon Technologies | - | Yes | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | PSoC 4 | - | - | -40°C ~ 105°C | Reel | CY8C4128 | TxRx + MCU | - | 1.8V ~ 5.5V | - | - | - | - | 2.4GHz | - | - | - | - | - | 256kB Flash, 8kB ROM, 32kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | - | - | - | 3dB | - | Bluetooth, General ISM > 1GHz | - | - | -92dBm | 8Mbps | - | I²C, SPI, UART | 16.4mA ~ 18.7mA | 16.5mA ~ 20mA | - | GFSK | - | 36 | - | - | - | - | - | - | ||
![]() CY8C6347BZI-BLD43 Infineon Technologies | 23 |
| Datasheet | Surface Mount | BGA-116 | - | 116-BGA (5.2x6.4) | - | CY8C6347 | ARM Cortex M4F, ARM Cortex M0+ | A/D 8x12b SAR; D/A 1x12b | 288 kB | SRAM | - | 3640 | - | - | - | Serial | - | 50 MHz, 150 MHz | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 78 I/O | - | Tray | - | - | - | - | - | - | - | PSoC 6A-BLE | Active | - | Details | - | 3.6 V | 1.7 V | - | PSoC 6 | - | 0.001369 oz | -40°C ~ 85°C (TA) | Tray | CY8C63xx | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | 1.7 V to 3.6 V | - | - | Internal | 100MHz, 150MHz | 288K x 8 | 1.7V ~ 3.6V | - | ARM® Cortex®-M4/M0 | Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT | Flash | 32-Bit Dual-Core | 1024 kB | I²C, LINbus, QSPI, SPI, UART/USART, USB | 4 dBm | - | - | 32 bit | - | - | - | 32K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 Timer | - | - | - | - | 12 bit | - | - | - | - | ||
![]() CYW43012C0WKWBGT Infineon Technologies | 5507 | - | Datasheet | - | WLCSP-251 | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | CYW43012 | - | - | - | - | - | - | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW20707UA2KFFB4GT Infineon Technologies | 7 | - | Datasheet | Surface Mount | FBGA-49 | - | 49-FCBGA (4.5x4) | - | CYW20707 | ARM Cortex-M3 | - | 352 kB | RAM | - | 2500 | - | - | - | I2C, I2S, PCM, SPI | - | - | + 85 C | Infineon Technologies | - 30 C | - | SMD/SMT | 28 I/O | - | Tape & Reel (TR) | - | - | - | - | - | - | - | RISC | Active | - | Details | - | 3.3 V | 3.3 V | - | - | - | - | -30°C ~ 85°C | Reel | CYW20707 | TxRx + MCU | - | 3.3V | - | - | - | - | 2.4GHz | - | - | 2.4 GHz | 3.3 V | - | - | - | - | - | - | - | - | - | ROM | - | 848 kB | - | - | - | - | 32 bit | - | - | Bluetooth v4.2 | - | - | - | 12dBm | - | Bluetooth | - | - | -96dBm | 3Mbps | 12 Channel | I²C, I²S, SPI, UART | 26mA | 60mA | - | 4DQPSK, 8DPSK, GFSK | - | 24 | - | - | - | - | - | - | ||
![]() CY8C6347BZI-BLD53 Infineon Technologies | 2711 |
| Datasheet | Surface Mount | BGA-116 | - | 116-BGA (5.2x6.4) | - | CY8C6347 | ARM Cortex M4F, ARM Cortex M0+ | A/D 8x12b SAR; D/A 1x12b | 288 kB | SRAM | - | 3640 | - | - | - | Serial | - | 50 MHz, 150 MHz | + 85 C | Infineon Technologies | - 40 C | - | SMD/SMT | 78 I/O | - | Tray | - | - | - | - | - | - | - | PSoC 6A-BLE | Active | - | Details | - | 3.6 V | 1.7 V | - | PSoC 6 | - | 0.001369 oz | -40°C ~ 85°C (TA) | Tray | CY8C63xx | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | 1.7 V to 3.6 V | - | - | Internal | 100MHz, 150MHz | 288K x 8 | 1.7V ~ 3.6V | - | ARM® Cortex®-M4/M0 | Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT | Flash | 32-Bit Dual-Core | 1024 kB | I²C, LINbus, QSPI, SPI, UART/USART, USB | 4 dBm | - | - | 32 bit | - | - | - | 32K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 Timer | - | - | - | - | 12 bit | - | - | - | - | ||
![]() CYW89072BRFB5GT Infineon Technologies | 1660 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | CYW89072 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C4248LQI-BL573T Infineon Technologies | 5 |
| Datasheet | Surface Mount | 56-UFQFN Exposed Pad | - | 56-QFN (7x7) | - | CY8C4248 | - | A/D 16x12b SAR; D/A 2xIDAC | - | - | - | 2000 | - | - | - | - | - | - | - | Infineon Technologies | - | Yes | - | 36 | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | PSoC 4 | - | - | -40°C ~ 85°C (TA) | Reel | CY8C4248 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 48MHz | 32K x 8 | 1.71V ~ 5.5V | - | ARM® Cortex®-M0 | Bluetooth, Brown-out Detect/Reset, DMA LVD, POR, PWM, SmartCard, SmartSense, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW20707UA2KFFB4G Infineon Technologies | 150000 | - | Datasheet | Surface Mount | FBGA-49 | - | 49-FCBGA (4.5x4) | - | CYW20707 | ARM Cortex-M3 | - | 352 kB | RAM | - | 980 | - | - | - | I2C, I2S, PCM, SPI | - | - | + 85 C | Infineon Technologies | - 30 C | Yes | SMD/SMT | 24 I/O | - | Tray | - | - | - | - | - | - | - | RISC | Active | - | Details | - | 3.3 V | 3.3 V | - | - | - | 0.036941 oz | -30°C ~ 85°C | Tray | CYW20707 | TxRx + MCU | - | 3.3V | - | - | - | - | 2.4GHz | - | - | 2.4 GHz | 3.3 V | - | - | - | - | - | - | - | - | - | ROM | - | 848 kB | - | - | - | - | 32 bit | - | - | Bluetooth v4.2 | - | - | - | 12dBm | - | Bluetooth | - | - | -96dBm | 3Mbps | 12 Channel | I²C, I²S, SPI, UART | 26mA | 60mA | - | 4DQPSK, 8DPSK, GFSK | - | 24 | - | - | - | - | - | - | ||
![]() CY8C6347BZI-BLD33 Infineon Technologies | 88 | - | Datasheet | Surface Mount | BGA-116 | - | 116-BGA (5.2x6.4) | - | CY8C6347 | ARM Cortex M4F, ARM Cortex M0+ | A/D 8x12b SAR; D/A 1x12b | 288 kB | SRAM | 6.4 x 5.2 x 0.44mm | 364 | PSoC | - | RISC | Serial | - | 50 MHz, 150 MHz | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 78 I/O | - | Tray | - | - | - | - | - | BGA | - | PSoC 6A-BLE | Active | - | Details | - | 3.6 V | 1.7 V | - | PSoC 6 | 3.6 (Maximum) V | 0.001369 oz | -40°C ~ 85°C (TA) | Tray | CY8C63xx | - | - | - | - | - | - | - | - | 116 | - | 2.4 GHz | 1.7 V to 3.6 V | - | - | Internal | 100MHz, 150MHz | 288K x 8 | 1.7V ~ 3.6V | - | ARM® Cortex®-M4/M0 | Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT | Flash | 32-Bit Dual-Core | 1024 kB | I²C, LINbus, QSPI, SPI, UART/USART, USB | 4 dBm | - | 2000kbit/s | 32 bit | - | - | - | 32K x 8 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 32 Timer | - | 1 | - | 1 | 12 bit | ARM Cortex M4F | 0.44mm | 6.4mm | 5.2mm | ||
![]() AT97SC3204-X2A1A10B Microchip Technology | In Stock | - | - | - | TSSOP-28 | YES | - | 28 | - | - | - | - | - | - | 50 | - | MICROCHIP TECHNOLOGY INC | - | LPC | AT97SC3204-X2A1A10B | 33 MHz | + 70 C | - | 0 C | - | SMD/SMT | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Not Recommended | - | - | 5.4 | Details | Yes | - | - | 3.3 V | - | - | - | - | Tube | AT97SC3204 | - | CMOS | - | DUAL | GULL WING | 0.65 mm | compliant | - | - | R-PDSO-G28 | - | 3.3 V | COMMERCIAL | - | - | - | - | - | MICROPROCESSOR, RISC | - | - | - | - | - | - | - | 8 | - | 8 bit | 1.1 mm | - | - | - | NO | FIXED POINT | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | 4.4 mm | ||
![]() CYW54907KWBGT Infineon Technologies | 5000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WICED | - | - | - | Reel | CYW54907 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C6316BZI-BLF53 Infineon Technologies | 7 |
| Datasheet | Surface Mount | BGA-116 | - | 116-BGA (5.2x6.4) | - | CY8C6316 | ARM Cortex M4F | A/D 8x12b SAR; D/A 1x12b | 128 kB | SRAM | 6.4 x 5.2 x 0.44mm | 3640 | PSoC 6 | - | RISC | Serial | - | 50 MHz | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 78 I/O | - | Tray | - | - | - | - | - | BGA | - | PSoC 6A-BLE | Active | - | Details | - | 3.6 V | 1.7 V | - | PSoC 6 | 3.6 (Maximum) V | 0.001369 oz | -40°C ~ 85°C (TA) | Tray | CY8C63xx | - | - | - | - | - | - | - | - | 116 | - | 2.4 GHz | 1.7 V to 3.6 V | - | - | Internal | 50MHz | 160K x 8 | 1.7V ~ 3.6V | - | ARM® Cortex®-M4 | Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT | Flash | 32-Bit Single-Core | 512 kB | I²C, LINbus, QSPI, SPI, UART/USART, USB | 4 dBm | - | 2Mbit/s | 32 bit | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | 32 Timer | - | 9 | - | 9 | 12 bit | ARM Cortex M4F | 0.44mm | 6.4mm | 5.2mm | ||
![]() CYW89342CRFB4GT Infineon Technologies | 4642 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C6347FMI-BLD53T Infineon Technologies | 15000 | - | Datasheet | Surface Mount | MCSP-104 | - | 104-WLCSP (3.8x5) | - | CY8C6347 | ARM Cortex M4F, ARM Cortex M0+ | A/D 8x12b SAR; D/A 1x12b | 288 kB | SRAM | - | 1700 | - | - | - | Serial | - | 50 MHz, 150 MHz | + 85 C | Infineon Technologies | - 40 C | - | SMD/SMT | 70 I/O | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | PSoC 6A-BLE | Active | - | - | - | 3.6 V | 1.7 V | - | PSoC 6 | - | 0.003610 oz | -40°C ~ 85°C (TA) | Cut Tape | CY8C63xx | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | 1.7 V to 3.6 V | - | - | Internal | 100MHz, 150MHz | 288K x 8 | 1.7V ~ 3.6V | - | ARM® Cortex®-M4/M0 | Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT | Flash | 32-Bit Dual-Core | 1024 kB | I²C, LINbus, QSPI, SPI, UART/USART, USB | 4 dBm | - | - | 32 bit | - | - | - | 32K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 Timer | - | - | - | - | 12 bit | - | - | - | - | ||
![]() CYW89342CRFB4G Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1190 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW20735PB1KML1G Infineon Technologies | 49 | - | Datasheet | Surface Mount | QFN-60 | - | - | - | CYW20735 | ARM Cortex M4 | - | 384 kB | RAM | - | 2600 | - | - | - | I2C, SPI, UART | - | 48 MHz | + 70 C | Infineon Technologies | 0 C | Yes | SMD/SMT | 40 I/O | - | Tray | - | - | - | - | - | - | - | - | Active | - | Details | - | 3.6 V | 3 V | - | - | - | - | -30°C ~ 85°C | Tray | CYW20735 | - | - | 1.62V ~ 3.63V | - | - | - | - | 2.402GHz ~ 2.48GHz | - | - | 2.4 GHz | 3 V to 3.6 V | - | 384kB RAM, 2MB ROM | - | - | - | - | - | - | - | ROM | - | 2 MB | - | - | - | 2Mbps | 32 bit | - | CYW20735B1 | Bluetooth v5.0 | - | - | - | 12dBm | - | Bluetooth | Antenna Not Included | - | -94.5dBm | - | - | ADC, I²C, I²S, PCM, PWM, SPI, UART | 8mA | 18mA | 6 Timer | GFSK | - | - | - | 10 bit, 13 bit | - | - | - | - | ||
![]() CY8C6347BZI-BLD54 Infineon Technologies | 46 | - | Datasheet | Surface Mount | BGA-124 | - | 116-BGA (5.2x6.4) | - | - | ARM Cortex M4F, ARM Cortex M0+ | A/D 16x10b SAR, 16x12b Sigma-Delta; D/A 2, 1x12b | 288 kB | SRAM | - | 2600 | - | - | - | Serial | - | 150 MHz | + 85 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 84 I/O | - | Tray | - | - | - | - | - | - | - | - | Active | - | Details | - | 3.6 V | 1.7 V | - | PSoC 6 | - | 0.001369 oz | -40°C ~ 85°C (TA) | Tray | CY8C63xx | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | 1.7 V to 3.6 V | - | - | External, Internal | 100MHz, 150MHz | 288K x 8 | 1.7V ~ 3.6V | - | ARM® Cortex®-M0+, ARM® Cortex®-M4F | Brown-out Detect/Reset, CapSense, Crypto - AES, DMA, I²S, LCD, LVD, POR, PWM, WDT | Flash | 32-Bit Dual-Core | 1024 kB | FIFO, I²C, IrDA, Microwire, SmartCard, SPI, SSP, UART/USART, USB | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 bit | - | - | - | - | ||
![]() CY8C6347LQI-BLD52T Infineon Technologies | 2049 | - | Datasheet | Surface Mount | 68-VFQFN Exposed Pad | - | 68-QFN (8x8) | - | - | - | A/D 16x10b SAR, 16x12b Sigma-Delta; D/A 2x7b, 1x8/12b | - | - | - | 2000 | - | - | - | - | - | - | - | Infineon Technologies | - | Yes | - | 36 | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | PSoC® 6 BLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 100MHz, 150MHz | 288K x 8 | 1.7V ~ 3.6V | - | ARM® Cortex®-M0+, ARM® Cortex®-M4F | Brown-out Detect/Reset, CapSense, Crypto - AES, DMA, LCD, LVD, POR, PWM, RSA, SHA, Temp Sensor, TRNG, WDT | FLASH | 32-Bit Dual-Core | 1MB (1M x 8) | FIFO, I²C, IrDA, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C6336LQI-BLF42 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 68-VFQFN Exposed Pad | - | 68-QFN (8x8) | - | - | - | A/D 16x10b SAR, 16x12b Sigma-Delta; D/A 2x7b, 1x8/12b | - | - | - | 2600 | - | - | - | - | - | - | - | Infineon Technologies | - | Yes | - | 36 | - | Tray | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | PSoC® 6 BLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 150MHz | 128K x 8 | 1.7V ~ 3.6V | - | ARM® Cortex®-M4F | Brown-out Detect/Reset, CapSense, Crypto - AES, DMA, LCD, LVD, POR, PWM, RSA, SHA, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 512KB (512K x 8) | FIFO, I²C, IrDA, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C6316BZI-BLF53T Infineon Technologies | 42 | - | Datasheet | Surface Mount | 116-WFBGA | - | 116-BGA (5.2x6.4) | - | - | - | A/D 16x10b SAR, 16x12b Sigma-Delta; D/A 2x7b, 1x8/12b | - | - | - | 3500 | - | - | - | - | - | - | - | Infineon Technologies | - | Yes | - | 78 | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | PSoC® 6 BLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 150MHz | 128K x 8 | 1.7V ~ 3.6V | - | ARM® Cortex®-M4F | Brown-out Detect/Reset, CapSense, Crypto - AES, DMA, I²S, LCD, LVD, POR, PWM, RSA, SHA, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 512KB (512K x 8) | FIFO, I²C, IrDA, Microwire, SmartCard, SPI, SSP, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |