- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Housing Material | Number of Terminals | Base Product Number | Cable cross section | Connections | Contact Materials | Content | Core | Current-IEC | Current-UL | Data RAM Size | Data RAM Type | Display | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer part # | Manufacturer Part Number | max. cross section | Max. temperature | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Min. temperature | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Nominal voltage | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Processor Series | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Torque-Screw | Tradename | Voltage-UL | Operating Temperature | Packaging | Series | Type | Number of Positions | Color | Applications | Pitch | Technology | Voltage - Supply | Terminal Position | Terminal Form | Ingress Protection | Terminal Pitch | Insulation Height | Reach Compliance Code | Frequency | Pin Count | Termination Style | JESD-30 Code | Operating Frequency | Operating Supply Voltage | Temperature Grade | Contact Tail Length | Interface | Memory Size | Operating Supply Current | Number of Levels | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Program Memory Type | Program Memory Size | Supply Current-Max | Bit Size | Contact Mating Finish | Data Bus Width | Wire Gauge or Range - AWG | Positions Per Level | Seated Height-Max | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Protocol | Screw Size | Low Power Mode | Format | Power - Output | Integrated Cache | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | Controller Series | Features | ADC Resolution | Device Core | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZR32WG330F64R69G-C0R Silicon Labs | In Stock | - | - | - | QFN-64 | - | - | - | - | - | - | - | - | - | ARM Cortex M4 | - | - | 32 kB | RAM | - | - | 1000 | - | I2C, SPI, UART, USB | - | - | - | - | - | 48 MHz | + 85 C | - | - | - | - | - 40 C | Yes | SMD/SMT | - | - | 38 I/O | - | - | - | - | - | - | - | - | - | - | - | EZR32WG | - | - | - | Details | - | - | 3.8 V | 1.98 V | - | - | - | - | - | Reel | EZR32WG330 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 142 MHz to 1050 MHz | 1.98 V to 3.8 V | - | - | - | - | - | - | - | - | - | Flash | 64 kB | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Channel | - | - | - | 4 Timer | - | - | - | - | 12 bit | - | - | - | - | ||
![]() SI4010-C2001AT Silicon Labs | In Stock | - | - | - | MSOP-10 | - | - | - | - | - | - | - | - | - | CIP-51 8051 | - | - | 4 kB, 256 B, 8 B | RAM | - | - | - | - | 2-Wire | - | - | - | - | - | 24 MHz | + 85 C | - | - | - | - | - 40 C | - | SMD/SMT | - | - | 5 I/O | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | 3.6 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 MHz to 960 MHz | 1.8 V to 3.6 V | - | - | - | - | - | - | - | - | - | NVM | 8 kB | - | - | - | 8 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI4010-C2003AT Silicon Labs | In Stock | - | - | - | MSOP-10 | - | - | - | - | - | - | - | - | - | CIP-51 8051 | - | - | 4 kB, 256 B, 8 B | RAM | - | - | - | - | 2-Wire | - | - | - | - | - | 24 MHz | + 85 C | - | - | - | - | - 40 C | - | SMD/SMT | - | - | 5 I/O | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | 3.6 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 MHz to 960 MHz | 1.8 V to 3.6 V | - | - | - | - | - | - | - | - | - | NVM | 8 kB | - | - | - | 8 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLS32AIA010MLUSON10XTMA2 Infineon Technologies | 912 | - | Datasheet | Surface Mount | USON-10 | - | PG-USON-10-2 | - | - | SLS32 | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | I2C | - | - | - | - | - | - | + 105 C | - | Infineon Technologies | - | 1.62 V | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | USON-10 | SLS32AIA010ML USON10 SP005542087 | - | - | Active | - | - | - | - | - | 5.5 V | 1.62 V | - | - | OPTIGA | - | -40°C ~ 105°C (TA) | Cut Tape | Trust M | Security Controller | - | - | Security | - | - | 1.62V ~ 5.5V | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | I²C | 10kB | 14 mA | - | - | - | 16-Bit | NVM (10kB) | - | 14 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI4010-C2001ATR Silicon Labs | In Stock | - | - | - | MSOP-10 | - | - | - | - | - | - | - | - | - | CIP-51 8051 | - | - | 4 kB, 256 B, 8 B | RAM | - | - | - | - | 2-Wire | - | - | - | - | - | 24 MHz | + 85 C | - | - | - | - | - 40 C | - | SMD/SMT | - | - | 5 I/O | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | 3.6 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 MHz to 960 MHz | 1.8 V to 3.6 V | - | - | - | - | - | - | - | - | - | NVM | 8 kB | - | - | - | 8 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX32665GXMBT Maxim Integrated | In Stock | - | - | - | BGA-121 | - | - | - | - | - | - | - | - | - | ARM Cortex M4 | - | - | 560 kB | SRAM | - | - | 1 | - | I2C, SPI, UART, USB | - | - | - | - | - | 96 MHz | + 105 C | - | - | - | - | - 40 C | - | SMD/SMT | - | - | 50 I/O | - | - | - | - | - | - | - | - | - | - | - | MAX32665 | - | - | - | Details | - | - | 1.21 V | 1 V | - | - | - | - | - | - | MAX32665 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | - | - | - | - | - | - | - | - | - | Flash | 1 MB | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Channel | - | - | - | - | - | - | - | - | 10 bit | - | - | - | - | ||
![]() STM32WLE5JCI7 STMicroelectronics | 39 | - | Datasheet | Surface Mount | 73-UFBGA | - | 73-UFBGA (5x5) | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | 2940 | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32WL | TxRx + MCU | - | - | - | - | - | 1.8V ~ 3.6V | - | - | - | - | - | - | 150MHz ~ 960MHz | - | - | - | - | - | - | - | - | 256kB Flash, 64kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LoRaWAN 1.0, Sigfox, Wireless M-Bus | - | - | - | 22dBm | - | General ISM < 1GHz | -148dBm | 300kbps | - | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.47mA ~ 10.22mA | 21mA ~ 120mA | - | BPSK, FSK, GFSK, GMSK, MSK | 43 | - | - | - | - | - | - | - | ||
![]() MAX32666GXMBL T Maxim Integrated | In Stock | - | - | - | CTBGA-CU-121 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLB9673XU20FW2610XTMA1 Infineon Technologies | 58 | - | Datasheet | Surface Mount | UQFN-32 | - | PG-UQFN-32-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | I2C | - | - | - | - | - | 100 kHz | + 85 C | NVM | Infineon Technologies | - | - | - 40 C | - | SMD/SMT | - | - | 3 | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.95 V, 3.6 V | 1.65 V, 3 V | - | - | - | - | -40°C ~ 85°C (TA) | Cut Tape | OPTIGA™ TPM | Embedded Security Solutions | - | - | Trusted Platform Module (TPM) | - | - | 1.65V ~ 1.95V, 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I²C | - | - | - | - | - | 32-Bit | NVM (51kB) | - | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OPTIGA™ TPM | - | - | - | - | - | - | ||
![]() ATECC608B-MAVDA-T Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15000 | - | I2C | - | - | - | - | - | - | + 100 C | - | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 2 V | - | - | - | - | - | Cut Tape | - | Secure Element | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATECC608B-MAVDA-S Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | I2C | - | - | - | - | - | - | + 100 C | - | - | - | - | - 40 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 2 V | - | - | - | - | - | Cut Tape | - | Secure Element | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC2651R3SIPAT0MOUR Texas Instruments | 30000 | - | Datasheet | Surface Mount | QFM-50 | - | 59-QFM (7x7) | - | - | CC2651 | - | - | - | - | Arm Cortex M4 | - | - | 32 kB | RAM | - | - | 2000 | - | I2C, I2S, SSi, UART | - | - | - | - | - | 1 MHz | + 105 C | - | Texas Instruments | - | - | - 40 C | Yes | SMD/SMT | - | - | 32 I/O | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 3.8 V | 1.8 V | - | - | SimpleLink | - | -40°C ~ 105°C (TA) | Cut Tape | CC2651R3SIPA | TxRx + MCU | - | - | - | - | - | 1.8V ~ 3.8V | - | - | - | - | - | - | 2.36GHz ~ 2.5GHz | - | - | - | 2360 MHz to 2500 MHz | 1.8 V to 3.8 V | - | - | - | 352kB Flash, 32kB RAM | - | - | - | - | - | Flash | 352 kB | - | - | - | 16 bit, 32 bit | - | - | - | - | - | - | - | Bluetooth v5.2, EDGE, Wireless M-Bus, Zigbee® | - | - | - | 5dBm | - | 802.15.4, Bluetooth | -104dBm | 2Mbps | 8 Channel | GPIO, I²C, I²S, JTAG, SPI, UART | 6.8mA | 7.1mA ~ 10mA | - | DSSS, FSK, GFSK, MSK, O-QPSK | 32 | - | - | 12 bit | - | - | - | - | ||
![]() AT97SC3204-U2A1A20B Microchip Technology | In Stock | - | - | - | TSSOP-28 | YES | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | 50 | MICROCHIP TECHNOLOGY INC | LPC | - | - | AT97SC3204-U2A1A20B | - | - | 33 MHz | + 85 C | - | - | - | - | - 40 C | - | SMD/SMT | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | - | Not Recommended | - | - | - | 5.4 | Details | Yes | - | - | - | 3.3 V | - | - | - | - | Tube | AT97SC3204 | - | - | - | - | - | CMOS | - | DUAL | GULL WING | - | 0.65 mm | - | compliant | - | - | - | R-PDSO-G28 | - | 3.3 V | INDUSTRIAL | - | - | - | - | - | - | MICROPROCESSOR, RISC | - | - | - | - | 8 | - | 8 bit | - | - | 1.1 mm | - | - | - | - | - | - | NO | FIXED POINT | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.7 mm | 4.4 mm | - | ||
![]() CY8C20636AN-24LTXI Infineon | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (7x7) | - | - | CY8C20636 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | 36 | - | - | Tray | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | CapSense® Controllers | - | - | - | Capacitive Sensing | - | - | 1.71V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I²C, SPI | - | - | - | 1K x 8 | - | M8C | FLASH (8kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY8C20xx6A | - | - | - | - | - | - | ||
![]() MAXQ1050-BNS Analog Devices | 1200 | - | Datasheet | Surface Mount | 40-WFQFN Exposed Pad | - | 40-TQFN (5x5) | - | - | MAXQ1050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | 20 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | Security | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, UART/USART, USB | - | - | - | 12K x 8 | - | MAXQ | FLASH (128kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAXQ™ | - | - | - | - | - | - | ||
![]() WP3262W6NFEI-320B2 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8CTMA616AE-12T Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C20336AN-24LQXIT Infineon | In Stock | - | Datasheet | Surface Mount | 24-UFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | - | 0.75mm² | Open end cable | - | 1pc(s) | - | - | - | - | - | LED | Grey | - | - | - | - | 7000-18021-2261000 | - | 0.75mm² | +85°C | - | - | - | Infineon Technologies | -25°C | - | - | - | - | - | 300V AC | 20 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | Yes | - | - | - | - | - | - | -40°C ~ 85°C | - | CapSense® Controllers | Murr Elektronik | - | - | Capacitive Sensing | - | - | 1.71V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I²C, SPI | - | - | - | 1K x 8 | - | M8C | FLASH (8kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY8C20xx6A | Oil-resistant | - | - | - | - | - | ||
![]() ISL6314CRZ-TS2568-REN Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Powerex | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY8C20237-24SXI Infineon | 246 |
| - | DIN Rail | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | Thermoplastic | - | V503 | - | - | Brass | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Anytek | - | - | - | - | - | - | - | 14 | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 0.5 Nm (4.4 Lb-In) | - | 300 V | -40°C ~ 115°C | - | V5 | Receptacle, Male Pins | 3 | Green | Capacitive Sensing | 0.200 (5.08mm) | - | 1.71V ~ 5.5V | - | - | - | - | 0.709 (18.00mm) | - | - | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | I2C/SPI | - | - | 1 | 1K x 8 | - | M8C | FLASH (8kB) | 8 KB | - | - | Tin | - | 12-30 AWG | 3 | - | - | - | - | 6-7mm | - | M3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY8C20xx7/S | Mating Flange | - | M8C | - | - | UL94 V-0 |