- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Manufacturer Package Code | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Rated voltage | Bus Compatibility | On Chip Data RAM Width | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Profile | Saturation Current | Drive Interface Standard | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS5C372A Ricoh Electronic Devices Co Ltd | 36000 | - | Datasheet | gold-plated | YES | 10 | 8 | 0.032 MHz | socket | 1x10 | 2.54mm | - | THT | 0.48 g | RICOH ELECTRONIC DEVICES CO LTD | female | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP8,.25 | SSOP8,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SOIC | No | - | straight | 6 V | 1.7 V | 3 V | pin strips | -40...163°C | e0 | No | EAR99 | TIN LEAD | SECOND DIGIT ADJUSTMENT BY +/-30 SECONDS | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | unknown | 1.5A | - | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | 1.45 mm | - | - | - | - | - | - | - | - | 60V | - | - | - | SECONDS | Y | YES | - | I2C | beryllium copper | 1 | - | 4.4 mm | 3.5 mm | 0.254µm | UL94V-0 | ||
![]() PCAL9539AHF NXP Semiconductors | 10723 | - | Datasheet | gold-plated | YES | 36 | 24 | 0.4 MHz | socket | 1x36 | 2.54mm | - | THT | 1.37 g | NXP SEMICONDUCTORS | female | - | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HWQFN-24 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | - | straight | 5.5 V | 1.65 V | 1.8 V | pin strips | -40...163°C | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 0.5 mm | compliant | 1.5A | NOT SPECIFIED | - | S-PQCC-N24 | - | INDUSTRIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 0.8 mm | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | beryllium copper | 1 | - | 4 mm | 4 mm | 0.254µm | UL94V-0 | ||
![]() PCF85263ATL/A NXP Semiconductors | In Stock | - | Datasheet | gold-plated | YES | 6 | 10 | 0.032 MHz | socket | 1x6 | 2.54mm | - | SMT | 0.34 g | NXP SEMICONDUCTORS | female | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | SOLCC10,.11,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | straight | 5.5 V | 0.9 V | 3.3 V | pin strips | -40...163°C | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | NO LEAD | - | 0.5 mm | unknown | 3A | - | - | S-PDSO-N10 | - | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | 0.000885 mA | 0.5 mm | - | - | - | - | - | - | 1 | - | 150V | - | 8 | - | SECONDS | Y | NO | - | SERIAL(I2C) | beryllium copper | - | - | 2.6 mm | 2.6 mm | 0.75µm | UL94V-0 | ||
![]() PCF2123TS/1 NXP Semiconductors | 12120 | - | Datasheet | gold-plated | YES | 2 | 14 | 0.032 MHz | socket | 2x1 | 2.54mm | - | THT | 0.09 g | NXP SEMICONDUCTORS | female | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 2.54mm | straight | 5.5 V | 1.8 V | 2 V | pin strips | -40...163°C | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | compliant | 1.5A | - | 14 | R-PDSO-G14 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | 8 | - | 1.1 mm | - | - | - | - | - | - | - | - | 60V | - | - | - | SECONDS | Y | YES | - | SERIAL(SPI), SERIAL, 3-WIRE | beryllium copper | 1 | - | 5 mm | 4.4 mm | 0.254µm | UL94V-0 | ||
![]() PCF8573TD Philips Semiconductors | In Stock | - | Datasheet | gold-plated | YES | 11 | 16 | 0.032 MHz | socket | 1x11 | 2.54mm | - | SMT | 0.63 g | PHILIPS SEMICONDUCTORS | female | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | - | straight | 6 V | 2.5 V | 5 V | pin strips | -40...163°C | e4 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | 3A | - | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | MINUTES | Y | YES | - | SERIAL(I2C), SERIAL, 2-WIRE | beryllium copper | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() DS2475R U Analog Devices Inc | In Stock | - | Datasheet | gold-plated | - | 54 | - | - | socket | 2x27 | 2.54mm | 2014-06-13 | THT | 3.24 g | - | female | 6-SOT_23-N/A | - | - | - | - | - | - | - | - | - | Active | 6-SOT_23-N/A | Yes | 2.54mm | straight | - | - | - | pin strips | -40...163°C | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 260 | - | - | 1.5A | 30 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | beryllium copper | 1 | - | - | - | 0.75µm | UL94V-0 | ||
![]() DS2475R U Maxim Integrated Products | In Stock | - | Datasheet | gold-plated | - | 35 | - | - | socket | 1x35 | 2.54mm | 2017-08-31 | THT | 2.63 g | MAXIM INTEGRATED PRODUCTS INC | female | - | - | - | - | - | - | , | - | - | - | Transferred | - | Yes | - | straight | - | - | - | pin strips | -40...163°C | - | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.31.00.01 | - | - | 260 | - | compliant | 1.5A | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | beryllium copper | 1 | - | - | - | 0.75µm | UL94V-0 | ||
![]() LAN7431-V/YXXVAO Microchip Technology Inc | 1680 | - | Datasheet | gold-plated | YES | 3 | 72 | 25 MHz | socket | 1x3 | 2.54mm | - | THT | 0.23 g | MICROCHIP TECHNOLOGY INC | female | - | - | 105 °C | -40 °C | UNSPECIFIED | HVQCCN | SQFN-72 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | straight | 1.32 V | 1.14 V | 1.2 V | pin strips | -40...163°C | e3 | - | EAR99 | Matte Tin (Sn) - annealed | ALSO HAVING NETWORK PROTOCOLS IEEE 802.3AZ; IEEE 802.1Q; IEEE 802.3X | 8542.39.00.01 | QUAD | NO LEAD | 260 | 0.5 mm | compliant | 1.5A | 30 | - | S-XQCC-N72 | - | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 1 mm | - | YES | YES | AEC-Q100; TS 16949 | - | - | - | 4 | 60V | PCI | - | 256 MBps | - | - | - | SYNC, BYTE; ETHERNET | - | beryllium copper | 3 | - | 10 mm | 10 mm | 0.75µm | UL94V-0 | ||
![]() 6P41505NDGI8 Integrated Device Technology Inc | In Stock | - | Datasheet | gold-plated | YES | 28 | 48 | - | socket | 2x14 | 2.54mm | 2019-05-01 | THT | 1.68 g | INTEGRATED DEVICE TECHNOLOGY INC | female | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | , | LCC48,.24SQ,16 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | 2.54mm | straight | 1.89 V | 1.71 V | 1.8 V | pin strips | -40...163°C | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 0.4 mm | compliant | 1.5A | - | - | S-XQCC-N48 | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 1 mm | 200 MHz | - | - | - | - | 200 MHz | - | - | 60V | - | - | - | - | - | - | - | - | beryllium copper | - | - | 6 mm | 6 mm | 0.75µm | UL94V-0 | ||
![]() TCI6638K2KXAAW Texas Instruments | 600 | - | Datasheet | gold-plated | YES | 76 | 1517 | - | socket | 2x38 | 2.54mm | - | THT | 6.95 g | TEXAS INSTRUMENTS INC | female | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | - | - | 2.54mm | straight | 1.05 V | 0.95 V | 1 V | pin strips | -40...163°C | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | unknown | 1.5A | - | - | S-PBGA-B1517 | - | - | - | SoC | - | - | 3.75 mm | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | beryllium copper | - | - | 40 mm | 40 mm | 0.75µm | UL94V-0 | ||
![]() RX-8035SA Seiko Epson Corporation | In Stock | - | Datasheet | gold-plated | YES | 9 | 14 | 0.032 MHz | socket | 1x9 | 2.54mm | - | SMT | 0.54 g | SEIKO EPSON CORP | female | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-14 | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | straight | 5.5 V | 2.4 V | 3 V | pin strips | -40...163°C | e3 | - | EAR99 | TIN | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | not_compliant | 1.5A | 30 | - | R-PDSO-G14 | - | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | 3.3 mm | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | SERIAL(I2C) | beryllium copper | - | - | 10.1 mm | 5 mm | 0.254µm | UL94V-0 | ||
![]() GL3523-VBYS1 Genesys Logic Inc | 21000 | - | Datasheet | gold-plated | YES | 8 | 144 | - | socket | 1x8 | 2.54mm | - | SMT | 0.48 g | GENESYS LOGIC INC | female | - | - | 70 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, | - | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Contact Manufacturer | - | - | - | straight | 1.32 V | 1.15 V | 1.2 V | pin strips | -40...163°C | - | - | - | - | 25MHZ NOMINAL FREQUENCY AVAILABLE | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 0.65 mm | unknown | 1.5A | NOT SPECIFIED | - | S-PBGA-B144 | - | COMMERCIAL | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | 1 mm | - | - | - | - | - | - | - | - | 60V | I2C; SPI; SMBUS | - | 60 MBps | - | - | - | - | - | beryllium copper | - | - | 8 mm | 8 mm | 0.254µm | UL94V-0 | ||
![]() PCF85163T NXP Semiconductors | 21 | - | Datasheet | gold-plated | YES | 10 | 8 | 0.032 MHz | socket | 1x10 | 2.54mm | - | SMT | 0.6 g | NXP SEMICONDUCTORS | female | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | straight | 5.5 V | 0.9 V | 3.3 V | pin strips | -40...163°C | - | - | EAR99 | - | ALSO OPERATES WITH 5 V NOMINAL | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | 1.5A | - | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | 1.75 mm | - | - | - | - | - | - | - | - | 60V | - | - | - | SECONDS | Y | YES | - | SERIAL(I2C) | beryllium copper | - | - | 4.9 mm | 3.9 mm | 0.254µm | UL94V-0 | ||
![]() P82064 Intel Corporation | In Stock | - | Datasheet | gold-plated | NO | 86 | 40 | - | socket | 2x43 | 2.54mm | - | THT | 4.65 g | INTEL CORP | female | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 2.54mm | straight | 5.5 V | 4.5 V | 5 V | pin strips | -40...163°C | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | 1.5A | - | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | SECONDARY STORAGE CONTROLLER, FIXED DISK | - | 45 mA | - | - | - | - | - | 8 | - | - | - | 60V | - | - | 0.625 MBps | - | - | - | - | - | beryllium copper | - | ST506; ST412 | - | - | 0.75µm | UL94V-0 | ||
![]() PCF8523TK NXP Semiconductors | In Stock | - | Datasheet | gold-plated | YES | 12 | 8 | 0.032 MHz | socket | 2x6 | 2.54mm | - | SMT | 0.65 g | NXP SEMICONDUCTORS | female | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 2.54mm | straight | 5.5 V | 1.2 V | 3.3 V | pin strips | -40...163°C | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | NO LEAD | - | 0.8 mm | unknown | 3A | - | - | S-PDSO-N8 | - | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | 1 mm | - | - | - | - | - | - | - | - | 150V | - | - | - | - | - | - | - | SERIAL(I2C) | beryllium copper | - | - | 4 mm | 4 mm | 0.75µm | UL94V-0 | ||
![]() PSD954F2-90MI STMicroelectronics | 1 | - | Datasheet | gold-plated | YES | 64 | 52 | - | socket | 2x32 | 2.54mm | - | THT | 3.5 g | STMICROELECTRONICS | female | - | 27 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | PLASTIC, QFP-52 | QFP52,.52SQ | SQUARE | FLATPACK | Obsolete | QFP | No | 2.54mm | straight | 5.5 V | 4.5 V | 5 V | pin strips | -40...163°C | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | not_compliant | 3A | - | 52 | S-PQFP-G52 | Not Qualified | INDUSTRIAL | 4 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 2.35 mm | - | - | - | - | 16 | - | - | - | 150V | - | - | - | - | - | - | - | - | beryllium copper | - | - | 10 mm | 10 mm | 0.75µm | UL94V-0 | ||
![]() PSD813F2-15U STMicroelectronics | In Stock | - | Datasheet | gold-plated | YES | 68 | 64 | - | socket | 2x34 | 2.54mm | - | THT | 3.68 g | STMICROELECTRONICS | female | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP64,.6SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | Yes | 2.54mm | straight | - | - | 5 V | pin strips | -40...163°C | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | 3A | - | 64 | S-PQFP-G64 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | - | - | - | - | - | beryllium copper | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() PEX8716-BA80BCG PLX Technology | In Stock | - | Datasheet | gold-plated | - | 8 | - | - | socket | 2x4 | 2.54mm | - | SMT | 0.38 g | PLX TECHNOLOGY INC | female | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | 2.54mm | straight | - | - | - | pin strips | -40...163°C | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | beryllium copper | - | - | - | - | 0.254µm | UL94V-0 | ||
![]() SC18IS602BIPW/S8 NXP Semiconductors | 1773 | - | Datasheet | gold-plated | YES | 72 | 16 | - | socket | 2x36 | 2.54mm | - | THT | 4.32 g | NXP SEMICONDUCTORS | female | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | 2.54mm | straight | 3.6 V | 2.4 V | 3 V | pin strips | -40...163°C | e4 | - | - | NICKEL PALLADIUM GOLD | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 0.65 mm | compliant | 1.5A | 30 | - | R-PDSO-G16 | - | INDUSTRIAL | - | BUS CONTROLLER, I2C | - | - | 1.1 mm | - | - | - | - | - | - | - | - | 60V | I2C | - | 0.225 MBps | - | - | - | - | - | beryllium copper | 1 | - | 5 mm | 4.4 mm | 0.75µm | UL94V-0 | ||
![]() RTC-7301SF Epson Electronics America Inc | 644 | - | Datasheet | gold-plated | YES | 70 | 24 | 0.032 MHz | socket | 2x35 | 2.54mm | - | THT | 4.2 g | SEIKO EPSON CORP | female | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP24,.3,32 | SOP24,.3,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 2.54mm | straight | 5.5 V | 2.4 V | 3 V | pin strips | -40...163°C | - | No | EAR99 | - | - | 8542.31.00.01 | DUAL | GULL WING | NOT SPECIFIED | 0.8 mm | compliant | 1.5A | NOT SPECIFIED | 24 | R-PDSO-G24 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | 4 | - | 2 mm | - | - | - | - | 4 | - | - | - | 60V | - | - | - | SECONDS | Y | YES | - | PARALLEL, DIRECT ADDRESS | beryllium copper | - | - | 10.2 mm | 5.4 mm | 0.75µm | UL94V-0 |