- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Operating Temperature (Max.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Speed | Max Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Access Time | Architecture | Number of Inputs | Organization | Number of Gates | Max Frequency | Screening Level | Speed Grade | Output Function | Number of Macro Cells | Number of Dedicated Inputs | Ambient Temperature Range High | Number of Product Terms | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TIBPAL16L8-15CN Texas Instruments | 24 | - | Datasheet | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | - | 6 | 75°C | - | Tube | - | IMPACT-X™ PAL® | e4 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | - | - | 8542.39.00.01 | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | - | NOT SPECIFIED | TIBPAL16L8 | 20 | R-PDIP-T20 | 8 | Not Qualified | - | 5.25V | 5V | COMMERCIAL EXTENDED | 4.75V | PAL | - | - | - | - | - | 15ns | - | 50MHz | 15 ns | - | - | - | 16 | 10 DEDICATED INPUTS, 6 I/O | - | - | - | - | COMBINATORIAL | - | 10 | - | 64 | - | 5.08mm | 25.4mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() ATF16V8B-15PU Microchip Technology | 90 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 2.259996g | FLASH | 8 | - | Industrial grade | Tube | 1997 | 16V8 | e3 | yes | Active | 1 (Unlimited) | 20 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | - | - | 5V | 2.54mm | 62MHz | - | ATF16V8B | - | - | 8 | - | 5V | - | 5V | INDUSTRIAL | - | EE PLD | - | 5.5V | 4.5V | 55mA | 55mA | - | 80mA | - | 15 ns | 15 ns | - | PAL-TYPE | - | - | 150 | - | - | 15 | MACROCELL | 8 | 8 | 85°C | 64 | 5.334mm | - | 26.92mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF22V10CQZ-20JU Microchip Technology | 33 | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | FLASH | 10 | - | - | Tube | 1997 | 22V10 | e3 | yes | Active | 3 (168 Hours) | 28 | - | - | 85°C | -40°C | - | QUAD | J BEND | - | 5V | 1.27mm | 50MHz | - | ATF22V10C | - | - | 10 | - | 5V | - | 5V | INDUSTRIAL | - | EE PLD | - | 5.5V | 4.5V | - | 40mA | - | 80mA | - | 20 ns | 20 ns | 20 ns | PAL-TYPE | - | - | 500 | - | - | 20 | MACROCELL | 10 | 11 | 85°C | 132 | 4.572mm | - | 11.58mm | 11.582mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF22V10C-15JU Microchip Technology | 3524 | - | Datasheet | 25 Weeks | Tin | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 1.182714g | - | 10 | - | - | Tube | 1997 | 22V10 | e3 | yes | Active | 2 (1 Year) | 28 | - | - | 85°C | -40°C | - | QUAD | J BEND | - | 5V | 1.27mm | 83.3MHz | - | ATF22V10C | - | - | 10 | - | 5V | - | 5V | INDUSTRIAL | - | EE PLD | - | 5.5V | 4.5V | 65mA | - | - | 115mA | - | 15 ns | 15 ns | 15 ns | PAL-TYPE | - | - | 500 | - | - | 15 | MACROCELL | 10 | 10 | - | 132 | 3.68mm | - | 11.58mm | 11.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF22V10C-15PU Microchip Technology | 3500 | - | Datasheet | 21 Weeks | Tin | Surface Mount, Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | 3.740011g | CMOS, FLASH | 10 | - | - | Tube | 1997 | 22V10 | e3 | yes | Active | 1 (Unlimited) | 24 | - | - | 85°C | -40°C | - | DUAL | - | 245 | 5V | 2.54mm | 83.3MHz | NOT SPECIFIED | ATF22V10C | - | - | 10 | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | EE PLD | - | 5.5V | 4.5V | 65mA | - | - | 115mA | - | 15 ns | 15 ns | 15 ns | PAL-TYPE | - | - | 350 | - | - | 15 | MACROCELL | 10 | 10 | 85°C | 132 | 5.334mm | - | 32.3mm | 7.11mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF16V8BQL-15PU Microchip Technology | In Stock | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 2.259996g | FLASH | 8 | - | - | Tube | 1997 | 16V8 | e3 | yes | Active | 1 (Unlimited) | 20 | - | - | 85°C | -40°C | - | DUAL | - | - | 5V | 2.54mm | 62MHz | - | ATF16V8B | - | - | 8 | - | 5V | - | 5V | INDUSTRIAL | - | EE PLD | 5V | 5.5V | 4.5V | 20mA | 20mA | - | 80mA | - | 15 ns | 15 ns | 15 ns | PAL-TYPE | - | - | 250 | - | - | 15 | MACROCELL | - | 8 | - | 64 | 4.953mm | - | 26.92mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF22V10CQZ-20PU Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | 3.740011g | - | 10 | - | - | Tube | 1997 | 22V10 | e3 | yes | Active | 1 (Unlimited) | 24 | - | - | 85°C | -40°C | - | DUAL | - | - | 5V | 2.54mm | 50MHz | - | ATF22V10C | - | - | 10 | - | 5V | - | 5V | INDUSTRIAL | - | EE PLD | - | 5.5V | 4.5V | 80mA | 80mA | - | 80mA | - | 20 ns | 20 ns | 20 ns | PAL-TYPE | 12 | - | 500 | - | - | 20 | MACROCELL | 10 | 11 | - | 132 | 4.95mm | - | 32.3mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF22V10CQZ-20XU Microchip Technology | 12 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | - | - | 10 | - | - | Tube | 1997 | 22V10 | e3 | yes | Active | 2 (1 Year) | 24 | - | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | - | 5V | 0.65mm | 50MHz | - | ATF22V10C | - | - | 10 | - | 5V | - | 5V | INDUSTRIAL | - | EE PLD | - | 5.5V | 4.5V | - | 80mA | - | 80mA | - | 20 ns | 20 ns | 20 ns | PAL-TYPE | - | - | - | - | - | - | MACROCELL | 10 | 11 | - | 132 | - | 1.2mm | 7.8mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF22V10C-10XU Microchip Technology | 4934 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | - | - | 10 | - | - | Tube | 1997 | 22V10 | e3 | yes | Active | 2 (1 Year) | 24 | - | - | 85°C | -40°C | - | DUAL | GULL WING | - | 5V | 0.65mm | 125MHz | - | ATF22V10C | - | - | 10 | - | 5V | - | 5V | INDUSTRIAL | - | EE PLD | - | 5.5V | 4.5V | - | - | - | 140mA | - | 10 ns | 10 ns | 10 ns | PAL-TYPE | - | - | - | - | - | - | MACROCELL | 10 | 10 | - | 132 | - | 1.2mm | 7.8mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATF16V8BQL-15JU Microchip Technology | 2000 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | 722.005655mg | - | 8 | - | - | Tube | 1997 | 16V8 | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | 85°C | -40°C | - | QUAD | J BEND | - | 5V | 1.27mm | 62MHz | - | ATF16V8B | - | - | 8 | - | 5V | - | 5V | INDUSTRIAL | - | EE PLD | - | 5.5V | 4.5V | 20mA | 20mA | - | 80mA | - | 15 ns | 15 ns | 15 ns | PAL-TYPE | 8 | - | 250 | - | - | 15 | MACROCELL | - | 8 | - | 64 | 4.572mm | - | 9.04mm | 9.042mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF16V8BQL-15SU Microchip Technology | 7 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 800.987426mg | FLASH | 8 | - | - | Tube | 1997 | 16V8 | e3 | yes | Active | 2 (1 Year) | 20 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 250 | 5V | 1.27mm | 62MHz | 40 | ATF16V8B | - | - | 8 | - | 5V | - | 5V | INDUSTRIAL | - | EE PLD | - | 5.5V | 4.5V | 20mA | 20mA | - | 80mA | - | 15 ns | 15 ns | 15 ns | PAL-TYPE | - | - | 250 | - | - | - | MACROCELL | 8 | 8 | - | 64 | 2.05mm | - | 12.8mm | 7.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF22V10B-15GM/883 Microchip Technology | 12 | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | 24-CDIP (0.300, 7.62mm) | - | 24 | - | - | - | 10 | - | Military grade | Tube | 1998 | 22V10 | e0 | no | Active | 1 (Unlimited) | 24 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | DUAL | - | - | 5V | 2.54mm | 83.3MHz | - | ATF22V10B | - | - | 10 | - | 5V | - | 5V | MILITARY | - | EE PLD | - | 5.5V | 4.5V | - | 120mA | - | - | - | 15 ns | 15 ns | 15 ns | PAL-TYPE | - | - | - | - | MIL-STD-883 | 15 | MACROCELL | 10 | 11 | - | 132 | - | 5.08mm | 32mm | 7.62mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() ATF22V10C-10JU Microchip Technology | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 1.182714g | - | 10 | - | - | Tube | 1997 | 22V10 | e3 | yes | Active | 2 (1 Year) | 28 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | QUAD | J BEND | - | 5V | 1.27mm | 125MHz | - | ATF22V10C | - | - | 10 | - | 5V | - | 5V | INDUSTRIAL | - | EE PLD | - | 5.5V | 4.5V | 90mA | - | - | 140mA | - | 10 ns | 10 ns | 10 ns | PAL-TYPE | - | - | 500 | - | - | - | MACROCELL | 10 | 10 | - | 132 | 4.06mm | - | 11.58mm | 11.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF22V10C-10SU Microchip Technology | In Stock |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 24-SOIC | 1.098005g | - | - | - | - | Tube | 1997 | 22V10 | - | - | Active | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | 125MHz | - | ATF22V10C | - | - | - | - | 5V | - | - | - | - | EE PLD | - | 5.5V | 4.5V | 90mA | - | 10ns | - | - | 10 ns | 10 ns | - | - | - | - | - | 125MHz | - | - | - | 10 | - | - | - | 2.35mm | - | 15.6mm | 7.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATF22LV10C-10JU Microchip Technology | 148 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 1.182714g | - | 10 | - | - | Tube | 1997 | 22V10 | e3 | yes | Active | 3 (168 Hours) | 28 | - | - | 85°C | -40°C | - | QUAD | J BEND | 245 | 3.3V | 1.27mm | 83.3MHz | 40 | ATF22LV10C | - | - | 10 | - | - | - | 3.3/5V | OTHER | - | EE PLD | - | 5.5V | 3V | 90mA | 90mA | - | 90mA | - | 10 ns | 10 ns | 10 ns | PAL-TYPE | - | - | 500 | - | - | - | MACROCELL | 10 | 10 | - | 132 | 3.68mm | - | 11.48mm | 11.48mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF22V10C-7PX Microchip Technology | 1 | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | - | - | 10 | - | - | Tube | 1997 | 22V10 | e3 | yes | Active | 1 (Unlimited) | 24 | - | - | 70°C | 0°C | - | DUAL | - | - | 5V | 2.54mm | 166MHz | - | ATF22V10C | - | - | 10 | - | 5V | - | 5V | COMMERCIAL | - | EE PLD | - | 5.25V | 4.75V | - | 85mA | - | - | - | 7.5 ns | 7.5 ns | 7 ns | PAL-TYPE | - | - | 500 | - | - | 7 | MACROCELL | 10 | 10 | - | 132 | 5.334mm | - | 32.13mm | 7.112mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ATF16V8BQL-15XU Microchip Technology | In Stock |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 190.990737mg | FLASH | 8 | - | - | Tube | 1997 | 16V8 | e3 | yes | Active | 2 (1 Year) | 20 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 5V | 0.65mm | 62MHz | 40 | ATF16V8B | - | - | 8 | - | 5V | - | 5V | INDUSTRIAL | - | EE PLD | - | 5.5V | 4.5V | 20mA | 20mA | - | 80mA | - | 15 ns | 15 ns | 15 ns | PAL-TYPE | - | - | 250 | - | - | - | MACROCELL | 8 | 8 | - | 64 | 1.05mm | - | 6.6mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF22LV10C-10XU Microchip Technology | 37 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | - | - | 10 | - | - | Tube | 1997 | 22V10 | e3 | yes | Active | 2 (1 Year) | 24 | - | - | 85°C | -40°C | - | DUAL | GULL WING | 260 | 3.3V | 0.65mm | 83.3MHz | 40 | ATF22LV10C | - | - | 10 | Not Qualified | - | - | 3.3/5V | OTHER | - | EE PLD | - | 5.5V | 3V | - | 90mA | - | 90mA | - | 10 ns | 10 ns | 10 ns | PAL-TYPE | - | - | 350 | - | - | - | MACROCELL | 10 | 10 | - | 132 | - | 1.2mm | 7.8mm | 4.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF16LV8C-10JU Microchip Technology | 2 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | 20-PLCC (9x9) | 722.005655mg | - | 8 | - | - | Tube | 1998 | 16V8 | - | - | Active | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | 83.3MHz | - | ATF16LV8C | - | - | - | - | - | - | - | - | - | EE PLD | - | 5.5V | 3V | 60mA | 60mA | 10ns | 60mA | - | 10 ns | 10 ns | 10 ns | - | - | - | - | 83.3MHz | - | 10 | - | 8 | - | - | - | 3.68mm | - | 9.04mm | 9.04mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF16LV8C-10XU Microchip Technology | 35 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | 8 | - | - | Tube | 1998 | 16V8 | e3 | yes | Active | 3 (168 Hours) | 20 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | DUAL | GULL WING | 260 | 3.3V | 0.65mm | 83.3MHz | 40 | ATF16LV8C | - | - | 8 | - | - | - | 3.3/5V | INDUSTRIAL | - | EE PLD | - | 5.5V | 3V | - | 60mA | - | 60mA | - | 10 ns | 10 ns | 10 ns | PAL-TYPE | - | - | 150 | - | - | - | MACROCELL | 8 | 7 | - | 64 | - | 1.2mm | 6.5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free |