- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Screening Level | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ3064AS7EC AMD Xilinx | 780 | - | Datasheet | YES | 56 | 111 MHz | XILINX INC | - | 44 | 70 °C | - | PLASTIC/EPOXY | LFBGA | 6 X 6 MM, 1.05 MM HEIGHT, LFBGA-56 | BGA56,10X10,20 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | No | 3.6 V | 3 V | 3.3 V | e0 | - | - | TIN LEAD | YES | 8542.39.00.01 | - | BOTTOM | BALL | - | 0.5 mm | compliant | - | 56 | S-PBGA-B56 | - | Not Qualified | COMMERCIAL | 9 ns | - | - | 2 DEDICATED INPUTS, 44 I/O | 1.35 mm | EE PLD | - | MACROCELL | 64 | YES | 2 | YES | - | 6 mm | 6 mm | ||
![]() PZ3064AS7EC Philips Semiconductors | In Stock | - | Datasheet | YES | 56 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA56,10X10,20 | BGA56,10X10,20 | SQUARE | GRID ARRAY, FINE PITCH | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | BOTTOM | BALL | - | 0.5 mm | unknown | - | - | S-PBGA-B56 | - | Not Qualified | COMMERCIAL | 9 ns | - | - | - | - | EE PLD | - | - | 64 | YES | - | YES | - | - | - | ||
![]() CY7C344B-10JC Cypress Semiconductor | In Stock | - | Datasheet | YES | 28 | 71.4 MHz | CYPRESS SEMICONDUCTOR CORP | - | 16 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | MACROCELLS INTERCONNECTED BY PIA; 32 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | not_compliant | - | 28 | S-PQCC-J28 | 16 | Not Qualified | COMMERCIAL | 16 ns | PAL-TYPE | 24 | 7 DEDICATED INPUTS, 16 I/O | 4.572 mm | OT PLD | - | MACROCELL | - | - | 7 | - | 320 | 11.5316 mm | 11.5316 mm | ||
![]() P85C224-7 Intel Corporation | In Stock | - | Datasheet | NO | 24 | 74 MHz | INTEL CORP | - | 8 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | PAL WITH MACROCELLS; 8 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | 24 | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL | 9 ns | PAL-TYPE | 22 | 13 DEDICATED INPUTS, 8 I/O | 4.32 mm | OT PLD | - | MACROCELL | - | - | 13 | - | 72 | 31.61 mm | 7.62 mm | ||
![]() PZ5032CS10BC Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | - | - | EE PLD | - | - | 32 | YES | - | YES | - | - | - | ||
![]() PZ5032CS10BC NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 59 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | 10 X 10 X 1 MM, PLASTIC, SOT-376-1, TQFP-44 | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 32 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() XC95288XV-5PQ208C AMD Xilinx | 456 | - | Datasheet | YES | 208 | 222 MHz | XILINX INC | 3 | 168 | 70 °C | - | PLASTIC/EPOXY | FQFP | PLASTIC, QFP-208 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 2.62 V | 2.37 V | 2.5 V | e0 | - | - | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.5 mm | unknown | 30 | 208 | S-PQFP-G208 | - | Not Qualified | COMMERCIAL | 5 ns | - | - | 0 DEDICATED INPUTS, 168 I/O | 4.1 mm | FLASH PLD | - | MACROCELL | 288 | YES | - | YES | - | 28 mm | 28 mm | ||
![]() PZ5128IS15BB1-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 63 MHz | NXP SEMICONDUCTORS | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ5064NS12BC-T Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TAPE AND REEL | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 14 ns | - | - | - | - | EE PLD | - | - | 64 | YES | - | YES | - | - | - | ||
![]() XCR3128-15VQ100I AMD Xilinx | In Stock | - | Datasheet | YES | 100 | 59 MHz | XILINX INC | 3 | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | PLASTIC, VQFP-100 | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | No | 3.63 V | 2.97 V | 3.3 V | e0 | - | - | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | GULL WING | 240 | 0.5 mm | not_compliant | 30 | 100 | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | - | MACROCELL | 128 | YES | 2 | YES | - | 14 mm | 14 mm | ||
![]() XC7336Q-12PQ44C AMD Xilinx | 223 | - | Datasheet | YES | 44 | 80 MHz | XILINX INC | 3 | 32 | 70 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-44 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | 36 MACROCELLS; CONFIGURABLE I/O OPERATION-3.3V OR 5V; 2 EXTERNAL CLOCKS; 36 FLIP-FLOPS | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.8 mm | not_compliant | 30 | 44 | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 19 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 2.35 mm | OT PLD | - | MACROCELL | 36 | NO | 2 | NO | - | 10 mm | 10 mm | ||
![]() PZ5128-S10BP AMD Xilinx | In Stock | - | Datasheet | YES | 100 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Obsolete | - | No | - | - | 5 V | - | - | - | - | YES | 8542.39.00.01 | - | QUAD | GULL WING | 240 | 0.5 mm | unknown | 30 | - | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | - | - | EE PLD | - | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5128-S10BP NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 71 MHz | NXP SEMICONDUCTORS | - | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | 14 X 14 X 1 MM, PLASTIC, SOT-386-1, TQFP-100 | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() XC7272-25PC84I AMD Xilinx | In Stock | - | Datasheet | YES | 84 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | NO | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | - | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 40 ns | - | - | - | - | OT PLD | - | - | 72 | NO | - | NO | - | - | - | ||
![]() EP20K200ERI208 Altera Corporation | In Stock | - | Datasheet | YES | 208 | - | ALTERA CORP | - | 134 | - | - | PLASTIC/EPOXY | HFQFP | HFQFP, | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | QFP | No | - | - | 1.8 V | e3 | - | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | 208 | S-PQFP-G208 | - | Not Qualified | - | - | - | - | 4 DEDICATED INPUTS, 134 I/O | 4.1 mm | LOADABLE PLD | - | MACROCELL | - | - | 4 | - | - | 28 mm | 28 mm | ||
![]() EP1800LI-2 Altera Corporation | In Stock | - | Datasheet | YES | 68 | 20.8 MHz | ALTERA CORP | - | 48 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | No | - | TIN LEAD | 48 MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | 220 | 1.27 mm | unknown | - | 68 | S-PQCC-J68 | - | Not Qualified | INDUSTRIAL | 70 ns | - | - | 12 DEDICATED INPUTS, 48 I/O | - | OT PLD | - | MACROCELL | 48 | NO | 12 | NO | - | 24.2316 mm | 24.2316 mm | ||
![]() PZ3064DS10BC AMD Xilinx | In Stock | - | Datasheet | YES | 44 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Obsolete | - | No | - | - | - | - | - | - | - | YES | 8542.39.00.01 | - | QUAD | GULL WING | 240 | 0.8 mm | unknown | 30 | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 11.5 ns | - | - | - | - | EE PLD | - | - | 64 | YES | - | YES | - | - | - | ||
Tiny WHSL | 121 | - | Datasheet | NO | 20 | - | ADVANCED MICRO DEVICES INC | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | 0.250 X 1 INCH, CERAMIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 20 | R-CDIP-T20 | 8 | Not Qualified | MILITARY | 45 ns | PAL-TYPE | 10 | 10 DEDICATED INPUTS, 0 I/O | 4.318 mm | OT PLD | 38535Q/M;38534H;883B | COMBINATORIAL | - | - | 10 | - | 16 | 25.908 mm | 7.62 mm | ||
![]() PZ5128IS15A84 NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 63 MHz | NXP SEMICONDUCTORS | - | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PEDESTAL, PLASTIC, SOT-189-3, LCC-84 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 29.3116 mm | 29.3116 mm | ||
![]() PZ3128-S12A84 AMD Xilinx | In Stock | - | Datasheet | YES | 84 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 3.3 V | e0 | - | - | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | - | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 14.5 ns | - | - | - | - | EE PLD | - | - | 128 | YES | - | YES | - | - | - |