- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ3128-S10BB2 Philips Semiconductors | In Stock | - | Datasheet | YES | 160 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | S-PQFP-G160 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ3032I10BC-S NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 58.8 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 16 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() PAL20R4BNC National Semiconductor Corporation | In Stock | - | Datasheet | NO | 24 | 37 MHz | NATIONAL SEMICONDUCTOR CORP | - | 4 | 75 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, SKINNY, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | POWER-UP RESET; REGISTER PRELOAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL EXTENDED | 15 ns | PAL-TYPE | 16 | 12 DEDICATED INPUTS, 4 I/O | 5.08 mm | OT PLD | MIXED | - | - | 12 | - | 64 | 31.915 mm | 7.62 mm | ||
![]() PAL20R4BNC Texas Instruments | In Stock | - | Datasheet | NO | 24 | 37 MHz | NATIONAL SEMICONDUCTOR CORP | - | 4 | 75 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | POWER-UP RESET; REGISTER PRELOAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL EXTENDED | 15 ns | PAL-TYPE | 16 | 12 DEDICATED INPUTS, 4 I/O | 5.08 mm | OT PLD | MIXED | - | - | 12 | - | 64 | 31.915 mm | 7.62 mm | ||
![]() XC9572XV-4TQ100C AMD Xilinx | In Stock | - | Datasheet | YES | 100 | 250 MHz | XILINX INC | 3 | 72 | 70 °C | - | PLASTIC/EPOXY | LFQFP | PLASTIC, TQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 2.62 V | 2.37 V | 2.5 V | e0 | - | - | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 0.5 mm | not_compliant | 30 | 100 | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 4 ns | - | - | 0 DEDICATED INPUTS, 72 I/O | 1.6 mm | FLASH PLD | MACROCELL | 72 | YES | - | YES | - | 14 mm | 14 mm | ||
![]() PZ5128CS10BE AMD Xilinx | In Stock | - | Datasheet | YES | 128 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() PEEL22CV10AP-10L Diodes Incorporated | In Stock | - | Datasheet | NO | 24 | 90.9 MHz | DIODES INC | - | 10 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 5.25 V | 4.75 V | 5 V | e3 | - | EAR99 | MATTE TIN | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | DUAL | THROUGH-HOLE | 260 | 2.54 mm | unknown | - | 24 | R-PDIP-T24 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | - | EE PLD | MACROCELL | - | - | 11 | - | - | 31.75 mm | 7.62 mm | ||
![]() PZ5128-S12BP-T AMD Xilinx | 552 | - | Datasheet | YES | 100 | 63 MHz | XILINX INC | - | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() PZ5128-S12BP-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 63 MHz | NXP SEMICONDUCTORS | - | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() PZ5064I12A44-T AMD Xilinx | In Stock | - | - | YES | 44 | 67 MHz | XILINX INC | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 64 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ3032-8A44 AMD Xilinx | In Stock | - | Datasheet | YES | 44 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 3.3 V | e0 | - | - | TIN LEAD | NO | 8542.39.00.01 | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 8 ns | - | - | - | - | EE PLD | - | 32 | NO | - | NO | - | - | - | ||
![]() XC95288XV-5TQG144C AMD Xilinx | 894 | - | Datasheet | YES | 144 | 222 MHz | XILINX INC | 3 | 117 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | 2.62 V | 2.37 V | 2.5 V | e3 | - | - | MATTE TIN | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 30 | 144 | S-PQFP-G144 | - | Not Qualified | COMMERCIAL | 5 ns | - | - | 0 DEDICATED INPUTS, 117 I/O | 1.6 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 20 mm | 20 mm | ||
![]() PZ5064-7BB AMD Xilinx | 810 | - | Datasheet | YES | 100 | 105 MHz | XILINX INC | 3 | 64 | 70 °C | - | PLASTIC/EPOXY | QFP | 14 X 20 X 2.80 MM, PLASTIC, SOT-382-1, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | NO | 8542.39.00.01 | QUAD | GULL WING | 225 | 0.65 mm | not_compliant | 30 | 100 | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | MACROCELL | 64 | NO | 2 | NO | - | 19.6 mm | 14 mm | ||
![]() PZ3064-10A84 Philips Semiconductors | In Stock | - | Datasheet | YES | 84 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | - | - | EE PLD | - | 64 | NO | - | NO | - | - | - | ||
![]() PZ3064-10A84 AMD Xilinx | In Stock | - | Datasheet | YES | 84 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 3.3 V | e0 | - | - | TIN LEAD | NO | 8542.39.00.01 | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | - | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | - | - | EE PLD | - | 64 | NO | - | NO | - | - | - | ||
![]() PLUS20R6-7N Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | 74 MHz | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL | 7.5 ns | PAL-TYPE | 14 | - | - | OT PLD | REGISTERED | - | - | - | - | 64 | - | - | ||
![]() PLUS20R6-7N YAGEO Corporation | In Stock | - | Datasheet | NO | 24 | 74 MHz | PHILIPS COMPONENTS | - | 2 | 75 °C | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | - | - | R-PDIP-T24 | - | Not Qualified | COMMERCIAL EXTENDED | 7.5 ns | - | - | 12 DEDICATED INPUTS, 2 I/O | - | OT PLD | MIXED | - | - | 12 | - | - | - | - | ||
![]() PALCE16V8H-25PI/4 Lattice Semiconductor Corporation | 8520 | - | Datasheet | NO | 20 | 37 MHz | LATTICE SEMICONDUCTOR CORP | - | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | 20 | R-PDIP-T20 | 8 | Not Qualified | INDUSTRIAL | 25 ns | PAL-TYPE | 18 | 8 DEDICATED INPUTS, 8 I/O | 4.953 mm | EE PLD | MACROCELL | - | - | 8 | - | 64 | 26.1366 mm | 7.62 mm | ||
![]() PALCE16V8H-25PI/4 Rochester Electronics LLC | In Stock | - | Datasheet | NO | 20 | 37 MHz | ROCHESTER ELECTRONICS LLC | - | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | No | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | 225 | 2.54 mm | unknown | 30 | 20 | R-PDIP-T20 | - | COMMERCIAL | INDUSTRIAL | 25 ns | - | - | 8 DEDICATED INPUTS, 8 I/O | 4.953 mm | EE PLD | MACROCELL | - | - | 8 | - | - | 26.1366 mm | 7.62 mm | ||
![]() PALCE22V10H-15PC Lattice Semiconductor Corporation | In Stock | - | Datasheet | NO | 24 | 50 MHz | LATTICE SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | - | R-PDIP-T24 | 10 | Not Qualified | COMMERCIAL | 15 ns | PAL-TYPE | 22 | - | - | EE PLD | MACROCELL | - | - | - | - | 132 | - | - |