- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLC18V8Z25A NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | 30 MHz | NXP SEMICONDUCTORS | - | 8 | 75 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; REGISTER PRELOAD; POWER-UP RESET | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 20 | S-PQCC-J20 | 8 | Not Qualified | COMMERCIAL EXTENDED | 25 ns | PAL-TYPE | 18 | 8 DEDICATED INPUTS, 8 I/O | 4.57 mm | OT PLD | MACROCELL | - | - | 8 | - | 74 | 8.965 mm | 8.965 mm | ||
![]() XC9536XV-3PC44I AMD Xilinx | 218 | - | Datasheet | YES | 44 | - | XILINX INC | 3 | 34 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 2.6 V | 2.4 V | 2.5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | compliant | - | 44 | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 3.5 ns | - | - | 0 DEDICATED INPUTS, 34 I/O | 4.57 mm | FLASH PLD | REGISTERED | - | - | - | - | - | 16.5862 mm | 16.5862 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 160 | - | ADVANCED MICRO DEVICES INC | 3 | 133 | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | Yes | - | - | 5 V | e3 | - | - | MATTE TIN | - | - | QUAD | GULL WING | 245 | 0.65 mm | compliant | 30 | - | S-PQFP-G160 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 133 I/O | 3.94 mm | MASK PLD | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() XH95576-7HQG304I AMD Xilinx | 178 | - | Datasheet | YES | 304 | - | XILINX INC | - | 232 | - | - | PLASTIC/EPOXY | HFQFP | HEAT SINK, QFP-304 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Transferred | QFP | - | - | - | 5 V | e3 | Yes | 3A991.D | MATTE TIN | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 304 | S-PQFP-G304 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 232 I/O | 4.5 mm | MASK PLD | MACROCELL | - | - | - | - | - | 40 mm | 40 mm | ||
![]() EPM5064LI-2 Altera Corporation | In Stock | - | Datasheet | YES | 44 | 50 MHz | ALTERA CORP | - | 28 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | NO | 8542.39.00.01 | QUAD | J BEND | 220 | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 30 ns | - | - | 7 DEDICATED INPUTS, 28 I/O | - | OT PLD | MACROCELL | 64 | NO | 7 | NO | - | - | - | ||
![]() XCR3128-10PQ160C AMD Xilinx | 246 | - | Datasheet | YES | 160 | 77 MHz | XILINX INC | 3 | 96 | 70 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | No | 3.63 V | 2.97 V | 3.3 V | e0 | - | - | TIN LEAD | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 0.65 mm | not_compliant | 30 | 160 | S-PQFP-G160 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 4.1 mm | EE PLD | MACROCELL | 128 | YES | 2 | YES | - | 28 mm | 28 mm | ||
![]() XC95432-10BG432C AMD Xilinx | 509 | - | Datasheet | YES | 432 | - | XILINX INC | 3 | 232 | 70 °C | - | PLASTIC/EPOXY | LBGA | LBGA, | BGA432,31X31,50 | SQUARE | GRID ARRAY, LOW PROFILE | Obsolete | BGA | No | - | - | 5 V | e0 | - | 3A991.D | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1.27 mm | compliant | - | 432 | S-PBGA-B432 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 232 I/O | 1.7 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 40 mm | 40 mm | ||
![]() PZ5064N12BP AMD | In Stock | - | Datasheet | YES | 100 | 67 MHz | ADVANCED MICRO DEVICES INC | 3 | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | TQFP100,.63SQ | SQUARE | FLATPACK | Active | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | YES | - | QUAD | GULL WING | 240 | 0.5 mm | not_compliant | 30 | - | S-PQFP-G100 | 64 | Not Qualified | INDUSTRIAL | 14.5 ns | PAL/PLA-TYPE | 68 | 2 DEDICATED INPUTS, 64 I/O | - | EE PLD | - | 64 | YES | 2 | YES | - | 14 mm | 14 mm | ||
![]() XC7354-10WC44I AMD Xilinx | 382 | - | Datasheet | YES | 44 | 76.9 MHz | XILINX INC | 1 | 25 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | 54 MACROCELLS; CONFIGURABLE I/O OPERATION-3.3V OR 5V; 2 EXTERNAL CLOCKS; 108 FLIP-FLOPS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-CQCC-J44 | - | Not Qualified | INDUSTRIAL | 22 ns | - | - | 8 DEDICATED INPUTS, 25 I/O | 4.826 mm | UV PLD | MACROCELL | 54 | NO | 8 | NO | - | 16.51 mm | 16.51 mm | ||
![]() PZ5064C10A44 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 77 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 64 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ5064C10A44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | - | - | EE PLD | - | 64 | YES | - | YES | - | - | - | ||
![]() PZ5064C10A44 AMD | In Stock | - | Datasheet | YES | 44 | 80 MHz | ADVANCED MICRO DEVICES INC | 3 | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Active | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | YES | - | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | - | S-PQCC-J44 | 32 | Not Qualified | COMMERCIAL | 12.5 ns | PAL/PLA-TYPE | 36 | 2 DEDICATED INPUTS, 32 I/O | - | EE PLD | - | 64 | YES | 2 | YES | - | 16.585 mm | 16.585 mm | ||
![]() PZ3128-S15BP-T AMD Xilinx | 780 | - | Datasheet | YES | 100 | 59 MHz | XILINX INC | - | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() PZ3064AS7A44 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 111 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 9 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ3064AS7A44 AMD Xilinx | In Stock | - | Datasheet | YES | 44 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 3.3 V | e0 | - | - | TIN LEAD | YES | 8542.39.00.01 | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 9 ns | - | - | - | - | EE PLD | - | 64 | YES | - | YES | - | - | - | ||
![]() XC9572XV-5CSG48C AMD Xilinx | 329 | - | Datasheet | YES | 48 | 222 MHz | XILINX INC | 3 | 38 | 70 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA48,7X7,32 | BGA48,7X7,32 | SQUARE | GRID ARRAY, FINE PITCH | Obsolete | BGA | Yes | 2.62 V | 2.37 V | 2.5 V | e1 | - | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 0.8 mm | compliant | 30 | 48 | S-PBGA-B48 | - | Not Qualified | COMMERCIAL | 5 ns | - | - | 0 DEDICATED INPUTS, 38 I/O | 1.8 mm | FLASH PLD | MACROCELL | 72 | YES | - | YES | - | 7 mm | 7 mm | ||
![]() XCR5128-12TQ128C AMD Xilinx | 933 | - | Datasheet | YES | 128 | 63 MHz | XILINX INC | 1 | 97 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 128 | R-PQFP-G128 | - | Not Qualified | COMMERCIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 97 I/O | 1.6 mm | EE PLD | MACROCELL | 128 | YES | 2 | YES | - | 20 mm | 14 mm | ||
![]() XC73108-15WB225I AMD Xilinx | In Stock | - | Datasheet | YES | 225 | 45.5 MHz | XILINX INC | 1 | 78 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | WBGA | WBGA, BGA225,15X15 | BGA225,15X15 | SQUARE | GRID ARRAY, WINDOW | Obsolete | BGA | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | 108 MACROCELLS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V; 3 EXTERNAL CLOCKS; 198 FLIP-FLOPS | 8542.39.00.01 | BOTTOM | BALL | - | 1.5 mm | unknown | - | 225 | S-CBGA-B225 | - | Not Qualified | INDUSTRIAL | 36 ns | - | - | 12 DEDICATED INPUTS, 78 I/O | - | UV PLD | MACROCELL | 108 | NO | 12 | NO | - | - | - | ||
![]() PZ3064DS12BP Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 13.5 ns | - | - | - | - | EE PLD | - | 64 | YES | - | YES | - | - | - | ||
![]() XH95288-7HQG304C AMD Xilinx | 651 | - | Datasheet | YES | 304 | - | XILINX INC | - | 192 | - | - | PLASTIC/EPOXY | HFQFP | HEAT SINK, QFP-304 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Transferred | QFP | - | - | - | 5 V | e3 | Yes | - | MATTE TIN | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 304 | S-PQFP-G304 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 192 I/O | 4.5 mm | MASK PLD | MACROCELL | - | - | - | - | - | 40 mm | 40 mm |