- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Screening Level | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ3128-S15BB2-T AMD Xilinx | In Stock | - | Datasheet | YES | 160 | 59 MHz | XILINX INC | - | 96 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | 160 | S-PQFP-G160 | - | Not Qualified | COMMERCIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 28 mm | 28 mm | ||
![]() EPM5032PC-1 Altera Corporation | In Stock | - | Datasheet | NO | 28 | 83.3 MHz | ALTERA CORP | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 220 | 2.54 mm | unknown | - | - | R-PDIP-T28 | 16 | Not Qualified | COMMERCIAL | 15 ns | PAL-TYPE | 24 | - | - | - | - | - | - | - | - | - | 320 | - | - | ||
![]() PZ3128-S10A84-T AMD Xilinx | 33 | - | Datasheet | YES | 84 | 77 MHz | XILINX INC | - | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 29.3116 mm | 29.3116 mm | ||
![]() EPM240M100I4N Intel Corporation | In Stock | - | Datasheet | YES | 100 | 166.6 MHz | INTEL CORP | - | 80 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | 6 X 6 MM, 0.50 MM PITCH, LEAD FREE, MICRO, FBGA-100 | BGA100,11X11,20 | SQUARE | GRID ARRAY | Active | - | Yes | 2.625 V | 2.375 V | 2.5 V | e1 | - | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | - | BOTTOM | BALL | - | 0.5 mm | compliant | - | - | S-PBGA-B100 | 80 | Not Qualified | - | 6.1 ns | - | 80 | 0 DEDICATED INPUTS, 80 I/O | - | FLASH PLD | - | MACROCELL | 192 | YES | - | YES | - | 6 mm | 6 mm | ||
![]() PZ3128IS15BB2-T AMD Xilinx | 891 | - | Datasheet | YES | 160 | 59 MHz | XILINX INC | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | 160 | S-PQFP-G160 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 28 mm | 28 mm | ||
![]() PZ5128CS7BE-T NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 95 MHz | NXP SEMICONDUCTORS | - | 96 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | - | Not Qualified | COMMERCIAL | 9.5 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ5128-S7BB1 AMD Xilinx | In Stock | - | Datasheet | YES | 100 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | - | No | - | - | 5 V | e0 | - | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.635 mm | not_compliant | 30 | - | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 9.5 ns | - | - | - | - | EE PLD | - | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5128-S7BB1 Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 9.5 ns | - | - | - | - | EE PLD | - | - | 128 | YES | - | YES | - | - | - | ||
![]() PEEL22CV10P-25 AMI Semiconductor | In Stock | - | Datasheet | NO | 24 | 33.3 MHz | AMI SEMICONDUCTOR | - | 10 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 10 MACROCELLS; SHARED INPUT/CLOCK; SYNCHRONOUS PRESET; ASYNCHRONOUS CLEAR | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | 10 | Not Qualified | COMMERCIAL | 25 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.699 mm | EE PLD | - | MACROCELL | - | - | 11 | - | 132 | 31.75 mm | 7.62 mm | ||
Tiny WHSL | In Stock | - | Datasheet | NO | 24 | 15.4 MHz | ADVANCED MICRO DEVICES INC | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, SKINNY, CERAMIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | 3A001.A.2.C | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 24 | R-GDIP-T24 | 10 | Not Qualified | MILITARY | 25 ns | PAL-TYPE | 10 | 10 DEDICATED INPUTS, 0 I/O | - | OT PLD | 38535Q/M;38534H;883B | REGISTERED | - | - | 10 | - | 40 | - | - | ||
![]() SLG4AR44683V Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAL16L8BJC Texas Instruments | In Stock | - | Datasheet | NO | 20 | - | NATIONAL SEMICONDUCTOR CORP | - | 6 | 75 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | ACTIVE LOW OUTPUT | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-GDIP-T20 | 8 | Not Qualified | COMMERCIAL EXTENDED | 15 ns | PAL-TYPE | 16 | 10 DEDICATED INPUTS, 6 I/O | 5.08 mm | OT PLD | - | COMBINATORIAL | - | - | 10 | - | 64 | 24.51 mm | 7.62 mm | ||
![]() PAL16L8BJC National Semiconductor Corporation | In Stock | - | Datasheet | NO | 20 | - | NATIONAL SEMICONDUCTOR CORP | - | 6 | 75 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | ACTIVE LOW OUTPUT | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-GDIP-T20 | 8 | Not Qualified | COMMERCIAL EXTENDED | 15 ns | PAL-TYPE | 16 | 10 DEDICATED INPUTS, 6 I/O | 5.08 mm | OT PLD | - | COMBINATORIAL | - | - | 10 | - | 64 | 24.51 mm | 7.62 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 44 | 67 MHz | ADVANCED MICRO DEVICES INC | 3 | 32 | 85 °C | -40 °C | PLASTIC | QFP | TQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Active | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | YES | - | TRAY | QUAD | GULL WING | 240 | 0.8 mm | compliant | 30 | - | S-PQFP-G44 | 32 | Not Qualified | INDUSTRIAL | 14 ns | PAL/PLA-TYPE | 36 | 2 DEDICATED INPUTS, 32 I/O | - | EE PLD | - | - | 64 | YES | 2 | YES | - | 10 mm | 10 mm | ||
![]() PZ5128NS10BE NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 66 MHz | NXP SEMICONDUCTORS | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | 14 X 20 X 1.40 MM, PLASTIC, SOT-425-1, LQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 5.5 V | 4.5 V | 5 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 128 | R-PQFP-G128 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ5128NS10BE AMD Xilinx | In Stock | - | Datasheet | YES | 128 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Obsolete | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | - | - | EE PLD | - | - | 128 | YES | - | YES | - | - | - | ||
![]() XC7272-25PG84I AMD Xilinx | In Stock | - | Datasheet | NO | 84 | - | XILINX INC | - | - | 85 °C | -40 °C | CERAMIC | PGA | - | PGA84M,11X11 | SQUARE | GRID ARRAY | Obsolete | - | Yes | - | - | 5 V | - | - | - | NO | 8542.39.00.01 | - | PERPENDICULAR | PIN/PEG | - | 2.54 mm | compliant | - | - | S-XPGA-P84 | - | Not Qualified | INDUSTRIAL | 40 ns | - | - | - | - | UV PLD | - | - | 72 | NO | - | NO | - | - | - | ||
![]() PZ3128-S10BE NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 74 MHz | NXP SEMICONDUCTORS | - | 96 | 70 °C | - | PLASTIC/EPOXY | LFQFP | 14 X 20 X 1.40 MM, PLASTIC, SOT-425-1, LQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 128 | R-PQFP-G128 | - | Not Qualified | COMMERCIAL | 13 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ3128-S10BE AMD Xilinx | In Stock | - | Datasheet | YES | 128 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Obsolete | - | No | - | - | 3.3 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | - | - | EE PLD | - | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ3128-S12BB1-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 66 MHz | NXP SEMICONDUCTORS | - | 80 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm |