- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | # I/Os (Max) | # Macrocells | Base Product Number | Contact Finish Mating | Contact Materials | Data Converters | Family Name | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mfr | Mounting | Number of I/Os | Number of Macrocells | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Other Names | Package | Package Type | Primary Material | Process Technology | Product Status | Programmable | Rad Hardened | RoHS | Schedule B | Switching Regulator | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Output | Shell Finish | Pin Count | Shell Size - Insert | Number of Outputs | Output Voltage | Operating Supply Voltage | Programmable Type | Oscillator Type | Speed | RAM Size | Output Current | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Output Power | Cable Opening | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | EEPROM Size | Connection Type | Features | Supply Current | Input Voltage | Height | Length | Width | Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATF16V8B-10JC Atmel | 37 | - | - | - | Surface Mount | 20-LCC (J-Lead) | - | - | - | 20-PLCC (9x9) | - | - | - | - | - | - | - | - | - | - | - | - | - | Atmel | Through Hole | - | 8 | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | Yes | 5V | - | -40 to 100 °C | - | 16V8 | - | - | - | - | Step Down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | 1 | 12 V | - | EE PLD | - | 10 ns | - | 2.5 A | - | - | - | - | - | - | - | - | 30 W | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | ||
![]() TIBPAL16L8-30MJ Texas Instruments | 63 |
| Datasheet | Production (Last Updated: 1 week ago) | Through Hole | 20-CDIP (0.300, 7.62mm) | - | 20 | - | 20-CDIP | - | - | - | - | - | - | - | - | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | Texas Instruments | - | - | 8 | - | - | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | Compliant | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | PAL | - | 30 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | 24.2 mm | 6.92 mm | 4.57 mm | - | - | No | Contains Lead | ||
![]() ATF22LV10CQZ30XI Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATF22LV10CZ-25PC Adesto | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | - | VG1271AL+9T4IGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sweat | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | 10 | - | - | - | - | PAL | - | - | - | - | - | Surface Mount | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | 125C | -55C | Military | - | - | FPAK | - | CMOS | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 142(MHz) | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130(mA) | - | - | - | - | - | - | - | - | - | ||
![]() ATF22LV10CZ25JC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CD-10RMMS | - | - | - | - | - | - | - | - | Amphenol LTW | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATF16LV8C10XU Atmel | 315 | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | 20-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | 8 | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | 3V ~ 5.5V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATF16LV8C10JC Atmel | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATF16LV8C15JC Atmel | 669 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATF22V10CZ12PC Atmel | 5000 | - | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | - | - | 24-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | 10 | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 5V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | 12 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATF22V10CZ15PI Atmel | 5295 | - | - | - | Surface Mount | 100-LQFP | - | - | - | 100-LQFP (14x14) | - | - | - | - | MB90347 | - | - | A/D 16x8/10b | - | - | - | - | - | Infineon Technologies | - | 80 | 10 | - | - | - | - | - | - | - | - | Tray | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | 5V | - | -40°C ~ 105°C (TA) | - | F²MC-16LX MB90340 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | External | 24MHz | 6K x 8 | - | - | 3.5V ~ 5.5V | F²MC-16LX | DMA, POR, WDT | Mask ROM | 16-Bit | 128KB (128K x 8) | CANbus, EBI/EMI, LINbus, SCI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATF22V10CQ15JU Atmel | In Stock | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Composite | - | - | - | - | - | D38999/24JF | Gold | Copper Alloy | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Composite | - | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Crimp | Receptacle, Female Sockets | - | 11 | - | - | Olive Drab | Aviation, Marine, Military | Threaded | - | B | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | - | 19-11 | - | - | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() ATF22LV10C10PC Atmel | 130 | - | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | Metal | - | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | Solder | Plug, Male Pins | - | - | - | - | Black | - | Threaded | - | E | - | - | - | - | - | Black Zinc Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | - | ||
![]() ATF16V8BQL15XC Atmel | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | Metal | - | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | Solder | Receptacle, Female Sockets | - | - | - | - | Black | - | Threaded | - | B | - | - | - | - | - | Black Zinc Nickel | - | 17-97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | - | ||
![]() ATF20V8BQ10JC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATF22V10CQ15PC Atmel | 8810 | - | - | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | SNT-4A | - | - | - | - | S-80150 | - | - | - | - | - | - | - | - | ABLIC Inc. | - | - | 10 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | 5V | - | -40°C ~ 85°C (TA) | - | S-801 | - | - | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | EE PLD | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 5V | 1 | 32.5ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATF22V10CQ15PI Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATF22V10CQZ-20SC Atmel | 1000 |
| - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | SOT-25 | - | - | - | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | 10 | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | 5V | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | - | Watchdog Circuit | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | EE PLD | - | 20 ns | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 4.8V | 1 | 1.6 s Typical | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAL20R8BCFN Vantis | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vantis | - | - | 64 | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | 5V | - | - | - | PAL20R8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | - | 25 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIBPAL16L8-20MWB Texas Instruments | 17 |
| Datasheet | Production (Last Updated: 1 week ago) | Panel Mount | 20-CFlatpack | Flange | 20 | Aluminum | 20-CFP | - | - | - | - | - | Gold | - | - | - | Contains lead / RoHS non-compliant | - | ACTIVE (Last Updated: 1 week ago) | - | Texas Instruments | - | - | 8 | - | - | - | - | - | - | - | DD38999/20FC35PC | Tube | - | - | - | Active | - | - | Compliant | - | - | 4.5V ~ 5.5V | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, DTS | - | 1 (Unlimited) | Crimp | Receptacle, Male Pins | - | 22 | 125 °C | -55 °C | Silver | - | Threaded | - | C | Shielded | Environment Resistant | 5A | - | - | Nickel | - | 13-35 | - | - | 5 V | PAL | - | 20 ns | - | - | C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.45 mm | 13.09 mm | 6.92 mm | 1.84 mm | 50.0µin (1.27µm) | - | No | Contains Lead |