- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ3032I10BC-S NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 58.8 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 16 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() PAL20R4BNC National Semiconductor Corporation | In Stock | - | Datasheet | NO | 24 | 37 MHz | NATIONAL SEMICONDUCTOR CORP | - | 4 | 75 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, SKINNY, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | POWER-UP RESET; REGISTER PRELOAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL EXTENDED | 15 ns | PAL-TYPE | 16 | 12 DEDICATED INPUTS, 4 I/O | 5.08 mm | OT PLD | MIXED | - | - | 12 | - | 64 | 31.915 mm | 7.62 mm | ||
![]() PAL20R4BNC Texas Instruments | In Stock | - | Datasheet | NO | 24 | 37 MHz | NATIONAL SEMICONDUCTOR CORP | - | 4 | 75 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | POWER-UP RESET; REGISTER PRELOAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL EXTENDED | 15 ns | PAL-TYPE | 16 | 12 DEDICATED INPUTS, 4 I/O | 5.08 mm | OT PLD | MIXED | - | - | 12 | - | 64 | 31.915 mm | 7.62 mm | ||
![]() XC9572XV-4TQ100C AMD Xilinx | In Stock | - | Datasheet | YES | 100 | 250 MHz | XILINX INC | 3 | 72 | 70 °C | - | PLASTIC/EPOXY | LFQFP | PLASTIC, TQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 2.62 V | 2.37 V | 2.5 V | e0 | - | - | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 0.5 mm | not_compliant | 30 | 100 | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 4 ns | - | - | 0 DEDICATED INPUTS, 72 I/O | 1.6 mm | FLASH PLD | MACROCELL | 72 | YES | - | YES | - | 14 mm | 14 mm | ||
![]() PZ5128CS10BE AMD Xilinx | In Stock | - | Datasheet | YES | 128 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() PEEL22CV10AP-10L Diodes Incorporated | In Stock | - | Datasheet | NO | 24 | 90.9 MHz | DIODES INC | - | 10 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 5.25 V | 4.75 V | 5 V | e3 | - | EAR99 | MATTE TIN | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | DUAL | THROUGH-HOLE | 260 | 2.54 mm | unknown | - | 24 | R-PDIP-T24 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | - | EE PLD | MACROCELL | - | - | 11 | - | - | 31.75 mm | 7.62 mm | ||
![]() PZ5128-S12BP-T AMD Xilinx | 552 | - | Datasheet | YES | 100 | 63 MHz | XILINX INC | - | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() PZ5128-S12BP-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 63 MHz | NXP SEMICONDUCTORS | - | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() PZ5064I12A44-T AMD Xilinx | In Stock | - | - | YES | 44 | 67 MHz | XILINX INC | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 64 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() EP20K600CF1020C8 Intel Corporation | In Stock | - | Datasheet | - | - | - | INTEL CORP | - | - | - | - | - | - | - | - | - | - | Active | - | No | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7256EGM-20 Altera Corporation | In Stock | - | Datasheet | - | - | - | ALTERA CORP | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS | - | EE PLD | MACROCELL | - | - | - | - | - | - | - | ||
![]() PZ3032CS12A44 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 47 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 3.63 V | 3 V | 3.3 V | - | - | - | - | 32 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ3032CS12A44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 15 ns | - | - | - | - | EE PLD | - | 32 | YES | - | YES | - | - | - | ||
![]() PLC42VA12A YAGEO Corporation | In Stock | - | Datasheet | YES | 28 | 25 MHz | PHILIPS COMPONENTS | - | 12 | 75 °C | - | PLASTIC/EPOXY | - | - | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | OUTPUT MACROCELL STRUCTURE; REGISTER PRELOAD | 8542.39.00.01 | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J28 | - | Not Qualified | COMMERCIAL EXTENDED | 55 ns | - | - | 8 DEDICATED INPUTS, 12 I/O | - | OT PLD | MACROCELL | - | - | 8 | - | - | - | - | ||
![]() PLC42VA12A NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | 14.9 MHz | NXP SEMICONDUCTORS | 1 | 12 | 75 °C | - | PLASTIC/EPOXY | QCCJ | 0.450 INCH, PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | PROGRAMMABLE MULTI-FUNCTION PLD; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; REGISTER PRELOAD | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 28 | S-PQCC-J28 | 12 | Not Qualified | COMMERCIAL EXTENDED | 55 ns | PLS-TYPE | 42 | 8 DEDICATED INPUTS, 12 I/O | 4.57 mm | OT PLD | MACROCELL | - | - | 8 | - | 105 | 11.505 mm | 11.505 mm | ||
![]() PZ5064I12A68-T AMD Xilinx | 967 | - | Datasheet | YES | 68 | 67 MHz | XILINX INC | - | 48 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 64 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 68 | S-PQCC-J68 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 48 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 24.2316 mm | 24.2316 mm | ||
![]() PZ3320N8XX AMD Xilinx | In Stock | - | Datasheet | YES | 160 | 91 MHz | XILINX INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | - | unknown | - | 160 | S-PQFP-G160 | - | Not Qualified | INDUSTRIAL | 9.5 ns | - | - | - | - | LOADABLE PLD | MACROCELL | - | - | - | - | - | - | - | ||
![]() XCR3256XL-7.5TQ144C AMD Xilinx | 499 | - | Datasheet | YES | 144 | 167 MHz | XILINX INC | 3 | 116 | 70 °C | - | PLASTIC/EPOXY | LFQFP | QFP-144 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | No | 3.6 V | 3 V | 3.3 V | e4 | No | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | compliant | NOT SPECIFIED | 144 | S-PQFP-G144 | - | Not Qualified | COMMERCIAL | 7.5 ns | - | - | 116 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | - | - | - | 20 mm | 20 mm | ||
![]() XC95108F-10PQG160I AMD Xilinx | 406 | - | Datasheet | YES | 160 | 67 MHz | XILINX INC | 3 | 108 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | Yes | 5.5 V | 4.5 V | 5 V | e3 | - | - | MATTE TIN | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | compliant | - | 160 | S-PQFP-G160 | - | Not Qualified | INDUSTRIAL | 10 ns | - | - | 0 DEDICATED INPUTS, 108 I/O | 4.1 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() PZ3032I12A44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | - | - | EE PLD | - | 32 | NO | - | NO | - | - | - |