- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Screening Level | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISPLSI3256-50LM Lattice Semiconductor Corporation | In Stock | - | Datasheet | YES | 160 | 37 MHz | LATTICE SEMICONDUCTOR CORP | 1 | 128 | 70 °C | - | PLASTIC/EPOXY | QFP | MQFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | - | - | - | IN-SYSTEM PROGRAMMABLE; 5 EXTERNAL CLOCKS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | compliant | - | 160 | S-PQFP-G160 | - | Not Qualified | COMMERCIAL | 24.5 ns | - | - | 0 DEDICATED INPUTS, 128 I/O | 3.96 mm | EE PLD | - | MACROCELL | 256 | YES | - | YES | - | 27.69 mm | 27.69 mm | ||
Tiny WHSL | 831 | - | Datasheet | YES | 56 | 454 MHz | ADVANCED MICRO DEVICES INC | 3 | 45 | 70 °C | - | PLASTIC/EPOXY | LFBGA | 6 X 6 MM, 0.50 MM PITCH, LEAD FREE, CSP-56 | BGA56,10X10,20 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | - | Yes | 1.9 V | 1.7 V | 1.8 V | e1 | - | TIN SILVER COPPER | - | - | - | BOTTOM | BALL | 260 | 0.5 mm | compliant | 30 | - | S-PBGA-B56 | - | Not Qualified | COMMERCIAL | 4 ns | - | - | 0 DEDICATED INPUTS, 45 I/O | 1.35 mm | FLASH PLD | - | MACROCELL | - | - | - | - | - | 6 mm | 6 mm | ||
![]() PZ3128AS12BP Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | - | - | EE PLD | - | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5128CS10BP-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 71 MHz | NXP SEMICONDUCTORS | - | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() PZ5128CS10BP-S Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | - | - | EE PLD | - | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5128CS10BP-S AMD Xilinx | 674 | - | Datasheet | YES | 100 | 71 MHz | XILINX INC | 3 | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | 14 X 14 MM, 1 MM HEIGHT, PLASTIC, TQFP-100 | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | TRAY | QUAD | GULL WING | 240 | 0.5 mm | unknown | 30 | 100 | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | - | MACROCELL | 128 | YES | 2 | YES | - | 14 mm | 14 mm | ||
![]() PAL20L10ACJS Rochester Electronics LLC | In Stock | - | Datasheet | NO | 24 | - | ROCHESTER ELECTRONICS LLC | - | 8 | 75 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | R-GDIP-T24 | - | - | COMMERCIAL EXTENDED | 30 ns | - | - | 12 DEDICATED INPUTS, 8 I/O | - | OT PLD | - | COMBINATORIAL | - | - | 12 | - | - | - | - | ||
![]() PAL20L10ACJS AMD | 754 | - | Datasheet | NO | 24 | - | ADVANCED MICRO DEVICES INC | - | 8 | 75 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 24 | R-GDIP-T24 | 10 | Not Qualified | COMMERCIAL EXTENDED | 30 ns | PAL-TYPE | 20 | 12 DEDICATED INPUTS, 8 I/O | - | OT PLD | - | COMBINATORIAL | - | - | 12 | - | 40 | - | - | ||
![]() P3Z22V10IBDH-T AMD Xilinx | 255 | - | Datasheet | YES | 24 | 65 MHz | XILINX INC | - | 10 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | PROGRAMMABLE OUTPUT POLARITY; SYNCHRONOUS PRESET; ASYNCHRONOUS RESET | 8542.39.00.01 | - | DUAL | GULL WING | - | 0.65 mm | unknown | - | 24 | R-PDSO-G24 | - | Not Qualified | INDUSTRIAL | 15 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 1.1 mm | EE PLD | - | MACROCELL | - | - | 11 | - | - | 7.8 mm | 4.4 mm | ||
![]() PZ3064I12BB NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 67 MHz | NXP SEMICONDUCTORS | - | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() P5Z22V10-DD-T AMD Xilinx | In Stock | - | Datasheet | YES | 24 | 83 MHz | XILINX INC | - | 10 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5.25 V | 4.75 V | 5 V | - | - | - | PROGRAMMABLE OUTPUT POLARITY; SYNCHRONOUS PRESET; ASYNCHRONOUS RESET | 8542.39.00.01 | - | DUAL | GULL WING | - | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 2.65 mm | EE PLD | - | MACROCELL | - | - | 11 | - | - | 15.4 mm | 7.5 mm | ||
![]() XCR3128-15PQ100I AMD Xilinx | In Stock | - | Datasheet | YES | 100 | 59 MHz | XILINX INC | 3 | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 3.63 V | 2.97 V | 3.3 V | e0 | - | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.65 mm | not_compliant | 30 | 100 | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | - | MACROCELL | 128 | YES | 2 | YES | - | 20 mm | 14 mm | ||
![]() PZ5064N12A44 AMD | In Stock | - | Datasheet | YES | 44 | 67 MHz | ADVANCED MICRO DEVICES INC | 3 | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Active | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | YES | - | - | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | - | S-PQCC-J44 | 32 | Not Qualified | INDUSTRIAL | 14.5 ns | PAL/PLA-TYPE | 36 | 2 DEDICATED INPUTS, 32 I/O | - | EE PLD | - | - | 64 | YES | 2 | YES | - | 16.585 mm | 16.585 mm | ||
![]() PZ5064N12A44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | - | - | EE PLD | - | - | 64 | YES | - | YES | - | - | - | ||
![]() XC95144XV-4TQ144C AMD Xilinx | 809 | - | Datasheet | YES | 144 | - | XILINX INC | 3 | 117 | 70 °C | - | PLASTIC/EPOXY | LFQFP | PLASTIC, TQFP-144 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 2.62 V | 2.37 V | 2.5 V | e0 | - | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.5 mm | not_compliant | 30 | 144 | S-PQFP-G144 | - | Not Qualified | COMMERCIAL | 4 ns | - | - | 0 DEDICATED INPUTS, 117 I/O | 1.6 mm | FLASH PLD | - | MACROCELL | 144 | YES | - | YES | - | 20 mm | 20 mm | ||
![]() AT22V10L-20GM/883 Teledyne e2v | In Stock | - | Datasheet | NO | 24 | 31.2 MHz | E2V TECHNOLOGIES PLC | - | 10 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | - | , | - | RECTANGULAR | - | Active | - | - | 5.5 V | 4.5 V | 5 V | - | 3A001.A.2.C | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | compliant | - | - | R-CDIP-T24 | 10 | - | - | 20 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | - | OT PLD | MIL-STD-883 Class B | MACROCELL | - | NO | 11 | NO | 132 | - | - | ||
![]() PZ5128-S10BB1-S Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | - | - | EE PLD | - | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5128-S10BB1-S AMD Xilinx | 40 | - | Datasheet | YES | 100 | 71 MHz | XILINX INC | 3 | 80 | 70 °C | - | PLASTIC/EPOXY | QFP | 14 X 20 MM, 2.80 MM HEIGHT, PLASTIC, MO-108CC1, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 128 MACROCELLS | 8542.39.00.01 | TRAY | QUAD | GULL WING | 225 | 0.65 mm | not_compliant | 30 | 100 | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | - | MACROCELL | 128 | YES | 2 | YES | - | 20 mm | 14 mm | ||
![]() PZ3960N8EB-S AMD Xilinx | 821 | - | Datasheet | YES | 492 | 100 MHz | XILINX INC | - | 384 | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, BGA492,26X26,50 | BGA492,26X26,50 | SQUARE | GRID ARRAY | Obsolete | BGA | No | 3.63 V | 2.97 V | 3.3 V | e0 | 3A991.D | TIN LEAD | NO | 8542.39.00.01 | TRAY | BOTTOM | BALL | - | 1.27 mm | unknown | - | 492 | S-PBGA-B492 | - | Not Qualified | INDUSTRIAL | 9 ns | - | - | 0 DEDICATED INPUTS, 384 I/O | 2.54 mm | LOADABLE PLD | - | MACROCELL | 960 | YES | - | NO | - | 35 mm | 35 mm | ||
![]() PZ3960N8EB-S NXP Semiconductors | In Stock | - | Datasheet | YES | 492 | 91 MHz | NXP SEMICONDUCTORS | - | 384 | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, | BGA492,26X26,50 | SQUARE | GRID ARRAY | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | 3A991.D | - | 960 MACROCELLS | 8542.39.00.01 | - | BOTTOM | BALL | - | 1.27 mm | unknown | - | - | S-PBGA-B492 | - | Not Qualified | INDUSTRIAL | 9.5 ns | - | - | 1 DEDICATED INPUTS, 384 I/O | 2.54 mm | LOADABLE PLD | - | MACROCELL | - | - | 1 | - | - | 35 mm | 35 mm |