- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Screening Level | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM5130GC100 Cypress Semiconductor | In Stock | - | Datasheet | NO | 100 | 33.3 MHz | CYPRESS SEMICONDUCTOR CORP | - | 64 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WPGA | WPGA, | - | SQUARE | GRID ARRAY, WINDOW | Obsolete | PGA | - | 5.25 V | 4.75 V | 5 V | - | - | - | 128 MACROCELLS; SHARED INPUT/CLOCK; SHARED PRODUCT TERMS | 8542.39.00.01 | - | PERPENDICULAR | PIN/PEG | - | 2.54 mm | unknown | - | 100 | S-CPGA-P100 | - | Not Qualified | COMMERCIAL | 55 ns | - | - | 19 DEDICATED INPUTS, 64 I/O | 4.953 mm | UV PLD | - | MACROCELL | - | - | 19 | - | - | 33.528 mm | 33.528 mm | ||
![]() PLHS18P8A/BRA YAGEO Corporation | In Stock | - | Datasheet | NO | 20 | - | PHILIPS COMPONENTS | - | 8 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | - | - | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | 3A001.A.2.C | - | PROGRAMMABLE O/P POLARITY | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | unknown | - | - | R-CDIP-T20 | - | Not Qualified | MILITARY | 30 ns | - | - | 10 DEDICATED INPUTS, 8 I/O | - | OT PLD | - | COMBINATORIAL | - | - | 10 | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | NO | 20 | 37 MHz | ADVANCED MICRO DEVICES INC | - | 4 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | 3A001.A.2.C | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 20 | R-GDIP-T20 | 8 | Not Qualified | MILITARY | 17 ns | PAL-TYPE | 12 | 8 DEDICATED INPUTS, 4 I/O | - | OT PLD | 38535Q/M;38534H;883B | MIXED | - | - | 8 | - | 64 | - | - | ||
![]() PZ5064I10BB1 NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 77 MHz | NXP SEMICONDUCTORS | - | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 14 X 20 X 2.80 MM, PLASTIC, SOT-382-1, QFP-100 | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ5064I10BB1 AMD Xilinx | In Stock | - | Datasheet | YES | 100 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | - | No | - | - | 5 V | e0 | - | TIN LEAD | NO | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.635 mm | not_compliant | 30 | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | - | - | EE PLD | - | - | 64 | NO | - | NO | - | - | - | ||
![]() PZ5064C7A84 AMD | In Stock | - | Datasheet | YES | 84 | 105 MHz | ADVANCED MICRO DEVICES INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Active | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | YES | - | - | QUAD | J BEND | 225 | 1.27 mm | compliant | 30 | - | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 9.5 ns | PAL/PLA-TYPE | - | - | - | EE PLD | - | - | 64 | YES | - | YES | - | - | - | ||
![]() P3Z22V10-BA-T AMD Xilinx | 412 | - | Datasheet | YES | 28 | 69 MHz | XILINX INC | - | 10 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | PROGRAMMABLE OUTPUT POLARITY; SYNCHRONOUS PRESET; ASYNCHRONOUS RESET | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 28 | S-PQCC-J28 | - | Not Qualified | COMMERCIAL | 15 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 11 | - | - | 11.5062 mm | 11.5062 mm | ||
![]() EP20K100ERC240 Altera Corporation | In Stock | - | Datasheet | YES | 240 | - | ALTERA CORP | - | 181 | 85 °C | - | PLASTIC/EPOXY | HFQFP | HFQFP, | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | QFP | No | - | - | 1.8 V | e3 | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | 240 | S-PQFP-G240 | - | Not Qualified | OTHER | - | - | - | 4 DEDICATED INPUTS, 181 I/O | 4.1 mm | LOADABLE PLD | - | MACROCELL | - | - | 4 | - | - | 32 mm | 32 mm | ||
![]() P5Z22V10IDDH-T NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | 74 MHz | NXP SEMICONDUCTORS | - | 10 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 0.65 mm | unknown | - | - | R-PDSO-G24 | - | Not Qualified | INDUSTRIAL | 11 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 1.1 mm | EE PLD | - | MACROCELL | - | - | 11 | - | - | 7.8 mm | 4.4 mm | ||
![]() P5Z22V10IDDH-T AMD Xilinx | 796 | - | Datasheet | YES | 24 | 74 MHz | XILINX INC | - | 10 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 5.5 V | 4.5 V | 5 V | - | - | - | PROGRAMMABLE OUTPUT POLARITY; SYNCHRONOUS PRESET; ASYNCHRONOUS RESET | 8542.39.00.01 | - | DUAL | GULL WING | - | 0.65 mm | unknown | - | 24 | R-PDSO-G24 | - | Not Qualified | INDUSTRIAL | 10 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 1.1 mm | EE PLD | - | MACROCELL | - | - | 11 | - | - | 7.8 mm | 4.4 mm | ||
![]() PZ5128NS15BE AMD Xilinx | In Stock | - | Datasheet | YES | 128 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Obsolete | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | - | - | EE PLD | - | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5128-S10BP-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 71 MHz | NXP SEMICONDUCTORS | - | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() PZ5128-S10BP-S AMD Xilinx | 363 | - | Datasheet | YES | 100 | 71 MHz | XILINX INC | 3 | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | 14 X 14 MM, 1 MM HEIGHT, PLASTIC, TQFP-100 | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | TRAY | QUAD | GULL WING | 240 | 0.5 mm | unknown | 30 | 100 | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | - | MACROCELL | 128 | YES | 2 | YES | - | 14 mm | 14 mm | ||
![]() PZ5032-6BC-S NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 105 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 11 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() PZ3032-8A44 AMD Xilinx | In Stock | - | Datasheet | YES | 44 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 3.3 V | e0 | - | TIN LEAD | NO | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 8 ns | - | - | - | - | EE PLD | - | - | 32 | NO | - | NO | - | - | - | ||
![]() XC95288XV-5TQG144C AMD Xilinx | 1 | - | Datasheet | YES | 144 | 222 MHz | XILINX INC | 3 | 117 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | 2.62 V | 2.37 V | 2.5 V | e3 | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | 260 | 0.5 mm | compliant | 30 | 144 | S-PQFP-G144 | - | Not Qualified | COMMERCIAL | 5 ns | - | - | 0 DEDICATED INPUTS, 117 I/O | 1.6 mm | FLASH PLD | - | MACROCELL | - | - | - | - | - | 20 mm | 20 mm | ||
![]() PZ5064-7BB AMD Xilinx | 925 | - | Datasheet | YES | 100 | 105 MHz | XILINX INC | 3 | 64 | 70 °C | - | PLASTIC/EPOXY | QFP | 14 X 20 X 2.80 MM, PLASTIC, SOT-382-1, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | NO | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.65 mm | not_compliant | 30 | 100 | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | - | MACROCELL | 64 | NO | 2 | NO | - | 19.6 mm | 14 mm | ||
![]() PZ3064-10A84 Philips Semiconductors | In Stock | - | Datasheet | YES | 84 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 3.3 V | e0 | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | - | - | EE PLD | - | - | 64 | NO | - | NO | - | - | - | ||
![]() PZ3064-10A84 AMD Xilinx | In Stock | - | Datasheet | YES | 84 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 3.3 V | e0 | - | TIN LEAD | NO | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | - | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | - | - | EE PLD | - | - | 64 | NO | - | NO | - | - | - | ||
![]() PLUS20R6-7N Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | 74 MHz | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL | 7.5 ns | PAL-TYPE | 14 | - | - | OT PLD | - | REGISTERED | - | - | - | - | 64 | - | - |