- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Screening Level | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ3064I12BB1-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 67 MHz | NXP SEMICONDUCTORS | - | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ3064I12BB1-S Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | - | - | EE PLD | - | - | 64 | NO | - | NO | - | - | - | ||
![]() GAL20V8-25HB1 STMicroelectronics | In Stock | - | Datasheet | NO | 24 | 28.5 MHz | STMICROELECTRONICS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | - | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL | 25 ns | PAL-TYPE | 20 | - | - | EE PLD | - | MACROCELL | - | - | - | - | 64 | - | - | ||
![]() XCR5128-12TQ128C AMD Xilinx | 905 | - | Datasheet | YES | 128 | 63 MHz | XILINX INC | 1 | 97 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 128 | R-PQFP-G128 | - | Not Qualified | COMMERCIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 97 I/O | 1.6 mm | EE PLD | - | MACROCELL | 128 | YES | 2 | YES | - | 20 mm | 14 mm | ||
![]() XC73108-15WB225I AMD Xilinx | In Stock | - | Datasheet | YES | 225 | 45.5 MHz | XILINX INC | 1 | 78 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | WBGA | WBGA, BGA225,15X15 | BGA225,15X15 | SQUARE | GRID ARRAY, WINDOW | Obsolete | BGA | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | 108 MACROCELLS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V; 3 EXTERNAL CLOCKS; 198 FLIP-FLOPS | 8542.39.00.01 | - | BOTTOM | BALL | - | 1.5 mm | unknown | - | 225 | S-CBGA-B225 | - | Not Qualified | INDUSTRIAL | 36 ns | - | - | 12 DEDICATED INPUTS, 78 I/O | - | UV PLD | - | MACROCELL | 108 | NO | 12 | NO | - | - | - | ||
![]() PZ3064DS12BP Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 13.5 ns | - | - | - | - | EE PLD | - | - | 64 | YES | - | YES | - | - | - | ||
![]() XH95288-7HQG304C AMD Xilinx | 538 | - | Datasheet | YES | 304 | - | XILINX INC | - | 192 | - | - | PLASTIC/EPOXY | HFQFP | HEAT SINK, QFP-304 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Transferred | QFP | - | - | - | 5 V | e3 | Yes | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | compliant | - | 304 | S-PQFP-G304 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 192 I/O | 4.5 mm | MASK PLD | - | MACROCELL | - | - | - | - | - | 40 mm | 40 mm | ||
![]() XC7272A-25WC84M AMD Xilinx | 67 | - | Datasheet | YES | 84 | 40 MHz | XILINX INC | 1 | 42 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | QFJ | No | 5.5 V | 4.5 V | 5 V | - | - | 3A001.A.2.C | - | PAL BLOCKS INTERCONNECTED BY PIA; 72 MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-CQCC-J84 | - | Not Qualified | MILITARY | 40 ns | - | - | 12 DEDICATED INPUTS, 42 I/O | 4.826 mm | UV PLD | - | MACROCELL | 72 | NO | 12 | NO | - | 29.21 mm | 29.21 mm | ||
![]() M425R2GA3BB0-CQKOL Samsung Electronics Co. Ltd | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLS173/BLA Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | - | PHILIPS SEMICONDUCTORS | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | 5 V | e0 | - | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T24 | 10 | Not Qualified | MILITARY | 40 ns | PLA-TYPE | 22 | - | - | OT PLD | 38535Q/M;38534H;883B | - | - | - | - | - | 42 | - | - | ||
![]() PLS173/BLA YAGEO Corporation | In Stock | - | Datasheet | NO | 24 | - | PHILIPS COMPONENTS | - | 10 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | 3A001.A.2.C | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | unknown | - | - | R-CDIP-T24 | - | Not Qualified | MILITARY | 40 ns | - | - | 12 DEDICATED INPUTS, 10 I/O | - | OT PLD | - | COMBINATORIAL | - | - | 12 | - | - | - | - | ||
Tiny WHSL | 859 | - | Datasheet | YES | 56 | 213 MHz | ADVANCED MICRO DEVICES INC | 3 | 45 | 70 °C | - | PLASTIC/EPOXY | LFBGA | 6 X 6 MM, 0.50 MM PITCH, CSP-56 | BGA56,10X10,20 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | - | Yes | 1.9 V | 1.7 V | 1.8 V | e1 | - | - | TIN SILVER COPPER | FAST ZERO POWER DESIGN TECHNOLOGY | - | - | BOTTOM | BALL | 260 | 0.5 mm | compliant | 30 | - | S-PBGA-B56 | 45 | Not Qualified | COMMERCIAL | 4 ns | PLA-TYPE | 45 | 0 DEDICATED INPUTS, 45 I/O | 1.35 mm | FLASH PLD | - | MACROCELL | 64 | - | - | - | - | 6 mm | 6 mm | ||
![]() XC9572F-7PC84C AMD Xilinx | 991 | - | Datasheet | YES | 84 | 83 MHz | XILINX INC | 3 | 69 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | Tin/Lead (Sn85Pb15) | NO | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 7.5 ns | - | - | 0 DEDICATED INPUTS, 69 I/O | 5.08 mm | FLASH PLD | - | MACROCELL | 72 | YES | - | NO | - | 29.3116 mm | 29.3116 mm | ||
![]() XC95108F-20PQ160I AMD Xilinx | 578 | - | Datasheet | YES | 160 | 50 MHz | XILINX INC | 3 | 108 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | compliant | - | 160 | S-PQFP-G160 | - | Not Qualified | INDUSTRIAL | 20 ns | - | - | 0 DEDICATED INPUTS, 108 I/O | 4.1 mm | FLASH PLD | - | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() EP20K160ERI208 Altera Corporation | In Stock | - | Datasheet | YES | 208 | - | ALTERA CORP | - | 141 | - | - | PLASTIC/EPOXY | HFQFP | HFQFP, | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | QFP | No | - | - | 1.8 V | e3 | - | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | 208 | S-PQFP-G208 | - | Not Qualified | - | - | - | - | 4 DEDICATED INPUTS, 141 I/O | 4.1 mm | LOADABLE PLD | - | MACROCELL | - | - | 4 | - | - | 28 mm | 28 mm | ||
![]() PZ5128NS15BE-T NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 63 MHz | NXP SEMICONDUCTORS | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ5128IS10BB1-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 66 MHz | NXP SEMICONDUCTORS | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() EPM570F100C5 Intel Corporation | In Stock | - | Datasheet | - | - | - | INTEL CORP | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM570F100C5 Altera Corporation | In Stock | - | Datasheet | - | - | - | ALTERA CORP | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZ3128DS10BP-T AMD Xilinx | 296 | - | Datasheet | YES | 100 | 66 MHz | XILINX INC | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm |