- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Logic Cells | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P5Z22V10IDD NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | 74 MHz | NXP SEMICONDUCTORS | - | 10 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 7.50 MM, PLASTIC, SOT-137-1, SO-24 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | - | Not Qualified | INDUSTRIAL | 11 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 2.65 mm | EE PLD | MACROCELL | - | - | - | 11 | - | - | 15.4 mm | 7.5 mm | ||
![]() P5Z22V10IDD AMD Xilinx | In Stock | - | Datasheet | YES | 24 | 74 MHz | XILINX INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G24 | 10 | Not Qualified | INDUSTRIAL | 10 ns | PAL-TYPE | 22 | - | - | EE PLD | MACROCELL | - | - | - | - | - | 132 | - | - | ||
![]() PZ5032CS7A44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | - | - | EE PLD | - | 32 | YES | - | - | YES | - | - | - | ||
![]() PZ5032CS7A44 AMD Xilinx | In Stock | - | Datasheet | YES | 44 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | TIN LEAD | YES | 8542.39.00.01 | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | - | - | EE PLD | - | 32 | YES | - | - | YES | - | - | - | ||
![]() PZ5064-10A68-T NXP Semiconductors | In Stock | - | Datasheet | YES | 68 | 77 MHz | NXP SEMICONDUCTORS | - | 48 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J68 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 48 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | - | 2 | - | - | 24.2316 mm | 24.2316 mm | ||
![]() XCR3064XL-10VQG44Q AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 95 MHz | XILINX INC | 3 | 36 | 125 °C | -40 °C | PLASTIC/EPOXY | TQFP | VQFP-44 | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | QFP | Yes | 3.6 V | 3 V | 3.3 V | e3 | Yes | MATTE TIN | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 0.8 mm | compliant | 30 | 44 | S-PQFP-G44 | - | Not Qualified | AUTOMOTIVE | 10 ns | - | - | 0 DEDICATED INPUTS, 36 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | - | - | - | - | 10 mm | 10 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 44 | 95 MHz | ADVANCED MICRO DEVICES INC | 3 | 36 | 125 °C | -40 °C | PLASTIC/EPOXY | TQFP | VQFP-44 | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | - | Yes | 3.6 V | 3 V | 3.3 V | e3 | - | MATTE TIN | - | - | QUAD | GULL WING | 260 | 0.8 mm | compliant | 30 | - | S-PQFP-G44 | - | Not Qualified | AUTOMOTIVE | 10 ns | - | - | 0 DEDICATED INPUTS, 36 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | - | - | - | - | 10 mm | 10 mm | ||
![]() XCR3128-15TQ128I AMD Xilinx | 835 | - | Datasheet | YES | 128 | 59 MHz | XILINX INC | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 3.63 V | 2.97 V | 3.3 V | - | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 128 | R-PQFP-G128 | - | Not Qualified | INDUSTRIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | 128 | YES | - | 2 | YES | - | 20 mm | 14 mm | ||
![]() EPF81188RI240-3 Altera Corporation | In Stock | - | Datasheet | YES | 240 | - | ALTERA CORP | - | 180 | 85 °C | -40 °C | PLASTIC/EPOXY | HFQFP | HFQFP, QFP240,1.3SQ,20 | QFP240,1.3SQ,20 | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | No | TIN LEAD | 1188 FLIP FLOPS; 1008 LOGIC ELEMENTS; CONFIGURABLE I/O OPERATION - 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 220 | 0.5 mm | unknown | - | 240 | S-PQFP-G240 | 180 | Not Qualified | INDUSTRIAL | - | - | 184 | 4 DEDICATED INPUTS, 180 I/O | 4.1 mm | LOADABLE PLD | REGISTERED | - | - | 1008 | 4 | - | - | 32 mm | 32 mm | ||
![]() XH95216-7HQG208C AMD Xilinx | 487 | - | Datasheet | YES | 208 | - | XILINX INC | 3 | 168 | - | - | PLASTIC/EPOXY | HFQFP | HEAT SINK, QFP-208 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Transferred | QFP | Yes | - | - | 5 V | e3 | Yes | MATTE TIN | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 208 | S-PQFP-G208 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 168 I/O | 4.1 mm | MASK PLD | MACROCELL | - | - | - | - | - | - | 28 mm | 28 mm | ||
Tiny WHSL | 540 | - | Datasheet | YES | 160 | - | ADVANCED MICRO DEVICES INC | 3 | 133 | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | No | - | - | 5 V | e0 | - | TIN LEAD | - | - | QUAD | GULL WING | - | 0.65 mm | compliant | - | - | S-PQFP-G160 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 133 I/O | 3.94 mm | MASK PLD | MACROCELL | - | - | - | - | - | - | 28 mm | 28 mm | ||
![]() XCR3064-15PC44I AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 58 MHz | XILINX INC | 3 | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 3.6 V | 2.97 V | 3.3 V | e0 | - | TIN LEAD | NO | 8542.39.00.01 | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | 44 | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | 64 | NO | - | 2 | NO | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ5128CS10BP-T AMD Xilinx | 344 | - | Datasheet | YES | 100 | 71 MHz | XILINX INC | - | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() PZ5128CS10BP-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 71 MHz | NXP SEMICONDUCTORS | - | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() PZ3064AS10BC Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 11.5 ns | - | - | - | - | EE PLD | - | 64 | YES | - | - | YES | - | - | - | ||
![]() PZ3064AS10BC AMD Xilinx | In Stock | - | Datasheet | YES | 44 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Obsolete | - | No | - | - | 3.3 V | - | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 0.8 mm | unknown | 30 | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 11.5 ns | - | - | - | - | EE PLD | - | 64 | YES | - | - | YES | - | - | - | ||
![]() PZ3064AS10BC NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 83 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | - | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 11.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() CY7C372I-100JI Cypress Semiconductor | In Stock | - | Datasheet | YES | 44 | 80 MHz | CYPRESS SEMICONDUCTOR CORP | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | IN-SYSTEM RE-PROGRAMMABLE; 64 MACROCELLS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | not_compliant | - | 44 | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | 3 DEDICATED INPUTS, 32 I/O | 4.572 mm | FLASH PLD | MACROCELL | 64 | NO | - | 3 | YES | - | 16.6116 mm | 16.6116 mm | ||
![]() PZ5064I10A68-T AMD Xilinx | 194 | - | Datasheet | YES | 68 | 77 MHz | XILINX INC | - | 48 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.5 V | 4.5 V | 5 V | - | - | - | 64 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 68 | S-PQCC-J68 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 48 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | - | 2 | - | - | 24.2316 mm | 24.2316 mm | ||
![]() XC95144XV-5CS144I AMD Xilinx | 308 | - | Datasheet | YES | 144 | - | XILINX INC | 3 | 117 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | PLASTIC, CSP-144 | BGA144,13X13,32 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | No | 2.6 V | 2.4 V | 2.5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 0.8 mm | compliant | - | 144 | S-PBGA-B144 | - | Not Qualified | INDUSTRIAL | 4 ns | - | - | 0 DEDICATED INPUTS, 117 I/O | 1.2 mm | FLASH PLD | REGISTERED | - | - | - | - | - | - | 12 mm | 12 mm |