- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Memory Types | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Speed | Max Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Access Time | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Gates | Screening Level | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Ambient Temperature Range High | In-System Programmable | Number of Product Terms | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ5064-10BB AMD Xilinx | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 100 | 67 MHz | XILINX INC | - | 3 | 64 | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | 14 X 20 X 2.80 MM, PLASTIC, SOT-382-1, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | - | NO | 8542.39.00.01 | - | QUAD | GULL WING | 225 | - | 0.65 mm | not_compliant | - | 30 | - | 100 | R-PQFP-G100 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | - | - | - | MACROCELL | 64 | NO | 2 | - | NO | - | - | - | 19.6 mm | 14 mm | - | - | - | - | ||
![]() PZ5064-10BB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 100 | 67 MHz | NXP SEMICONDUCTORS | - | - | 64 | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | QFP | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | - | 0.65 mm | unknown | - | - | - | 100 | R-PQFP-G100 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | - | - | - | MACROCELL | - | - | 2 | - | - | - | - | - | 19.6 mm | 14 mm | - | - | - | - | ||
![]() PZ3064-10A44 AMD Xilinx | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 44 | - | XILINX INC | - | 3 | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | No | - | - | 3.3 V | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | - | NO | 8542.39.00.01 | - | QUAD | J BEND | 225 | - | 1.27 mm | not_compliant | - | 30 | - | - | S-PQCC-J44 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | 12.5 ns | - | - | - | - | - | - | EE PLD | - | - | - | - | 64 | NO | - | - | NO | - | - | - | - | - | - | - | - | - | ||
![]() PZ3064-10A44 Philips Semiconductors | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 44 | - | PHILIPS SEMICONDUCTORS | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | - | No | - | - | 3.3 V | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | NO | 8542.39.00.01 | - | QUAD | J BEND | - | - | 1.27 mm | unknown | - | - | - | - | S-PQCC-J44 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | 12.5 ns | - | - | - | - | - | - | EE PLD | - | - | - | - | 64 | NO | - | - | NO | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 44 | 105 MHz | ADVANCED MICRO DEVICES INC | - | 3 | 32 | - | 70 °C | - | - | PLASTIC | QFP | TQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Active | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | TRAY | QUAD | GULL WING | 240 | - | 0.8 mm | compliant | - | 30 | - | - | S-PQFP-G44 | 32 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | 9 ns | - | - | PAL/PLA-TYPE | 36 | 2 DEDICATED INPUTS, 32 I/O | - | EE PLD | - | - | - | - | 64 | YES | 2 | - | YES | - | - | - | 10 mm | 10 mm | - | - | - | - | ||
![]() PZ5064CS7BC-S AMD Xilinx | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 44 | 105 MHz | XILINX INC | - | 3 | 32 | - | 70 °C | - | - | PLASTIC | QFP | TQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | 240 | - | 0.8 mm | not_compliant | - | 30 | - | - | S-PQFP-G44 | 32 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | 9 ns | - | - | PAL/PLA-TYPE | 36 | 2 DEDICATED INPUTS, 32 I/O | - | EE PLD | - | - | - | - | 64 | YES | 2 | - | YES | - | - | - | 10 mm | 10 mm | - | - | - | - | ||
![]() PLUS20L8DA Philips Semiconductors | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 28 | - | PHILIPS SEMICONDUCTORS | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | - | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Transferred | - | - | No | - | - | 5 V | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | - | 1.27 mm | unknown | - | - | - | - | S-PQCC-J28 | 8 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | 10 ns | - | - | PAL-TYPE | 20 | - | - | OT PLD | - | - | - | COMBINATORIAL | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | ||
![]() 5962-9201201MLA Teledyne e2v | In Stock | - | - | - | - | - | - | NO | - | - | 24 | 10.5 MHz | TELEDYNE E2V (UK) LTD | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | CERAMIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | e0 | - | - | - | - | 3A001.A.2.C | TIN LEAD | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | compliant | - | - | - | 24 | R-GDIP-T24 | 8 | Qualified | - | - | MILITARY | - | - | - | - | - | - | - | - | 35 ns | - | - | PLS-TYPE | 12 | 12 DEDICATED INPUTS, 0 I/O | - | OT PLD | - | MIL-STD-883 | - | REGISTERED | - | - | 12 | - | - | 48 | - | - | - | - | - | - | - | - | ||
![]() 5962-9201201MLA QP Semiconductor | In Stock | - | Datasheet | - | - | - | - | NO | - | - | 24 | 10.5 MHz | QP SEMICONDUCTOR INC | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | e0 | - | - | - | - | 3A001.A.2.C | TIN LEAD | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | - | unknown | - | - | - | 24 | R-GDIP-T24 | - | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | - | - | 35 ns | - | - | - | - | 12 DEDICATED INPUTS, 0 I/O | - | OT PLD | - | MIL-STD-883 | - | REGISTERED | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-9201201MLA Philips Semiconductors | In Stock | - | - | - | - | - | - | NO | - | - | 24 | 10.5 MHz | PHILIPS SEMICONDUCTORS | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | - | DIP24,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | No | - | - | 5 V | - | - | - | e0 | - | - | - | - | 3A001.A.2.C | Tin/Lead (Sn/Pb) - hot dipped | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | - | - | R-XDIP-T24 | 8 | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | - | - | - | - | - | PLS-TYPE | 12 | - | - | OT PLD | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 556 | - | Datasheet | - | - | - | - | YES | - | - | 28 | 33.3 MHz | ADVANCED MICRO DEVICES INC | - | - | 12 | - | 75 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | - | 1.27 mm | unknown | - | - | - | 28 | S-PQCC-J28 | 12 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | - | 25 ns | - | - | PAL-TYPE | 26 | 12 DEDICATED INPUTS, 12 I/O | - | EE PLD | - | - | - | MACROCELL | - | - | 12 | - | - | 136 | - | - | - | - | - | - | - | - | ||
![]() XCR5064-10PQ100C AMD Xilinx | 235 | - | Datasheet | - | - | - | - | YES | - | - | 100 | 77 MHz | XILINX INC | - | 3 | 64 | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | - | NO | 8542.39.00.01 | - | QUAD | GULL WING | 225 | - | 0.65 mm | not_compliant | - | 30 | - | 100 | R-PQFP-G100 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | 10 ns | - | - | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | - | - | - | MACROCELL | 64 | NO | 2 | - | NO | - | - | - | 20 mm | 14 mm | - | - | - | - | ||
![]() PZ5032-7A44-T AMD Xilinx | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 44 | 80 MHz | XILINX INC | - | - | 32 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | 32 MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | - | - | 1.27 mm | unknown | - | - | - | 44 | S-PQCC-J44 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | 10 ns | - | - | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | - | - | - | MACROCELL | - | - | 2 | - | - | - | - | - | 16.5862 mm | 16.5862 mm | - | - | - | - | ||
![]() PZ3064-10BB1-T NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 100 | 80 MHz | NXP SEMICONDUCTORS | - | - | 64 | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | - | 0.65 mm | unknown | - | - | - | - | R-PQFP-G100 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | 12.5 ns | - | - | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | - | - | - | MACROCELL | - | - | 2 | - | - | - | - | - | 20 mm | 14 mm | - | - | - | - | ||
![]() PZ3032-12A44-T NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 44 | 47 MHz | NXP SEMICONDUCTORS | - | - | 32 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | - | 1.27 mm | unknown | - | - | - | - | S-PQCC-J44 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | 19 ns | - | - | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | - | - | - | MACROCELL | - | - | 2 | - | - | - | - | - | 16.5862 mm | 16.5862 mm | - | - | - | - | ||
![]() E18/4/10/R-3C94 FERROXCUBE INC. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PQ26/20-3F3 FERROXCUBE INC. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIBPAL16R6-7CN Texas Instruments | In Stock | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | IMPACT-X™ PAL® | - | no | Obsolete | 1 (Unlimited) | 20 | - | - | 75°C | 0°C | POWER-UP RESET; REGISTER PRELOAD | 8542.39.00.01 | - | DUAL | - | - | 5V | 2.54mm | - | - | - | TIBPAL16R6 | 20 | - | 6 | - | - | 5V | COMMERCIAL EXTENDED | PAL | 5.25V | 4.75V | - | - | 7ns | - | 74MHz | 9 ns | - | - | - | - | 8 DEDICATED INPUTS, 2 I/O | - | - | - | - | - | MIXED | - | - | 8 | - | - | 64 | - | 5.08mm | 24.325mm | 7.62mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ATF16V8CZ-15JU Microchip Technology | 437 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | 722.005655mg | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1997 | 16V8 | e3 | yes | Active | 2 (1 Year) | 20 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | QUAD | J BEND | 245 | 5V | 1.27mm | - | 62MHz | 40 | ATF16V8C | - | - | 8 | - | 5V | 5V | INDUSTRIAL | EE PLD | 5.5V | 4.5V | 105mA | 105mA | - | 105mA | - | 15 ns | 15 ns | 15 ns | PAL-TYPE | - | - | - | - | 150 | - | 15 | MACROCELL | 8 | - | 8 | 85°C | - | 64 | 4.572mm | - | 9.04mm | 9.04mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF16V8B-10JU Microchip Technology | 10 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | 722.005655mg | - | - | - | FLASH | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1997 | 16V8 | e3 | yes | Active | 2 (1 Year) | 20 | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | QUAD | J BEND | - | 5V | 1.27mm | - | 83MHz | - | ATF16V8B | - | - | 8 | - | 5V | 5V | INDUSTRIAL | EE PLD | 5.5V | 4.5V | 55mA | 55mA | - | 95mA | - | 10 ns | 10 ns | 20 ns | PAL-TYPE | - | - | - | - | 150 | - | - | MACROCELL | 8 | - | 8 | 85°C | - | 64 | 4.572mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |