- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of I/Os | Operating Temperature (Max.) | Usage Level | Voltage-Input | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Speed | Max Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Access Time | Architecture | Organization | Programmable Logic Type | Number of Gates | Max Frequency | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TIBPAL16R6-5CN Texas Instruments | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | 2 | - | - | - | Tube | - | IMPACT-X™ PAL® | - | no | Obsolete | 1 (Unlimited) | 20 | Through Hole | - | - | 75°C | 0°C | POWER-UP RESET; REGISTER PRELOAD | - | - | DUAL | - | NOT SPECIFIED | 5V | - | unknown | 125MHz | NOT SPECIFIED | TIBPAL16R6 | 20 | - | 6 | Not Qualified | - | - | 5V | COMMERCIAL EXTENDED | - | PAL | - | 5.25V | 4.75V | - | - | - | 200mA | - | 5 ns | - | - | - | - | - | - | - | - | MIXED | - | - | 8 | - | 64 | - | 5.08mm | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ATF22LV10CZ-25SC Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 24-SOIC | - | - | - | - | - | Tube | 1997 | 22V10 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 25GHz | - | ATF22LV10C | - | - | - | - | - | - | - | - | - | EE PLD | - | 5.5V | 3V | - | - | 25ns | - | - | - | - | 25 ns | - | - | - | - | 40MHz | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TIBPAL16L8-15MJ Texas Instruments | 42 | - | Datasheet | - | NRND (Last Updated: 5 days ago) | - | - | - | CDIP | NO | 20 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 20 | - | 3A001.A.2.C | - | 125°C | -55°C | - | 8542.31.00.01 | TUBE | DUAL | THROUGH-HOLE | - | 5V | 2.54mm | - | - | - | - | 20 | - | 8 | - | 5V | - | 5V | MILITARY | - | - | - | - | - | - | - | - | - | 50MHz | 15 ns | - | - | PAL-TYPE | 10 DEDICATED INPUTS, 6 I/O | OT PLD | - | - | - | COMBINATORIAL | - | NO | 10 | NO | 64 | 5.08mm | - | 24.2mm | 6.92mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() ATF22V10CQ-15JU Microchip Technology | 418 | - | Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | 10 | - | - | - | Tube | 1997 | 22V10 | e3 | yes | Active | 3 (168 Hours) | 28 | - | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | QUAD | J BEND | - | 5V | 1.27mm | - | 83.3MHz | - | ATF22V10C | - | - | 10 | - | 5V | - | 5V | INDUSTRIAL | - | EE PLD | - | 5.5V | 4.5V | - | - | - | 70mA | - | 15 ns | 15 ns | - | PAL-TYPE | - | - | 500 | - | - | MACROCELL | 10 | - | 10 | - | 132 | 4.572mm | - | 11.58mm | 11.582mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATF16V8B-15SU Microchip Technology | 5 | - | Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 800.987426mg | 8 | - | - | - | Tube | 1997 | 16V8 | e3 | yes | Active | 2 (1 Year) | 20 | - | - | - | 85°C | -40°C | - | - | - | DUAL | GULL WING | 250 | 5V | 1.27mm | - | 62MHz | 40 | ATF16V8B | - | - | 8 | - | 5V | - | 5V | INDUSTRIAL | - | EE PLD | - | 5.5V | 4.5V | 55mA | 55mA | - | 80mA | - | 15 ns | 15 ns | 15 ns | PAL-TYPE | - | - | 250 | - | 15 | MACROCELL | 8 | - | 8 | - | 64 | 2.05mm | - | 12.8mm | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF16V8C-7JU Microchip Technology | 96 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | 8 | - | Industrial grade | - | Tube | 1997 | 16V8 | e3 | yes | Active | 2 (1 Year) | 20 | - | - | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | QUAD | J BEND | - | 5V | 1.27mm | - | 125MHz | - | ATF16V8C | - | - | 8 | - | 5V | - | 5V | INDUSTRIAL | - | EE PLD | - | 5.5V | 4.5V | - | 130mA | - | 130mA | - | 7.5 ns | 7.5 ns | 7 ns | PAL-TYPE | - | - | 150 | - | - | MACROCELL | 8 | - | 7 | - | 64 | - | 4.572mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIBPAL22V10-7CFN Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | 28-PLCC (11.51x11.51) | 1.182714g | 10 | - | - | - | Tube | - | IMPACT-X™ PAL® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 75°C | 0°C | - | - | - | - | - | - | - | - | - | 125MHz | - | PAL22V10 | - | - | - | - | 5V | - | - | - | - | PAL | - | 5.25V | 4.75V | - | 210mA | 7.5ns | 210mA | - | 7.5 ns | 7.5 ns | 7.5 ns | - | - | - | 500 | 80MHz | - | - | 10 | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TIBPAL22V10ACFN Texas Instruments | 21 | - | Datasheet | - | - | - | Surface Mount, Through Hole | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 1.182714g | 10 | - | - | - | Tube | - | IMPACT-X™ PAL® | e3 | no | Obsolete | 1 (Unlimited) | 28 | - | - | Matte Tin (Sn) | 75°C | 0°C | - | 8542.39.00.01 | - | QUAD | J BEND | 220 | 5V | 1.27mm | - | 28.5MHz | - | PAL22V10 | 28 | - | 10 | - | 5V | - | 5V | COMMERCIAL EXTENDED | - | PAL | - | 5.25V | 4.75V | - | 180mA | - | 180mA | - | 25 ns | 25 ns | - | - | - | - | 500 | - | - | MACROCELL | 10 | - | 11 | - | 132 | - | 4.57mm | 11.5062mm | 11.5062mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ATF16V8B-15JU Microchip Technology | 13 | - | Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | 722.005655mg | 8 | - | - | - | Tube | 1997 | 16V8 | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | - | 85°C | -40°C | - | - | - | QUAD | J BEND | - | 5V | 1.27mm | - | 62MHz | - | ATF16V8B | - | - | 8 | - | 5V | - | 5V | INDUSTRIAL | - | EE PLD | - | 5.5V | 4.5V | 55mA | 55mA | - | 80mA | - | 15 ns | 15 ns | - | PAL-TYPE | - | - | 250 | - | 15 | MACROCELL | 8 | - | 8 | - | 64 | 4.572mm | - | 9.04mm | 9.042mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIBPAL20R8-15CNT Texas Instruments | 1121 | - | Datasheet | - | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | 1.753503g | - | - | - | - | Tube | - | IMPACT-X™ PAL® | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | - | 75°C | 0°C | REGISTER PRELOAD; POWER-UP RESET | 8542.39.00.01 | - | DUAL | - | - | 5V | 2.54mm | - | 50MHz | - | TIBPAL20R8 | 24 | - | 8 | - | 5V | - | 5V | COMMERCIAL EXTENDED | - | PAL | - | 5.25V | 4.75V | 180mA | - | - | 180mA | - | 15 ns | 15 ns | 15 ns | - | 12 DEDICATED INPUTS, 0 I/O | - | - | - | - | REGISTERED | - | - | 12 | - | 64 | - | 5.08mm | 31.64mm | 6.73mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIBPAL16L8-15CFN Texas Instruments | 2696 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | 722.005655mg | 6 | - | - | - | Tube | - | IMPACT-X™ PAL® | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | - | - | 75°C | 0°C | - | 8542.39.00.01 | - | QUAD | J BEND | 245 | 5V | 1.27mm | - | 50MHz | - | TIBPAL16L8 | 20 | - | 8 | - | 5V | - | 5V | COMMERCIAL EXTENDED | - | PAL | - | 5.25V | 4.75V | - | 180mA | - | 180mA | - | 15 ns | 15 ns | 15 ns | - | - | - | - | - | - | COMBINATORIAL | - | - | 10 | - | 64 | - | 4.57mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIBPAL16L8-25CN Texas Instruments | 12 | - | Datasheet | - | - | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 2.259996g | 6 | - | - | - | Tube | - | IMPACT-X™ PAL® | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | - | 75°C | 0°C | - | - | - | DUAL | - | - | 5V | - | - | 30MHz | - | TIBPAL16L8 | 20 | - | 2 | - | 5V | - | 5V | COMMERCIAL EXTENDED | - | PAL | 8 | 5.25V | 4.75V | 100mA | - | - | 100mA | - | 25 ns | 25 ns | 25 ns | - | - | - | - | - | - | COMBINATORIAL | - | - | 10 | - | 64 | 4.57mm | - | 24.33mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIBPAL20R8-10CFN Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | - | - | - | Tube | - | IMPACT-X™ PAL® | - | - | Obsolete | 1 (Unlimited) | 28 | - | - | - | 75°C | 0°C | REGISTER PRELOAD; POWER-UP RESET | 8542.39.00.01 | - | QUAD | J BEND | NOT SPECIFIED | 5V | 1.27mm | not_compliant | 71.4MHz | NOT SPECIFIED | TIBPAL20R8 | 28 | - | 8 | Not Qualified | - | - | 5V | COMMERCIAL EXTENDED | - | PAL | - | 5.25V | 4.75V | - | - | - | - | - | 10 ns | - | - | - | 12 DEDICATED INPUTS, 0 I/O | - | - | - | - | REGISTERED | - | - | 12 | - | 64 | - | 4.57mm | 11.5062mm | 11.5062mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TIBPAL16L8-10CFN Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | 722.005655mg | 6 | - | - | - | Tube | - | IMPACT-X™ PAL® | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | - | 75°C | 0°C | - | 8542.39.00.01 | - | QUAD | J BEND | 245 | 5V | 1.27mm | - | 85MHz | - | TIBPAL16L8 | 20 | - | 8 | - | 5V | - | 5V | COMMERCIAL EXTENDED | - | PAL | - | 5.25V | 4.75V | - | 180mA | - | 180mA | - | 10 ns | 10 ns | 10 ns | - | - | - | - | - | - | COMBINATORIAL | - | - | 10 | - | 64 | - | 4.57mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIBPAL20R8-25CNT Texas Instruments | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | 1.753503g | - | - | - | - | Tube | - | IMPACT-X™ PAL® | e4 | yes | Obsolete | 1 (Unlimited) | 24 | Through Hole | EAR99 | - | 75°C | 0°C | REGISTER PRELOAD; POWER-UP RESET | 8542.39.00.01 | - | DUAL | - | - | 5V | 2.54mm | - | 50MHz | - | TIBPAL20R8 | 24 | - | 8 | - | 5V | - | 5V | COMMERCIAL EXTENDED | - | PAL | - | 5.25V | 4.75V | 105mA | - | - | 105mA | - | 25 ns | 25 ns | 25 ns | - | 12 DEDICATED INPUTS, 0 I/O | - | - | - | - | REGISTERED | - | - | 12 | - | 64 | - | 5.08mm | 31.64mm | 6.73mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PAL22V10Z-25CJTL Texas Instruments | 34 | - | Datasheet | - | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | - | CDIP | - | 24 | - | - | 10 | - | - | - | Rail/Tube | - | - | - | - | - | - | 24 | - | - | - | 75°C | 0°C | - | 8542.39.00.01 | - | DUAL | - | - | 5V | 2.54mm | - | 66MHz | - | - | 24 | - | 10 | - | 5V | - | 5V | COMMERCIAL EXTENDED | - | - | - | 5.25V | 4.75V | - | - | - | - | - | 40 ns | 40 ns | - | PAL-TYPE | - | UV PLD | 300 | - | - | MACROCELL | 10 | NO | 11 | NO | 132 | 5.08mm | - | 32mm | 6.92mm | 4.7mm | No | - | RoHS Compliant | Contains Lead | ||
![]() PAL16R6B2CN Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 5V | - | - | PAL16R6 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | - | - | - | - | - | 35ns | - | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIBPAL20L8-15CNL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 28-LCC (J-Lead) | YES | - | - | - | 6 | 75°C | - | 5V | Tube | - | IMPACT-X™ PAL® | - | no | Obsolete | 1 (Unlimited) | 28 | - | - | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | 220 | 5V | - | - | - | NOT SPECIFIED | - | - | S-PQCC-J28 | - | Not Qualified | - | 5.25V | - | COMMERCIAL EXTENDED | 4.75V | PAL | - | - | - | - | - | 15ns | - | - | 18 ns | - | - | - | 14 DEDICATED INPUTS, 6 I/O | - | - | - | - | COMBINATORIAL | - | - | 14 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TIBPAL22V10-7CFN Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | - | - | - | - | - | 5V | Tube | - | IMPACT-X™ PAL® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | PAL | - | - | - | - | - | 7.5ns | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TIBPAL20R6-5CNT Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | - | - | 2 | 75°C | - | 5V | Tube | - | IMPACT-X™ PAL® | e4 | yes | Obsolete | 3 (168 Hours) | 24 | - | - | - | - | - | REGISTER PRELOAD; POWER-UP RESET | 8542.39.00.01 | - | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | - | - | NOT SPECIFIED | - | 24 | R-PDIP-T24 | - | Not Qualified | - | 5.25V | - | COMMERCIAL EXTENDED | 4.75V | PAL | - | - | - | - | - | 5ns | - | 111MHz | 7 ns | - | - | - | 12 DEDICATED INPUTS, 2 I/O | - | - | - | - | MIXED | - | - | 12 | - | - | - | 5.08mm | 31.64mm | 7.62mm | - | - | - | ROHS3 Compliant | - |