- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of Macrocells | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Voltage-Input | Series | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Programmable Type | Speed | Propagation Delay | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Dedicated Inputs | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP22V10PC-25 ALTERA | 20345 |
| - | Through Hole | 24-DIP | NO | 24-PDIP | 24 | 35.7 MHz | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | EP22V10PC-25 | Altera | NOT SPECIFIED | 10 | 10 | 70 °C | Bulk | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Active | DIP | Active | NOT SPECIFIED | 5.78 | - | No | 5.25 V | 4.75 V | 5 V | 4.75V ~ 5.25V | - | e0 | No | TIN LEAD | MACROCELLS INTERCONNECTED BY GLOBAL BUS; 10 MACROCELLS; 1 EXTERNAL CLOCK | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2.54 mm | unknown | 24 | R-PDIP-T24 | COMMERCIAL | COMMERCIAL | EPLD | 25 ns | 25 ns | 11 DEDICATED INPUTS, 10 I/O | 4.32 mm | OT PLD | MACROCELL | 11 | 31.68 mm | 7.62 mm | ||
![]() AMPAL20L10BJC Vantis | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vantis | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP22V10PC-10 ALTERA | 25929 |
| - | Through Hole | 24-DIP | NO | 24-PDIP | 24 | 95.2 MHz | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | EP22V10PC-10 | Altera | NOT SPECIFIED | 10 | 10 | 70 °C | Bulk | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Active | DIP | Active | NOT SPECIFIED | 5.78 | Non-Compliant | No | 5.25 V | 4.75 V | 5 V | 4.75V ~ 5.25V | - | e0 | No | TIN LEAD | MACROCELLS INTERCONNECTED BY GLOBAL BUS; 10 MACROCELLS; 1 EXTERNAL CLOCK | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2.54 mm | unknown | 24 | R-PDIP-T24 | COMMERCIAL | COMMERCIAL | EPLD | 10 ns | 10 ns | 11 DEDICATED INPUTS, 10 I/O | 4.32 mm | OT PLD | MACROCELL | 11 | 31.68 mm | 7.62 mm | ||
![]() EP22V10LC-15 ALTERA | 10483 |
| - | Surface Mount | 28-LCC (J-Lead) | YES | 28-PLCC | 28 | 64.5 MHz | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | EP22V10LC-15 | Altera | NOT SPECIFIED | 10 | 10 | 70 °C | Bulk | PLASTIC/EPOXY | QCCJ | QCCJ, | SQUARE | CHIP CARRIER | Active | QLCC | Active | 30 | 5.78 | - | No | 5.25 V | 4.75 V | 5 V | 4.75V ~ 5.25V | - | e0 | No | TIN LEAD | MACROCELLS INTERCONNECTED BY GLOBAL BUS; 10 MACROCELLS; 1 EXTERNAL CLOCK | CMOS | QUAD | J BEND | 220 | 1.27 mm | unknown | 28 | S-PQCC-J28 | COMMERCIAL | COMMERCIAL | EPLD | 15 ns | 15 ns | 11 DEDICATED INPUTS, 10 I/O | 4.57 mm | OT PLD | MACROCELL | 11 | 11.505 mm | 11.505 mm | ||
![]() PAL20R4-5JC Vantis | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vantis | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAL20R8-5PC Vantis | In Stock | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | - | - | - | - | Vantis | - | - | 64 | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | - | - | - | - | - | - | - | - | - | ||
![]() MDPLD910-20/B Intel | 312 |
| - | - | - | - | - | - | - | - | - | - | Intel | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAL16L8BCNL Vantis | In Stock | - | - | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | - | - | - | - | - | Vantis | - | - | 8 | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | - | - | - | - | - | - | - | - | - | ||
![]() PAL16R4ACNL Vantis | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vantis | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISPLS-3192-100LB272 Lattice Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Lattice Semiconductor Corporation | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAL16L8BCJ Vantis | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vantis | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMPAL22V10AJC Vantis | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | - | - | - | Vantis | - | - | 10 | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | - | - | - | - | - | - | - | - | - | ||
![]() PAL20R8ACNS Vantis | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vantis | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GAL16V8QS-25QVI National Semiconductor | 4309 |
| - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAL16L8-7DC Vantis | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vantis | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMPAL18P8AJC Vantis | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vantis | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GAL16V8QS-10LVC National Semiconductor | 100 |
| - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 3607 |
| - | Surface Mount | 28-CLCC | - | 28-CLCC (11.43x11.43) | - | - | - | - | - | Advanced Micro Devices | - | - | 10 | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | 20 ns | - | - | - | - | - | - | - | - | ||
![]() PAL20R4B2CFN Vantis | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vantis | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAL20L8BCNL Vantis | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vantis | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |