- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Ihs Manufacturer | Maximum Operating Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | MSL | Number of I/O Lines | Number of I/Os | Number of Macrocells | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Voltage-Input | Operating Temperature | Series | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Temperature Grade | Programmable Type | Speed | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Gates | Screening Level | Output Function | Number of Dedicated Inputs | Voltage Supply - Internal | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C341B-25JC Infineon | In Stock | - | Datasheet | Surface Mount | 84-LCC (J-Lead) | - | 84-PLCC (29.31x29.31) | - | CY7C341 | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | 192 | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPLD | 25 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JD5426BDA Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP20K1000CF672C79 ALTERA | 679 |
| - | - | - | - | - | - | - | - | - | - | - | Altera | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATF22LV10CQZ-30JC Atmel | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | - | - | - | - | - | Atmel | - | - | - | - | - | - | 10 | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 3.3V | - | 22V10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | 30 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLG47115V Renesas | 38 |
| - | Surface Mount | 24-UFQFN | - | 24-STQFN (3x3) | - | SLG47115 | - | - | - | - | Renesas Design Germany GmbH | - | - | - | - | - | 8 | 17 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | - | - | - | - | - | - | - | - | - | 2.3V ~ 5.5V | - | - | - | ||
![]() PAL20L8A2CNL Vantis | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | Vantis | - | - | - | - | - | - | 64 | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5V | - | PAL20L8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | 35 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GAL16V8QS-15LNC National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLG46535V Renesas | 2562 | - | - | Surface Mount | 14-UFQFN | - | 14-STQFN (2x2.2) | - | - | - | - | 2 MHz, 25 MHz | + 85 C | Renesas Design Germany GmbH | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | 10 | 19 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 V, 3.3 V, 5 V | - | OTP | - | - | - | - | - | - | - | 1 | - | - | - | 1.71V ~ 1.89V, 3V ~ 3.6V, 4.5V ~ 5.5V | - | - | - | ||
![]() JD5438BCA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATF22LV10CZ-25SC Atmel | 134 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | - | - | - | - | - | Atmel | - | - | - | - | - | - | 10 | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 3.3V | - | 22V10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | 25 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATF22V10CZ-12SC Atmel | 4253 |
| - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | - | - | - | - | - | Atmel | - | - | - | - | - | - | 10 | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5V | - | 22V10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | 12 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAL20L8BCFN Vantis | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | Vantis | - | - | - | - | - | - | 64 | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5V | - | PAL20L8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | 25 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAL16R6A2CJ Vantis | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Vantis | - | - | - | - | - | - | 64 | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5V | - | PAL16R6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PAL | 35 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 857 | - | Datasheet | - | - | NO | - | 24 | - | 22 MHz | ADVANCED MICRO DEVICES INC | - | - | - | - | - | - | - | 10 | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | e0 | 3A001.A.2.C | Tin/Lead (Sn/Pb) - hot dipped | VARIABLE PRODUCT TERMS; 10 MACROCELLS; REGISTER PRELOAD; POWER-UP RESET | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | 24 | R-GDIP-T24 | 10 | Not Qualified | - | MILITARY | - | - | 30 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 5.08 mm | OT PLD | - | 38535Q/M;38534H;883B | MACROCELL | 11 | - | 132 | 31.9405 mm | 7.62 mm | ||
![]() PEEL18CV8PI-25L Integrated Circuit Technology Corp | In Stock | - | Datasheet | - | - | NO | - | 20 | - | 28.5 MHz | INTEGRATED CIRCUIT TECHNOLOGY CORP | - | - | - | - | - | - | - | 8 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | 8 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | 20 | R-PDIP-T20 | - | Not Qualified | - | INDUSTRIAL | - | - | 25 ns | - | - | 9 DEDICATED INPUTS, 8 I/O | - | EE PLD | - | - | MACROCELL | 9 | - | - | 26.162 mm | 7.62 mm | ||
![]() 5962-8983904RA Teledyne e2v | In Stock | - | - | - | - | NO | - | 20 | - | 58.8 MHz | TELEDYNE E2V (UK) LTD | - | - | - | - | - | - | - | 8 | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | - | DIP20,.3 | RECTANGULAR | IN-LINE | Active | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | e0 | 3A001.A.2.C | TIN LEAD | 1 EXTERNAL CLOCK; REGISTER PRELOAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | R-GDIP-T20 | 8 | Qualified | - | MILITARY | - | - | 10 ns | PAL-TYPE | 18 | 8 DEDICATED INPUTS, 8 I/O | 5.08 mm | EE PLD | - | 38535Q/M;38534H;883B | MACROCELL | 8 | - | 64 | 25.27 mm | 7.62 mm | ||
![]() PEEL18LV8ZJ-25L Anachip Corporation | In Stock | - | Datasheet | - | - | YES | - | 20 | - | 33.3 MHz | ANACHIP CORP | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Transferred | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | 260 | 1.27 mm | unknown | - | S-PQCC-J20 | 8 | Not Qualified | - | COMMERCIAL | - | - | 30 ns | PAL-TYPE | 18 | - | - | EE PLD | - | - | MACROCELL | - | - | 113 | - | - | ||
![]() PEEL18LV8ZJ-25L Diodes Incorporated | In Stock | - | Datasheet | - | - | YES | - | 20 | - | 25 MHz | DIODES INC | - | - | - | - | 3 | - | - | 10 | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | LEAD FREE, PLASTIC, LCC-20 | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | - | Yes | 3.6 V | 2.7 V | 3 V | - | - | - | e3 | EAR99 | MATTE TIN | - | 8542.39.00.01 | QUAD | J BEND | 260 | 1.27 mm | unknown | 20 | S-PQCC-J20 | 8 | Not Qualified | - | COMMERCIAL | - | - | 25 ns | PAL-TYPE | 18 | 7 DEDICATED INPUTS, 10 I/O | 4.369 mm | EE PLD | - | - | MACROCELL | 7 | - | 113 | 8.9662 mm | 8.9662 mm | ||
![]() PEEL18CV8J-15 Anachip Corporation | In Stock | - | Datasheet | - | - | YES | - | 20 | - | 41.6 MHz | ANACHIP CORP | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Transferred | - | - | - | No | - | - | 5 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | S-PQCC-J20 | 8 | Not Qualified | - | COMMERCIAL | - | - | 15 ns | PAL-TYPE | 18 | - | - | EE PLD | - | - | MACROCELL | - | - | 74 | - | - | ||
![]() 5962-8983903RA Texas Instruments | In Stock | - | - | - | - | NO | - | 20 | - | 41.6 MHz | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | 8 | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | e0 | 3A001.A.2.C | TIN LEAD | PROGRAMMABLE OUTPUT POLARITY; 8 MACROCELLS; REGISTER PRELOAD; POWER-UP RESET | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | R-GDIP-T20 | - | Not Qualified | - | MILITARY | - | - | 15 ns | - | - | 8 DEDICATED INPUTS, 8 I/O | 5.08 mm | EE PLD | - | - | MACROCELL | 8 | - | - | 24.257 mm | 7.62 mm |