- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Screening Level | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC95288XL-6BG352C AMD Xilinx | 686 | - | Datasheet | YES | 352 | 151.5 MHz | XILINX INC | 3 | 192 | 70 °C | - | PLASTIC/EPOXY | LBGA | PLASTIC, BGA-352 | BGA352,26X26,50 | SQUARE | GRID ARRAY, LOW PROFILE | Obsolete | BGA | No | 3.6 V | 3 V | 3.3 V | e0 | - | Tin/Lead (Sn63Pb37) | 288 MACROCELLS | 8542.39.00.01 | BOTTOM | BALL | 225 | 1.27 mm | not_compliant | 30 | 352 | S-PBGA-B352 | - | Not Qualified | COMMERCIAL | 6 ns | - | - | 0 DEDICATED INPUTS, 192 I/O | 1.7 mm | FLASH PLD | - | MACROCELL | 288 | YES | - | YES | - | 35 mm | 35 mm | ||
![]() PZ5128-S7BP-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 87 MHz | NXP SEMICONDUCTORS | - | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() 5962-87539023A Teledyne e2v | In Stock | - | - | YES | 28 | 25 MHz | TELEDYNE E2V (UK) LTD | - | 10 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | WQCCN | - | LCC28,.45SQ | SQUARE | CHIP CARRIER, WINDOW | Active | - | - | 5.5 V | 4.5 V | 5 V | e0 | 3A001.A.2.C | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | QUAD | NO LEAD | - | 1.27 mm | compliant | - | - | S-CQCC-N28 | 10 | Qualified | MILITARY | 30 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 2.8956 mm | UV PLD | 38535Q/M;38534H;883B | MACROCELL | - | - | 11 | - | 132 | 11.43 mm | 11.43 mm | ||
![]() 5962-87539023A Cypress Semiconductor | In Stock | - | Datasheet | YES | 28 | 25 MHz | CYPRESS SEMICONDUCTOR CORP | - | 10 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | WQCCN | WQCCN, | - | SQUARE | CHIP CARRIER, WINDOW | Obsolete | QLCC | - | 5.5 V | 4.5 V | 5 V | e0 | 3A001.A.2.C | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | QUAD | NO LEAD | - | 1.27 mm | unknown | - | 28 | S-CQCC-N28 | - | Not Qualified | MILITARY | 30 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 2.8956 mm | UV PLD | - | MACROCELL | - | - | 11 | - | - | 11.43 mm | 11.43 mm | ||
![]() PZ3128IS12BP-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 66 MHz | NXP SEMICONDUCTORS | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() PZ3128IS12BP-T AMD Xilinx | 576 | - | Datasheet | YES | 100 | 69 MHz | XILINX INC | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() XC7272-30WC84I AMD Xilinx | In Stock | - | Datasheet | YES | 84 | - | XILINX INC | - | - | 85 °C | -40 °C | CERAMIC | QCCJ | - | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | - | - | - | NO | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-XQCC-J84 | - | Not Qualified | INDUSTRIAL | 48 ns | - | - | - | - | UV PLD | - | - | 72 | NO | - | NO | - | - | - | ||
![]() XC7272A-16WC84I AMD Xilinx | 207 | - | Datasheet | YES | 84 | 55 MHz | XILINX INC | 1 | 42 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | QFJ | No | 5.5 V | 4.5 V | 5 V | - | - | - | PAL BLOCKS INTERCONNECTED BY PIA; 72 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-CQCC-J84 | - | Not Qualified | INDUSTRIAL | 25 ns | - | - | 12 DEDICATED INPUTS, 42 I/O | 4.826 mm | UV PLD | - | MACROCELL | 72 | NO | 12 | NO | - | 29.21 mm | 29.21 mm | ||
![]() PZ5032-6A44-T AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 105 MHz | XILINX INC | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | 32 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 8 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() AMPAL16H8LDC AMD | 627 | - | Datasheet | NO | 20 | - | ADVANCED MICRO DEVICES INC | - | 6 | 75 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 20 | R-GDIP-T20 | 8 | Not Qualified | COMMERCIAL EXTENDED | 35 ns | PAL-TYPE | 16 | 10 DEDICATED INPUTS, 6 I/O | - | OT PLD | - | COMBINATORIAL | - | - | 10 | - | 64 | - | - | ||
![]() DPLD610-25 Intel Corporation | In Stock | - | Datasheet | NO | 24 | 33.3 MHz | INTEL CORP | - | 16 | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | PAL WITH MACROCELLS; 16 MACROCELLS; 2 EXTERNAL CLOCKS; ASYNCHRONOUS CLOCKS | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | 24 | R-GDIP-T24 | 16 | Not Qualified | COMMERCIAL | 25 ns | PAL-TYPE | 20 | 4 DEDICATED INPUTS, 16 I/O | 5.72 mm | UV PLD | - | MACROCELL | - | - | 4 | - | 160 | 32.07 mm | 7.62 mm | ||
![]() EPM7256MC208-25 Altera Corporation | In Stock | - | Datasheet | YES | 208 | 40 MHz | ALTERA CORP | - | 160 | 70 °C | - | METAL | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 256 MACROCELLS; SHARED INPUT/CLOCK | 8542.39.00.01 | QUAD | GULL WING | 220 | 0.5 mm | compliant | - | 208 | S-MQFP-G208 | - | Not Qualified | COMMERCIAL | 25 ns | - | - | 0 DEDICATED INPUTS, 160 I/O | 3.96 mm | OT PLD | - | MACROCELL | 256 | NO | - | NO | - | 27.69 mm | 27.69 mm | ||
![]() XC7272-30PC84C AMD Xilinx | In Stock | - | Datasheet | YES | 84 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | TIN LEAD | NO | 8542.39.00.01 | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | - | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 48 ns | - | - | - | - | OT PLD | - | - | 72 | NO | - | NO | - | - | - | ||
![]() XC95144XV-4TQ100I AMD Xilinx | In Stock | - | Datasheet | YES | 100 | - | XILINX INC | 3 | 81 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | PLASTIC, TQFP-100 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 2.6 V | 2.4 V | 2.5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 100 | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 4 ns | - | - | 0 DEDICATED INPUTS, 81 I/O | 1.6 mm | FLASH PLD | - | REGISTERED | - | - | - | - | - | 14 mm | 14 mm | ||
![]() XCR3064A-10CP56I AMD Xilinx | 658 | - | Datasheet | YES | 56 | 90 MHz | XILINX INC | 3 | 44 | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | PLASTIC, CHIP SCALE, BGA-56 | BGA56,10X10,20 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | No | 3.6 V | 2.7 V | 3 V | e0 | - | TIN LEAD | YES | 8542.39.00.01 | BOTTOM | BALL | 240 | 0.5 mm | not_compliant | 30 | 56 | S-PBGA-B56 | - | Not Qualified | INDUSTRIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 44 I/O | 1.35 mm | EE PLD | - | MACROCELL | 64 | YES | 2 | YES | - | 6 mm | 6 mm | ||
![]() PALC22V10B-15KMB Cypress Semiconductor | In Stock | - | Datasheet | YES | 24 | 50 MHz | CYPRESS SEMICONDUCTOR CORP | - | 10 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | DFP, FL24,.4 | FL24,.4 | RECTANGULAR | FLATPACK | Obsolete | DFP | No | 5.5 V | 4.5 V | 5 V | e0 | 3A001.A.2.C | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | DUAL | FLAT | - | 1.27 mm | not_compliant | - | 24 | R-GDFP-F24 | 10 | Not Qualified | MILITARY | 15 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 2.286 mm | OT PLD | 38535Q/M;38534H;883B | MACROCELL | - | - | 11 | - | 132 | 15.367 mm | 9.652 mm | ||
![]() PALC22V10B-15KMB Teledyne e2v | In Stock | - | Datasheet | - | - | - | E2V TECHNOLOGIES PLC | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC95144XL10TQG1 AMD Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZ5064NS10BC NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 77 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | - | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | 64 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() CY7C330-28DMB Cypress Semiconductor | In Stock | - | Datasheet | NO | 28 | 28.5 MHz | CYPRESS SEMICONDUCTOR CORP | - | 12 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP28,.3 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | 3A001.A.2.C | TIN LEAD | SYNCHRONOUS STATE MACHINE; 12 I/O MACROCELLS; 3 EXTERNAL CLOCKS; SHARED INPUT/CLOCK | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | 28 | R-GDIP-T28 | 12 | Not Qualified | MILITARY | 35 ns | PAL-TYPE | 23 | 9 DEDICATED INPUTS, 12 I/O | 5.08 mm | OT PLD | 38535Q/M;38534H;883B | MACROCELL | - | - | 9 | - | 256 | 37.0205 mm | 7.62 mm |