- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | YES | 44 | 67 MHz | ADVANCED MICRO DEVICES INC | 3 | 32 | 85 °C | -40 °C | PLASTIC | QFP | TQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Active | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | YES | - | TAPE AND REEL | QUAD | GULL WING | 240 | 0.8 mm | compliant | 30 | - | S-PQFP-G44 | 32 | Not Qualified | INDUSTRIAL | 14 ns | PAL/PLA-TYPE | 36 | 2 DEDICATED INPUTS, 32 I/O | - | EE PLD | - | 64 | YES | 2 | YES | - | 10 mm | 10 mm | ||
![]() PZ5064NS12BC-T AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 67 MHz | XILINX INC | 3 | 32 | 85 °C | -40 °C | PLASTIC | QFP | TQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | YES | 8542.39.00.01 | TAPE AND REEL | QUAD | GULL WING | 240 | 0.8 mm | not_compliant | 30 | - | S-PQFP-G44 | 32 | Not Qualified | INDUSTRIAL | 14 ns | PAL/PLA-TYPE | 36 | 2 DEDICATED INPUTS, 32 I/O | - | EE PLD | - | 64 | YES | 2 | YES | - | 10 mm | 10 mm | ||
![]() PZ5128-S10BP Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() M4-96/48-15VC-18VI Vantis Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P85C224-66 Intel Corporation | 2 | - | Datasheet | NO | 24 | 66 MHz | INTEL CORP | - | 8 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | PAL WITH MACROCELLS; 8 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | 24 | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL | 12 ns | PAL-TYPE | 22 | 13 DEDICATED INPUTS, 8 I/O | 4.32 mm | OT PLD | MACROCELL | - | - | 13 | - | 72 | 31.61 mm | 7.62 mm | ||
![]() PZ3064DS10BC NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 90 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | - | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | - | - | 3.6 V | 2.7 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 11.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() PZ3064DS10BC Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 11.5 ns | - | - | - | - | EE PLD | - | 64 | YES | - | YES | - | - | - | ||
![]() PZ5128IS15A84 Philips Semiconductors | In Stock | - | Datasheet | YES | 84 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5128IS15A84 AMD Xilinx | In Stock | - | Datasheet | YES | 84 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | - | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() EP20K100EFC484 Altera Corporation | In Stock | - | Datasheet | YES | 484 | - | ALTERA CORP | - | 246 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | BGA | - | - | - | 1.8 V | e1 | 3A991.D | TIN SILVER COPPER | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 1 mm | unknown | - | 484 | S-PBGA-B484 | - | Not Qualified | OTHER | - | - | - | 4 DEDICATED INPUTS, 246 I/O | 2.1 mm | LOADABLE PLD | MACROCELL | - | - | 4 | - | - | 23 mm | 23 mm | ||
![]() PZ5128NS10BP-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 66 MHz | NXP SEMICONDUCTORS | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() PZ5128NS10BP-S Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5128NS10BP-S AMD Xilinx | 547 | - | Datasheet | YES | 100 | 66 MHz | XILINX INC | 3 | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | 14 X 14 MM, 1 MM HEIGHT, PLASTIC, TQFP-100 | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | TRAY | QUAD | GULL WING | 240 | 0.5 mm | unknown | 30 | 100 | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | 128 | YES | 2 | YES | - | 14 mm | 14 mm | ||
![]() PZ3128-S12BP-S AMD Xilinx | In Stock | - | Datasheet | YES | 100 | 66 MHz | XILINX INC | 3 | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | 14 X 14 MM, 1 MM HEIGHT, PLASTIC, TQFP-100 | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | No | 3.63 V | 2.97 V | 3.3 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | TRAY | QUAD | GULL WING | 240 | 0.5 mm | unknown | 30 | 100 | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | 128 | YES | 2 | YES | - | 14 mm | 14 mm | ||
![]() PZ3128-S12BP-S Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 14.5 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5032I7BC-S NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 91 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() PZ3128IS15A84-T AMD Xilinx | 300 | - | Datasheet | YES | 84 | 59 MHz | XILINX INC | - | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 29.3116 mm | 29.3116 mm | ||
![]() PZ5128IS10BP-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 66 MHz | NXP SEMICONDUCTORS | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() PZ5032I7BC-S AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 91 MHz | XILINX INC | 3 | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | 10 X 10 MM, 1 MM HEIGHT, PLASTIC, TQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | - | - | - | 32 MACROCELLS | 8542.39.00.01 | TRAY | QUAD | GULL WING | 240 | 0.8 mm | unknown | 30 | 44 | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 9.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | 32 | NO | 2 | NO | - | 10 mm | 10 mm | ||
![]() PZ5032I7BC-S Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 9.5 ns | - | - | - | - | EE PLD | - | 32 | NO | - | NO | - | - | - |