- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ3064AS10BP AMD Xilinx | In Stock | - | Datasheet | YES | 100 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Obsolete | - | No | - | - | 3.3 V | - | - | - | - | YES | 8542.39.00.01 | - | QUAD | GULL WING | 240 | 0.5 mm | unknown | 30 | - | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 11.5 ns | - | - | - | - | EE PLD | - | 64 | YES | - | YES | - | - | - | ||
![]() XC2C256-5CPG132C AMD Xilinx | 496 | - | Datasheet | YES | 132 | - | XILINX INC | 3 | 106 | 70 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA132,14X14,20 | BGA132,14X14,20 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | 1.9 V | 1.7 V | 1.8 V | e1 | - | - | TIN SILVER COPPER | REAL DIGITAL DESIGN TECHNOLOGY | 8542.39.00.01 | - | BOTTOM | BALL | 260 | 0.5 mm | compliant | 30 | 132 | S-PBGA-B132 | - | Not Qualified | COMMERCIAL | 5 ns | - | - | 0 DEDICATED INPUTS, 106 I/O | 1.1 mm | FLASH PLD | MACROCELL | 256 | YES | - | YES | - | 8 mm | 8 mm | ||
![]() EPM7128ST1100-10N Altera Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PALCE22V10-25JC Cypress Semiconductor | In Stock | - | Datasheet | YES | 28 | 33.3 MHz | CYPRESS SEMICONDUCTOR CORP | - | 10 | 75 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | not_compliant | - | 28 | S-PQCC-J28 | 10 | Not Qualified | COMMERCIAL EXTENDED | 25 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.572 mm | FLASH PLD | MACROCELL | - | - | 11 | - | 132 | 11.5316 mm | 11.5316 mm | ||
![]() XCR3064-12PC44C AMD Xilinx | 907 | - | Datasheet | YES | 44 | 67 MHz | XILINX INC | 3 | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 3.6 V | 2.97 V | 3.3 V | e0 | - | - | TIN LEAD | NO | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | 64 | NO | 2 | NO | - | 16.5862 mm | 16.5862 mm | ||
![]() PLUS173BN Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP24,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | 10 | Not Qualified | COMMERCIAL | 15 ns | PLA-TYPE | 22 | - | - | OT PLD | - | - | - | - | - | 42 | - | - | ||
![]() PLUS173BN YAGEO Corporation | In Stock | - | Datasheet | NO | 24 | - | PHILIPS COMPONENTS | - | 10 | 75 °C | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | unknown | - | - | R-PDIP-T24 | - | Not Qualified | COMMERCIAL EXTENDED | 15 ns | - | - | 12 DEDICATED INPUTS, 10 I/O | - | OT PLD | COMBINATORIAL | - | - | 12 | - | - | - | - | ||
![]() XC95144-7PQG100 AMD Xilinx | 930 | - | Datasheet | YES | 100 | - | XILINX INC | 3 | 81 | - | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | Yes | - | - | 5 V | e3 | - | - | MATTE TIN | CONFIGURABLE 3.3V OR 5V I/O OPERATION; INSYSTEM PROGRAMMABLE | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 81 I/O | 3.4 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 20 mm | 14 mm | ||
![]() XC95108F-7PCG84C AMD Xilinx | 611 | - | Datasheet | YES | 84 | 83 MHz | XILINX INC | 3 | 69 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | Yes | 5.25 V | 4.75 V | 5 V | e3 | - | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | J BEND | 245 | 1.27 mm | compliant | 30 | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 7.5 ns | - | - | 0 DEDICATED INPUTS, 69 I/O | 5.08 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 29.3116 mm | 29.3116 mm | ||
![]() PEEL18CV8ZJI-25 Anachip Corporation | In Stock | - | Datasheet | YES | 20 | 33.3 MHz | ANACHIP CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J20 | 8 | Not Qualified | INDUSTRIAL | 25 ns | PAL-TYPE | 18 | - | - | EE PLD | MACROCELL | - | - | - | - | 113 | - | - | ||
![]() PEEL18CV8ZJI-25 Diodes Incorporated | In Stock | - | Datasheet | YES | 20 | 33.3 MHz | DIODES INC | - | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 20 | S-PQCC-J20 | 8 | Not Qualified | INDUSTRIAL | 25 ns | PAL-TYPE | 18 | 9 DEDICATED INPUTS, 8 I/O | 4.369 mm | EE PLD | MACROCELL | - | - | 9 | - | 113 | 8.9662 mm | 8.9662 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PALCE22V10-15PC Cypress Semiconductor | 3000 | - | Datasheet | NO | 24 | 55.5 MHz | CYPRESS SEMICONDUCTOR CORP | - | 10 | 75 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | 24 | R-PDIP-T24 | 10 | Not Qualified | COMMERCIAL EXTENDED | 15 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.826 mm | FLASH PLD | MACROCELL | - | - | 11 | - | 132 | 30.099 mm | 7.62 mm | ||
![]() PZ3032-12BC-S Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | - | - | EE PLD | - | 32 | NO | - | NO | - | - | - | ||
![]() PZ3032-12BC-S AMD Xilinx | 375 | - | Datasheet | YES | 44 | 47 MHz | XILINX INC | 3 | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | 10 X 10 MM, 1 MM HEIGHT, PLASTIC, TQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | No | 3.63 V | 2.97 V | 3.3 V | e0 | - | - | TIN LEAD | 32 MACROCELLS | 8542.39.00.01 | TRAY | QUAD | GULL WING | 240 | 0.8 mm | not_compliant | 30 | 44 | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | 32 | NO | 2 | NO | - | 10 mm | 10 mm | ||
![]() XC9572F-10PQ100C AMD Xilinx | In Stock | - | Datasheet | YES | 100 | 67 MHz | XILINX INC | 3 | 72 | 70 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | Tin/Lead (Sn85Pb15) | NO | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.65 mm | not_compliant | 30 | 100 | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 0 DEDICATED INPUTS, 72 I/O | 3.4 mm | FLASH PLD | MACROCELL | 72 | YES | - | NO | - | 20 mm | 14 mm | ||
![]() XCR3128-12PC84C AMD Xilinx | 180 | - | Datasheet | YES | 84 | 66 MHz | XILINX INC | 3 | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 3.63 V | 2.97 V | 3.3 V | e0 | - | - | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 5.08 mm | EE PLD | MACROCELL | 128 | YES | 2 | YES | - | 29.3116 mm | 29.3116 mm | ||
![]() PLC42VA12FA YAGEO Corporation | In Stock | - | Datasheet | NO | 24 | 25 MHz | PHILIPS COMPONENTS | - | 12 | 75 °C | - | CERAMIC, METAL-SEALED COFIRED | - | DIP-24 | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | OUTPUT MACROCELL STRUCTURE; REGISTER PRELOAD | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | - | unknown | - | - | R-CDIP-T24 | - | Not Qualified | COMMERCIAL EXTENDED | 55 ns | - | - | 8 DEDICATED INPUTS, 12 I/O | - | UV PLD | MACROCELL | - | - | 8 | - | - | - | - | ||
![]() PLC42VA12FA NXP Semiconductors | In Stock | - | Datasheet | NO | 24 | 14.9 MHz | NXP SEMICONDUCTORS | 1 | 12 | 75 °C | - | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERAMIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | PROGRAMMABLE MULTI-FUNCTION PLD; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; REGISTER PRELOAD | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 24 | R-GDIP-T24 | 12 | Not Qualified | COMMERCIAL EXTENDED | 55 ns | PLS-TYPE | 42 | 8 DEDICATED INPUTS, 12 I/O | - | UV PLD | MACROCELL | - | - | 8 | - | 105 | - | - | ||
![]() XC2C128-7CPGG132I AMD Xilinx | In Stock | - | Datasheet | YES | 132 | 119 MHz | XILINX INC | - | 100 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | 8 X 8 MM, 0.50 MM PITCH, CSP-132 | BGA132,14X14,20 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Transferred | BGA | Yes | 1.9 V | 1.7 V | 1.8 V | e3 | No | - | MATTE TIN | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 0.5 mm | compliant | - | 132 | S-PBGA-B132 | 100 | Not Qualified | INDUSTRIAL | 7.5 ns | PLA-TYPE | 100 | 0 DEDICATED INPUTS, 100 I/O | 1.1 mm | FLASH PLD | MACROCELL | 128 | - | - | - | - | 8 mm | 8 mm |