- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY37384P208-125NC Cypress Semiconductor | 10 | - | Datasheet | YES | 208 | 83 MHz | CYPRESS SEMICONDUCTOR CORP | - | 160 | 70 °C | - | PLASTIC/EPOXY | FQFP | PLASTIC, QFP-208 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 384 MACROCELLS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | not_compliant | - | 208 | S-PQFP-G208 | 160 | Not Qualified | COMMERCIAL | 10 ns | PLA-TYPE | 165 | 1 DEDICATED INPUTS, 160 I/O | 3.7 mm | EE PLD | MACROCELL | 384 | YES | 1 | YES | - | 28 mm | 28 mm | ||
![]() PZ5128-S7BE-S NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 87 MHz | NXP SEMICONDUCTORS | - | 96 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() P3Z22V10-BD AMD Xilinx | In Stock | - | Datasheet | YES | 24 | 69 MHz | XILINX INC | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | 3.3 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G24 | 10 | Not Qualified | COMMERCIAL | 15 ns | PAL-TYPE | 22 | - | - | EE PLD | MACROCELL | - | - | - | - | 132 | - | - | ||
![]() P3Z22V10-BD NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | 69 MHz | NXP SEMICONDUCTORS | - | 10 | 70 °C | - | PLASTIC/EPOXY | SOP | 7.50 MM, PLASTIC, SOT-137-1, SO-24 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | - | Not Qualified | COMMERCIAL | 15 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 2.65 mm | EE PLD | MACROCELL | - | - | 11 | - | - | 15.4 mm | 7.5 mm | ||
![]() PAL16R6BVC National Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | 40 MHz | NATIONAL SEMICONDUCTOR CORP | - | 2 | 75 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J20 | 6 | Not Qualified | COMMERCIAL EXTENDED | 15 ns | PAL-TYPE | 10 | 8 DEDICATED INPUTS, 2 I/O | 4.57 mm | OT PLD | MIXED | - | - | 8 | - | 64 | 8.89 mm | 8.89 mm | ||
![]() PAL16R6BVC Texas Instruments | In Stock | - | Datasheet | YES | 20 | 40 MHz | NATIONAL SEMICONDUCTOR CORP | - | 2 | 75 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.25 V | 4.75 V | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 20 | S-PQCC-J20 | 6 | Not Qualified | COMMERCIAL EXTENDED | 15 ns | PAL-TYPE | 10 | 8 DEDICATED INPUTS, 2 I/O | 4.57 mm | OT PLD | MIXED | - | - | 8 | - | 64 | 8.89 mm | 8.89 mm | ||
![]() XC2C32A-3PC44C AMD Xilinx | 890 | - | Datasheet | YES | 44 | 500 MHz | XILINX INC | - | 33 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 1.9 V | 1.7 V | 1.8 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | compliant | - | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 3 ns | - | - | 33 I/O | 4.572 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 16.5862 mm | 16.5862 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 160 | - | ADVANCED MICRO DEVICES INC | 3 | 133 | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | No | - | - | 5 V | e0 | - | TIN LEAD | - | - | - | QUAD | GULL WING | - | 0.65 mm | compliant | - | - | S-PQFP-G160 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 133 I/O | 3.94 mm | MASK PLD | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() XH95144-7PQ160C AMD Xilinx | In Stock | - | Datasheet | YES | 160 | - | XILINX INC | 3 | 133 | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | QFP | No | - | - | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | compliant | - | 160 | S-PQFP-G160 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 133 I/O | 3.94 mm | MASK PLD | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() PZ3128IS15BB1-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 59 MHz | NXP SEMICONDUCTORS | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ3128IS15BB1-S AMD Xilinx | In Stock | - | Datasheet | YES | 100 | 59 MHz | XILINX INC | 3 | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 14 X 20 MM, 2.80 MM HEIGHT, PLASTIC, MO-108CC1, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 3.63 V | 2.97 V | 3.3 V | e0 | - | TIN LEAD | 128 MACROCELLS | 8542.39.00.01 | TRAY | QUAD | GULL WING | 225 | 0.65 mm | not_compliant | 30 | 100 | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | MACROCELL | 128 | YES | 2 | YES | - | 20 mm | 14 mm | ||
![]() PZ3128IS15BB1-S Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5032-10BC-T AMD Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZ5032-10BC-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 59 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() EP900IPC-60 Altera Corporation | In Stock | - | Datasheet | NO | 40 | 16.7 MHz | ALTERA CORP | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 220 | 2.54 mm | unknown | - | - | R-PDIP-T40 | 24 | Not Qualified | COMMERCIAL | 60 ns | PAL-TYPE | 36 | - | - | - | MACROCELL | - | - | - | - | 240 | - | - | ||
![]() XC95288-10HQG304C AMD Xilinx | In Stock | - | Datasheet | YES | 304 | - | XILINX INC | - | 192 | 70 °C | - | PLASTIC/EPOXY | HFQFP | HFQFP, | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | QFP | - | - | - | 5 V | e3 | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 304 | S-PQFP-G304 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 0 DEDICATED INPUTS, 192 I/O | 4.5 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 40 mm | 40 mm | ||
![]() XH95180-10HQ208C AMD Xilinx | In Stock | - | Datasheet | YES | 208 | - | XILINX INC | 3 | 168 | - | - | PLASTIC/EPOXY | HFQFP | HEAT SINK, QFP-208 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Transferred | QFP | No | - | - | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | compliant | - | 208 | S-PQFP-G208 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 168 I/O | 4.1 mm | MASK PLD | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() XC95108F-10PQG100I AMD Xilinx | 203 | - | Datasheet | YES | 100 | 67 MHz | XILINX INC | 3 | 81 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | Yes | 5.5 V | 4.5 V | 5 V | e3 | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 10 ns | - | - | 0 DEDICATED INPUTS, 81 I/O | 3.4 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 20 mm | 14 mm | ||
![]() EP22V10PI-15 Altera Corporation | In Stock | - | Datasheet | NO | 24 | 64.5 MHz | ALTERA CORP | - | 10 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | MACROCELLS INTERCONNECTED BY GLOBAL BUS; 10 MACROCELLS; 1 EXTERNAL CLOCK | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 220 | 2.54 mm | unknown | - | 24 | R-PDIP-T24 | 10 | Not Qualified | INDUSTRIAL | 15 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.32 mm | OT PLD | MACROCELL | - | - | 11 | - | 132 | 31.68 mm | 7.62 mm | ||
![]() PAL16R4D/2PC Rochester Electronics LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |