- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M425R1GB4BB0-CQKOL Samsung Electronics Co. Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7064SLC44-6F Altera Corporation | In Stock | - | Datasheet | YES | 44 | 200 MHz | ALTERA CORP | - | 36 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | J BEND | 220 | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 6 ns | - | - | 0 DEDICATED INPUTS, 36 I/O | 4.57 mm | EE PLD | MACROCELL | 64 | YES | - | YES | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ3032I10BC-T AMD Xilinx | 928 | - | Datasheet | YES | 44 | 58.8 MHz | XILINX INC | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 32 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() PZ3128IS12BE-T AMD Xilinx | In Stock | - | Datasheet | YES | 128 | 69 MHz | XILINX INC | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 128 | R-PQFP-G128 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() EPM5128JM Altera Corporation | In Stock | - | Datasheet | YES | 68 | 33.3 MHz | ALTERA CORP | - | 52 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | LCC | No | - | - | 5 V | e0 | No | 3A001.A.2.C | TIN LEAD | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | QUAD | J BEND | 220 | 1.27 mm | unknown | - | 68 | S-CQCC-J68 | - | Not Qualified | MILITARY | 55 ns | - | - | 7 DEDICATED INPUTS, 52 I/O | 5.08 mm | UV PLD | MACROCELL | 128 | NO | 7 | NO | - | 24.13 mm | 24.13 mm | ||
Tiny WHSL | 909 | - | Datasheet | YES | 240 | 47.6 MHz | ADVANCED MICRO DEVICES INC | - | 184 | 70 °C | - | PLASTIC/EPOXY | HFQFP | HFQFP, HQFP240,1.37SQ,20 | HQFP240,1.37SQ,20 | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | QFP | No | 3.6 V | 3 V | 3.3 V | e0 | - | - | TIN LEAD | PAL BLOCKS INTERCONNECTED BY PIA; SHARED INPUT/CLOCK; 4 EXTERNAL CLOCKS; IN-SYSTEM PROGRAMMABLE | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 240 | S-PQFP-G240 | - | Not Qualified | COMMERCIAL | 18 ns | - | - | 0 DEDICATED INPUTS, 184 I/O | 4.1 mm | EE PLD | MACROCELL | 384 | YES | - | YES | - | 32 mm | 32 mm | ||
![]() M5LV-384/184-12HC Vantis Corporation | In Stock | - | Datasheet | YES | 240 | 71 MHz | VANTIS CORP | - | 184 | 70 °C | - | PLASTIC/EPOXY | HLFQFP | - | HQFP240,1.37SQ,20 | SQUARE | FLATPACK | Transferred | - | No | 3.6 V | 3 V | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | - | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G240 | - | Not Qualified | COMMERCIAL | 18 ns | - | - | 0 DEDICATED INPUTS, 184 I/O | - | EE PLD | MACROCELL | 384 | YES | - | YES | - | - | - | ||
![]() PZ3032CS10BC Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 13 ns | - | - | - | - | EE PLD | - | 32 | YES | - | YES | - | - | - | ||
![]() PZ3032CS10BC NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 57 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | PLASTIC, TQFP-44 | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | - | 3.63 V | 3 V | 3.3 V | - | - | - | - | 32 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 13 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() XC9536XV-4VQG44I AMD Xilinx | 841 | - | Datasheet | YES | 44 | - | XILINX INC | 3 | 34 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | Yes | 2.6 V | 2.4 V | 2.5 V | e3 | - | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | compliant | - | 44 | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 3.5 ns | - | - | 0 DEDICATED INPUTS, 34 I/O | 1.2 mm | FLASH PLD | REGISTERED | - | - | - | - | - | 10 mm | 10 mm | ||
![]() PZ3128-S10BB2 NXP Semiconductors | In Stock | - | Datasheet | YES | 160 | 74 MHz | NXP SEMICONDUCTORS | - | 96 | 70 °C | - | PLASTIC/EPOXY | QFP | 28 X 28 X 3.40 MM, PLASTIC, SOT-322-2, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | 160 | S-PQFP-G160 | - | Not Qualified | COMMERCIAL | 13 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 28 mm | 28 mm | ||
![]() PZ3128-S10BB2 AMD Xilinx | In Stock | - | Datasheet | YES | 160 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | No | - | - | 3.3 V | e0 | - | - | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.635 mm | not_compliant | 30 | - | S-PQFP-G160 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ3032I10BC-S AMD Xilinx | 824 | - | Datasheet | YES | 44 | 58.8 MHz | XILINX INC | 3 | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | 10 X 10 MM, 1 MM HEIGHT, PLASTIC, TQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | No | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 32 MACROCELLS | 8542.39.00.01 | TRAY | QUAD | GULL WING | 240 | 0.8 mm | unknown | 30 | 44 | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | 32 | NO | 2 | NO | - | 10 mm | 10 mm | ||
![]() PZ3032I10BC-S Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | - | - | EE PLD | - | 32 | NO | - | NO | - | - | - | ||
![]() XC7372-7WC68C AMD Xilinx | In Stock | - | Datasheet | YES | 68 | 95.2 MHz | XILINX INC | 1 | 25 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | 72 MACROCELLS; CONFIGURABLE I/O OPERATION-3.3V OR 5V; 3 EXTERNAL CLOCKS; 126 FLIP-FLOPS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 68 | S-CQCC-J68 | - | Not Qualified | COMMERCIAL | 18.5 ns | - | - | 10 DEDICATED INPUTS, 25 I/O | 4.826 mm | UV PLD | MACROCELL | 72 | NO | 10 | NO | - | 24.13 mm | 24.13 mm | ||
![]() PZ3032AS7A44-T AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 80 MHz | XILINX INC | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 32 MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() EPM9560GI280-15 Altera Corporation | In Stock | - | Datasheet | NO | 280 | 117.6 MHz | ALTERA CORP | 1 | 216 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, PGA280,19X19 | PGA280,19X19 | SQUARE | GRID ARRAY | Transferred | PGA | No | 5.5 V | 4.5 V | 5 V | e0 | No | 3A991.D | TIN LEAD | 560 MACROCELLS; 772 FLIP FLOPS; CONFIGURABLE I/O OPERATION - 3.3V OR 5V | 8542.39.00.01 | - | PERPENDICULAR | PIN/PEG | 220 | 2.54 mm | compliant | - | 280 | S-CPGA-P280 | - | Not Qualified | INDUSTRIAL | 16.6 ns | - | - | 0 DEDICATED INPUTS, 216 I/O | 5.08 mm | EE PLD | MACROCELL | 560 | YES | - | YES | - | 49.78 mm | 49.78 mm | ||
![]() XC2C32-4CPG56C AMD Xilinx | 149 | - | Datasheet | YES | 56 | - | XILINX INC | 3 | 33 | 70 °C | - | PLASTIC/EPOXY | LFBGA | 6 X 6 MM, 0.50 MM PITCH, CSP-56 | BGA56,10X10,20 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | Yes | 1.9 V | 1.7 V | 1.8 V | e1 | - | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | REAL DIGITAL DESIGN TECHNOLOGY | 8542.39.00.01 | - | BOTTOM | BALL | 260 | 0.5 mm | unknown | 30 | 56 | S-PBGA-B56 | - | Not Qualified | COMMERCIAL | 4 ns | - | - | 1 DEDICATED INPUTS, 33 I/O | 1.35 mm | FLASH PLD | MACROCELL | 32 | YES | 1 | YES | - | 6 mm | 6 mm | ||
![]() PALCE22V10-10PC Cypress Semiconductor | 18 | - | Datasheet | NO | 24 | 76.9 MHz | CYPRESS SEMICONDUCTOR CORP | - | 10 | 75 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | 24 | R-PDIP-T24 | 10 | Not Qualified | COMMERCIAL EXTENDED | 10 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.826 mm | FLASH PLD | MACROCELL | - | - | 11 | - | 132 | 30.099 mm | 7.62 mm | ||
![]() XC95288XV-6PQG208C AMD Xilinx | 177 | - | Datasheet | YES | 208 | 208 MHz | XILINX INC | 3 | 168 | 70 °C | - | PLASTIC/EPOXY | FQFP | PLASTIC, QFP-208 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | Yes | 2.62 V | 2.37 V | 2.5 V | e3 | - | - | MATTE TIN | YES | 8542.39.00.01 | - | QUAD | GULL WING | 245 | 0.5 mm | unknown | 30 | 208 | S-PQFP-G208 | - | Not Qualified | COMMERCIAL | 6 ns | - | - | 0 DEDICATED INPUTS, 168 I/O | 4.1 mm | FLASH PLD | MACROCELL | 288 | YES | - | YES | - | 28 mm | 28 mm |