- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM2210F324I4N Intel Corporation | In Stock | - | Datasheet | YES | 324 | 172.4 MHz | INTEL CORP | - | 272 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | 19 X 19 MM, 1 MM PITCH, LEAD FREE, FBGA-324 | BGA324,18X18,40 | SQUARE | GRID ARRAY | Active | - | Yes | 2.625 V | 2.375 V | 2.5 V | e1 | - | 3A991.D | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B324 | 272 | Not Qualified | - | 9.1 ns | - | 272 | 0 DEDICATED INPUTS, 272 I/O | 2.2 mm | FLASH PLD | MACROCELL | 1700 | YES | - | YES | - | 19 mm | 19 mm | ||
![]() XC73108-20PG144C AMD Xilinx | 631 | - | Datasheet | NO | 144 | 35.7 MHz | XILINX INC | 1 | 78 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WPGA | WPGA, PGA144,15X15 | PGA144,15X15 | SQUARE | GRID ARRAY, WINDOW | Obsolete | PGA | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | 108 MACROCELLS; CONFIGURABLE I/O OPERATION-3.3V OR 5V; 3 EXTERNAL CLOCKS; 198 FLIP-FLOPS | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | 2.54 mm | unknown | - | 144 | S-CPGA-P144 | - | Not Qualified | COMMERCIAL | 45 ns | - | - | 12 DEDICATED INPUTS, 78 I/O | 3.683 mm | UV PLD | MACROCELL | 108 | NO | 12 | NO | - | 39.624 mm | 39.624 mm | ||
![]() XC95144-7PQG160 AMD Xilinx | In Stock | - | Datasheet | YES | 160 | - | XILINX INC | 3 | 133 | - | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | Yes | - | - | 5 V | e3 | - | - | MATTE TIN | CONFIGURABLE 3.3V OR 5V I/O OPERATION; INSYSTEM PROGRAMMABLE | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | compliant | - | 160 | S-PQFP-G160 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 133 I/O | 4.1 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() PZ3128-S10BE Philips Semiconductors | In Stock | - | Datasheet | YES | 128 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() XH95216-7PQ160I AMD Xilinx | In Stock | - | Datasheet | YES | 160 | - | XILINX INC | 3 | 133 | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | QFP | No | - | - | 5 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | compliant | - | 160 | S-PQFP-G160 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 133 I/O | 3.94 mm | MASK PLD | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 160 | - | ADVANCED MICRO DEVICES INC | 3 | 133 | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | - | - | QUAD | GULL WING | - | 0.65 mm | compliant | - | - | S-PQFP-G160 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 133 I/O | 3.94 mm | MASK PLD | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() PLS157A NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | 18.2 MHz | NXP SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J20 | 12 | Not Qualified | COMMERCIAL | - | PLS-TYPE | 16 | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | 45 | - | - | ||
![]() XH95432-10HQ304C AMD Xilinx | 576 | - | Datasheet | YES | 304 | - | XILINX INC | 3 | 232 | - | - | PLASTIC/EPOXY | HFQFP | HEAT SINK, QFP-304 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Transferred | QFP | No | - | - | 5 V | e0 | No | 3A991.D | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 304 | S-PQFP-G304 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 232 I/O | 4.5 mm | MASK PLD | MACROCELL | - | - | - | - | - | 40 mm | 40 mm | ||
![]() XC9572-10PQ100 AMD Xilinx | 3880 | - | Datasheet | YES | 100 | - | XILINX INC | 3 | 72 | - | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | No | - | - | 5 V | e0 | - | - | TIN LEAD | CONFIGURABLE 3.3V OR 5V I/O OPERATION; INSYSTEM PROGRAMMABLE | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 72 I/O | 3.4 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 20 mm | 14 mm | ||
![]() XC9536F-5VQG44C AMD Xilinx | 238 | - | Datasheet | YES | 44 | 100 MHz | XILINX INC | 3 | 34 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | Yes | 5.25 V | 4.75 V | 5 V | e3 | - | - | MATTE TIN | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 0.8 mm | compliant | 30 | 44 | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 5 ns | - | - | 0 DEDICATED INPUTS, 34 I/O | 1.2 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 10 mm | 10 mm | ||
![]() PZ3064I12A68 Philips Semiconductors | In Stock | - | Datasheet | YES | 68 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J68 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | - | - | EE PLD | - | 64 | NO | - | NO | - | - | - | ||
![]() P5Z22V10-DD Philips Semiconductors | In Stock | - | Datasheet | YES | 24 | 83 MHz | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G24 | 10 | Not Qualified | COMMERCIAL | 10 ns | PAL-TYPE | 22 | - | - | EE PLD | MACROCELL | - | - | - | - | 132 | - | - | ||
![]() P5Z22V10-DD AMD Xilinx | In Stock | - | Datasheet | YES | 24 | 83 MHz | XILINX INC | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G24 | 10 | Not Qualified | COMMERCIAL | 10 ns | PAL-TYPE | 22 | - | - | EE PLD | MACROCELL | - | - | - | - | 132 | - | - | ||
![]() PZ3128IS15BE-T AMD Xilinx | In Stock | - | Datasheet | YES | 128 | 59 MHz | XILINX INC | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 128 | R-PQFP-G128 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PLS167AN Freescale Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLS167AN Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | 12.5 MHz | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | 6 | Not Qualified | COMMERCIAL | 20 ns | PLS-TYPE | 14 | - | - | OT PLD | - | - | - | - | - | 48 | - | - | ||
![]() PLS167AN NXP Semiconductors | In Stock | - | Datasheet | NO | 24 | 12.5 MHz | NXP SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | 6 | Not Qualified | COMMERCIAL | 20 ns | PLS-TYPE | 14 | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | 48 | - | - | ||
![]() EPM570F100I3 Altera Corporation | In Stock | - | Datasheet | - | - | - | ALTERA CORP | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 318 | - | Datasheet | NO | 20 | 37 MHz | ADVANCED MICRO DEVICES INC | - | - | 75 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 20 | R-PDIP-T20 | 8 | Not Qualified | COMMERCIAL EXTENDED | 12 ns | PAL-TYPE | 8 | 8 DEDICATED INPUTS, 0 I/O | - | OT PLD | REGISTERED | - | - | 8 | - | 64 | - | - | ||
![]() PEEL18CV8P-5 AMI Semiconductor | In Stock | - | Datasheet | NO | 20 | 125 MHz | AMI SEMICONDUCTOR | - | 8 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | 8 MACROCELLS; SHARED INPUT/CLOCK; SYNCHRONOUS PRESET; ASYNCHRONOUS CLEAR | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T20 | 8 | Not Qualified | COMMERCIAL | 5 ns | PAL-TYPE | 18 | 9 DEDICATED INPUTS, 8 I/O | 5.461 mm | EE PLD | MACROCELL | - | - | 9 | - | 74 | 24.8285 mm | 7.62 mm |