- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Screening Level | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PALCE22V10-20LMB Teledyne e2v | In Stock | - | - | YES | 28 | 50 MHz | TELEDYNE E2V (UK) LTD | - | 10 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-28 | - | SQUARE | CHIP CARRIER | Active | - | - | 5.5 V | 4.5 V | 5 V | - | - | 3A001.A.2.C | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | - | - | compliant | - | - | S-CQCC-N28 | - | - | MILITARY | 15 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | - | EE PLD | - | MACROCELL | - | - | 11 | - | - | - | - | ||
![]() PZ5128CS7BP-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 95 MHz | NXP SEMICONDUCTORS | - | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 9.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() PZ5128CS7BP-S Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 9.5 ns | - | - | - | - | EE PLD | - | - | 128 | YES | - | YES | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | ADVANCED MICRO DEVICES INC | 3 | - | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | e3 | - | - | MATTE TIN | - | - | - | - | - | 260 | - | compliant | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 840 | - | Datasheet | NO | 24 | 20 MHz | ADVANCED MICRO DEVICES INC | - | 2 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | 0.300 INCH, SKINNY, CERAMIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | PAL; POWER-UP RESET | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 24 | R-CDIP-T24 | 8 | Not Qualified | MILITARY | 30 ns | PAL-TYPE | 14 | 12 DEDICATED INPUTS, 2 I/O | 5.08 mm | OT PLD | 38535Q/M;38534H;883B | MIXED | - | - | 12 | - | 64 | 31.9405 mm | 7.62 mm | ||
![]() PAL20R6AMJS/883B Rochester Electronics LLC | In Stock | - | Datasheet | NO | 24 | 20 MHz | ROCHESTER ELECTRONICS LLC | - | 2 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | 0.300 INCH, SKINNY, CERAMIC, DIP-24 | - | RECTANGULAR | IN-LINE | Active | - | No | 5.5 V | 4.5 V | 5 V | - | - | 3A001.A.2.C | - | PAL; POWER-UP RESET | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2.54 mm | unknown | NOT SPECIFIED | - | R-CDIP-T24 | - | - | MILITARY | 30 ns | - | - | 12 DEDICATED INPUTS, 2 I/O | 5.08 mm | OT PLD | - | MIXED | - | - | 12 | - | - | 31.9405 mm | 7.62 mm | ||
![]() PAL20R4-10PC AMD | 633 | - | Datasheet | NO | 24 | 55.5 MHz | ADVANCED MICRO DEVICES INC | - | 4 | 75 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | POWER-UP RESET | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 24 | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL EXTENDED | 10 ns | PAL-TYPE | 16 | 12 DEDICATED INPUTS, 4 I/O | 5.08 mm | OT PLD | - | MIXED | - | - | 12 | - | 64 | 30.734 mm | 7.62 mm | ||
![]() EPM5130JI-2 Altera Corporation | In Stock | - | Datasheet | YES | 84 | 40 MHz | ALTERA CORP | - | 48 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, | LDCC84,1.2SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | LCC | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-CQCC-J84 | - | Not Qualified | INDUSTRIAL | 45 ns | - | - | 19 DEDICATED INPUTS, 48 I/O | 5.08 mm | UV PLD | - | MACROCELL | - | - | 19 | - | - | 29.21 mm | 29.21 mm | ||
![]() PAL10H20P8JS AMD | 184 | - | - | NO | 24 | - | ADVANCED MICRO DEVICES INC | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T24 | 8 | Not Qualified | COMMERCIAL | 6 ns | PAL-TYPE | 20 | - | - | OT PLD | - | COMBINATORIAL | - | - | - | - | 32 | - | - | ||
![]() PZ5064I10BB AMD Xilinx | 129 | - | Datasheet | YES | 100 | 67 MHz | XILINX INC | 3 | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 14 X 20 X 2.80 MM, PLASTIC, SOT-382-1, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | NO | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.65 mm | not_compliant | 30 | 100 | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | - | MACROCELL | 64 | NO | 2 | NO | - | 19.6 mm | 14 mm | ||
![]() PZ5064I10BB Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | - | - | EE PLD | - | - | 64 | NO | - | NO | - | - | - | ||
![]() XCR3128-12PQ160C AMD Xilinx | 987 | - | Datasheet | YES | 160 | 66 MHz | XILINX INC | 3 | 96 | 70 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | No | 3.63 V | 2.97 V | 3.3 V | e0 | - | - | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.65 mm | not_compliant | 30 | 160 | S-PQFP-G160 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 4.1 mm | EE PLD | - | MACROCELL | 128 | YES | 2 | YES | - | 28 mm | 28 mm | ||
![]() XC9536F-10PCG44C AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 67 MHz | XILINX INC | 3 | 34 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | Yes | 5.25 V | 4.75 V | 5 V | e3 | - | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | QUAD | J BEND | 245 | 1.27 mm | compliant | 30 | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 0 DEDICATED INPUTS, 34 I/O | 4.572 mm | FLASH PLD | - | MACROCELL | - | - | - | - | - | 16.5862 mm | 16.5862 mm | ||
![]() XC9572F-10PQG100I AMD Xilinx | 559 | - | Datasheet | YES | 100 | 67 MHz | XILINX INC | 3 | 72 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | Yes | 5.5 V | 4.5 V | 5 V | e3 | - | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 10 ns | - | - | 0 DEDICATED INPUTS, 72 I/O | 3.4 mm | FLASH PLD | - | MACROCELL | - | - | - | - | - | 20 mm | 14 mm | ||
![]() XC95144XL10TQG1 AMD Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZ5064NS10BC NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 77 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | - | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 64 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() CY7C330-28DMB Cypress Semiconductor | In Stock | - | Datasheet | NO | 28 | 28.5 MHz | CYPRESS SEMICONDUCTOR CORP | - | 12 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP28,.3 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | SYNCHRONOUS STATE MACHINE; 12 I/O MACROCELLS; 3 EXTERNAL CLOCKS; SHARED INPUT/CLOCK | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | 28 | R-GDIP-T28 | 12 | Not Qualified | MILITARY | 35 ns | PAL-TYPE | 23 | 9 DEDICATED INPUTS, 12 I/O | 5.08 mm | OT PLD | 38535Q/M;38534H;883B | MACROCELL | - | - | 9 | - | 256 | 37.0205 mm | 7.62 mm | ||
![]() EPM5130WM883B Altera Corporation | 1 | - | Datasheet | YES | 100 | 33.3 MHz | ALTERA CORP | - | 64 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | WQFP | WQFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK, WINDOW | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | No | 3A001.A.2.C | TIN LEAD | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | QUAD | GULL WING | 220 | 0.65 mm | unknown | - | 100 | R-CQFP-G100 | - | Not Qualified | MILITARY | 55 ns | - | - | 19 DEDICATED INPUTS, 64 I/O | 2.99 mm | UV PLD | 38535Q/M;38534H;883B | MACROCELL | 128 | NO | 19 | NO | - | 19.2 mm | 14 mm | ||
![]() PZ5128IS10BB1 Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | - | - | EE PLD | - | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5128IS10BB1 NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 66 MHz | NXP SEMICONDUCTORS | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 14 X 20 X 2.80 MM, PLASTIC, SOT-382-1, QFP-100 | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm |