- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Screening Level | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCR3128-15TQ128C AMD Xilinx | In Stock | - | Datasheet | YES | 128 | 59 MHz | XILINX INC | - | 96 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 128 | R-PQFP-G128 | - | Not Qualified | COMMERCIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | - | MACROCELL | 128 | YES | 2 | YES | - | 20 mm | 14 mm | ||
![]() XC95108F-20PCG84I AMD Xilinx | In Stock | - | Datasheet | YES | 84 | 50 MHz | XILINX INC | 3 | 69 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | Yes | 5.5 V | 4.5 V | 5 V | e3 | - | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | compliant | - | 84 | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 20 ns | - | - | 0 DEDICATED INPUTS, 69 I/O | 5.08 mm | FLASH PLD | - | MACROCELL | - | - | - | - | - | 29.3116 mm | 29.3116 mm | ||
Tiny WHSL | 12 | - | Datasheet | YES | 20 | 41.6 MHz | ADVANCED MICRO DEVICES INC | - | 8 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | 3A001.A.2.C | Tin/Lead (Sn/Pb) | PROGRAMMABLE OUTPUT POLARITY; 8 MACROCELLS; REGISTER PRELOAD; POWER-UP RESET | 8542.39.00.01 | - | QUAD | NO LEAD | - | 1.27 mm | unknown | - | 20 | S-CQCC-N20 | 8 | Not Qualified | MILITARY | 15 ns | PAL-TYPE | 18 | 8 DEDICATED INPUTS, 8 I/O | 2.54 mm | EE PLD | 38535Q/M;38534H;883B | MACROCELL | - | - | 8 | - | 64 | 8.89 mm | 8.89 mm | ||
![]() ATF20V8CQ-10JC Atmel Corporation | In Stock | - | Datasheet | YES | 28 | 68 MHz | ATMEL CORP | 2 | 8 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.25 V | 4.75 V | 5 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | compliant | - | 28 | S-PQCC-J28 | 8 | Not Qualified | COMMERCIAL | 10 ns | PAL-TYPE | 20 | 11 DEDICATED INPUTS, 8 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 11 | - | 64 | 11.5062 mm | 11.5062 mm | ||
![]() EPM5192LC84 Cypress Semiconductor | In Stock | - | Datasheet | YES | 84 | 33.3 MHz | CYPRESS SEMICONDUCTOR CORP | - | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 192 MACROCELLS; SHARED INPUT/CLOCK; SHARED PRODUCT TERMS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 55 ns | - | - | 7 DEDICATED INPUTS, 64 I/O | 5.08 mm | OT PLD | - | MACROCELL | - | - | 7 | - | - | 29.3116 mm | 29.3116 mm | ||
![]() EPM5192LC84 Altera Corporation | In Stock | - | Datasheet | YES | 84 | 33.3 MHz | ALTERA CORP | - | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | LCC | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | 192 MACROCELLS; SHARED INPUT/CLOCK; SHARED PRODUCT TERMS | 8542.39.00.01 | - | QUAD | J BEND | 220 | 1.27 mm | unknown | - | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 55 ns | - | - | 7 DEDICATED INPUTS, 64 I/O | 5.08 mm | OT PLD | - | MACROCELL | 192 | NO | 7 | NO | - | 29.3116 mm | 29.3116 mm | ||
![]() PZ5128NS15BP-S Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | - | - | EE PLD | - | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5128NS15BP-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 63 MHz | NXP SEMICONDUCTORS | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() XC9536XV-4VQG44C AMD Xilinx | In Stock | - | Datasheet | YES | 44 | - | XILINX INC | 3 | 34 | 70 °C | - | PLASTIC/EPOXY | TQFP | PLASTIC, VQFP-44 | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | Yes | 2.62 V | 2.37 V | 2.5 V | e3 | - | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | 260 | 0.8 mm | compliant | 30 | 44 | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 4 ns | - | - | 0 DEDICATED INPUTS, 34 I/O | 1.2 mm | FLASH PLD | - | MACROCELL | - | - | - | - | - | 10 mm | 10 mm | ||
![]() XCR3064-10PC68C AMD Xilinx | In Stock | - | Datasheet | YES | 68 | 80 MHz | XILINX INC | 1 | 48 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 3.6 V | 2.97 V | 3.3 V | - | - | - | - | NO | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 68 | S-PQCC-J68 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 48 I/O | 5.08 mm | EE PLD | - | MACROCELL | 64 | NO | 2 | NO | - | 24.2316 mm | 24.2316 mm | ||
![]() XC95288-10HQG208C AMD Xilinx | 406 | - | Datasheet | YES | 208 | - | XILINX INC | 3 | 168 | 70 °C | - | PLASTIC/EPOXY | HFQFP | HFQFP, | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | QFP | Yes | 5.25 V | 4.75 V | 5 V | e3 | Yes | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | QUAD | GULL WING | 245 | 0.5 mm | compliant | 30 | 208 | S-PQFP-G208 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 0 DEDICATED INPUTS, 168 I/O | 4.1 mm | FLASH PLD | - | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() XC95180-10PQG160C AMD Xilinx | 438 | - | Datasheet | YES | 160 | - | XILINX INC | 3 | 133 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | Yes | - | - | 5 V | e3 | - | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | compliant | - | 160 | S-PQFP-G160 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 0 DEDICATED INPUTS, 133 I/O | 4.1 mm | FLASH PLD | - | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() XC73144-15PG184M AMD Xilinx | 420 | - | Datasheet | NO | 184 | 45.5 MHz | XILINX INC | - | 120 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, | - | SQUARE | GRID ARRAY | Obsolete | PGA | - | 5.5 V | 4.5 V | 5 V | - | - | 3A001.A.2.C | - | 144 MACROCELLS WITH PROGRAMMABLE I/O ARCHITECTURE | 8542.39.00.01 | - | PERPENDICULAR | PIN/PEG | - | - | unknown | - | 184 | S-CPGA-P184 | - | Not Qualified | MILITARY | 36 ns | - | - | 0 DEDICATED INPUTS, 120 I/O | - | UV PLD | - | MACROCELL | - | - | - | - | - | - | - | ||
![]() XC95108F-10PC84C AMD Xilinx | 99 | - | Datasheet | YES | 84 | 67 MHz | XILINX INC | 3 | 69 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | Tin/Lead (Sn85Pb15) | NO | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 0 DEDICATED INPUTS, 69 I/O | 5.08 mm | FLASH PLD | - | MACROCELL | 108 | YES | - | NO | - | 29.3116 mm | 29.3116 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 304 | - | ADVANCED MICRO DEVICES INC | 3 | 232 | - | - | PLASTIC/EPOXY | HFQFP | HEAT SINK, QFP-304 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | - | - | - | QUAD | GULL WING | - | 0.5 mm | compliant | - | - | S-PQFP-G304 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 232 I/O | 4.5 mm | MASK PLD | - | MACROCELL | - | - | - | - | - | 40 mm | 40 mm | ||
![]() XC73144-15PG184I AMD Xilinx | 361 | - | Datasheet | NO | 184 | 45.5 MHz | XILINX INC | - | 120 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, | - | SQUARE | GRID ARRAY | Obsolete | PGA | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 144 MACROCELLS WITH PROGRAMMABLE I/O ARCHITECTURE | 8542.39.00.01 | - | PERPENDICULAR | PIN/PEG | - | - | unknown | - | 184 | S-CPGA-P184 | - | Not Qualified | INDUSTRIAL | 36 ns | - | - | 0 DEDICATED INPUTS, 120 I/O | - | UV PLD | - | MACROCELL | - | - | - | - | - | - | - | ||
![]() PZ3064-12A44-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 67 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() XC9572F-7PC44C AMD Xilinx | In Stock | - | - | YES | 44 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC | QCCJ | PLCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | - | e0 | - | - | TIN LEAD | NO | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 7.5 ns | - | - | - | - | FLASH PLD | - | - | 72 | YES | - | NO | - | - | - | ||
![]() EPM5130QI Altera Corporation | In Stock | - | Datasheet | YES | 100 | 33.3 MHz | ALTERA CORP | 3 | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | SQUARE | FLATPACK | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | No | - | TIN LEAD | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | QUAD | GULL WING | 220 | 0.635 mm | unknown | - | 100 | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 55 ns | - | - | 19 DEDICATED INPUTS, 64 I/O | - | OT PLD | - | MACROCELL | 128 | NO | 19 | NO | - | - | - | ||
![]() PZ5064I10BB1-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 77 MHz | NXP SEMICONDUCTORS | - | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm |