- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 29 | - | Datasheet | NO | 28 | 71.4 MHz | ADVANCED MICRO DEVICES INC | - | 12 | 75 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.3 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | 12 MACROCELLS; REGISTER PRELOAD; SHARED INPUT/CLOCK; 2 EXTERNAL CLOCKS | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | 12 | Not Qualified | COMMERCIAL EXTENDED | 10 ns | PAL-TYPE | 26 | 12 DEDICATED INPUTS, 12 I/O | 5.08 mm | EE PLD | MACROCELL | - | - | 12 | - | 136 | 35.2425 mm | 7.62 mm | ||
![]() PZ3064I15BB1-S AMD Xilinx | In Stock | - | Datasheet | YES | 100 | 58 MHz | XILINX INC | - | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 64 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ3064I15BB1-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 58 MHz | NXP SEMICONDUCTORS | - | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
Tiny WHSL | 813 | - | Datasheet | YES | 160 | - | ADVANCED MICRO DEVICES INC | 3 | 133 | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | - | - | - | QUAD | GULL WING | - | 0.65 mm | compliant | - | - | S-PQFP-G160 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 133 I/O | 3.94 mm | MASK PLD | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() PLUS20L8DN Philips Semiconductors | In Stock | - | Datasheet | NO | 24 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL | 10 ns | PAL-TYPE | 20 | - | - | OT PLD | COMBINATORIAL | - | - | - | - | 64 | - | - | ||
![]() PZ3032I12BC-T AMD Xilinx | 106 | - | Datasheet | YES | 44 | 47 MHz | XILINX INC | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 32 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() PZ3032I12BC-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 47 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 19 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() XCR5064-10PC68I AMD Xilinx | In Stock | - | Datasheet | YES | 68 | 77 MHz | XILINX INC | 1 | 48 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | NO | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 68 | S-PQCC-J68 | - | Not Qualified | INDUSTRIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 48 I/O | 5.08 mm | EE PLD | MACROCELL | 64 | NO | 2 | NO | - | 24.2316 mm | 24.2316 mm | ||
![]() PLUS405-45A Philips Semiconductors | In Stock | - | Datasheet | YES | 28 | 29.4 MHz | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J28 | 8 | Not Qualified | COMMERCIAL | - | PLS-TYPE | 16 | - | - | OT PLD | - | - | - | - | - | 64 | - | - | ||
![]() PLUS405-45A NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | 29.4 MHz | NXP SEMICONDUCTORS | - | 8 | 75 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | PROGRAMMABLE LOGIC SEQUENCER; 2 EXTERNAL CLOCKS; SHARED INPUT/CLOCK | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | compliant | - | 28 | S-PQCC-J28 | 8 | Not Qualified | COMMERCIAL EXTENDED | 15 ns | PLS-TYPE | 16 | 15 DEDICATED INPUTS, 8 I/O | 4.57 mm | OT PLD | REGISTERED | - | - | 15 | - | 64 | 11.5062 mm | 11.5062 mm | ||
![]() PLUS405-45A YAGEO Corporation | In Stock | - | Datasheet | YES | 28 | 29.4 MHz | PHILIPS COMPONENTS | - | 8 | 75 °C | - | PLASTIC/EPOXY | - | , | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | PROGRAMMABLE LOGIC SEQUENCER; 1 EXTERNAL CLOCK | 8542.39.00.01 | - | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J28 | - | Not Qualified | COMMERCIAL EXTENDED | 15 ns | - | - | 12 DEDICATED INPUTS, 8 I/O | - | OT PLD | REGISTERED | - | - | 12 | - | - | - | - | ||
![]() PZ5128IS15BB1-T AMD Xilinx | 613 | - | Datasheet | YES | 100 | 63 MHz | XILINX INC | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() XC2C64-4VQ100C AMD Xilinx | In Stock | - | Datasheet | YES | 100 | - | XILINX INC | 3 | 64 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | No | 1.9 V | 1.7 V | 1.8 V | e0 | - | - | Tin/Lead (Sn85Pb15) | FAST ZERO POWER DESIGN TECHNOLOGY | 8542.39.00.01 | - | QUAD | GULL WING | 240 | 0.5 mm | not_compliant | 30 | 100 | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 4 ns | - | - | 0 DEDICATED INPUTS, 64 I/O | 1.2 mm | FLASH PLD | MACROCELL | 64 | YES | - | YES | - | 14 mm | 14 mm | ||
![]() PAL20S10CJS AMD | In Stock | - | Datasheet | NO | 24 | - | ADVANCED MICRO DEVICES INC | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T24 | 10 | Not Qualified | COMMERCIAL | - | PAL-TYPE | 20 | - | - | OT PLD | COMBINATORIAL | - | - | - | - | 80 | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 44 | 67 MHz | ADVANCED MICRO DEVICES INC | 3 | 32 | 85 °C | -40 °C | PLASTIC | QFP | TQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Active | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | YES | - | TAPE AND REEL | QUAD | GULL WING | 240 | 0.8 mm | compliant | 30 | - | S-PQFP-G44 | 32 | Not Qualified | INDUSTRIAL | 14 ns | PAL/PLA-TYPE | 36 | 2 DEDICATED INPUTS, 32 I/O | - | EE PLD | - | 64 | YES | 2 | YES | - | 10 mm | 10 mm | ||
![]() PZ5064NS12BC-T AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 67 MHz | XILINX INC | 3 | 32 | 85 °C | -40 °C | PLASTIC | QFP | TQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | YES | 8542.39.00.01 | TAPE AND REEL | QUAD | GULL WING | 240 | 0.8 mm | not_compliant | 30 | - | S-PQFP-G44 | 32 | Not Qualified | INDUSTRIAL | 14 ns | PAL/PLA-TYPE | 36 | 2 DEDICATED INPUTS, 32 I/O | - | EE PLD | - | 64 | YES | 2 | YES | - | 10 mm | 10 mm | ||
![]() XC7372-12WC84M AMD Xilinx | In Stock | - | Datasheet | YES | 84 | 62.5 MHz | XILINX INC | - | 37 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | - | - | 3A001.A.2.C | - | 72 MACROCELLS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V; 3 EXTERNAL CLOCKS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-CQCC-J84 | - | Not Qualified | MILITARY | 28 ns | - | - | 12 DEDICATED INPUTS, 37 I/O | 4.826 mm | UV PLD | MACROCELL | 72 | NO | 12 | NO | - | 29.21 mm | 29.21 mm | ||
![]() XH95288-10HQ304C AMD Xilinx | 144 | - | Datasheet | YES | 304 | - | XILINX INC | 3 | 192 | - | - | PLASTIC/EPOXY | HFQFP | HEAT SINK, QFP-304 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Transferred | QFP | No | - | - | 5 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | compliant | - | 304 | S-PQFP-G304 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 192 I/O | 4.5 mm | MASK PLD | MACROCELL | - | - | - | - | - | 40 mm | 40 mm | ||
![]() PZ3032AS7BC-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 80 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 32 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() PZ3032AS7BC-T AMD Xilinx | 717 | - | Datasheet | YES | 44 | 80 MHz | XILINX INC | - | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 32 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm |