- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ5128IS15BB2-T NXP Semiconductors | In Stock | - | Datasheet | YES | 160 | 63 MHz | NXP SEMICONDUCTORS | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | S-PQFP-G160 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 28 mm | 28 mm | ||
![]() P5Z22V10IDDH Philips Semiconductors | In Stock | - | Datasheet | YES | 24 | 74 MHz | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 0.635 mm | unknown | - | - | R-PDSO-G24 | 10 | Not Qualified | INDUSTRIAL | 10 ns | PAL-TYPE | 22 | - | - | EE PLD | MACROCELL | - | - | - | - | 132 | - | - | ||
Tiny WHSL | 523 | - | Datasheet | NO | 28 | 33.3 MHz | ADVANCED MICRO DEVICES INC | - | 12 | 75 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.3 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | 12 | Not Qualified | COMMERCIAL EXTENDED | 25 ns | PAL-TYPE | 26 | 12 DEDICATED INPUTS, 12 I/O | - | EE PLD | MACROCELL | - | - | 12 | - | 136 | - | - | ||
![]() PZ5128-S12BB1-S Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 14.5 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() PALCE16V8L-25JC Cypress Semiconductor | In Stock | - | Datasheet | YES | 20 | 37 MHz | CYPRESS SEMICONDUCTOR CORP | - | 8 | 75 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-20 | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 8 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; POWER-UP RESET | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | not_compliant | - | 20 | S-PQCC-J20 | 8 | Not Qualified | COMMERCIAL EXTENDED | 25 ns | PAL-TYPE | 18 | 8 DEDICATED INPUTS, 8 I/O | 4.57 mm | FLASH PLD | MACROCELL | - | - | 8 | - | 64 | 8.9662 mm | 8.9662 mm | ||
![]() PEEL22CV10AJ-10 Anachip Corporation | In Stock | - | Datasheet | YES | 28 | 90.9 MHz | ANACHIP CORP | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J28 | 10 | Not Qualified | COMMERCIAL | 10 ns | PAL-TYPE | 22 | - | - | EE PLD | MACROCELL | - | - | - | - | 132 | - | - | ||
![]() PEEL22CV10AJ-10 AMI Semiconductor | In Stock | - | Datasheet | YES | 28 | 66.6 MHz | AMI SEMICONDUCTOR | - | 10 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 10 MACROCELLS; SHARED INPUT/CLOCK; SYNCHRONOUS PRESET; ASYNCHRONOUS CLEAR | - | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J28 | 10 | Not Qualified | COMMERCIAL | 10 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 11 | - | 132 | 11.5062 mm | 11.5062 mm | ||
![]() PZ3064AS7EC NXP Semiconductors | In Stock | - | Datasheet | YES | 56 | 111 MHz | NXP SEMICONDUCTORS | - | 44 | 70 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, | BGA56,10X10,20 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Transferred | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 0.5 mm | unknown | - | - | S-PBGA-B56 | - | Not Qualified | COMMERCIAL | 9 ns | - | - | 2 DEDICATED INPUTS, 44 I/O | 1.35 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 6 mm | 6 mm | ||
![]() PEEL22CV10AJ-10 Diodes Incorporated | In Stock | - | Datasheet | YES | 28 | 90.9 MHz | DIODES INC | - | 10 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.25 V | 4.75 V | 5 V | e0 | EAR99 | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 28 | S-PQCC-J28 | 10 | Not Qualified | COMMERCIAL | 10 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.369 mm | EE PLD | MACROCELL | - | - | 11 | - | 132 | 11.5062 mm | 11.5062 mm | ||
![]() XC9536F-10PC44I AMD Xilinx | 735 | - | Datasheet | YES | 44 | 67 MHz | XILINX INC | 3 | 34 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | compliant | - | 44 | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 10 ns | - | - | 0 DEDICATED INPUTS, 34 I/O | 4.572 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 16.5862 mm | 16.5862 mm | ||
![]() PLUS16R6-7A NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | 74 MHz | NXP SEMICONDUCTORS | - | 2 | 75 °C | - | PLASTIC/EPOXY | QCCJ | - | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | POWER-UP RESET | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J20 | - | Not Qualified | COMMERCIAL EXTENDED | 10 ns | - | - | 8 DEDICATED INPUTS, 2 I/O | 4.57 mm | OT PLD | MIXED | - | - | 8 | - | - | 8.965 mm | 8.965 mm | ||
![]() PLUS16R6-7A Philips Semiconductors | In Stock | - | Datasheet | YES | 20 | 74 MHz | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J20 | 6 | Not Qualified | COMMERCIAL | 7.5 ns | PAL-TYPE | 10 | - | - | OT PLD | REGISTERED | - | - | - | - | 64 | - | - | ||
![]() PLUS16R6-7A YAGEO Corporation | In Stock | - | Datasheet | YES | 20 | 74 MHz | PHILIPS COMPONENTS | - | 2 | 75 °C | - | PLASTIC/EPOXY | - | - | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | SECURITY FUSE | 8542.39.00.01 | - | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J20 | - | Not Qualified | COMMERCIAL EXTENDED | 10 ns | - | - | 8 DEDICATED INPUTS, 2 I/O | - | OT PLD | MIXED | - | - | 8 | - | - | - | - | ||
![]() XC95108F-10PQ100I AMD Xilinx | 445 | - | Datasheet | YES | 100 | 67 MHz | XILINX INC | 3 | 81 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 10 ns | - | - | 0 DEDICATED INPUTS, 81 I/O | 3.4 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 20 mm | 14 mm | ||
![]() PZ5032CS10BC AMD Xilinx | In Stock | - | Datasheet | YES | 44 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Obsolete | - | No | - | - | 5 V | - | - | - | YES | 8542.39.00.01 | - | QUAD | GULL WING | 240 | 0.8 mm | unknown | 30 | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | - | - | EE PLD | - | 32 | YES | - | YES | - | - | - | ||
![]() XC9536F-10VQG44C AMD Xilinx | 318 | - | Datasheet | YES | 44 | 67 MHz | XILINX INC | 3 | 34 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | Yes | 5.25 V | 4.75 V | 5 V | e3 | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | 260 | 0.8 mm | compliant | 30 | 44 | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 0 DEDICATED INPUTS, 34 I/O | 1.2 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 10 mm | 10 mm | ||
![]() XC7372-15PQ160I AMD Xilinx | In Stock | - | Datasheet | YES | 160 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | No | - | - | - | e0 | - | Tin/Lead (Sn85Pb15) | NO | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.635 mm | not_compliant | 30 | - | S-PQFP-G160 | - | Not Qualified | INDUSTRIAL | 15 ns | - | - | - | - | OT PLD | - | 72 | NO | - | NO | - | - | - | ||
![]() XCR3064A-12PC44I AMD Xilinx | 745 | - | Datasheet | YES | 44 | 77 MHz | XILINX INC | 3 | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 3.6 V | 2.7 V | 3 V | e0 | - | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | 44 | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | 64 | YES | 2 | YES | - | 16.5862 mm | 16.5862 mm | ||
Tiny WHSL | 567 | - | Datasheet | YES | 160 | - | ADVANCED MICRO DEVICES INC | 3 | 133 | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | Yes | - | - | 5 V | e3 | - | MATTE TIN | - | - | - | QUAD | GULL WING | 245 | 0.65 mm | compliant | 30 | - | S-PQFP-G160 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 133 I/O | 3.94 mm | MASK PLD | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() PZ5064NS12BP NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 67 MHz | NXP SEMICONDUCTORS | - | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | - | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | 64 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 14 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm |