- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M4A5-32/32-10VNC44 Lattice Semiconductor Corporation | In Stock | - | Datasheet | YES | 44 | - | LATTICE SEMICONDUCTOR CORP | 3 | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Obsolete | - | Yes | - | - | 5 V | e3 | Yes | - | MATTE TIN | YES | 8542.39.00.01 | - | QUAD | GULL WING | 260 | 0.8 mm | compliant | 40 | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | - | - | EE PLD | - | 32 | YES | - | YES | - | - | - | ||
![]() PZ5128-S10BP Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() M4-96/48-15VC-18VI Vantis Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P85C224-66 Intel Corporation | 2 | - | Datasheet | NO | 24 | 66 MHz | INTEL CORP | - | 8 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | PAL WITH MACROCELLS; 8 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | 24 | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL | 12 ns | PAL-TYPE | 22 | 13 DEDICATED INPUTS, 8 I/O | 4.32 mm | OT PLD | MACROCELL | - | - | 13 | - | 72 | 31.61 mm | 7.62 mm | ||
![]() PZ3064DS10BC NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 90 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | - | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | - | - | 3.6 V | 2.7 V | - | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 11.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() PZ3064DS10BC Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 11.5 ns | - | - | - | - | EE PLD | - | 64 | YES | - | YES | - | - | - | ||
![]() PZ5128IS15A84 Philips Semiconductors | In Stock | - | Datasheet | YES | 84 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5128IS15A84 AMD Xilinx | In Stock | - | Datasheet | YES | 84 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | - | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() EP20K100EFC484 Altera Corporation | In Stock | - | Datasheet | YES | 484 | - | ALTERA CORP | - | 246 | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | BGA | - | - | - | 1.8 V | e1 | - | 3A991.D | TIN SILVER COPPER | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 1 mm | unknown | - | 484 | S-PBGA-B484 | - | Not Qualified | OTHER | - | - | - | 4 DEDICATED INPUTS, 246 I/O | 2.1 mm | LOADABLE PLD | MACROCELL | - | - | 4 | - | - | 23 mm | 23 mm | ||
![]() XC9536XL-4VQG64C AMD Xilinx | 168 | - | Datasheet | YES | 64 | 200 MHz | XILINX INC | 3 | 36 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | TQFP64,.47SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | Yes | 3.6 V | 3 V | 3.3 V | e3 | - | - | MATTE TIN | 36 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | compliant | - | 64 | S-PQFP-G64 | - | Not Qualified | COMMERCIAL | 4 ns | - | - | 0 DEDICATED INPUTS, 36 I/O | 1.2 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 10 mm | 10 mm | ||
![]() ATV5000-35KI Atmel Corporation | In Stock | - | Datasheet | YES | 68 | 25 MHz | ATMEL CORP | 3 | 52 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | QFJ | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | 52 MACROCELLS; BURIED MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | - | 68 | S-CQCC-J68 | - | Not Qualified | INDUSTRIAL | 40 ns | - | - | 8 DEDICATED INPUTS, 52 I/O | 5.08 mm | UV PLD | MACROCELL | 76 | NO | 8 | NO | - | 24.13 mm | 24.13 mm | ||
![]() PZ3064-10BC-S Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | - | - | EE PLD | - | 64 | NO | - | NO | - | - | - | ||
![]() PZ3064-10BC-S NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 80 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() XCR3064-10PQ100C AMD Xilinx | 940 | - | Datasheet | YES | 100 | 80 MHz | XILINX INC | 3 | 64 | 70 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 3.6 V | 2.97 V | 3.3 V | e0 | - | - | TIN LEAD | NO | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.65 mm | not_compliant | 30 | 100 | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | MACROCELL | 64 | NO | 2 | NO | - | 20 mm | 14 mm | ||
![]() XC95144XV-4TQ100C AMD Xilinx | In Stock | - | Datasheet | YES | 100 | - | XILINX INC | 3 | 81 | 70 °C | - | PLASTIC/EPOXY | LFQFP | PLASTIC, TQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 2.62 V | 2.37 V | 2.5 V | e0 | - | - | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.5 mm | not_compliant | 30 | 100 | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 4 ns | - | - | 0 DEDICATED INPUTS, 81 I/O | 1.6 mm | FLASH PLD | MACROCELL | 144 | YES | - | YES | - | 14 mm | 14 mm | ||
![]() PAL14L4NC National Semiconductor Corporation | In Stock | - | Datasheet | NO | 20 | - | NATIONAL SEMICONDUCTOR CORP | - | - | 75 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | ACTIVE LOW OUTPUT | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T20 | 4 | Not Qualified | COMMERCIAL EXTENDED | 35 ns | PAL-TYPE | 14 | 14 DEDICATED INPUTS, 0 I/O | 5.08 mm | OT PLD | COMBINATORIAL | - | - | 14 | - | 16 | 26.075 mm | 7.62 mm | ||
![]() XC9536XV-4VQ44C AMD Xilinx | 940 | - | Datasheet | YES | 44 | - | XILINX INC | 3 | 34 | 70 °C | - | PLASTIC/EPOXY | TQFP | PLASTIC, VQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | No | 2.62 V | 2.37 V | 2.5 V | e0 | - | - | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | - | QUAD | GULL WING | 240 | 0.8 mm | not_compliant | 30 | 44 | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 4 ns | - | - | 0 DEDICATED INPUTS, 34 I/O | 1.2 mm | FLASH PLD | MACROCELL | 36 | YES | - | YES | - | 10 mm | 10 mm | ||
![]() XC7372-15PQ160C AMD Xilinx | In Stock | - | Datasheet | YES | 160 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn85Pb15) | NO | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.635 mm | not_compliant | 30 | - | S-PQFP-G160 | - | Not Qualified | COMMERCIAL | 15 ns | - | - | - | - | OT PLD | - | 72 | NO | - | NO | - | - | - | ||
![]() XCR3128-12PQ100I AMD Xilinx | 188 | - | Datasheet | YES | 100 | 69 MHz | XILINX INC | 3 | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 3.63 V | 2.97 V | 3.3 V | e0 | - | - | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.65 mm | not_compliant | 30 | 100 | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | MACROCELL | 128 | YES | 2 | YES | - | 20 mm | 14 mm | ||
![]() M4-64/32-15VC48 Lattice Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | 37 MHz | LATTICE SEMICONDUCTOR CORP | 3 | 32 | 70 °C | - | PLASTIC/EPOXY | LFQFP | TQFP-48 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | 240 | 0.5 mm | unknown | 30 | 48 | S-PQFP-G48 | - | Not Qualified | COMMERCIAL | 15 ns | - | - | 0 DEDICATED INPUTS, 32 I/O | 1.6 mm | EE PLD | MACROCELL | 64 | YES | - | YES | - | 7 mm | 7 mm |