- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Propagation Delay | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ5032I10BC-T AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 59 MHz | XILINX INC | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | - | 5.5 V | 4.5 V | 5 V | - | - | - | 32 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | Not Qualified | INDUSTRIAL | 12.5 ns | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | 10 mm | 10 mm | ||
![]() PZ5032I10BC-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 59 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | Not Qualified | INDUSTRIAL | 15 ns | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | 10 mm | 10 mm | ||
![]() XC9536F-5VQ44C AMD Xilinx | 519 | - | Datasheet | YES | 44 | 100 MHz | XILINX INC | 3 | 34 | 70 °C | - | PLASTIC/EPOXY | TQFP | PLASTIC, VQFP-44 | TQFP44,.47SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | Tin/Lead (Sn85Pb15) | NO | 8542.39.00.01 | - | QUAD | GULL WING | 240 | 0.8 mm | not_compliant | 30 | 44 | S-PQFP-G44 | Not Qualified | COMMERCIAL | 5 ns | 0 DEDICATED INPUTS, 34 I/O | 1.2 mm | FLASH PLD | MACROCELL | 36 | YES | - | NO | 10 mm | 10 mm | ||
![]() XC2C64A-4QFG48C AMD Xilinx | In Stock | - | Datasheet | YES | 48 | 454 MHz | XILINX INC | 3 | 37 | 70 °C | - | PLASTIC/EPOXY | VSON | VSON, | - | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | QFN | Yes | 1.9 V | 1.7 V | 1.8 V | e3 | - | MATTE TIN | - | 8542.39.00.01 | - | DUAL | NO LEAD | - | 0.5 mm | unknown | - | 48 | S-PDSO-N48 | Not Qualified | COMMERCIAL | 4 ns | 0 DEDICATED INPUTS, 37 I/O | 1 mm | FLASH PLD | MACROCELL | - | - | - | - | 7 mm | 7 mm | ||
![]() PZ3064I15A84 Philips Semiconductors | In Stock | - | Datasheet | YES | 84 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 3.3 V | e0 | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J84 | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | EE PLD | - | 64 | NO | - | NO | - | - | ||
![]() PZ3064I15A84 AMD Xilinx | In Stock | - | Datasheet | YES | 84 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 3.3 V | e0 | - | TIN LEAD | NO | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | - | S-PQCC-J84 | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | EE PLD | - | 64 | NO | - | NO | - | - | ||
![]() PZ3128-S15A84-T NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 59 MHz | NXP SEMICONDUCTORS | - | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J84 | Not Qualified | COMMERCIAL | 17.5 ns | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | 29.3116 mm | 29.3116 mm | ||
![]() PZ5128-S10BE-S Philips Semiconductors | In Stock | - | Datasheet | YES | 128 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | Not Qualified | COMMERCIAL | 12 ns | - | - | EE PLD | - | 128 | YES | - | YES | - | - | ||
![]() PZ5128-S10BE-S NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 71 MHz | NXP SEMICONDUCTORS | - | 96 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | Not Qualified | COMMERCIAL | 12 ns | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | 2 | - | 20 mm | 14 mm | ||
![]() PZ5128-S10BE-S AMD Xilinx | 347 | - | Datasheet | YES | 128 | 71 MHz | XILINX INC | 3 | 96 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 128 MACROCELLS | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.5 mm | unknown | - | 128 | R-PQFP-G128 | Not Qualified | COMMERCIAL | 12 ns | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | 128 | YES | 2 | YES | 20 mm | 14 mm | ||
![]() PZ3128-S10BE-S Philips Semiconductors | In Stock | - | Datasheet | YES | 128 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | Not Qualified | COMMERCIAL | 12.5 ns | - | - | EE PLD | - | 128 | YES | - | YES | - | - | ||
![]() PZ3128-S10BE-S NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 74 MHz | NXP SEMICONDUCTORS | - | 96 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | Not Qualified | COMMERCIAL | 13 ns | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | 2 | - | 20 mm | 14 mm | ||
![]() PZ5128-S7BBP AMD Xilinx | 893 | - | Datasheet | YES | 100 | 95 MHz | XILINX INC | - | 96 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | 9.5 ns | 2 DEDICATED INPUTS, 96 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | 14 mm | 14 mm | ||
![]() XC95180-10PQ160 AMD Xilinx | In Stock | - | Datasheet | YES | 160 | - | XILINX INC | 3 | 133 | - | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | No | - | - | 3.3 V | e0 | - | TIN LEAD | CONFIGURABLE 3.3V OR 5V I/O OPERATION; INSYSTEM PROGRAMMABLE | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | compliant | - | 160 | S-PQFP-G160 | Not Qualified | - | - | 0 DEDICATED INPUTS, 133 I/O | 4.1 mm | FLASH PLD | MACROCELL | - | - | - | - | 28 mm | 28 mm | ||
![]() PZ5064-7BB1 NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 105 MHz | NXP SEMICONDUCTORS | - | 64 | 70 °C | - | PLASTIC/EPOXY | QFP | 14 X 20 X 2.80 MM, PLASTIC, SOT-382-1, QFP-100 | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | COMMERCIAL | 10 ns | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | MACROCELL | - | - | 2 | - | 20 mm | 14 mm | ||
![]() PZ5128IS10BP-T AMD Xilinx | 789 | - | Datasheet | YES | 100 | 66 MHz | XILINX INC | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | 5.5 V | 4.5 V | 5 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | Not Qualified | INDUSTRIAL | 12 ns | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | 14 mm | 14 mm | ||
![]() PZ5128IS10BP-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 66 MHz | NXP SEMICONDUCTORS | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | Not Qualified | INDUSTRIAL | 15 ns | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | 14 mm | 14 mm | ||
![]() XC9572F-10PCG84I AMD Xilinx | 580 | - | Datasheet | YES | 84 | 67 MHz | XILINX INC | 3 | 69 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | Yes | 5.5 V | 4.5 V | 5 V | e3 | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | compliant | - | 84 | S-PQCC-J84 | Not Qualified | INDUSTRIAL | 10 ns | 0 DEDICATED INPUTS, 69 I/O | 5.08 mm | FLASH PLD | MACROCELL | - | - | - | - | 29.3116 mm | 29.3116 mm | ||
![]() XC9536F-15VQG44C AMD Xilinx | 242 | - | Datasheet | YES | 44 | 56 MHz | XILINX INC | 3 | 34 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | Yes | 5.25 V | 4.75 V | 5 V | e3 | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | 260 | 0.8 mm | compliant | 30 | 44 | S-PQFP-G44 | Not Qualified | COMMERCIAL | 15 ns | 0 DEDICATED INPUTS, 34 I/O | 1.2 mm | FLASH PLD | MACROCELL | - | - | - | - | 10 mm | 10 mm | ||
![]() XH95180-10PQ160I AMD Xilinx | 597 | - | Datasheet | YES | 160 | - | XILINX INC | 3 | 133 | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | QFP | No | - | - | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | compliant | - | 160 | S-PQFP-G160 | Not Qualified | - | - | 0 DEDICATED INPUTS, 133 I/O | 3.94 mm | MASK PLD | MACROCELL | - | - | - | - | 28 mm | 28 mm |