- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCR3064-12PC68C AMD Xilinx | 259 | - | Datasheet | YES | 68 | 67 MHz | XILINX INC | 1 | 48 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 3.6 V | 2.97 V | 3.3 V | - | - | - | NO | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 68 | S-PQCC-J68 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 48 I/O | 5.08 mm | EE PLD | MACROCELL | 64 | NO | 2 | NO | - | 24.2316 mm | 24.2316 mm | ||
![]() PZ5032CS7A44 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 80 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, SOT-187-2, LCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | 32 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() EPM7160 Temic Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | ADVANCED MICRO DEVICES INC | 3 | - | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | e3 | - | MATTE TIN | - | - | - | - | 260 | - | compliant | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC9572XV-4TQG100C AMD Xilinx | In Stock | - | Datasheet | YES | 100 | 250 MHz | XILINX INC | 3 | 72 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | 2.62 V | 2.37 V | 2.5 V | e3 | - | Matte Tin (Sn) | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 30 | 100 | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 4 ns | - | - | 0 DEDICATED INPUTS, 72 I/O | 1.6 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 14 mm | 14 mm | ||
![]() PZ3032DS10BC-T AMD Xilinx | 859 | - | Datasheet | YES | 44 | 59 MHz | XILINX INC | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | 32 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() XC73144-15PG184C AMD Xilinx | 276 | - | Datasheet | NO | 184 | 45.5 MHz | XILINX INC | - | 120 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, | - | SQUARE | GRID ARRAY | Obsolete | PGA | - | 5.25 V | 4.75 V | 5 V | - | - | - | 144 MACROCELLS WITH PROGRAMMABLE I/O ARCHITECTURE | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | - | unknown | - | 184 | S-CPGA-P184 | - | Not Qualified | COMMERCIAL | 36 ns | - | - | 0 DEDICATED INPUTS, 120 I/O | - | UV PLD | MACROCELL | - | - | - | - | - | - | - | ||
![]() PZ3128IS12BB2-T NXP Semiconductors | In Stock | - | Datasheet | YES | 160 | 66 MHz | NXP SEMICONDUCTORS | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | S-PQFP-G160 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 28 mm | 28 mm | ||
![]() PZ3128IS12BB2-T AMD Xilinx | 806 | - | Datasheet | YES | 160 | 69 MHz | XILINX INC | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | unknown | - | 160 | S-PQFP-G160 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 28 mm | 28 mm | ||
![]() CY7C374L-66JC Cypress Semiconductor | In Stock | - | Datasheet | YES | 84 | 50 MHz | CYPRESS SEMICONDUCTOR CORP | - | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 4 EXTERNAL CLOCKS; SHARED INPUT/CLOCK | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | not_compliant | - | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 20 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 5.08 mm | FLASH PLD | MACROCELL | 128 | NO | 2 | NO | - | 29.3116 mm | 29.3116 mm | ||
![]() EPM9560WC208-15C Altera Corporation | In Stock | - | Datasheet | YES | 208 | 117.6 MHz | ALTERA CORP | - | 153 | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | FQFP | FQFP, HQFP208,1.2SQ,20 | HQFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | No | TIN LEAD | 560 MACROCELLS; 35 LABS; 772 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 220 | 0.5 mm | unknown | - | 208 | S-CQFP-G208 | - | Not Qualified | COMMERCIAL | 16.6 ns | - | - | 0 DEDICATED INPUTS, 153 I/O | 4.1 mm | EE PLD | MACROCELL | 560 | YES | - | YES | - | 28 mm | 28 mm | ||
![]() XC95108F-20PQ100C AMD Xilinx | In Stock | - | Datasheet | YES | 100 | 50 MHz | XILINX INC | 3 | 81 | 70 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | Tin/Lead (Sn85Pb15) | NO | 8542.39.00.01 | QUAD | GULL WING | 225 | 0.65 mm | not_compliant | 30 | 100 | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 20 ns | - | - | 0 DEDICATED INPUTS, 81 I/O | 3.4 mm | FLASH PLD | MACROCELL | 108 | YES | - | NO | - | 20 mm | 14 mm | ||
![]() EP900IDI-60 Altera Corporation | In Stock | - | Datasheet | NO | 40 | 16.7 MHz | ALTERA CORP | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 220 | 2.54 mm | unknown | - | - | R-XDIP-T40 | 24 | Not Qualified | INDUSTRIAL | 60 ns | PAL-TYPE | 36 | - | - | - | MACROCELL | - | - | - | - | 240 | - | - | ||
![]() PZ5032NS7A44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 9.5 ns | - | - | - | - | EE PLD | - | 32 | YES | - | YES | - | - | - | ||
![]() XC7236A-16LC44C AMD Xilinx | In Stock | - | Datasheet | YES | 44 | - | XILINX INC | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | - | - | - | NO | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 22 ns | - | - | - | - | OT PLD | - | 36 | NO | - | NO | - | - | - | ||
![]() EPM7064STI100-6N Intel Corporation | In Stock | - | Datasheet | YES | 100 | 131.5 MHz | INTEL CORP | - | 68 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | TQFP100,.63SQ | SQUARE | FLATPACK | Active | - | Yes | 5.25 V | 4.75 V | - | e3 | - | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | - | S-PQFP-G100 | 68 | Not Qualified | INDUSTRIAL | 6 ns | - | 72 | 0 DEDICATED INPUTS, 68 I/O | - | EE PLD | - | 64 | NO | - | YES | - | 14 mm | 14 mm | ||
![]() XC7372-12PG84I AMD Xilinx | 552 | - | Datasheet | NO | 84 | 62.5 MHz | XILINX INC | - | 37 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, PGA84M,11X11 | PGA84M,11X11 | SQUARE | GRID ARRAY | Obsolete | PGA | Yes | 5.5 V | 4.5 V | 5 V | - | - | - | 72 MACROCELLS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V; 3 EXTERNAL CLOCKS; 126 FLIP-FLOPS | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | 2.54 mm | unknown | - | 84 | S-CPGA-P84 | - | Not Qualified | INDUSTRIAL | 28 ns | - | - | 12 DEDICATED INPUTS, 37 I/O | 4.318 mm | OT PLD | MACROCELL | 72 | NO | 12 | NO | - | 27.94 mm | 27.94 mm | ||
![]() XC95144XV-4CS144C AMD Xilinx | In Stock | - | Datasheet | YES | 144 | - | XILINX INC | 3 | 117 | 70 °C | - | PLASTIC/EPOXY | TFBGA | PLASTIC, CSP-144 | BGA144,13X13,32 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | No | 2.6 V | 2.4 V | 2.5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 0.8 mm | compliant | - | 144 | S-PBGA-B144 | - | Not Qualified | COMMERCIAL | 4 ns | - | - | 0 DEDICATED INPUTS, 117 I/O | 1.2 mm | FLASH PLD | REGISTERED | - | - | - | - | - | 12 mm | 12 mm | ||
![]() PZ5128IS10BE-T AMD Xilinx | 438 | - | Datasheet | YES | 128 | 66 MHz | XILINX INC | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 5.5 V | 4.5 V | 5 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 128 | R-PQFP-G128 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() P3Z22V10-DD-T AMD Xilinx | 135 | - | Datasheet | YES | 24 | 80 MHz | XILINX INC | - | 10 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | PROGRAMMABLE OUTPUT POLARITY; SYNCHRONOUS PRESET; ASYNCHRONOUS RESET | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 2.65 mm | EE PLD | MACROCELL | - | - | 11 | - | - | 15.4 mm | 7.5 mm |