- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Propagation Delay | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLG4B44984V Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC7372-12PQ160C AMD Xilinx | In Stock | - | Datasheet | YES | 160 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn85Pb15) | NO | 8542.39.00.01 | QUAD | GULL WING | 225 | 0.635 mm | not_compliant | 30 | - | S-PQFP-G160 | Not Qualified | COMMERCIAL | 12 ns | - | - | OT PLD | - | 72 | NO | - | NO | - | - | ||
![]() PZ5128IS15BE-S NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 63 MHz | NXP SEMICONDUCTORS | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | Not Qualified | INDUSTRIAL | 17.5 ns | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | 2 | - | 20 mm | 14 mm | ||
![]() PZ3032I12A44-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 47 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | Not Qualified | INDUSTRIAL | 19 ns | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | 16.5862 mm | 16.5862 mm | ||
Tiny WHSL | 577 | - | Datasheet | YES | 144 | - | ADVANCED MICRO DEVICES INC | 3 | 120 | 125 °C | -40 °C | PLASTIC/EPOXY | LFQFP | PLASTIC, TQFP-144 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | Yes | 3.6 V | 3 V | 3.3 V | e3 | - | - | MATTE TIN | - | - | QUAD | GULL WING | 260 | 0.5 mm | compliant | 30 | - | S-PQFP-G144 | Not Qualified | AUTOMOTIVE | - | 0 DEDICATED INPUTS, 120 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | - | - | 20 mm | 20 mm | ||
![]() XCR3256XL-10TQG144Q AMD Xilinx | 577 | - | Datasheet | YES | 144 | - | XILINX INC | 3 | 120 | 125 °C | -40 °C | PLASTIC/EPOXY | LFQFP | PLASTIC, TQFP-144 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | Yes | 3.6 V | 3 V | 3.3 V | e3 | Yes | - | MATTE TIN | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 0.5 mm | compliant | 30 | 144 | S-PQFP-G144 | Not Qualified | AUTOMOTIVE | - | 0 DEDICATED INPUTS, 120 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | - | - | 20 mm | 20 mm | ||
![]() PZ3064I15A44-T AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 58 MHz | XILINX INC | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 64 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | Not Qualified | INDUSTRIAL | 17.5 ns | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ3128AS7BP-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 95 MHz | NXP SEMICONDUCTORS | - | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | Not Qualified | COMMERCIAL | 9.5 ns | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | 14 mm | 14 mm | ||
![]() PZ3128AS7BP-T AMD Xilinx | 46 | - | Datasheet | YES | 100 | 95 MHz | XILINX INC | - | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 128 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | 9.5 ns | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | 14 mm | 14 mm | ||
![]() PZ5064-10A68-T AMD Xilinx | 167 | - | Datasheet | YES | 68 | 77 MHz | XILINX INC | - | 48 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 64 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 68 | S-PQCC-J68 | Not Qualified | COMMERCIAL | 12.5 ns | 2 DEDICATED INPUTS, 48 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | 24.2316 mm | 24.2316 mm | ||
![]() PZ3032AS6BC-T AMD Xilinx | 602 | - | Datasheet | YES | 44 | 111 MHz | XILINX INC | - | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 32 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | Not Qualified | COMMERCIAL | 8 ns | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | 10 mm | 10 mm | ||
![]() PZ3032AS6BC-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 111 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 32 MACROCELLS | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | Not Qualified | COMMERCIAL | 8 ns | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | 10 mm | 10 mm | ||
Tiny WHSL | 294 | - | Datasheet | YES | 208 | - | ADVANCED MICRO DEVICES INC | 3 | 168 | - | - | PLASTIC/EPOXY | HFQFP | HEAT SINK, QFP-208 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | - | Yes | - | - | 5 V | e3 | - | - | MATTE TIN | - | - | QUAD | GULL WING | 245 | 0.5 mm | compliant | 30 | - | S-PQFP-G208 | Not Qualified | - | - | 0 DEDICATED INPUTS, 168 I/O | 4.1 mm | MASK PLD | MACROCELL | - | - | - | - | 28 mm | 28 mm | ||
![]() XC7236-30PC44I AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 25 MHz | XILINX INC | 3 | 30 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | 36 MACROCELLS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V; 3 EXTERNAL CLOCKS | 8542.39.00.01 | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | 44 | S-PQCC-J44 | Not Qualified | INDUSTRIAL | 48 ns | 2 DEDICATED INPUTS, 30 I/O | 4.57 mm | OT PLD | MACROCELL | 36 | NO | 2 | NO | 16.5862 mm | 16.5862 mm | ||
Tiny WHSL | 524 | - | Datasheet | YES | 160 | - | ADVANCED MICRO DEVICES INC | 3 | 133 | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | - | - | QUAD | GULL WING | - | 0.65 mm | compliant | - | - | S-PQFP-G160 | Not Qualified | - | - | 0 DEDICATED INPUTS, 133 I/O | 3.94 mm | MASK PLD | MACROCELL | - | - | - | - | 28 mm | 28 mm | ||
![]() XH95144-10PQ160I AMD Xilinx | 524 | - | Datasheet | YES | 160 | - | XILINX INC | 3 | 133 | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | QFP | No | - | - | 5 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | compliant | - | 160 | S-PQFP-G160 | Not Qualified | - | - | 0 DEDICATED INPUTS, 133 I/O | 3.94 mm | MASK PLD | MACROCELL | - | - | - | - | 28 mm | 28 mm | ||
![]() XCR3384XL-7.5CS280I AMD Xilinx | In Stock | - | Datasheet | YES | 280 | - | XILINX INC | 3 | 216 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | CHIP SCALE, BGA-280 | BGA280,19X19,32 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Transferred | BGA | No | 3.6 V | 2.7 V | 3.3 V | e0 | No | 3A991.D | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 0.8 mm | compliant | - | 280 | S-PBGA-B280 | Not Qualified | INDUSTRIAL | 7.5 ns | 216 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | - | - | 16 mm | 16 mm | ||
![]() XC9572F-15PQ100C AMD Xilinx | 800 | - | Datasheet | YES | 100 | 56 MHz | XILINX INC | 3 | 72 | 70 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | Tin/Lead (Sn85Pb15) | NO | 8542.39.00.01 | QUAD | GULL WING | 225 | 0.65 mm | not_compliant | 30 | 100 | R-PQFP-G100 | Not Qualified | COMMERCIAL | 15 ns | 0 DEDICATED INPUTS, 72 I/O | 3.4 mm | FLASH PLD | MACROCELL | 72 | YES | - | NO | 20 mm | 14 mm | ||
![]() EPF8452LI84-3 Altera Corporation | In Stock | - | Datasheet | YES | 84 | - | ALTERA CORP | - | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | LABS WITH FASTTRACK INTERCONNECT; 452 FLIP FLOPS; 336 LOGIC ELEMENTS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-PQCC-J84 | Not Qualified | INDUSTRIAL | - | 4 DEDICATED INPUTS, 64 I/O | 5.08 mm | LOADABLE PLD | REGISTERED | - | - | 4 | - | 29.3116 mm | 29.3116 mm | ||
![]() PZ5064I10A68 AMD Xilinx | In Stock | - | Datasheet | YES | 68 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn85Pb15) | NO | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J68 | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | EE PLD | - | 64 | NO | - | NO | - | - |