- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PAL16L8NC National Semiconductor Corporation | In Stock | - | Datasheet | NO | 20 | - | NATIONAL SEMICONDUCTOR CORP | - | 6 | 75 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | ACTIVE LOW OUTPUT | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T20 | 8 | Not Qualified | COMMERCIAL EXTENDED | 35 ns | PAL-TYPE | 16 | 10 DEDICATED INPUTS, 6 I/O | 5.08 mm | OT PLD | COMBINATORIAL | - | - | 10 | - | 64 | 26.075 mm | 7.62 mm | ||
![]() PZ5128-S10BE NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 71 MHz | NXP SEMICONDUCTORS | - | 96 | 70 °C | - | PLASTIC/EPOXY | LFQFP | 14 X 20 X 1.40 MM, PLASTIC, SOT-425-1, LQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 128 | R-PQFP-G128 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ5128IS15BE Philips Semiconductors | In Stock | - | Datasheet | YES | 128 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() EP1800ILC-75 Altera Corporation | In Stock | - | Datasheet | YES | 68 | - | ALTERA CORP | - | - | 70 °C | - | PLASTIC | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | TIN LEAD | NO | 8542.39.00.01 | QUAD | J BEND | 220 | 1.27 mm | unknown | - | - | S-PQCC-J68 | - | Not Qualified | COMMERCIAL | 75 ns | - | - | - | - | OT PLD | - | 48 | NO | - | NO | - | - | - | ||
![]() XC95432-10BGG432C AMD Xilinx | 394 | - | Datasheet | YES | 432 | - | XILINX INC | 3 | 232 | 70 °C | - | PLASTIC/EPOXY | LBGA | LBGA, | BGA432,31X31,50 | SQUARE | GRID ARRAY, LOW PROFILE | Obsolete | BGA | Yes | - | - | 5 V | e1 | 3A991.D | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1.27 mm | compliant | NOT SPECIFIED | 432 | S-PBGA-B432 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 232 I/O | 1.7 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 40 mm | 40 mm | ||
![]() PEEL22CV10AP-15 onsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEEL22CV10AP-15 Anachip Corporation | In Stock | - | Datasheet | NO | 24 | 62.5 MHz | ANACHIP CORP | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | 10 | Not Qualified | COMMERCIAL | 15 ns | PAL-TYPE | 22 | - | - | EE PLD | MACROCELL | - | - | - | - | 132 | - | - | ||
![]() PEEL22CV10AP-15 AMI Semiconductor | In Stock | - | Datasheet | NO | 24 | 50 MHz | AMI SEMICONDUCTOR | - | 10 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 10 MACROCELLS; SHARED INPUT/CLOCK; SYNCHRONOUS PRESET; ASYNCHRONOUS CLEAR | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | 10 | Not Qualified | COMMERCIAL | 15 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.699 mm | EE PLD | MACROCELL | - | - | 11 | - | 132 | 31.75 mm | 7.62 mm | ||
![]() PEEL22CV10AP-15 Diodes Incorporated | In Stock | - | Datasheet | NO | 24 | 62.5 MHz | DIODES INC | - | 10 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | EAR99 | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 24 | R-PDIP-T24 | 10 | Not Qualified | COMMERCIAL | 15 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | - | EE PLD | MACROCELL | - | - | 11 | - | 132 | 31.75 mm | 7.62 mm | ||
![]() PEEL16CV8J-25 Anachip Corporation | In Stock | - | Datasheet | YES | 20 | 28.5 MHz | ANACHIP CORP | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J20 | 8 | Not Qualified | COMMERCIAL | 25 ns | PAL-TYPE | 18 | - | - | EE PLD | MACROCELL | - | - | - | - | 64 | - | - | ||
![]() XC95180-10PQG160 AMD Xilinx | In Stock | - | Datasheet | YES | 160 | - | XILINX INC | 3 | 133 | - | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | Yes | - | - | 3.3 V | e3 | - | MATTE TIN | CONFIGURABLE 3.3V OR 5V I/O OPERATION; INSYSTEM PROGRAMMABLE | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | compliant | - | 160 | S-PQFP-G160 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 133 I/O | 4.1 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() PZ3128IS12BB2 Philips Semiconductors | In Stock | - | Datasheet | YES | 160 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | S-PQFP-G160 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ3128IS12BB2 AMD Xilinx | In Stock | - | Datasheet | YES | 160 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | No | - | - | 3.3 V | e0 | - | TIN LEAD | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 0.635 mm | not_compliant | 30 | - | S-PQFP-G160 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5064-10A68 NXP Semiconductors | In Stock | - | Datasheet | YES | 68 | 77 MHz | NXP SEMICONDUCTORS | - | 48 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PEDESTAL, PLASTIC, SOT-188-3, LCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 68 | S-PQCC-J68 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 48 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 24.2316 mm | 24.2316 mm | ||
![]() XCR5032-7PC44I AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 91 MHz | XILINX INC | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 7.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() XC9572XV-4VQG44C AMD Xilinx | 897 | - | Datasheet | YES | 44 | 250 MHz | XILINX INC | 3 | 34 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | Yes | 2.62 V | 2.37 V | 2.5 V | e3 | - | Matte Tin (Sn) | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 0.8 mm | compliant | 30 | 44 | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 4 ns | - | - | 0 DEDICATED INPUTS, 34 I/O | 1.2 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 10 mm | 10 mm | ||
![]() CY7C335-50JC Cypress Semiconductor | In Stock | - | Datasheet | YES | 28 | 33.3 MHz | CYPRESS SEMICONDUCTOR CORP | - | 12 | 75 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC28,.5SQ | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | 12 I/O MACROCELLS; 3 EXTERNAL CLOCKS; VARIABLE PRODUCT TERMS; SHARED INPUT/CLOCK | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | not_compliant | - | 28 | S-PQCC-J28 | 12 | Not Qualified | COMMERCIAL EXTENDED | 25 ns | PAL-TYPE | 24 | 9 DEDICATED INPUTS, 12 I/O | - | OT PLD | MACROCELL | - | - | 9 | - | 256 | - | - | ||
![]() PZ5064I10A44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | - | - | EE PLD | - | 64 | NO | - | NO | - | - | - | ||
![]() PZ5064I10A44 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 77 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, SOT-187-2, LCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() PAL14L8NC National Semiconductor Corporation | In Stock | - | Datasheet | NO | 24 | - | NATIONAL SEMICONDUCTOR CORP | - | - | 75 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, SKINNY, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | ACTIVE LOW OUTPUT | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL EXTENDED | 40 ns | PAL-TYPE | 14 | 14 DEDICATED INPUTS, 0 I/O | 5.08 mm | OT PLD | COMBINATORIAL | - | - | 14 | - | 20 | 31.915 mm | 7.62 mm |