- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of I/Os | Operating Temperature (Max.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Speed | Max Supply Current | Propagation Delay | Turn On Delay Time | Access Time | Architecture | Number of Inputs | Organization | Number of Gates | Max Frequency | Screening Level | Speed Grade | Output Function | Number of Macro Cells | Number of Dedicated Inputs | Number of Product Terms | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TIBPAL16R6-10CN Texas Instruments | 18 | - | Datasheet | - | Surface Mount, Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | - | 2 | - | - | Tube | - | IMPACT-X™ PAL® | e4 | no | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | - | 75°C | 0°C | POWER-UP RESET; REGISTER PRELOAD | - | DUAL | - | - | 5V | - | - | 85MHz | - | TIBPAL16R6 | 20 | - | 6 | - | 5V | - | 5V | COMMERCIAL EXTENDED | - | PAL | 5.25V | 4.75V | - | - | - | 180mA | 7 ns | - | - | - | - | - | - | - | - | - | MIXED | - | 8 | 64 | - | 5.08mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ATF20V8B-10PU Microchip Technology | 7 | - | Datasheet | - | Surface Mount, Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | 24-PDIP | - | - | - | - | Tube | 1998 | 20V8 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 83MHz | - | ATF20V8B | - | - | - | - | 5V | - | - | - | - | EE PLD | 5.5V | 4.5V | - | 55mA | 10ns | - | 10 ns | 10 ns | 10 ns | - | - | - | 300 | 83MHz | - | - | - | 8 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATF16V8CZ-15XC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 20-TSSOP | - | - | - | - | Tube | 1997 | 16V8 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 15GHz | - | ATF16V8C | - | - | - | - | - | - | - | - | - | EE PLD | 5.25V | 4.75V | - | 95mA | 15ns | - | - | - | 15 ns | - | - | - | - | 62MHz | - | - | - | 8 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF22V10CZ-12PC Microchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | - | - | 10 | - | - | Tube | 1997 | 22V10 | - | - | Obsolete | 1 (Unlimited) | 24 | - | - | - | 70°C | 0°C | - | - | DUAL | - | - | 5V | 2.54mm | unknown | 12GHz | - | ATF22V10C | - | - | - | - | - | - | - | COMMERCIAL | - | EE PLD | 5.25V | 4.75V | - | 150mA | - | - | - | - | 12 ns | - | - | - | - | - | - | - | MACROCELL | 10 | 11 | - | - | 5.334mm | 31.877mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF22V10C-10PC Microchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | 24-PDIP | - | - | - | - | Tube | 1997 | 22V10 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 10GHz | - | ATF22V10C | - | - | - | - | - | - | - | - | - | EE PLD | 5.25V | 4.75V | - | - | 10ns | - | - | - | 10 ns | - | - | - | - | 125MHz | - | - | - | 10 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TIBPAL20R4-25CFN Texas Instruments | 62 | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | 1.182714g | 4 | - | - | Tube | - | IMPACT-X™ PAL® | e3 | no | Obsolete | 1 (Unlimited) | 28 | - | - | Matte Tin (Sn) | 75°C | 0°C | REGISTER PRELOAD; POWER-UP RESET | 8542.39.00.01 | QUAD | J BEND | 220 | 5V | 1.27mm | - | 50MHz | - | TIBPAL20R4 | 28 | - | 8 | - | 5V | - | 5V | COMMERCIAL EXTENDED | - | PAL | 5.25V | 4.75V | - | - | - | - | 25 ns | - | - | - | - | 12 DEDICATED INPUTS, 4 I/O | - | - | - | - | MIXED | - | 12 | 64 | - | 4.57mm | 11.5062mm | 11.5062mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TIBPAL20L8-15CNL Texas Instruments | 10 | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | 6 | - | - | Tube | - | IMPACT-X™ PAL® | e3 | no | Obsolete | 1 (Unlimited) | 28 | - | - | Matte Tin (Sn) | 75°C | 0°C | - | 8542.39.00.01 | QUAD | J BEND | 220 | 5V | 1.27mm | - | - | - | TIBPAL20L8 | - | - | 8 | - | 5V | - | 5V | COMMERCIAL EXTENDED | - | PAL | - | - | - | - | 15ns | - | 18 ns | - | - | - | - | 14 DEDICATED INPUTS, 6 I/O | - | - | - | - | COMBINATORIAL | - | 14 | 64 | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ATF16V8BQL-15JI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | 20-PLCC (9x9) | 722.005655mg | 8 | - | - | Tube | 2001 | 16V8 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 62MHz | - | ATF16V8B | - | - | - | - | 5V | - | - | - | - | EE PLD | 5.5V | 4.5V | 20mA | - | 15ns | - | 15 ns | 15 ns | 15 ns | - | - | - | - | 50MHz | - | - | - | 8 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF22LV10CQZ-30JC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | 28-PLCC (11.51x11.51) | - | - | - | - | Tube | 2010 | 22V10 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 30GHz | - | ATF22LV10C | - | - | - | - | - | - | - | - | - | EE PLD | 5.5V | 3V | - | - | 30ns | - | - | - | 30 ns | - | - | - | - | 33.3MHz | - | - | - | 10 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF22V10C-15NM/883 Microchip Technology | In Stock | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | 28-CLCC | 28 | - | - | 10 | - | Military grade | Tube | 1997 | 22V10 | - | yes | Active | 3 (168 Hours) | 28 | - | - | - | 125°C | -55°C | - | - | QUAD | NO LEAD | - | 5V | 1.27mm | - | 83.3MHz | - | ATF22V10C | - | - | 10 | Not Qualified | 5V | - | 5V | MILITARY | - | EE PLD | 5.5V | 4.5V | - | - | - | - | 15 ns | 15 ns | - | PAL-TYPE | - | - | - | - | MIL-STD-883 | 15 | MACROCELL | 10 | 10 | 132 | - | 2.54mm | 11.455mm | 11.4554mm | - | - | ROHS3 Compliant | - | ||
![]() ATF22V10C-15GM/883 Microchip Technology | In Stock | - | Datasheet | 25 Weeks | Through Hole | Through Hole | 24-CDIP (0.300, 7.62mm) | 24 | - | - | 10 | - | Military grade | Tube | 1997 | 22V10 | - | yes | Active | 1 (Unlimited) | 24 | - | - | - | 125°C | -55°C | - | - | DUAL | - | - | 5V | 2.54mm | - | 83.3MHz | - | ATF22V10C | - | - | 10 | Not Qualified | 5V | - | 5V | MILITARY | - | EE PLD | 5.5V | 4.5V | - | - | - | - | 15 ns | 15 ns | - | PAL-TYPE | - | - | - | - | MIL-STD-883 | 15 | MACROCELL | 10 | 10 | 132 | - | 5.08mm | 32.005mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() ATF22V10CQ-15SC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 24-SOIC | - | - | - | - | Tube | 1997 | 22V10 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 15GHz | - | ATF22V10C | - | - | - | - | - | - | - | - | - | EE PLD | 5.25V | 4.75V | - | - | 15ns | - | - | - | 15 ns | - | - | - | - | 83.3MHz | - | - | - | 10 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PALC22V10D-25JC Cypress Semiconductor Corp | In Stock | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | - | - | 10 | 75°C | - | Tube | 2001 | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | not_compliant | 25GHz | 30 | PALC*22V10 | 28 | S-PQCC-J28 | 10 | Not Qualified | - | 5.25V | 5V | COMMERCIAL EXTENDED | 4.75V | PAL FLASH | - | - | - | - | - | - | - | - | 25 ns | PAL-TYPE | 22 | - | - | - | - | - | MACROCELL | 10 | 11 | 132 | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TIBPAL16R6-7CFN Texas Instruments | 5 |
| Datasheet | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | 722.005655mg | 2 | - | - | Tube | - | IMPACT-X™ PAL® | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | - | Tin/Lead (Sn/Pb) | 75°C | 0°C | POWER-UP RESET; REGISTER PRELOAD | 8542.39.00.01 | QUAD | J BEND | NOT SPECIFIED | 5V | 1.27mm | not_compliant | 100MHz | NOT SPECIFIED | TIBPAL16R6 | 20 | - | 6 | Not Qualified | - | - | 5V | COMMERCIAL EXTENDED | - | PAL | 5.25V | 4.75V | - | - | - | - | 9 ns | - | - | - | - | 8 DEDICATED INPUTS, 2 I/O | - | - | - | - | MIXED | - | 8 | 64 | - | 4.57mm | 8.9662mm | 8.9662mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TICPAL22V10Z-25CNT Texas Instruments | 5000 | - | Datasheet | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | - | 1.753503g | 10 | - | - | Tube | - | EPIC™ | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | - | 75°C | 0°C | - | 8542.39.00.01 | DUAL | - | - | 5V | 2.54mm | - | 66MHz | - | PAL22V10 | 24 | - | 10 | - | 5V | - | 5V | COMMERCIAL EXTENDED | - | PAL | 5.25V | 4.75V | 100μA | - | - | 100μA | 40 ns | 40 ns | 35 ns | - | - | - | 800 | - | - | - | MACROCELL | 10 | 11 | 132 | 4.57mm | - | 31.64mm | 6.73mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TIBPAL16R6-15CFN Texas Instruments | 6 | - | Datasheet | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | 722.005655mg | 2 | - | - | Tube | - | IMPACT-X™ PAL® | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | - | 75°C | 0°C | POWER-UP RESET | 8542.39.00.01 | QUAD | J BEND | 245 | 5V | 1.27mm | - | 50MHz | - | TIBPAL16R6 | 20 | - | 6 | - | 5V | - | 5V | COMMERCIAL EXTENDED | - | PAL | 5.25V | 4.75V | - | - | - | - | 15 ns | - | - | - | - | 8 DEDICATED INPUTS, 2 I/O | - | - | - | - | MIXED | - | 8 | 64 | - | 4.57mm | 8.965mm | 8.965mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TIBPAL20R6-15CNT Texas Instruments | 13556 | - | Datasheet | - | Surface Mount, Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | - | 1.753503g | 2 | - | - | Tube | - | IMPACT-X™ PAL® | e4 | yes | Obsolete | 1 (Unlimited) | 24 | Through Hole | EAR99 | - | 75°C | 0°C | REGISTER PRELOAD; POWER-UP RESET | - | DUAL | - | - | 5V | - | - | 50MHz | - | TIBPAL20R6 | 24 | - | 8 | - | 5V | - | 5V | COMMERCIAL EXTENDED | - | PAL | 5.25V | 4.75V | - | - | - | 180mA | 12 ns | 15 ns | - | - | - | - | - | - | - | - | MIXED | - | 12 | 64 | - | 5.08mm | 31.64mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIBPAL16R4-10CN Texas Instruments | In Stock | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | - | 4 | - | - | Tube | - | IMPACT-X™ PAL® | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | - | 75°C | 0°C | POWER-UP RESET; REGISTER PRELOAD | - | DUAL | - | - | 5V | - | - | 85MHz | - | TIBPAL16R4 | 20 | - | 8 | - | 5V | - | 5V | COMMERCIAL EXTENDED | - | PAL | 5.25V | 4.75V | - | - | - | 180mA | 7 ns | 10 ns | 10 ns | - | - | - | - | - | - | - | MIXED | - | 8 | 64 | - | 5.08mm | - | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF16V8CZ-15JI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | 20-PLCC (9x9) | - | - | - | - | Tube | 1997 | 16V8 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 15GHz | - | ATF16V8C | - | - | - | - | - | - | - | - | - | EE PLD | 5.5V | 4.5V | - | 105mA | 15ns | - | - | - | 15 ns | - | - | - | 250 | 62MHz | - | - | - | 8 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TIBPAL20R4-15CFN Texas Instruments | 45 | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | 1.182714g | 4 | - | - | Tube | - | IMPACT-X™ PAL® | e3 | no | Obsolete | 1 (Unlimited) | 28 | - | - | Matte Tin (Sn) | 75°C | 0°C | REGISTER PRELOAD; POWER-UP RESET | 8542.39.00.01 | QUAD | J BEND | 220 | 5V | 1.27mm | not_compliant | 50MHz | NOT SPECIFIED | TIBPAL20R4 | 28 | - | 8 | Not Qualified | 5V | - | 5V | COMMERCIAL EXTENDED | - | PAL | 5.25V | 4.75V | - | - | - | - | 15 ns | - | - | - | - | 12 DEDICATED INPUTS, 4 I/O | - | - | - | - | MIXED | - | 12 | 64 | - | 4.57mm | 11.5062mm | 11.5062mm | - | - | Non-RoHS Compliant | Contains Lead |