- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ5032I7A44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 9.5 ns | - | - | - | - | EE PLD | - | 32 | NO | - | NO | - | - | - | ||
![]() PZ5032CS10A44-T AMD Xilinx | In Stock | - | - | YES | 44 | 59 MHz | XILINX INC | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | 32 MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() PALCE20V8H-25PC Vantis Corporation | In Stock | - | Datasheet | NO | 24 | 40 MHz | VANTIS CORP | - | 8 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, SKINNY, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL | 25 ns | PAL-TYPE | 20 | 14 DEDICATED INPUTS, 8 I/O | - | EE PLD | MACROCELL | - | - | 14 | - | 64 | - | - | ||
![]() PZ3128IS12BE-S NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 66 MHz | NXP SEMICONDUCTORS | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ3128IS12BE-S Philips Semiconductors | In Stock | - | Datasheet | YES | 128 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() EPM7128AETC144-4 Altera Corporation | In Stock | - | Datasheet | YES | 144 | 250 MHz | ALTERA CORP | - | 100 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 3.6 V | 3 V | 3.3 V | e3 | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 144 | S-PQFP-G144 | - | Not Qualified | COMMERCIAL | 4.5 ns | - | - | 0 DEDICATED INPUTS, 100 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | - | - | - | 20 mm | 20 mm | ||
![]() PZ3128-S15BB2-T NXP Semiconductors | In Stock | - | Datasheet | YES | 160 | 59 MHz | NXP SEMICONDUCTORS | - | 96 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | S-PQFP-G160 | - | Not Qualified | COMMERCIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 28 mm | 28 mm | ||
![]() XCR5064C-12PC44I AMD Xilinx | 649 | - | Datasheet | YES | 44 | 67 MHz | XILINX INC | 3 | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | 44 | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | 64 | YES | 2 | YES | - | 16.5862 mm | 16.5862 mm | ||
![]() PAL20RS10CJS AMD | In Stock | - | Datasheet | NO | 24 | - | ADVANCED MICRO DEVICES INC | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T24 | 10 | Not Qualified | COMMERCIAL | - | PAL-TYPE | 20 | - | - | OT PLD | REGISTERED | - | - | - | - | 80 | - | - | ||
![]() XCR22V10-10PC28I AMD Xilinx | 762 | - | Datasheet | YES | 28 | 74 MHz | XILINX INC | - | 10 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 28 | S-PQCC-J28 | - | Not Qualified | INDUSTRIAL | 10 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | 4.572 mm | EE PLD | MACROCELL | - | - | 11 | - | - | 11.5062 mm | 11.5062 mm | ||
![]() PZ3128-S10A84-T NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 74 MHz | NXP SEMICONDUCTORS | - | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 13 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 29.3116 mm | 29.3116 mm | ||
![]() AMPAL16LD8DC AMD | In Stock | - | Datasheet | NO | 20 | - | ADVANCED MICRO DEVICES INC | - | - | 75 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 20 | R-GDIP-T20 | 8 | Not Qualified | COMMERCIAL EXTENDED | 35 ns | PAL-TYPE | 16 | 10 DEDICATED INPUTS, 0 I/O | - | OT PLD | COMBINATORIAL | - | - | 10 | - | 64 | - | - | ||
![]() EPM7032LC44-12H Altera Corporation | In Stock | - | Datasheet | YES | 44 | 125 MHz | ALTERA CORP | - | 36 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | 0 DEDICATED INPUTS, 36 I/O | 4.572 mm | EE PLD | MACROCELL | - | - | - | - | - | 16.5862 mm | 16.5862 mm | ||
![]() XC95108F-10PQG160C AMD Xilinx | 595 | - | Datasheet | YES | 160 | 67 MHz | XILINX INC | 3 | 108 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | Yes | 5.25 V | 4.75 V | 5 V | e3 | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | 245 | 0.65 mm | compliant | 30 | 160 | S-PQFP-G160 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 0 DEDICATED INPUTS, 108 I/O | 4.1 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() PZ5064-7A44-T AMD Xilinx | In Stock | - | - | YES | 44 | 105 MHz | XILINX INC | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | 64 MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 9.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ5064-7A44-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 105 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ5064-10A84-T AMD Xilinx | 103 | - | Datasheet | YES | 84 | 77 MHz | XILINX INC | - | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | 64 MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 29.3116 mm | 29.3116 mm | ||
Tiny WHSL | 264 | - | Datasheet | YES | 100 | 83.3 MHz | ADVANCED MICRO DEVICES INC | 3 | 81 | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | - | No | - | - | 5 V | e0 | - | TIN LEAD | - | - | - | QUAD | GULL WING | - | 0.65 mm | compliant | - | - | R-PQFP-G100 | 81 | Not Qualified | - | 10 ns | - | 81 | 0 DEDICATED INPUTS, 81 I/O | 2.87 mm | MASK PLD | MACROCELL | - | - | - | - | - | 20 mm | 14 mm | ||
![]() XH95144-10PQ100I AMD Xilinx | 264 | - | Datasheet | YES | 100 | 83.3 MHz | XILINX INC | 3 | 81 | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | QFP | No | - | - | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | 81 | Not Qualified | - | 10 ns | - | 81 | 0 DEDICATED INPUTS, 81 I/O | 2.87 mm | MASK PLD | MACROCELL | - | - | - | - | - | 20 mm | 14 mm | ||
![]() XC95108F-20PQG100C AMD Xilinx | In Stock | - | Datasheet | YES | 100 | 50 MHz | XILINX INC | 3 | 81 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | Yes | 5.25 V | 4.75 V | 5 V | e3 | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | 245 | 0.65 mm | compliant | 30 | 100 | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 20 ns | - | - | 0 DEDICATED INPUTS, 81 I/O | 3.4 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 20 mm | 14 mm |