- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLUS173DA YAGEO Corporation | In Stock | - | Datasheet | YES | 28 | - | PHILIPS COMPONENTS | - | 10 | 75 °C | - | PLASTIC/EPOXY | - | , | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J28 | - | Not Qualified | COMMERCIAL EXTENDED | 12 ns | - | - | 12 DEDICATED INPUTS, 10 I/O | - | OT PLD | COMBINATORIAL | - | - | 12 | - | - | - | - | ||
![]() PZ5064I12BB1 NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 67 MHz | NXP SEMICONDUCTORS | - | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 14 X 20 X 2.80 MM, PLASTIC, SOT-382-1, QFP-100 | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() XC2C32A-3CP56C AMD Xilinx | 240 | - | Datasheet | YES | 56 | 500 MHz | XILINX INC | 3 | 33 | 70 °C | - | PLASTIC/EPOXY | LFBGA | 6 X 6 MM, 0.50 MM PITCH, CSP-56 | BGA56,10X10,20 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Transferred | BGA | No | 1.9 V | 1.7 V | 1.8 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 0.5 mm | compliant | - | 56 | S-PBGA-B56 | - | Not Qualified | COMMERCIAL | 3 ns | - | - | 33 I/O | 1.35 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 6 mm | 6 mm | ||
![]() PZ3064-12A84 AMD Xilinx | In Stock | - | Datasheet | YES | 84 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 3.3 V | e0 | - | - | TIN LEAD | NO | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | - | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 14.5 ns | - | - | - | - | EE PLD | - | 64 | NO | - | NO | - | - | - | ||
![]() XC9572F-15PC84I AMD Xilinx | In Stock | - | Datasheet | YES | 84 | 56 MHz | XILINX INC | 3 | 69 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | compliant | - | 84 | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 15 ns | - | - | 0 DEDICATED INPUTS, 69 I/O | 5.08 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 29.3116 mm | 29.3116 mm | ||
![]() PZ3128IS12BP-S Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() EPM5130LC-2 Altera Corporation | In Stock | - | Datasheet | YES | 84 | 40 MHz | ALTERA CORP | - | 48 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | - | QUAD | J BEND | 220 | 1.27 mm | unknown | - | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 45 ns | - | - | 19 DEDICATED INPUTS, 48 I/O | - | OT PLD | MACROCELL | 128 | NO | 19 | NO | - | - | - | ||
![]() PALC22V10L-25JC Cypress Semiconductor | In Stock | - | Datasheet | YES | 28 | 33.3 MHz | CYPRESS SEMICONDUCTOR CORP | - | 10 | 75 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | not_compliant | - | 28 | S-PQCC-J28 | 10 | Not Qualified | COMMERCIAL EXTENDED | 25 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | 4.57 mm | OT PLD | MACROCELL | - | - | 11 | - | 132 | 11.5316 mm | 11.5316 mm | ||
![]() PZ3064I12BB1 Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | - | - | EE PLD | - | 64 | NO | - | NO | - | - | - | ||
![]() PZ3064I12BB1 NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 67 MHz | NXP SEMICONDUCTORS | - | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 14 X 20 X 2.80 MM, PLASTIC, SOT-382-1, QFP-100 | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 3.4 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ3064I12BB1 AMD Xilinx | In Stock | - | Datasheet | YES | 100 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | - | No | - | - | 3.3 V | e0 | - | - | TIN LEAD | NO | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.635 mm | not_compliant | 30 | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | - | - | EE PLD | - | 64 | NO | - | NO | - | - | - | ||
![]() XCR3256XL-10PQG208Q AMD Xilinx | 310 | - | Datasheet | YES | 144 | - | XILINX INC | 3 | 164 | 125 °C | -40 °C | PLASTIC/EPOXY | FQFP | PLASTIC, QFP-208 | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | Yes | 3.6 V | 3 V | 3.3 V | e3 | Yes | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | compliant | - | 144 | S-PQFP-G144 | - | Not Qualified | AUTOMOTIVE | - | - | - | 0 DEDICATED INPUTS, 164 I/O | 4.1 mm | EE PLD | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() PLSI2064-100LJ Lattice Semiconductor Corporation | In Stock | - | Datasheet | YES | 84 | 77 MHz | LATTICE SEMICONDUCTOR CORP | 3 | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | 3 EXTERNAL CLOCKS | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | compliant | 30 | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 15 ns | - | - | 4 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | MACROCELL | 64 | NO | 4 | NO | - | 29.3116 mm | 29.3116 mm | ||
Tiny WHSL | 513 | - | Datasheet | YES | 160 | - | ADVANCED MICRO DEVICES INC | 3 | 133 | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | Yes | - | - | 5 V | e3 | - | - | MATTE TIN | - | - | - | QUAD | GULL WING | 245 | 0.65 mm | compliant | 30 | - | S-PQFP-G160 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 133 I/O | 3.94 mm | MASK PLD | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() XC95144XV-5CSG144C AMD Xilinx | In Stock | - | Datasheet | YES | 144 | 222.2 MHz | XILINX INC | 3 | 117 | 70 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA144,13X13,32 | BGA144,13X13,32 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | 2.62 V | 2.37 V | 2.5 V | e1 | - | - | TIN SILVER COPPER | YES | 8542.39.00.01 | - | BOTTOM | BALL | 260 | 0.8 mm | compliant | 30 | 144 | S-PBGA-B144 | - | Not Qualified | COMMERCIAL | 5 ns | - | - | 0 DEDICATED INPUTS, 117 I/O | 1.2 mm | FLASH PLD | MACROCELL | 144 | YES | - | YES | - | 12 mm | 12 mm | ||
![]() PZ3032CS10BC-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 57 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | - | 3.63 V | 3 V | 3.3 V | - | - | - | - | 32 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 13 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() PZ3960C7EB-S NXP Semiconductors | In Stock | - | Datasheet | YES | 492 | 100 MHz | NXP SEMICONDUCTORS | - | 384 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, | BGA492,26X26,50 | SQUARE | GRID ARRAY | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | 3A991.D | - | 960 MACROCELLS | 8542.39.00.01 | - | BOTTOM | BALL | - | 1.27 mm | unknown | - | - | S-PBGA-B492 | - | Not Qualified | COMMERCIAL | 9 ns | - | - | 1 DEDICATED INPUTS, 384 I/O | 2.54 mm | LOADABLE PLD | MACROCELL | - | - | 1 | - | - | 35 mm | 35 mm | ||
![]() PZ3960C7EB-S AMD Xilinx | In Stock | - | Datasheet | YES | 492 | 100 MHz | XILINX INC | - | 384 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA492,26X26,50 | BGA492,26X26,50 | SQUARE | GRID ARRAY | Obsolete | BGA | No | 3.63 V | 2.97 V | 3.3 V | e0 | - | 3A991.D | TIN LEAD | NO | 8542.39.00.01 | TRAY | BOTTOM | BALL | - | 1.27 mm | unknown | - | 492 | S-PBGA-B492 | - | Not Qualified | COMMERCIAL | 9 ns | - | - | 0 DEDICATED INPUTS, 384 I/O | 2.54 mm | LOADABLE PLD | MACROCELL | 960 | YES | - | NO | - | 35 mm | 35 mm | ||
![]() PLC18V8ZIA Philips Semiconductors | In Stock | - | Datasheet | YES | 20 | 18 MHz | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J20 | 8 | Not Qualified | INDUSTRIAL | 40 ns | PAL-TYPE | 18 | - | - | - | MACROCELL | - | - | - | - | 74 | - | - | ||
![]() PZ3128-S15BP NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 59 MHz | NXP SEMICONDUCTORS | - | 80 | 70 °C | - | PLASTIC/EPOXY | TFQFP | 14 X 14 X 1 MM, PLASTIC, SOT-386-1, TQFP-100 | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm |