- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PALCE20V8H-25PC Lattice Semiconductor Corporation | In Stock | - | Datasheet | NO | 24 | 37 MHz | LATTICE SEMICONDUCTOR CORP | - | 8 | 75 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | 24 | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL EXTENDED | 25 ns | PAL-TYPE | 20 | 12 DEDICATED INPUTS, 8 I/O | 5.334 mm | EE PLD | MACROCELL | - | - | 12 | - | 64 | 31.75 mm | 7.62 mm | ||
![]() PZ3128IS12BE-S AMD Xilinx | In Stock | - | Datasheet | YES | 128 | 69 MHz | XILINX INC | 3 | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 3.63 V | 2.97 V | 3.3 V | e0 | - | - | TIN LEAD | 128 MACROCELLS | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.5 mm | unknown | - | 128 | R-PQFP-G128 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | 128 | YES | 2 | YES | - | 20 mm | 14 mm | ||
![]() PALCE16V8Q-15JC Vantis Corporation | In Stock | - | Datasheet | YES | 20 | 50 MHz | VANTIS CORP | - | 8 | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | - | - | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J20 | 8 | Not Qualified | COMMERCIAL | 15 ns | PAL-TYPE | 18 | 10 DEDICATED INPUTS, 8 I/O | - | EE PLD | MACROCELL | - | - | 10 | - | 64 | - | - | ||
![]() EPF8452GM160-2 Altera Corporation | In Stock | - | Datasheet | NO | 160 | - | ALTERA CORP | - | 116 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, | - | SQUARE | GRID ARRAY | Obsolete | PGA | - | 5.5 V | 4.5 V | 5 V | - | - | 3A001.A.2.C | - | LABS WITH FASTTRACK INTERCONNECT; 452 FLIP FLOPS; 336 LOGIC ELEMENTS | 8542.39.00.01 | - | PERPENDICULAR | PIN/PEG | - | 2.54 mm | unknown | - | 160 | S-CPGA-P160 | - | Not Qualified | MILITARY | - | - | - | 4 DEDICATED INPUTS, 116 I/O | 5.34 mm | LOADABLE PLD | REGISTERED | - | - | 4 | - | - | 39.624 mm | 39.624 mm | ||
![]() XCR3128-10PC84C AMD Xilinx | In Stock | - | Datasheet | YES | 84 | 77 MHz | XILINX INC | 3 | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 3.63 V | 2.97 V | 3.3 V | e0 | - | - | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 5.08 mm | EE PLD | MACROCELL | 128 | YES | 2 | YES | - | 29.3116 mm | 29.3116 mm | ||
![]() PALC16R4L-25WC Cypress Semiconductor | In Stock | - | Datasheet | NO | 20 | 28.5 MHz | CYPRESS SEMICONDUCTOR CORP | - | 4 | 75 °C | - | CERAMIC, GLASS-SEALED | WDIP | WDIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | No | - | TIN LEAD | 1 EXTERNAL CLOCK | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | 20 | R-GDIP-T20 | 4 | Not Qualified | COMMERCIAL EXTENDED | 25 ns | PAL-TYPE | 12 | 8 DEDICATED INPUTS, 4 I/O | 5.08 mm | UV PLD | MIXED | - | - | 8 | - | 64 | 24.13 mm | 7.62 mm | ||
![]() EPM7064AETI144-7 Altera Corporation | In Stock | - | Datasheet | YES | 144 | 135.1 MHz | ALTERA CORP | - | 100 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 3.6 V | 3 V | 3.3 V | e3 | - | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 144 | S-PQFP-G144 | - | Not Qualified | INDUSTRIAL | 7.5 ns | - | - | 0 DEDICATED INPUTS, 100 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | - | - | - | 20 mm | 20 mm | ||
![]() XH95180-7PQ160C AMD Xilinx | 466 | - | Datasheet | YES | 160 | - | XILINX INC | 3 | 133 | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | QFP | No | - | - | 5 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | compliant | - | 160 | S-PQFP-G160 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 133 I/O | 3.94 mm | MASK PLD | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() PZ3032I10BC Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | - | - | EE PLD | - | 32 | NO | - | NO | - | - | - | ||
![]() PZ3032I10BC AMD Xilinx | In Stock | - | Datasheet | YES | 44 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Obsolete | - | No | - | - | 3.3 V | - | - | - | - | NO | 8542.39.00.01 | - | QUAD | GULL WING | 240 | 0.8 mm | unknown | 30 | - | S-PQFP-G44 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | - | - | EE PLD | - | 32 | NO | - | NO | - | - | - | ||
![]() EP312PC-30 Altera Corporation | In Stock | - | Datasheet | NO | 24 | 50 MHz | ALTERA CORP | - | 12 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | No | - | TIN LEAD | 12 MACROCELLS | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 220 | 2.54 mm | unknown | - | 24 | R-PDIP-T24 | 12 | Not Qualified | COMMERCIAL | 30 ns | PAL-TYPE | 22 | 8 DEDICATED INPUTS, 12 I/O | 4.318 mm | OT PLD | MACROCELL | - | - | 8 | - | 200 | 31.6865 mm | 7.62 mm | ||
![]() XCR5064-10PC44I AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 77 MHz | XILINX INC | 3 | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | NO | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | 44 | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 10 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | 64 | NO | 2 | NO | - | 16.5862 mm | 16.5862 mm | ||
![]() XC2C32-4CPG56I AMD Xilinx | 907 | - | Datasheet | YES | 56 | - | XILINX INC | 3 | 33 | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | LFBGA, | BGA56,10X10,20 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | Yes | 1.9 V | 1.7 V | 1.8 V | e1 | Yes | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | FAST ZERO POWER DESIGN TECHNOLOGY | 8542.39.00.01 | - | BOTTOM | BALL | 260 | 0.5 mm | compliant | 30 | 56 | S-PBGA-B56 | - | Not Qualified | INDUSTRIAL | 4.5 ns | - | - | 1 DEDICATED INPUTS, 33 I/O | 1.35 mm | FLASH PLD | MACROCELL | - | - | 1 | - | - | 6 mm | 6 mm | ||
![]() XCR5064-12PC84I AMD Xilinx | 626 | - | Datasheet | YES | 84 | 67 MHz | XILINX INC | 3 | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | NO | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | 84 | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 5.08 mm | EE PLD | MACROCELL | 64 | NO | 2 | NO | - | 29.3116 mm | 29.3116 mm | ||
![]() XC7272A-16PC84C AMD Xilinx | 645 | - | Datasheet | YES | 84 | 55 MHz | XILINX INC | 3 | 42 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, MO-047AF, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | PAL BLOCKS INTERCONNECTED BY PIA; 72 MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 25 ns | - | - | 12 DEDICATED INPUTS, 42 I/O | 5.08 mm | OT PLD | MACROCELL | 72 | NO | 12 | NO | - | 29.3116 mm | 29.3116 mm | ||
![]() PZ5064-10BC-T AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 77 MHz | XILINX INC | - | 32 | 70 °C | - | PLASTIC/EPOXY | TQFP | TQFP, | - | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 64 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 10 mm | 10 mm | ||
![]() XC7272-25WC68I AMD Xilinx | In Stock | - | Datasheet | YES | 68 | - | XILINX INC | - | - | 85 °C | -40 °C | CERAMIC | QCCJ | - | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | - | - | - | - | NO | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-XQCC-J68 | - | Not Qualified | INDUSTRIAL | 40 ns | - | - | - | - | UV PLD | - | 72 | NO | - | NO | - | - | - | ||
![]() XCR3128-15PC84C AMD Xilinx | 594 | - | Datasheet | YES | 84 | 59 MHz | XILINX INC | 3 | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 3.63 V | 2.97 V | 3.3 V | e0 | - | - | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 5.08 mm | EE PLD | MACROCELL | 128 | YES | 2 | YES | - | 29.3116 mm | 29.3116 mm | ||
Tiny WHSL | 699 | - | Datasheet | YES | 208 | - | ADVANCED MICRO DEVICES INC | 3 | 168 | - | - | PLASTIC/EPOXY | HFQFP | HEAT SINK, QFP-208 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | - | Yes | - | - | 5 V | e3 | - | - | MATTE TIN | - | - | - | QUAD | GULL WING | 245 | 0.5 mm | compliant | 30 | - | S-PQFP-G208 | - | Not Qualified | - | - | - | - | 0 DEDICATED INPUTS, 168 I/O | 4.1 mm | MASK PLD | MACROCELL | - | - | - | - | - | 28 mm | 28 mm | ||
![]() PZ5128-S12BB1-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 63 MHz | NXP SEMICONDUCTORS | - | 80 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm |