- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 629 | - | Datasheet | YES | 100 | 454 MHz | ADVANCED MICRO DEVICES INC | 3 | 64 | 70 °C | - | PLASTIC/EPOXY | TFQFP | 14 X 14 MM, 0.50 MM PITCH, LEAD FREE, VQFP-100 | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | - | Yes | 1.9 V | 1.7 V | 1.8 V | e3 | - | MATTE TIN | - | - | - | QUAD | GULL WING | 260 | 0.5 mm | compliant | 30 | - | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 4 ns | - | - | 0 DEDICATED INPUTS, 64 I/O | 1.2 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 14 mm | 14 mm | ||
![]() XC2C64A-4VQG100C AMD Xilinx | 629 | - | Datasheet | YES | 100 | 454 MHz | XILINX INC | 3 | 64 | 70 °C | - | PLASTIC/EPOXY | TFQFP | 14 X 14 MM, 0.50 MM PITCH, LEAD FREE, VQFP-100 | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | QFP | Yes | 1.9 V | 1.7 V | 1.8 V | e3 | Yes | MATTE TIN | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | compliant | - | 100 | S-PQFP-G100 | - | Not Qualified | COMMERCIAL | 4 ns | - | - | 0 DEDICATED INPUTS, 64 I/O | 1.2 mm | FLASH PLD | MACROCELL | - | - | - | - | - | 14 mm | 14 mm | ||
![]() PZ5128IS10BB1-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 66 MHz | NXP SEMICONDUCTORS | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 15 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ5128IS10BB1-S Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5128NS10BP-T NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 66 MHz | NXP SEMICONDUCTORS | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() PZ5128NS10BP-T AMD Xilinx | In Stock | - | Datasheet | YES | 100 | 66 MHz | XILINX INC | - | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | 5.5 V | 4.5 V | 5 V | - | - | - | 128 MACROCELLS | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 14 mm | 14 mm | ||
![]() PALC22V10D-15PC Cypress Semiconductor | In Stock | - | Datasheet | NO | 24 | 55.5 MHz | CYPRESS SEMICONDUCTOR CORP | - | 10 | 75 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | 24 | R-PDIP-T24 | 10 | Not Qualified | COMMERCIAL EXTENDED | 15 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | - | FLASH PLD | MACROCELL | - | - | 11 | - | 132 | - | - | ||
![]() PAL16L8NC Texas Instruments | In Stock | - | Datasheet | NO | 20 | - | NATIONAL SEMICONDUCTOR CORP | - | 6 | 75 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | ACTIVE LOW OUTPUT | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T20 | 8 | Not Qualified | COMMERCIAL EXTENDED | 35 ns | PAL-TYPE | 16 | 10 DEDICATED INPUTS, 6 I/O | 5.08 mm | OT PLD | COMBINATORIAL | - | - | 10 | - | 64 | 26.075 mm | 7.62 mm | ||
![]() PAL16L8NC Rochester Electronics LLC | In Stock | - | Datasheet | NO | 20 | - | ROCHESTER ELECTRONICS LLC | - | 6 | 75 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | ACTIVE LOW OUTPUT | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T20 | - | - | COMMERCIAL EXTENDED | 35 ns | - | - | 10 DEDICATED INPUTS, 6 I/O | 5.08 mm | OT PLD | COMBINATORIAL | - | - | 10 | - | - | 26.075 mm | 7.62 mm | ||
![]() PZ5128-S10BE Philips Semiconductors | In Stock | - | Datasheet | YES | 128 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5128-S10BE AMD Xilinx | In Stock | - | Datasheet | YES | 128 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Obsolete | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | - | Not Qualified | COMMERCIAL | 12 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5128IS15BE NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 63 MHz | NXP SEMICONDUCTORS | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | 14 X 20 X 1.40 MM, PLASTIC, SOT-425-1, LQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 128 | R-PQFP-G128 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 20 mm | 14 mm | ||
![]() PZ5128IS15BE AMD Xilinx | In Stock | - | Datasheet | YES | 128 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Obsolete | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | - | - | EE PLD | - | 128 | YES | - | YES | - | - | - | ||
![]() XCR5128-10VQ100I AMD Xilinx | 136 | - | Datasheet | YES | 100 | 66 MHz | XILINX INC | 3 | 80 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | PLASTIC, VQFP-100 | TQFP100,.63SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | GULL WING | 240 | 0.5 mm | not_compliant | 30 | 100 | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 12 ns | - | - | 2 DEDICATED INPUTS, 80 I/O | 1.2 mm | EE PLD | MACROCELL | 128 | YES | 2 | YES | - | 14 mm | 14 mm | ||
![]() PZ3128IS12BB2 NXP Semiconductors | In Stock | - | Datasheet | YES | 160 | 66 MHz | NXP SEMICONDUCTORS | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 28 X 28 X 3.40 MM, PLASTIC, SOT-322-2, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | 160 | S-PQFP-G160 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | 2 DEDICATED INPUTS, 96 I/O | 4.07 mm | EE PLD | MACROCELL | - | - | 2 | - | - | 28 mm | 28 mm | ||
![]() PZ5064-10A68 AMD Xilinx | In Stock | - | Datasheet | YES | 68 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn85Pb15) | NO | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J68 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | - | - | EE PLD | - | 64 | NO | - | NO | - | - | - | ||
![]() PZ5064-10A68 Philips Semiconductors | In Stock | - | Datasheet | YES | 68 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J68 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | - | - | EE PLD | - | 64 | NO | - | NO | - | - | - | ||
![]() XC73108-15PQ100C AMD Xilinx | 653 | - | Datasheet | YES | 100 | 45.5 MHz | XILINX INC | 3 | 47 | 70 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 108 MACROCELLS; CONFIGURABLE I/O OPERATION-3.3V OR 5V; 3 EXTERNAL CLOCKS; 198 FLIP-FLOPS | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.65 mm | not_compliant | 30 | 100 | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | 36 ns | - | - | 12 DEDICATED INPUTS, 47 I/O | 3.4 mm | OT PLD | MACROCELL | 108 | NO | 12 | NO | - | 20 mm | 14 mm | ||
![]() PZ5064I10A44 AMD Xilinx | In Stock | - | Datasheet | YES | 44 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | TIN LEAD | NO | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | - | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | - | - | EE PLD | - | 64 | NO | - | NO | - | - | - | ||
![]() PAL14L8NC Texas Instruments | In Stock | - | Datasheet | NO | 24 | - | NATIONAL SEMICONDUCTOR CORP | - | - | 75 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | ACTIVE LOW OUTPUT | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | 8 | Not Qualified | COMMERCIAL EXTENDED | 40 ns | PAL-TYPE | 14 | 14 DEDICATED INPUTS, 0 I/O | 5.08 mm | OT PLD | COMBINATORIAL | - | - | 14 | - | 20 | 31.915 mm | 7.62 mm |