- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Propagation Delay | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZ5032NS7A44 AMD Xilinx | In Stock | - | Datasheet | YES | 44 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | TIN LEAD | YES | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | - | S-PQCC-J44 | Not Qualified | INDUSTRIAL | 9.5 ns | - | - | EE PLD | - | 32 | YES | - | YES | - | - | ||
![]() PZ5032NS7A44 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 91 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | 32 MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | Not Qualified | INDUSTRIAL | 9.5 ns | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | 16.5862 mm | 16.5862 mm | ||
![]() XC95108F-20PC84C AMD Xilinx | 641 | - | Datasheet | YES | 84 | 50 MHz | XILINX INC | 3 | 69 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-84 | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.25 V | 4.75 V | 5 V | e0 | - | Tin/Lead (Sn85Pb15) | NO | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | 84 | S-PQCC-J84 | Not Qualified | COMMERCIAL | 20 ns | 0 DEDICATED INPUTS, 69 I/O | 5.08 mm | FLASH PLD | MACROCELL | 108 | YES | - | NO | 29.3116 mm | 29.3116 mm | ||
![]() EPM7064STI100-6N Altera Corporation | In Stock | - | Datasheet | YES | 100 | - | ALTERA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Transferred | - | Yes | - | - | - | e3 | - | Matte Tin (Sn) | YES | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | compliant | - | - | S-PQFP-G100 | Not Qualified | INDUSTRIAL | 6 ns | - | - | EE PLD | - | 64 | NO | - | YES | - | - | ||
![]() PZ5128IS10BE-T NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 66 MHz | NXP SEMICONDUCTORS | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | Not Qualified | INDUSTRIAL | 15 ns | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | 2 | - | 20 mm | 14 mm | ||
![]() P3Z22V10-DD-T NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | 83 MHz | NXP SEMICONDUCTORS | - | 10 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G24 | Not Qualified | COMMERCIAL | 10 ns | 11 DEDICATED INPUTS, 10 I/O | 2.65 mm | EE PLD | MACROCELL | - | - | 11 | - | 15.4 mm | 7.5 mm | ||
![]() PZ5128IS15BE-S Philips Semiconductors | In Stock | - | Datasheet | YES | 128 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | EE PLD | - | 128 | YES | - | YES | - | - | ||
![]() PZ5128IS15BE-S AMD Xilinx | 628 | - | Datasheet | YES | 128 | 63 MHz | XILINX INC | 3 | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | 128 MACROCELLS | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.5 mm | unknown | - | 128 | R-PQFP-G128 | Not Qualified | INDUSTRIAL | 17.5 ns | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | 128 | YES | 2 | YES | 20 mm | 14 mm | ||
![]() PZ3032I12A44-T AMD Xilinx | In Stock | - | - | YES | 44 | 47 MHz | XILINX INC | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | 32 MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | Not Qualified | INDUSTRIAL | 15 ns | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | 16.5862 mm | 16.5862 mm | ||
![]() XC95108F-20PCG84C AMD Xilinx | 226 | - | Datasheet | YES | 84 | 50 MHz | XILINX INC | 3 | 69 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | Yes | 5.25 V | 4.75 V | 5 V | e3 | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | J BEND | 245 | 1.27 mm | compliant | 30 | 84 | S-PQCC-J84 | Not Qualified | COMMERCIAL | 20 ns | 0 DEDICATED INPUTS, 69 I/O | 5.08 mm | FLASH PLD | MACROCELL | - | - | - | - | 29.3116 mm | 29.3116 mm | ||
![]() PZ3064I15A44-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 58 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | Not Qualified | INDUSTRIAL | 17.5 ns | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | 16.5862 mm | 16.5862 mm | ||
![]() XC7336-12WC44M AMD Xilinx | 34 | - | Datasheet | YES | 44 | 47.62 MHz | XILINX INC | - | 32 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, | LDCC44,.7SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | LCC | - | 5.5 V | 4.5 V | 5 V | - | 3A001.A.2.C | - | CONFIGURABLE 3.3V OR 5V I/O OPERATION; 18 OUTPUT MACROCELLS | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-CQCC-J44 | Not Qualified | MILITARY | 19 ns | 0 DEDICATED INPUTS, 32 I/O | 4.826 mm | UV PLD | MACROCELL | - | - | - | - | 16.51 mm | 16.51 mm | ||
![]() PZ5064I12A84 AMD Xilinx | In Stock | - | Datasheet | YES | 84 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | TIN LEAD | NO | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | 30 | - | S-PQCC-J84 | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | EE PLD | - | 64 | NO | - | NO | - | - | ||
![]() PZ5064I12A84 Philips Semiconductors | In Stock | - | Datasheet | YES | 84 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J84 | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | EE PLD | - | 64 | NO | - | NO | - | - | ||
![]() PZ5128IS10BE-S NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | 66 MHz | NXP SEMICONDUCTORS | - | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | Not Qualified | INDUSTRIAL | 15 ns | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | - | - | 2 | - | 20 mm | 14 mm | ||
![]() PZ5128IS10BE-S Philips Semiconductors | In Stock | - | Datasheet | YES | 128 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | R-PQFP-G128 | Not Qualified | INDUSTRIAL | 12 ns | - | - | EE PLD | - | 128 | YES | - | YES | - | - | ||
![]() PZ5128IS10BE-S AMD Xilinx | 663 | - | Datasheet | YES | 128 | 66 MHz | XILINX INC | 3 | 96 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | 128 MACROCELLS | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.5 mm | unknown | - | 128 | R-PQFP-G128 | Not Qualified | INDUSTRIAL | 12 ns | 2 DEDICATED INPUTS, 96 I/O | 1.6 mm | EE PLD | MACROCELL | 128 | YES | 2 | YES | 20 mm | 14 mm | ||
![]() EPM5128JC2PULLS Altera Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZ3128-S12BB1-S NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 66 MHz | NXP SEMICONDUCTORS | - | 80 | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Transferred | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | R-PQFP-G100 | Not Qualified | COMMERCIAL | 14.5 ns | 2 DEDICATED INPUTS, 80 I/O | 3.4 mm | EE PLD | MACROCELL | - | - | 2 | - | 20 mm | 14 mm | ||
![]() PZ3128-S12BB1-S Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | TRAY | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | R-PQFP-G100 | Not Qualified | COMMERCIAL | 14.5 ns | - | - | EE PLD | - | 128 | YES | - | YES | - | - |