- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Screening Level | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC7236A-25WC44I AMD Xilinx | 840 | - | Datasheet | YES | 44 | 33 MHz | XILINX INC | 1 | 30 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WQCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | QFJ | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | PAL BLOCKS INTERCONNECTED BY PIA; 36 MACROCELLS; CONFIGURABLE I/O OPERATION-3.3V OR 5V | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-CQCC-J44 | - | Not Qualified | INDUSTRIAL | 40 ns | - | - | 2 DEDICATED INPUTS, 30 I/O | 4.826 mm | UV PLD | - | MACROCELL | 36 | NO | 2 | NO | - | 16.51 mm | 16.51 mm | ||
![]() PZ5064-10A44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | - | - | EE PLD | - | - | 64 | NO | - | NO | - | - | - | ||
![]() PZ5064-10A44 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 77 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, SOT-187-2, LCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ5064-10A44 AMD Xilinx | In Stock | - | Datasheet | YES | 44 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | - | TIN LEAD | NO | 8542.39.00.01 | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | - | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | - | - | EE PLD | - | - | 64 | NO | - | NO | - | - | - | ||
![]() EPM5064LC44-1 Cypress Semiconductor | In Stock | - | Datasheet | YES | 44 | 50 MHz | CYPRESS SEMICONDUCTOR CORP | - | 28 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 64 MACROCELLS; SHARED INPUT/CLOCK; SHARED PRODUCT TERMS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 40 ns | - | - | 7 DEDICATED INPUTS, 28 I/O | 4.57 mm | OT PLD | - | MACROCELL | - | - | 7 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() EPM5064LC44-1 Altera Corporation | In Stock | - | Datasheet | YES | 44 | 50 MHz | ALTERA CORP | - | 28 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | LCC | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | 64 MACROCELLS; SHARED INPUT/CLOCK; SHARED PRODUCT TERMS | 8542.39.00.01 | QUAD | J BEND | 220 | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 40 ns | - | - | 7 DEDICATED INPUTS, 28 I/O | 4.57 mm | OT PLD | - | MACROCELL | 64 | NO | 7 | NO | - | 16.5862 mm | 16.5862 mm | ||
![]() PAL16R8BJC Texas Instruments | In Stock | - | Datasheet | NO | 20 | 40 MHz | NATIONAL SEMICONDUCTOR CORP | - | - | 75 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 20 | R-GDIP-T20 | 8 | Not Qualified | COMMERCIAL EXTENDED | 15 ns | PAL-TYPE | 8 | 8 DEDICATED INPUTS, 0 I/O | 5.08 mm | OT PLD | - | REGISTERED | - | - | 8 | - | 64 | 24.51 mm | 7.62 mm | ||
![]() PZ3064I15A44 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 58 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, SOT-187-2, LCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ3128-S15A84 NXP Semiconductors | In Stock | - | Datasheet | YES | 84 | 59 MHz | NXP SEMICONDUCTORS | - | 64 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PEDESTAL, PLASTIC, SOT-189-3, LCC-84 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 17.5 ns | - | - | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 29.3116 mm | 29.3116 mm | ||
![]() PZ3128-S15A84 Philips Semiconductors | In Stock | - | Datasheet | YES | 84 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J84 | - | Not Qualified | COMMERCIAL | 17.5 ns | - | - | - | - | EE PLD | - | - | 128 | YES | - | YES | - | - | - | ||
![]() PALC22V10D-25DMB Teledyne e2v | In Stock | - | - | NO | 24 | 30.3 MHz | TELEDYNE E2V (UK) LTD | - | 10 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | CERAMIC, DIP-24 | - | RECTANGULAR | IN-LINE | Active | - | - | 5.5 V | 4.5 V | 5 V | - | - | 3A001.A.2.C | - | IT ALSO AVAILABLE IN GDIP-24 PACKAGE | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | compliant | - | - | R-CDIP-T24 | - | - | MILITARY | 25 ns | - | - | 11 DEDICATED INPUTS, 10 I/O | - | EE PLD | - | MACROCELL | - | - | 11 | - | - | - | - | ||
![]() PALC22V10D-25DMB Cypress Semiconductor | In Stock | - | Datasheet | NO | 24 | 30.3 MHz | CYPRESS SEMICONDUCTOR CORP | - | 10 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERDIP-24 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | 24 | R-GDIP-T24 | 10 | Not Qualified | MILITARY | 25 ns | PAL-TYPE | 22 | 11 DEDICATED INPUTS, 10 I/O | - | FLASH PLD | 38535Q/M;38534H;883B | MACROCELL | - | - | 11 | - | 132 | - | - | ||
![]() PZ3128IS15A84 Philips Semiconductors | In Stock | - | Datasheet | YES | 84 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J84 | - | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | - | - | EE PLD | - | - | 128 | YES | - | YES | - | - | - | ||
![]() PLS153AA-T YAGEO Corporation | In Stock | - | Datasheet | YES | 20 | - | PHILIPS COMPONENTS | - | 10 | 75 °C | - | PLASTIC/EPOXY | - | - | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J20 | - | Not Qualified | COMMERCIAL EXTENDED | 30 ns | - | - | 8 DEDICATED INPUTS, 10 I/O | - | OT PLD | - | COMBINATORIAL | - | - | 8 | - | - | - | - | ||
![]() PZ3064-10A44-T AMD Xilinx | In Stock | - | Datasheet | YES | 44 | 80 MHz | XILINX INC | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 64 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | COMMERCIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ3128IS12BP AMD Xilinx | In Stock | - | Datasheet | YES | 100 | - | XILINX INC | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, TQFP100,.63SQ | TQFP100,.63SQ | SQUARE | FLATPACK | Obsolete | - | No | - | - | 3.3 V | - | - | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 0.5 mm | unknown | 30 | - | S-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 14.5 ns | - | - | - | - | EE PLD | - | - | 128 | YES | - | YES | - | - | - | ||
![]() PZ5064N10A44 NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 77 MHz | NXP SEMICONDUCTORS | - | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 64 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | - | MACROCELL | - | - | 2 | - | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ5064N10A44 AMD | In Stock | - | Datasheet | YES | 44 | 80 MHz | ADVANCED MICRO DEVICES INC | 3 | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Active | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | YES | - | QUAD | J BEND | 225 | 1.27 mm | not_compliant | 30 | - | S-PQCC-J44 | 32 | Not Qualified | INDUSTRIAL | 12.5 ns | PAL/PLA-TYPE | 36 | 2 DEDICATED INPUTS, 32 I/O | - | EE PLD | - | - | 64 | YES | 2 | YES | - | 16.585 mm | 16.585 mm | ||
![]() PZ5064N10A44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | - | Not Qualified | INDUSTRIAL | 12.5 ns | - | - | - | - | EE PLD | - | - | 64 | YES | - | YES | - | - | - | ||
![]() XC95108F-20PQ100I AMD Xilinx | 55 | - | Datasheet | YES | 100 | 50 MHz | XILINX INC | 3 | 81 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | - | Not Qualified | INDUSTRIAL | 20 ns | - | - | 0 DEDICATED INPUTS, 81 I/O | 3.4 mm | FLASH PLD | - | MACROCELL | - | - | - | - | - | 20 mm | 14 mm |