- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Programmable Type
- RoHS Status
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
Attribute column
Categories
Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Propagation Delay | Organization | Seated Height-Max | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 870 | - | Datasheet | YES | 208 | - | ADVANCED MICRO DEVICES INC | 3 | 168 | - | - | PLASTIC/EPOXY | HFQFP | HEAT SINK, QFP-208 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | - | Yes | - | - | 5 V | e3 | - | - | MATTE TIN | - | - | QUAD | GULL WING | 245 | 0.5 mm | compliant | 30 | - | S-PQFP-G208 | Not Qualified | - | - | 0 DEDICATED INPUTS, 168 I/O | 4.1 mm | MASK PLD | MACROCELL | - | - | - | - | 28 mm | 28 mm | ||
![]() XH95216-10HQG208I AMD Xilinx | 870 | - | Datasheet | YES | 208 | - | XILINX INC | 3 | 168 | - | - | PLASTIC/EPOXY | HFQFP | HEAT SINK, QFP-208 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Transferred | QFP | Yes | - | - | 5 V | e3 | Yes | - | MATTE TIN | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 208 | S-PQFP-G208 | Not Qualified | - | - | 0 DEDICATED INPUTS, 168 I/O | 4.1 mm | MASK PLD | MACROCELL | - | - | - | - | 28 mm | 28 mm | ||
![]() PZ5064CS7BC Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | Not Qualified | COMMERCIAL | 9 ns | - | - | EE PLD | - | 64 | YES | - | YES | - | - | ||
![]() PZ5064CS7BC AMD Xilinx | In Stock | - | Datasheet | YES | 44 | - | XILINX INC | 3 | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP44,.47SQ,32 | TQFP44,.47SQ,32 | SQUARE | FLATPACK | Obsolete | - | No | - | - | 5 V | - | - | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 0.8 mm | unknown | 30 | - | S-PQFP-G44 | Not Qualified | COMMERCIAL | 9 ns | - | - | EE PLD | - | 64 | YES | - | YES | - | - | ||
![]() XC9536XV-4CSG48I AMD Xilinx | In Stock | - | Datasheet | YES | 48 | - | XILINX INC | 3 | 36 | 85 °C | -40 °C | PLASTIC/EPOXY | FBGA | FBGA, | - | SQUARE | GRID ARRAY, FINE PITCH | Obsolete | BGA | Yes | 2.6 V | 2.4 V | 2.5 V | e1 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | compliant | NOT SPECIFIED | 48 | S-PBGA-B48 | Not Qualified | INDUSTRIAL | 3.5 ns | 0 DEDICATED INPUTS, 36 I/O | 1.8 mm | FLASH PLD | REGISTERED | - | - | - | - | 7 mm | 7 mm | ||
![]() PLUS20L8-7A YAGEO Corporation | In Stock | - | Datasheet | YES | 28 | - | PHILIPS COMPONENTS | - | 6 | 75 °C | - | PLASTIC/EPOXY | - | - | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J28 | Not Qualified | COMMERCIAL EXTENDED | 7.5 ns | 14 DEDICATED INPUTS, 6 I/O | - | OT PLD | COMBINATORIAL | - | - | 14 | - | - | - | ||
![]() PLUS20L8-7A NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | - | NXP SEMICONDUCTORS | - | 6 | 75 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J28 | Not Qualified | COMMERCIAL EXTENDED | 10 ns | 14 DEDICATED INPUTS, 6 I/O | 4.57 mm | OT PLD | COMBINATORIAL | - | - | 14 | - | 11.505 mm | 11.505 mm | ||
![]() EPM9560GI280-15 Intel Corporation | In Stock | - | Datasheet | NO | 280 | 117.6 MHz | INTEL CORP | 1 | 216 | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | PGA | CERAMIC, PGA-280 | PGA280,19X19 | SQUARE | GRID ARRAY | Active | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | 3A991.D | TIN LEAD | 560 MACROCELLS; 772 FLIP FLOPS; CONFIGURABLE I/O OPERATION - 3.3V OR 5V | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | 2.54 mm | compliant | - | - | S-CPGA-P280 | Not Qualified | INDUSTRIAL | 16.6 ns | 0 DEDICATED INPUTS, 216 I/O | 5.08 mm | EE PLD | MACROCELL | 560 | YES | - | YES | 49.78 mm | 49.78 mm | ||
![]() ATV750B-20DM/883 Atmel Corporation | In Stock | - | Datasheet | NO | 24 | 34.5 MHz | ATMEL CORP | - | 10 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | WDIP | WDIP, | - | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | - | 5.5 V | 4.5 V | 5 V | - | - | 3A001.A.2.C | - | PAL WITH MACROCELLS; 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 24 | R-GDIP-T24 | Not Qualified | MILITARY | 20 ns | 11 DEDICATED INPUTS, 10 I/O | 5.08 mm | UV PLD | MACROCELL | - | - | 11 | - | 32 mm | 7.62 mm | ||
![]() XCR38211SB07R2 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC95576-12BG432C AMD Xilinx | In Stock | - | Datasheet | YES | 432 | - | XILINX INC | 3 | 232 | 70 °C | - | PLASTIC/EPOXY | LBGA | LBGA, | BGA432,31X31,50 | SQUARE | GRID ARRAY, LOW PROFILE | Obsolete | BGA | No | - | - | 5 V | e0 | - | 3A991.D | TIN LEAD | - | 8542.39.00.01 | BOTTOM | BALL | - | 1.27 mm | compliant | - | 432 | S-PBGA-B432 | Not Qualified | COMMERCIAL | 12 ns | 232 I/O | 1.7 mm | FLASH PLD | MACROCELL | - | - | - | - | 40 mm | 40 mm | ||
![]() PZ3032AS7A44-T NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | 80 MHz | NXP SEMICONDUCTORS | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Transferred | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | 32 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | 10 ns | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ3064I-15BB1 Philips Semiconductors | In Stock | - | Datasheet | YES | 100 | - | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | NO | 8542.39.00.01 | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | R-PQFP-G100 | Not Qualified | INDUSTRIAL | 17.5 ns | - | - | EE PLD | - | 64 | NO | - | NO | - | - | ||
![]() PZ5032-10A44-T AMD Xilinx | In Stock | - | - | YES | 44 | 59 MHz | XILINX INC | - | 32 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | 32 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | 12.5 ns | 2 DEDICATED INPUTS, 32 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | 16.5862 mm | 16.5862 mm | ||
![]() PZ5128IS15A84-T AMD Xilinx | 281 | - | Datasheet | YES | 84 | 63 MHz | XILINX INC | - | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 128 MACROCELLS | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 84 | S-PQCC-J84 | Not Qualified | INDUSTRIAL | 17.5 ns | 2 DEDICATED INPUTS, 64 I/O | 4.57 mm | EE PLD | MACROCELL | - | - | 2 | - | 29.3116 mm | 29.3116 mm | ||
Tiny WHSL | 817 | - | Datasheet | YES | 208 | - | ADVANCED MICRO DEVICES INC | 3 | 168 | - | - | PLASTIC/EPOXY | HFQFP | HEAT SINK, QFP-208 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | - | Yes | - | - | 5 V | e3 | - | - | MATTE TIN | - | - | QUAD | GULL WING | 245 | 0.5 mm | compliant | 30 | - | S-PQFP-G208 | Not Qualified | - | - | 0 DEDICATED INPUTS, 168 I/O | 4.1 mm | MASK PLD | MACROCELL | - | - | - | - | 28 mm | 28 mm | ||
![]() XH95180-7HQG208C AMD Xilinx | 817 | - | Datasheet | YES | 208 | - | XILINX INC | 3 | 168 | - | - | PLASTIC/EPOXY | HFQFP | HEAT SINK, QFP-208 | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Transferred | QFP | Yes | - | - | 5 V | e3 | Yes | - | MATTE TIN | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 208 | S-PQFP-G208 | Not Qualified | - | - | 0 DEDICATED INPUTS, 168 I/O | 4.1 mm | MASK PLD | MACROCELL | - | - | - | - | 28 mm | 28 mm | ||
![]() AMPAL16R8BPC Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | - | OT PLD | - | - | - | - | - | - | - | ||
![]() EP20K600CF1020C8 Intel Corporation | In Stock | - | Datasheet | - | - | - | INTEL CORP | - | - | - | - | - | - | - | - | - | - | Active | - | No | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM7256EGM-20 Altera Corporation | In Stock | - | Datasheet | - | - | - | ALTERA CORP | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | Not Qualified | - | - | 0 DEDICATED INPUTS | - | EE PLD | MACROCELL | - | - | - | - | - | - |