- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Number of Input Lines | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NX3L1G384GW,125 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.65V | 0.65mm | - | NOT SPECIFIED | NX3L1G384G | - | 5 | R-PDSO-G5 | - | Not Qualified | - | - | 4.3V | - | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60MHz | 750mOhm | - | - | - | - | 1:1 | 90 dB | - | 10nA | 35pF | - | SPST - NC | 24ns, 7ns | - | 6pC | - | BREAK-BEFORE-MAKE | 48ns | - | 1.4V~4.3V | NO | - | - | - | - | 2.05mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC203CS#TRPBF Linear Technology/Analog Devices | 6 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2002 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | LTC203 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | 5/+-15V | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V ±15V | - | - | - | - | -15V | - | - | 125Ohm | - | - | - | - | 1:1 | 75 dB | - | 5nA | 5pF 12pF | 3.25Ohm | SPST - NO/NC | 400ns, 300ns | - | 8pC | 6.25 Ω | BREAK-BEFORE-MAKE | - | 300ns | - | - | - | - | - | 1.752mm | 9.906mm | 3.899mm | - | - | - | ROHS3 Compliant | - | ||
![]() CLV4053ATPWRG4Q1 Texas Instruments | 26 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 20 ns | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 75Ohm | - | - | - | - | - | DUAL | GULL WING | 260 | 3 | 2.3V | - | - | NOT SPECIFIED | 74LV4053 | - | 16 | - | - | Not Qualified | - | - | - | - | - | 3 | - | 3 | 5.5V | 2V | - | - | 20μA | - | - | - | 2 | - | 9 ns | - | 20 ns | Demultiplexer, Multiplexer | - | - | - | - | Single | - | - | - | - | - | 75Ohm | - | 25mA | - | 25mA | 2:1 | 45 dB | - | 100nA | 0.5pF 8.2pF | 2Ohm | SPDT | 14ns, 14ns | - | - | 1.3 Ω | - | - | - | 2V~5.5V | - | 0.05A | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX4053DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 40 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | DUAL | GULL WING | 260 | 3 | 3V | 0.65mm | - | 40 | MC74LVX4053 | - | 16 | - | - | Not Qualified | 6V | - | - | - | - | 1 | - | 3 | - | - | - | - | 40μA | - | - | - | - | DPST | 40 ns | - | 40 ns | Demultiplexer, Multiplexer | - | - | 2.5V~6V ±3V | - | Single | - | - | -3V | - | - | 26Ohm | - | - | - | - | 2:1 | 70 dB | - | 100nA | 10pF | 10Ohm | SPDT | - | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | 0.02A | - | - | - | 5mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCF4053BEY STMicroelectronics | 2625 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 450 ns | - | -55°C~125°C TA | Tube | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 1.05kOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 200mW | - | - | - | 3 | 5V | 2.54mm | - | - | HCF4053 | - | 16 | - | - | - | - | Non-Inverting | - | 5/15V | - | 2 | - | 3 | 20V | 3V | - | SINGLE-ENDED MULTIPLEXER | 80nA | - | 500mW | - | - | - | 60 ns | 80nA | 720 ns | Demultiplexer, Demux, Multiplexer, Mux | - | 6 | - | - | Dual | 60MHz | - | - | - | - | 280Ohm | - | - | - | - | 2:1 | 40 dB | - | 100nA | 0.2pF 5pF | 10Ohm | SPDT | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | 3V~20V | - | 0.01A | - | -510μm | - | 20mm | 7.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT4851ADG ON Semiconductor | 39 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -55°C~125°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | 400Ohm | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | MC74HCT4851A | - | 16 | - | - | - | - | - | - | 5V | - | 8 | - | 1 | 5.5V | 4.5V | - | - | 2μA | - | 500mW | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | Halogen Free | Single | - | 0.04mA | - | - | - | 400Ohm | - | - | - | - | 8:1 | - | 11 | 100nA | 40pF | 80Ohm | - | - | - | - | - | - | 40ns | 40ns | 4.5V~5.5V | - | 0.025A | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HCT4052ADTR2G ON Semiconductor | 50000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | Military grade | -55°C~125°C TA | Tape & Reel (TR) | 2001 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 4.5V | 0.65mm | - | NOT SPECIFIED | - | - | 16 | R-XDSO-G16 | - | - | - | - | - | - | - | 4 | - | 2 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | - | - | - | 80MHz | 100Ohm | - | - | - | - | 4:1 | 50 dB | - | 200nA | 130pF | 30Ohm | SP4T | - | - | - | 10 Ω | - | 345ns | - | - | - | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISL84053IBZ-T Intersil (Renesas Electronics America) | 13 |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | - | SOIC | - | - | - | - | 40 ns | - | - | - | 2003 | - | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | 225Ohm | - | 85°C | -40°C | VIDEO APPLICATION | - | - | GULL WING | 260 | 3 | 5V | 1.27mm | - | 30 | - | - | 16, 16, 16 | R-PDSO-G16 | - | - | - | Non-Inverting | - | - | INDUSTRIAL | 1 | - | - | 12V | 2V | - | - | 1μA | - | - | 1μA | 3 | SPDT | - | - | 50 ns | Demultiplexer, Multiplexer | - | - | - | - | Dual, Single | - | - | -5V | 6V | - | - | 2V | 30mA | 5V | 30mA | - | 90 dB | - | - | - | 6Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | 60ns | - | - | - | - | - | - | 1.75mm | 9.9mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ADG426BRSZ-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Obsolete | 3 (168 Hours) | 28 | - | 80Ohm | - | - | - | - | - | DUAL | GULL WING | - | 1 | 15V | 0.65mm | - | - | ADG426 | - | - | R-PDSO-G28 | - | - | - | - | - | - | - | 16 | - | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | 12V ±15V | - | - | - | - | -15V | - | - | 80Ohm | - | - | - | - | 16:1 | - | - | 500pA | 5pF 50pF | 4Ohm | - | 160ns, 150ns | - | 8pC | 4 Ω | - | - | - | - | - | - | - | - | 2mm | - | 5.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() CD74HC4053PWRG4 Texas Instruments | 39 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 210 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | 130Ohm | - | - | - | - | - | - | GULL WING | 260 | 3 | 4.5V | - | - | - | 74HC4053 | - | 16 | - | - | - | - | - | - | - | - | 2 | - | 3 | 6V | 2V | - | SINGLE-ENDED MULTIPLEXER | - | 16μA | - | - | - | DPST | 60 ns | - | 220 ns | Demultiplexer, Multiplexer | 6V | 6 | 2V~6V ±1V~5V | - | Dual, Single | - | - | -4.5V | 5V | - | 130Ohm | 1V | 25mA | 3V | 25mA | 2:1 | 64 dB | - | 100nA | 8pF | 5Ohm | SPDT | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | NC | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MPC506AUG4 Texas Instruments | 22 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | 730.794007mg | 250 ns | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 28 | EAR99 | 1.5kOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 7.5mW | - | GULL WING | 260 | 1 | 15V | - | - | - | MPC506 | COMMON OUTPUT | 28 | - | - | - | 18V | - | - | - | - | 1 | - | 1 | - | - | - | - | 700μA | 700μA | 2W | - | - | - | - | - | 200 ns | Multiplexer | - | 16 | - | - | Dual | - | - | -15V | 22V | - | 1.5kOhm | 5V | - | - | - | 16:1 | 68 dB | - | 500pA Typ | 5pF 50pF | - | - | 200ns, 250ns (Typ) | - | - | - | BREAK-BEFORE-MAKE | 500ns | 500ns | - | NO | 0.02A | ±5V~22V | 2.65mm | - | 17.9mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC4053MTC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 170 ns | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100Ohm | - | - | - | - | 600mW | - | - | - | - | - | - | - | - | 74VHC4053 | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 6V | 2V | - | - | - | - | 600mW | - | - | - | 35 ns | - | 200 ns | Demultiplexer, Multiplexer | - | 6 | 2V~6V ±1V~6V | - | Dual, Single | 30MHz | - | - | 6V | - | 100Ohm | 1V | - | - | - | 2:1 | - | - | 50nA | 5pF 30pF | - | SPDT | 41ns, 32ns | - | - | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() M74HCT4053ADTR2G ON Semiconductor | 50000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | Military grade | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 3 | 4.5V | 0.65mm | - | NOT SPECIFIED | - | - | 16 | R-XDSO-G16 | - | - | - | - | - | - | - | 2 | - | 3 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | - | - | - | 80MHz | 100Ohm | - | - | - | - | 2:1 | 50 dB | - | 200nA | 130pF | 30Ohm | SPDT | - | - | - | 10 Ω | - | - | 220ns | - | - | - | - | - | 1.2mm | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG733BRU-REEL7 Analog Devices Inc. | 2794 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 12 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | Tin/Lead (Sn85Pb15) | - | - | ALSO OPERATES WITH 1.8V TO 5.5V SINGLE SUPPLY | 5μW | - | GULL WING | 240 | 3 | 2.5V | - | not_compliant | 30 | ADG733 | - | 16 | - | 6 | Not Qualified | - | - | - | - | - | 3 | Parallel | - | 5.5V | 1.8V | 1MHz | - | 1nA | - | 5μW | 1μA | - | - | - | - | 34 ns | - | - | - | 1.8V~5.5V ±2.5V | - | Dual, Single | 160MHz | - | -2.5V | 2.75V | 200MHz | 4.5Ohm | 2.25V | 30mA | 2.5V | - | 2:1 | 72 dB | - | 100pA | 11pF | 0.1Ohm | SPDT | 21ns, 10ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG772BCPZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 10-UFQFN, CSP | - | 10 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | 6.7Ohm | Matte Tin (Sn) | - | - | - | - | QUAD | NO LEAD | 260 | 2 | 3.3V | - | - | 40 | ADG772 | - | 10 | - | 4 | Not Qualified | 3V | - | - | - | - | 1 | - | - | 3.6V | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 0.001mA | - | - | 630MHz | 6.7Ohm Typ | - | - | - | - | 2:1 | 73 dB | - | 200pA | 2.4pF 6.9pF | 0.04Ohm | SPDT | 12.5ns, 9.5ns | - | 0.5pC | 40m Ω | BREAK-BEFORE-MAKE | - | 9.5ns | 2.7V~3.6V | - | - | - | - | 0.6mm | 1.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HMC958LC5 Analog Devices Inc. | 2598 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 32-TFCQFN Exposed Pad | - | 32 | - | - | - | - | -40°C~85°C TA | Bulk | - | - | e4 | no | Active | 3 (168 Hours) | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 260 | - | - | - | - | 30 | HMC958 | - | 32 | - | - | - | -3.3V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 121 ps | - | - | Multiplexer | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 4:1 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | -3V~-3.6V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG5413BFBRUZ-RL7 Analog Devices Inc. | 274 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 16-TSSOP | 172.98879mg | 145 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | 11.5Ohm | - | 125°C | -40°C | - | 1mW | - | - | - | - | - | - | - | - | ADG5413 | - | - | - | - | - | - | Non-Inverting | - | - | - | - | Parallel | 4 | 40V | 9V | 1MHz | - | - | - | 1mW | 55μA | - | - | - | - | 202 ns | - | - | - | 8V~44V ±5V~22V | - | Dual, Single | - | - | - | 22V | 270MHz | 11.5Ohm | 9V | - | 15V | - | 1:1 | - | - | 500pA | 12pF 11pF | - | SPST - NO/NC | 500ns, 515ns | -0.6 dB | -640pC | 50mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TS5A23160DGSRG4 Texas Instruments | 626 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | 19.986414mg | 21.5 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 10 | - | 900mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | - | TS5A23160 | SEPARATE OUTPUT | 10 | - | - | - | - | - | - | 1.8/5V | - | 2 | - | 2 | 5.5V | 1.65V | - | - | 10nA | 10nA | - | 500nA | - | - | - | - | 14.5 ns | - | - | - | - | - | Single | 100MHz | - | - | - | 95MHz | 900mOhm | - | - | - | - | 2:1 | 64 dB | - | 20nA | 18pF | 0.15Ohm | SPDT | 5.5ns, 10ns | - | 1pC | 50m Ω | MAKE-BEFORE-BREAK | - | - | 1.65V~5.5V | - | - | - | 1.07mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG658TRUZ-EP Analog Devices Inc. | 154 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | - | -55°C~125°C TA | Tube | - | - | e4 | no | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | ADG658 | COMMON OUTPUT | 16 | - | - | - | - | - | - | - | - | 8 | Parallel | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | 210MHz | - | -5V | - | - | 75Ohm | - | - | - | - | 8:1 | 90 dB | - | 200pA | 4pF 28pF | 1.3Ohm | - | 115ns, 45ns | - | 2pC | 1.3 Ω | BREAK-BEFORE-MAKE | - | 55ns | - | NC | 0.02A | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADG5404FBCPZ-RL7 Analog Devices Inc. | 1402 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | 16 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 2 (1 Year) | 16 | - | - | Matte Tin (Sn) | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 15V | 0.65mm | - | 30 | ADG5404 | - | 16 | - | - | - | - | - | - | - | - | 4 | Parallel | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 2.9mW | - | - | - | - | - | - | - | - | - | 8V~44V ±5V~22V | - | - | - | - | -15V | - | 110MHz | 11.5Ohm | - | - | - | - | 4:1 | 72 dB | - | 500pA | 11pF 47pF | 0.65Ohm | - | 535ns, 205ns | - | 695pC | 650m Ω | - | 570ns | 575ns | - | - | - | - | - | 0.8mm | 4mm | - | - | - | - | ROHS3 Compliant | Contains Lead |