- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | Number of Gates | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Screening Level | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Max Junction Temperature (Tj) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | On-State Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS5A23157RSER Texas Instruments | 7525 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 10-UFQFN | - | 10 | - | 7.002332mg | - | 3.8 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | 10Ohm | - | - | - | VIDEO APPLICATION | - | QUAD | - | 260 | 2 | 1.8V | 0.5mm | - | - | TS5A23157 | - | 10 | 4 | - | - | Non-Inverting | 1.8/5V | 2 | - | 2 | 5.5V | 1.8V | - | - | 1μA | 1μA | - | 10μA | - | - | - | 5.7 ns | - | - | - | 2 | - | - | Single | 220MHz | - | - | - | - | - | 10Ohm | - | - | 50mA | - | 50mA | 2:1 | 60 dB | - | 5.5pF | 1Ohm | SPDT | 5.7ns, 3.8ns | - | 7pC | 150m Ω | BREAK-BEFORE-MAKE | - | 13ns | 1.65V~5.5V | - | 10Ohm | - | - | - | - | 600μm | - | 1.5mm | 2mm | 550μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG412BRZ-REEL Analog Devices Inc. | 2500 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 145 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 35Ohm | - | - | - | ALSO OPERATE WITH 12V SINGLE SUPPLY | 35μW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | ADG412 | - | 16 | - | Not Qualified | 12V | Non-Inverting | - | 4 | Parallel | - | 25V | 5V | - | - | 100pA | - | 35μW | 1μA | - | SPST | - | 175 ns | - | - | - | - | - | - | Dual, Single | - | - | -15V | 22V | - | - | 35Ohm | 13.5V | - | 30mA | 15V | - | 1:1 | 68 dB | 250pA | 9pF 9pF | - | SPST - NO | 175ns, 145ns | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | NO | - | ±15V | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG5233BRUZ Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | 155 ns | - | -40°C~125°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 200Ohm | - | - | - | VIDEO APPLICATION | 1.1mW | - | GULL WING | 260 | 3 | 15V | - | - | 30 | ADG5233 | - | 16 | 6 | - | - | Non-Inverting | - | 1 | Parallel | - | 40V | 9V | 1MHz | - | - | - | 1.1mW | 55μA | - | - | - | 175 ns | - | - | - | 3 | 9V~40V ±9V~22V | - | Dual, Single | - | - | -15V | 22V | - | 370MHz | 160Ohm | 9V | - | - | 15V | - | 2:1 | 75 dB | 100pA | 4.5pF 10pF | 3.5Ohm | SPDT | 200ns, 95ns | -6.3 dB | 0.7pC | 3.5 Ω | BREAK-BEFORE-MAKE | 290ns | 125ns | - | - | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TS3A24159YZPR Texas Instruments | 1100 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 10-XFBGA, DSBGA | - | 10 | - | - | - | 30 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 300mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 2 | 1.8V | 0.5mm | - | - | TS3A24159 | - | 10 | 4 | - | - | - | 1.8/3V | 2 | - | - | 3.6V | 1.65V | - | - | 15nA | 15nA | - | 100nA | - | - | - | 40 ns | - | - | - | 2 | - | - | Single | 23MHz | - | - | - | - | - | 300mOhm | - | - | - | - | - | 2:1 | 73 dB | 10nA | 90pF | 0.02Ohm | SPDT | 35ns, 25ns | - | 9pC | 10m Ω | BREAK-BEFORE-MAKE | 75ns | 35ns | 1.65V~3.6V | - | - | - | 0.1A | - | - | 500μm | - | 2.25mm | 1.25mm | 310μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG619BRTZ-500RL7 Analog Devices Inc. | 15000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | SOT-23-8 | YES | 8 | - | - | - | 75 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 6.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 10μW | - | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | ADG619 | - | 8 | 2 | - | - | - | - | 1 | Parallel | - | 5.5V | 2.7V | - | - | 1nA | 1μA | 10μW | 1μA | - | - | - | 120 ns | - | - | - | - | 2.7V~5.5V ±2.7V~5.5V | - | Dual, Single | 190MHz | - | -5V | 5.5V | - | - | 6.5Ohm | 2.7V | - | - | 5V | - | 2:1 | 67 dB | 250pA | 25pF | 0.7Ohm | SPDT | 120ns, 75ns | - | 110pC | 700m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 1.15mm | - | 2.9mm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1606BRUZ Analog Devices Inc. | In Stock | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | - | RU-28 | 90 ns | - | -40°C~125°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 28 | - | EAR99 | 5Ohm | - | - | - | - | 3.6mW | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | ADG1606 | COMMON OUTPUT | 28 | - | - | 5V | Non-Inverting | - | 16 | Parallel | 1 | 16V | 3.3V | - | SINGLE-ENDED MULTIPLEXER | - | 300μA | 3.6mW | - | - | - | - | - | - | - | 8V | 16 | 3.3V~16V ±3.3V~8V | - | - | - | - | -5V | 8V | - | - | 5Ohm | 3.3V | - | - | 5V | - | 16:1 | 62 dB | 150pA | 18pF 240pF | 0.2Ohm | - | 128ns, 109ns | - | 33pC | 200m Ω | BREAK-BEFORE-MAKE | - | 202ns | - | 150°C | - | - | - | - | 4.5Ohm | 1.2mm | - | 9.8mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() CD4051BPW Texas Instruments | 63 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | 450 ns | - | -55°C~125°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | 240Ohm | - | - | - | - | - | - | GULL WING | 260 | 1 | 5V | - | - | - | CD4051 | SEPARATE OUTPUT | 16 | - | - | 18V | - | - | 8 | - | 1 | 20V | 3V | - | SINGLE-ENDED MULTIPLEXER | 80nA | 100μA | - | - | - | - | 60 ns | 720 ns | -0.5V | Demultiplexer, Multiplexer | 20.5V | 8 | 3V~20V ±2.5V~9V | - | Dual, Single | - | 3mA | -5V | 9V | - | - | 240Ohm | 2.5V | - | - | - | - | 8:1 | 40 dB | 100nA | 0.2pF 30pF | 15Ohm | - | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | NC | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG411BNZ Analog Devices Inc. | 128 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | - | 145 ns | - | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 35Ohm | - | - | - | - | 470mW | - | - | - | 4 | 15V | - | - | - | ADG411 | - | 16 | - | - | 12V | Non-Inverting | - | 4 | Parallel | - | 25V | 5V | - | - | - | - | 35μW | 1μA | - | SPST | - | 175 ns | - | - | - | - | 12V ±15V | - | Dual, Single | - | - | -15V | 22V | - | - | 35Ohm | 13.5V | - | 30mA | 15V | - | 1:1 | 68 dB | 250pA | 9pF 9pF | - | SPST - NC | 175ns, 145ns | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | NC | - | - | - | 3.3mm | - | 20.07mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MC74LVX4066DR2G ON Semiconductor | 2199 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | 30 ns | - | -55°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | 30Ohm | - | - | - | - | 500mW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 40 | MC74LVX4066 | - | 14 | - | - | - | Non-Inverting | - | 1 | - | - | 6V | 2V | - | - | 40μA | - | 500mW | - | - | SPST | 4 ns | 20 ns | - | Demultiplexer, Multiplexer | - | 4 | - | Halogen Free | Single | - | - | - | - | - | 160MHz | 20Ohm | - | - | 20mA | - | 20mA | 1:1 | 37 dB | 100nA | 10pF | 25Ohm | SPST - NO | - | - | - | 10 Ω | - | 15ns | - | 2V~6V | - | - | NO | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG1412YRUZ-REEL7 Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | 120 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 1.8Ohm | - | - | - | - | 4.97mW | - | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | ADG1412 | SEPARATE OUTPUT | 16 | - | - | 12V | Non-Inverting | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | 220μA | - | 4.97mW | 380μA | - | SPST | - | 150 ns | - | - | - | 4 | 5V~16.5V ±4.5V~16.5V | - | Dual, Single | - | - | -5V | 16.5V | - | - | 1.8Ohm | 4.5V | - | - | 15V | - | 1:1 | 80 dB | 550pA | 23pF 23pF | 0.13Ohm | SPST - NO | 150ns, 120ns | -0.35 dB | -20pC | 100m Ω | BREAK-BEFORE-MAKE | 510ns | 380ns | - | - | - | NO | - | - | - | - | 1.2mm | 5mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() NLV14051BDR2G ON Semiconductor | 13 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | NLV14051B | - | 16 | - | Not Qualified | - | - | - | 8 | - | 1 | 18V | 3V | - | SINGLE-ENDED MULTIPLEXER | - | - | 500mW | - | - | - | - | - | - | - | - | 8 | - | Halogen Free | - | - | - | - | - | - | 17MHz | 280Ohm | - | - | - | - | - | 8:1 | - | 100nA | 7.5pF | - | - | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | - | - | 0.025A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSA4159L6X ON Semiconductor | 7900 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 30g | - | 30 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 900mOhm | - | - | - | - | 180mW | BOTTOM | BUTT | - | 1 | 1.8V | 0.5mm | - | - | FSA4159 | - | - | 2 | - | - | Non-Inverting | - | 1 | - | 1 | 5.5V | 1.65V | - | - | - | 10nA | 180mW | 500nA | - | - | - | 35 ns | - | - | - | 1 | - | - | Single | - | - | - | - | - | 180MHz | 900mOhm | - | - | 200mA | - | - | 2:1 | 60 dB | - | 12pF | 0.15Ohm | SPDT | 30ns, 20ns | - | 15pC | 50m Ω | BREAK-BEFORE-MAKE | 75ns | 50ns | 1.65V~5.5V | - | - | - | - | - | - | 500μm | - | 1.45mm | 1mm | - | No | - | ROHS3 Compliant | - | ||
![]() ADG512BRZ Analog Devices Inc. | 2369 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 150 ns | Military grade | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 30Ohm | - | - | - | - | 600mW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | ADG512 | - | 16 | - | - | 5V | Non-Inverting | - | 4 | Parallel | - | 5.5V | 4.5V | - | - | 100pA | 1μA | 10μW | 1μA | - | SPST | - | 375 ns | - | - | - | - | 3V~5.5V ±4.5V~5.5V | - | Dual, Single | - | - | -5V | 5.5V | - | - | 30Ohm Typ | 4.5V | MIL-STD-883 | 30mA | 5V | - | 1:1 | 68 dB | 100pA | 9pF 9pF | - | SPST - NO | 200ns, 120ns (Typ) | - | 11pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | NO | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG526AKRZ Analog Devices Inc. | 63 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | - | 600 ns | - | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 28 | - | EAR99 | 450Ohm | - | - | - | - | 470mW | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | ADG526 | - | 28 | - | - | - | - | - | 16 | Parallel | 1 | 16.5V | 10.8V | - | SINGLE-ENDED MULTIPLEXER | - | 600mA | 26mW | - | - | - | 300 ns | 600 ns | - | - | - | 16 | 10.8V~16.5V ±10.8V~16.5V | - | - | - | - | -15V | 16.5V | - | - | 450Ohm | 10.8V | - | 20mA | 15V | - | 16:1 | 68 dB | 1nA | 5pF 44pF | 5Ohm | - | 300ns, 300ns | - | 4pC | 22.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 0.02A | - | - | 2.35mm | - | 18.1mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MC74HC4053ADG ON Semiconductor | 50000 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 160 ns | - | -55°C~125°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | Tin (Sn) | - | - | - | 500mW | - | GULL WING | 260 | 3 | 4.5V | 1.27mm | - | 40 | 74HC4053 | - | 16 | - | - | - | Non-Inverting | - | 2 | - | - | 6V | 2V | - | SINGLE-ENDED MULTIPLEXER | 40μA | 80μA | 500mW | - | - | - | 40 ns | 245 ns | - | Demultiplexer, Demux, Multiplexer, Mux | - | 6 | 2V~6V ±2V~6V | Halogen Free | Dual, Single | - | 0.08mA | -4.5V | 6V | 3 | - | 100Ohm | 1V | - | - | - | - | 2:1 | 50 dB | 100nA | 50pF | 12Ohm | SPDT | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 80Ohm | - | 0.025A | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG707BRU Analog Devices Inc. | 5 | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | - | - | 10 ns | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | 4.5Ohm | - | - | - | CAN ALSO OPERATE WITH SINGLE 3V OR SINGLE 5V SUPPLIES | 5μW | DUAL | GULL WING | 240 | 1 | 2.5V | 0.65mm | not_compliant | 30 | ADG707 | - | 28 | - | Not Qualified | 5V | - | 3/5/+-3V | 8 | Parallel | 2 | 5.5V | 1.8V | - | DIFFERENTIAL MULTIPLEXER | 1nA | - | 5μW | 1μA | - | - | 40 ns | 40 ns | - | - | - | 16 | 1.8V~5.5V ±2.5V | - | - | - | - | -2.5V | - | - | - | 4.5Ohm | - | - | 30mA | 2.5V | - | 8:1 | 80 dB | 100pA | 13pF 90pF | 0.3Ohm | - | 32ns, 16ns (Typ) | - | 8pC | - | BREAK-BEFORE-MAKE | 50ns | - | - | - | - | - | 0.03A | - | - | 1.05mm | - | 9.7mm | 4.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG1413YCPZ-REEL7 Analog Devices Inc. | 1099 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | - | - | 120 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 1.8Ohm | - | - | - | - | 4.97mW | QUAD | NO LEAD | 260 | 4 | 5V | 0.65mm | - | 40 | ADG1413 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | Non-Inverting | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 4.97mW | 380μA | - | - | - | 150 ns | - | - | - | 4 | 5V~16.5V ±4.5V~16.5V | - | Dual, Single | 170MHz | - | -5V | 16.5V | - | - | 1.8Ohm | 4.5V | - | - | 15V | - | 1:1 | 80 dB | 550pA | 23pF 23pF | 0.13Ohm | SPST - NO/NC | 150ns, 120ns | -0.35 dB | -20pC | 100m Ω | BREAK-BEFORE-MAKE | 510ns | 380ns | - | - | - | - | - | - | - | - | 1mm | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MC14052BDG ON Semiconductor | 1889 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 600 ns | - | -55°C~125°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 1.05kOhm | - | - | - | - | 500mW | - | GULL WING | 260 | 1 | 5V | - | - | 40 | MC14052B | - | 16 | - | - | - | - | 5/15V | 4 | - | - | 18V | 3V | - | DIFFERENTIAL MULTIPLEXER | - | 15nA | 500mW | - | - | - | 75 ns | 600 ns | - | Demultiplexer, Multiplexer | - | 8 | - | Halogen Free | Dual | - | - | - | - | 2 | - | 280Ohm | - | - | 25mA | - | 25mA | 2:4 | 50 dB | 100nA | 7.5pF | 25Ohm | DP4T | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG608BRZ-REEL Analog Devices Inc. | 40 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 60 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 30Ohm | - | - | - | OPERATION WITH SINGLE 3V/5V ALSO POSSIBLE | - | - | GULL WING | 260 | 1 | 5V | - | - | 30 | ADG608 | - | 16 | - | - | 5V | - | - | 8 | Parallel | 1 | 6.5V | 3V | - | - | 50nA | - | 1.5μW | - | - | DPST | 75 ns | 170 ns | - | Multiplexer | - | 8 | 3.3V~5V ±5V | - | Dual, Single | - | 0.002mA | -5V | 6.5V | - | - | 30Ohm | - | - | 20mA | 5V | - | 8:1 | 85 dB | 500pA | 9pF 40pF | 2Ohm | - | 75ns, 45ns | - | 6pC | 5 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 0.02A | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1212YRUZ-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 16-TSSOP | - | - | 115 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 190Ohm | - | 125°C | -40°C | - | 150μW | - | - | - | - | - | - | - | - | ADG1212 | - | - | 4 | - | 12V | - | - | 4 | Parallel | 4 | 16.5V | 5V | 1MHz | - | 220μA | - | 150μW | 380μA | 4 | SPST | - | 130 ns | - | - | - | 4 | 5V~16.5V ±4.5V~16.5V | - | Dual, Single | 700MHz | - | - | 16.5V | - | 1GHz | 190Ohm | 4.5V | - | - | 15V | - | 1:1 | - | 100pA | 1.1pF 1.2pF | - | SPST - NO | 130ns, 115ns | - | -0.3pC | 2.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead |