- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSA1257L8X ON Semiconductor | 40000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-UFQFN | - | 8 | 25mg | 20 ns | -40°C~85°C TA | Tape & Reel (TR) | 2016 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 1.15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 180mW | BOTTOM | BUTT | - | 2 | 2.7V | 0.5mm | - | - | FSA1257 | SEPARATE OUTPUT | - | - | - | - | - | - | 2 | - | - | 5.5V | 1.65V | - | - | - | 100nA | 180mW | 500nA | SPST | - | 50 ns | - | - | - | - | Single | - | - | - | - | 300MHz | 1.15Ohm | - | - | - | 1:1 | 70 dB | 2nA Typ | 11.5pF | - | SPST - NC | 35ns, 15ns | - | 20pC | 60m Ω | BREAK-BEFORE-MAKE | 60ns | 30ns | 1.65V~5.5V | - | NC | - | - | 500μm | - | 1.6mm | 1.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG1422BRMZ Analog Devices Inc. | 723 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | 145 ns | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 2.4Ohm | Matte Tin (Sn) | - | 1.8mW | - | GULL WING | 260 | 1 | 5V | 0.5mm | - | 30 | ADG1422 | - | 10 | - | Not Qualified | 12V | - | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 1.8mW | 190μA | - | - | 145 ns | - | 2 | 5V~16.5V ±4.5V~16.5V | - | Dual, Single | 180MHz | - | -5V | 16.5V | - | 2.4Ohm | 4.5V | - | 15V | 1:1 | 60 dB | 500pA | 18pF 22pF | 0.04Ohm | SPST - NC | 145ns, 145ns | 0.12 dB | -5pC | 20m Ω | BREAK-BEFORE-MAKE | - | 395ns | - | - | NC | - | - | 1.1mm | - | 3.1mm | 3.1mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG723BRMZ Analog Devices Inc. | 323 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 6 ns | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 4Ohm | - | ALSO OPEARTES AT 5 V SUPPLY | 5μW | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | 40 | ADG723 | - | 8 | - | - | - | Non-Inverting | 3/5V | 2 | Parallel | - | 5.5V | 1.8V | - | - | - | 1μA | 5μW | 1μA | SPST | - | 14 ns | - | - | - | - | - | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | 1:1 | 60 dB | 250pA | 7pF 7pF | 0.3Ohm | SPST - NO/NC | 14ns, 6ns (Typ) | - | 2pC | 300m Ω | BREAK-BEFORE-MAKE | - | 11ns | 1.8V~5.5V | 4Ohm | - | - | - | 850μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG715BRUZ-REEL7 Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 130 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 4.5Ohm | Matte Tin (Sn) | - | 125μW | - | GULL WING | 260 | 8 | 2.5V | 0.65mm | - | 30 | ADG715 | - | 24 | - | Not Qualified | - | - | - | 8 | Serial | - | 5.5V | 2.7V | - | - | 10μA | - | 125μW | 20μA | SPST | - | 140 ns | - | - | 2.7V~5.5V ±2.5V | - | Dual, Single | 155MHz | - | -2.5V | 2.75V | - | 4.5Ohm | 2.25V | - | 2.5V | 1:1 | 60 dB | 100pA | 11pF 11pF | 0.4Ohm | SPST - NO | 20ns, 8ns (Typ) | - | 3pC | - | - | 200ns | 190ns | - | - | - | - | - | - | 1.2mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG608TRUZ-REEL7 Analog Devices Inc. | 2535 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 60 ns | -55°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 30Ohm | Matte Tin (Sn) | OPERATION WITH SINGLE 3V/5V ALSO POSSIBLE | - | - | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | ADG608 | - | 16 | - | Not Qualified | 5V | - | - | 8 | Parallel | 1 | 6.5V | - | - | - | 50nA | - | 1.5μW | - | DPST | 75 ns | 170 ns | Multiplexer | - | 3.3V~5V ±5V | - | Dual, Single | - | 0.002mA | -5V | 6.5V | - | 30Ohm | - | - | 5V | 8:1 | 85 dB | 500pA | 9pF 40pF | 2Ohm | - | 75ns, 45ns | - | 6pC | 5 Ω (Max) | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG441BRZ Analog Devices Inc. | 238 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 60 ns | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 70Ohm | - | - | 600mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | ADG441 | - | 16 | - | - | 12V | Inverting, Non-Inverting | - | 4 | Parallel | - | 25V | 10.8V | - | - | - | 80μA | 1.2mW | 80μA | SPST | - | 110 ns | - | - | 12V ±15V | - | Dual, Single | - | - | -15V | 22V | - | 70Ohm | 13.5V | 30mA | 15V | 1:1 | 60 dB | 500pA | 4pF 4pF | 1Ohm | SPST - NC | 110ns, 60ns | - | 1pC | - | BREAK-BEFORE-MAKE | - | - | - | 40Ohm | NC | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG608BRUZ-REEL7 Analog Devices Inc. | 15000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 75 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 100Ohm | - | OPERATION WITH SINGLE 3V/5V ALSO POSSIBLE | 1.5μW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | ADG608 | - | 16 | - | - | 5.5V | - | - | 8 | Parallel | 1 | 6.5V | 3V | - | SINGLE-ENDED MULTIPLEXER | 50nA | - | 1.5μW | - | DPST | - | 225 ns | - | 8 | 3.3V~5V ±5V | - | - | - | 0.002mA | -5V | 6.5V | - | 30Ohm | - | 20mA | 5V | 8:1 | 85 dB | 500pA | 9pF 40pF | 2Ohm | - | 75ns, 45ns | - | 6pC | 5 Ω (Max) | - | - | - | - | - | - | - | - | 1.75mm | - | 10mm | 4mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG419BR Analog Devices Inc. | 169 | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 160 ns | -40°C~125°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 35Ohm | - | - | 400mW | - | GULL WING | 235 | 1 | 15V | - | - | 20 | ADG419 | - | 8 | 2 | - | 12V | Non-Inverting | - | 1 | Parallel | - | 25V | 5V | - | - | 100pA | - | 35μW | 1μA | - | 160 ns | 160 ns | - | - | - | - | Dual, Single | - | - | -15V | 22V | - | 35Ohm | 13.5V | 30mA | 15V | 2:1 | 80 dB | 250pA | 6pF | - | SPDT | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | 25Ohm | - | - | ±15V | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LV4051APW Texas Instruments | 120 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 28 ns | -40°C~85°C TA | Tube | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 2.3V | - | - | - | 74LV4051 | SEPARATE OUTPUT | 16 | - | - | - | - | 3.3V | 8 | - | 1 | 5.5V | 2V | - | - | 20μA | 20μA | - | - | - | 12 ns | 28 ns | Demultiplexer, Multiplexer | 8 | - | - | Single | - | 0.04mA | - | - | - | 75Ohm | - | - | - | 8:1 | 45 dB | 100nA | 0.5pF 23.4pF | 2.1Ohm | - | 14ns, 14ns | - | - | 1.3 Ω | - | - | - | 2V~5.5V | 100Ohm | - | 0.05A | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NS5B1G385DFT2G ON Semiconductor | 4390 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | 2 ns | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 5 | - | 15Ohm | Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | 4.5V | - | - | - | NS5B1G385 | - | 5 | - | - | - | - | - | 1 | - | - | 5.5V | 2V | - | - | 100nA | - | - | - | SPST | - | 6 ns | - | 1 | - | Halogen Free | Single | - | - | - | - | 330MHz | 15Ohm | - | - | - | 1:1 | - | 100nA | 4.1pF | - | SPST - NO | 6ns, 2ns | - | - | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | NO | - | - | - | - | 2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MUX08FQ Analog Devices Inc. | 3907 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | 16 | - | 2 μs | -25°C~85°C TA | Tube | - | e0 | no | Active | 1 (Unlimited) | 16 | EAR99 | 400Ohm | Tin/Lead (Sn63Pb37) | OVERVOLTAGE PROTECTION | - | DUAL | - | - | 1 | 15V | 2.54mm | - | - | MUX08 | - | 16 | - | - | 15V | - | - | 8 | Parallel | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 247mW | - | DPST | 1.5 μs | 2 μs | - | 8 | - | - | - | - | - | -15V | 18V | - | 300Ohm | - | - | - | 8:1 | 60 dB | 1nA | 2.5pF 7pF | 27Ohm | - | 2μs, 400ns | - | - | 21 Ω | BREAK-BEFORE-MAKE | 2000ns | 400ns | - | - | - | 0.025A | - | - | - | - | 7.62mm | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() ADG506AKP Analog Devices Inc. | 500 | - | Datasheet | - | - | - | - | Surface Mount | 28-LCC (J-Lead) | YES | 28 | - | 450 ns | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | 300Ohm | - | - | 470mW | QUAD | J BEND | 225 | 1 | 15V | - | not_compliant | 30 | ADG506 | - | 28 | - | Not Qualified | - | - | - | 16 | Parallel | 1 | 16.5V | 10.8V | - | SINGLE-ENDED MULTIPLEXER | 600μA | - | 10mW | - | - | 300 ns | 450 ns | - | - | 10.8V~16.5V ±10.8V~16.5V | - | - | - | - | -15V | 16.5V | - | 300Ohm | 10.8V | - | - | 16:1 | 68 dB | 1nA | 5pF 44pF | 22.5Ohm | - | 300ns, 300ns | - | 4pC | 15 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG819BRMZ-REEL7 Analog Devices Inc. | 6000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 16 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 600mOhm | - | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 30 | ADG819 | - | 8 | 2 | Not Qualified | - | Non-Inverting | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 2μA | - | - | 45 ns | - | - | - | - | Single | 17MHz | - | - | - | - | 600mOhm | - | 200mA | - | 2:1 | 71 dB | 250pA | 80pF | 0.06Ohm | SPDT | 45ns, 16ns | - | 20pC | 60m Ω | BREAK-BEFORE-MAKE | 60ns | - | 1.8V~5.5V | - | - | - | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() NLAS4717FCT1G ON Semiconductor | 23000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 10-UFBGA, FCBGA | YES | 10 | - | 40 ns | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e1 | yes | Active | 1 (Unlimited) | 10 | - | 2.1Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 2 | 3V | 0.5mm | - | 40 | NLAS4717 | - | 10 | 4 | - | 5V | - | - | 2 | - | - | 5.5V | 1.8V | - | - | 1μA | 1μA | - | 1μA | - | - | 30 ns | - | - | - | Halogen Free | Single | - | - | - | - | 40MHz | 3.5Ohm | - | - | - | 2:1 | 75 dB | 1nA | 30pF | 0.1Ohm | SPDT | 30ns, 40ns | - | 9pC | 100m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | NC | - | - | - | 0.65mm | 1.965mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG1413YRUZ Analog Devices Inc. | 4424 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 120 ns | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 1.8Ohm | Matte Tin (Sn) | - | 4.97mW | - | GULL WING | 260 | 4 | 5V | - | - | 30 | ADG1413 | SEPARATE OUTPUT | 16 | - | - | 12V | - | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 4.97mW | 380μA | - | - | 150 ns | - | 4 | 5V~16.5V ±4.5V~16.5V | - | Dual, Single | - | - | -5V | 16.5V | - | 1.8Ohm | 4.5V | - | 15V | 1:1 | 80 dB | 550pA | 23pF 23pF | 0.13Ohm | SPST - NO/NC | 150ns, 120ns | -0.35 dB | -20pC | 100m Ω | BREAK-BEFORE-MAKE | 510ns | 380ns | - | 1.8Ohm | - | - | - | 1.05mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG507AKRZ-REEL7 Analog Devices Inc. | 491 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | 450 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 28 | EAR99 | 300Ohm | Matte Tin (Sn) | - | 470mW | - | GULL WING | 260 | 1 | 15V | - | - | 30 | ADG507 | - | 28 | - | Not Qualified | 15V | - | - | 1 | Parallel | 2 | 16.5V | 10.8V | - | - | 600nA | - | 28mW | - | - | 300 ns | 450 ns | Multiplexer | - | 10.8V~16.5V ±10.8V~16.5V | - | Dual, Single | - | - | -15V | 16.5V | - | 300Ohm | 10.8V | - | - | 8:1 | 68 dB | 1nA | 5pF 22pF | 14Ohm | - | 300ns, 300ns | - | 4pC | 15 Ω | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG788BCPZ Analog Devices Inc. | 25 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 20-WFQFN Exposed Pad, CSP | YES | 20 | - | 12 ns | -40°C~85°C TA | Tray | - | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | 4.5Ohm | Matte Tin (Sn) | - | 5μW | QUAD | - | 260 | 4 | 2.5V | 0.5mm | - | 40 | ADG788 | - | 20 | 8 | - | - | - | +-2.5/3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | - | 1μA | 5μW | 1μA | - | - | 34 ns | - | 4 | 1.8V~5.5V ±2.5V | - | Dual, Single | - | - | -2.5V | 2.75V | - | 4.5Ohm | 2.25V | - | 2.5V | 2:1 | 72 dB | 100pA | 11pF | 0.1Ohm | SPDT | 21ns, 10ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | 35ns | 16ns | - | 2.5mOhm | - | - | - | 830μm | - | 4mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1208YCPZ-REEL7 Analog Devices Inc. | 249 |
| Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | 83 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 200Ohm | - | - | 4.7mW | QUAD | NO LEAD | 260 | 1 | 15V | 0.65mm | - | 30 | ADG1208 | - | 16 | - | Not Qualified | 12V | - | - | 8 | Parallel | 1 | 16.5V | 5V | - | SINGLE-ENDED MULTIPLEXER | - | 220μA | 4.7mW | - | - | - | - | - | - | 5V~16.5V ±5V~16.5V | - | - | - | 0.33mA | -15V | 16.5V | - | 200Ohm | 5V | 30mA | 15V | 8:1 | 85 dB | 100pA | 1.5pF 7pF | 3.5Ohm | - | 95ns, 100ns | - | 0.4pC | 3.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.03A | - | - | - | 4mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MC74HC4852ADR2G ON Semiconductor | 102 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 260 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | - | 1.7kOhm | Tin (Sn) | - | 500mW | DUAL | GULL WING | 260 | 2 | 3V | - | - | 40 | MC74HC4852A | - | 16 | - | - | - | - | - | 4 | - | 2 | 6V | 2V | - | DIFFERENTIAL MULTIPLEXER | 20μA | - | 500mW | - | 4PST | 40 ns | 260 ns | Demultiplexer, Demux, Multiplexer, Mux | 8 | - | Halogen Free | Single | - | 0.04mA | - | - | - | 400Ohm | - | - | - | 4:1 | - | 100nA | 40pF | 240Ohm | SP4T | - | - | - | - | BREAK-BEFORE-MAKE | - | - | 2V~6V | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG506AKPZ Analog Devices Inc. | 62 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 28-LCC (J-Lead) | YES | 28 | - | 600 ns | -40°C~85°C TA | Tube | - | e3 | no | Active | 3 (168 Hours) | 28 | EAR99 | 300Ohm | - | - | 470mW | QUAD | J BEND | 260 | 1 | 15V | - | - | 40 | ADG506 | - | 28 | - | - | - | - | - | 16 | Parallel | 1 | 16.5V | 10.8V | - | SINGLE-ENDED MULTIPLEXER | - | 600μA | 10mW | - | - | 300 ns | 600 ns | - | 16 | 10.8V~16.5V ±10.8V~16.5V | - | - | - | - | -15V | 16.5V | - | 300Ohm | 10.8V | 20mA | - | 16:1 | 68 dB | 1nA | 5pF 44pF | 22.5Ohm | - | 300ns, 300ns | - | 4pC | 15 Ω | - | - | - | - | 280Ohm | - | - | - | 3.94mm | - | 11.58mm | 11.58mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead |