- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Max Junction Temperature (Tj) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | On-State Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74LVX4051DTR2G ON Semiconductor | 20 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 20 hours ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 40 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | 55Ohm | - | - | 450mW | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | MC74LVX4051 | - | 16 | - | - | - | - | - | 8 | - | 1 | 6V | 2.5V | - | - | 40μA | - | 450mW | - | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | - | 8 | 2.5V~6V ±2.5V~6V | Halogen Free | Single | - | -3V | 3V | - | 26Ohm | 1.25V | 20mA | - | 20mA | 8:1 | 70 dB | 100nA | 10pF | 15Ohm | - | - | - | 12pC | 10 Ω | - | - | - | - | - | - | - | 0.02A | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG444BRZ-REEL Analog Devices Inc. | 2500 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 60 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 70Ohm | - | CAN ALSO OPERATE WITH 12V SUPPLY | 1.2mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | ADG444 | - | 16 | - | Not Qualified | 12V | Non-Inverting | - | 4 | Parallel | - | 25V | 10.8V | - | - | 1nA | - | 1.2mW | 1μA | - | SPST | - | 110 ns | - | - | - | - | - | Dual, Single | - | -15V | 22V | - | 70Ohm | 13.5V | 30mA | 15V | - | 1:1 | 60 dB | 500pA | 4pF 4pF | 1Ohm | SPST - NC | 110ns, 60ns | - | 1pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | NC | - | ±15V | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG201HSKNZ Analog Devices Inc. | 20 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 50 ns | - | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 50Ohm | Matte Tin (Sn) | - | 240mW | - | - | - | 4 | 15V | - | - | ADG201 | - | 16 | - | - | - | - | - | 4 | Parallel | - | 16.5V | 10.8V | - | - | - | - | 240mW | 10mA | - | SPST | - | 50 ns | - | - | - | 10.8V~16.5V ±13.5V~16.5V | - | Dual, Single | - | -15V | 16.5V | - | 50Ohm | 10.8V | - | 15V | - | 1:1 | 72 dB | 1nA | 10pF 10pF | 3Ohm | SPST - NC | 50ns, 50ns | - | 10pC | 1.5 Ω | - | - | - | - | - | 50Ohm | - | - | - | - | 4.32mm | - | 19.81mm | 6.61mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG5236BRUZ Analog Devices Inc. | 71 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 185 ns | - | -40°C~125°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 160Ohm | - | - | 1.1mW | - | GULL WING | 260 | 2 | 15V | 0.65mm | 30 | ADG5236 | - | 16 | 4 | - | - | Non-Inverting | - | 1 | Parallel | - | 40V | 9V | 1MHz | - | - | - | 1.1mW | 55μA | - | - | - | 215 ns | - | - | 2 | 9V~40V ±9V~22V | - | Dual, Single | 266MHz | -15V | 22V | - | 160Ohm | 9V | - | 15V | - | 2:1 | 85 dB | 100pA | 2.5pF 12pF | 1.4Ohm | SPDT | 190ns, 180ns | -0.7 dB | -0.6pC | 1.3 Ω | BREAK-BEFORE-MAKE | 300ns | - | - | - | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG658YCPZ Analog Devices Inc. | 20 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | 30 ns | - | -40°C~85°C TA | Tray | - | - | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 75Ohm | Matte Tin (Sn) | - | 10μW | QUAD | - | 260 | 1 | 5V | 0.65mm | 40 | ADG658 | - | 16 | - | - | 5V | - | - | 8 | Parallel | 1 | 12V | 2V | - | SINGLE-ENDED MULTIPLEXER | - | 1μA | 10μW | - | - | DPST | - | - | - | - | 8 | 2V~12V ±2V~6V | - | - | - | -5V | 6V | - | 75Ohm | 2V | - | 5V | - | 8:1 | 90 dB | 200pA | 4pF 23pF | 1.3Ohm | - | 115ns, 45ns | - | 2pC | 1.3 Ω | BREAK-BEFORE-MAKE | - | 55ns | - | - | - | - | 0.02A | - | - | 830μm | - | 4mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() NLAS4717EPMTR2G ON Semiconductor | 1233 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 10-WFQFN | YES | 10 | - | 40 ns | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 10 | - | 4.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | QUAD | - | 260 | 2 | 3V | - | 40 | NLAS4717 | - | 10 | 4 | - | 3V | - | - | 2 | - | - | 5.5V | 1.8V | - | - | 1μA | 1μA | - | 1μA | - | - | - | 30 ns | - | - | - | - | Halogen Free | Single | - | - | - | 90MHz | 3.5Ohm | - | - | - | - | 2:1 | 75 dB | 1nA | 15pF | 0.1Ohm | SPDT | 30ns, 40ns | - | 9pC | 100m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 0.8mm | 1.8mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG1419BCPZ-REEL7 Analog Devices Inc. | 100 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 8-WFDFN Exposed Pad, CSP | YES | 8 | - | 140 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 2.4Ohm | - | - | 2mW | BOTTOM | BALL | 260 | 1 | 15V | 0.5mm | 40 | ADG1419 | - | 8 | 2 | - | 12V | Non-Inverting | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 2mW | 190μA | - | - | - | 110 ns | - | - | 1 | 5V~16.5V ±4.5V~16.5V | - | Dual, Single | 135MHz | -15V | 16.5V | - | 2.4Ohm | 4.5V | - | 15V | - | 2:1 | 64 dB | 500pA | 19pF 44pF | 0.05Ohm | SPDT | 110ns, 140ns | 0.16 dB | -16pC | 50m Ω | BREAK-BEFORE-MAKE | - | - | - | - | 2.4Ohm | - | - | - | - | - | - | 3mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1612BRUZ Analog Devices Inc. | In Stock | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 137 ns | - | -40°C~125°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 1.1Ohm | Matte Tin (Sn) | - | 5.8mW | - | GULL WING | - | 4 | 5V | 0.65mm | - | ADG1612 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 1 | Parallel | - | 16V | 3.3V | 1MHz | - | - | - | 5.8mW | 480μA | - | - | - | 212 ns | - | - | 4 | 3.3V~16V ±3.3V~8V | - | Dual, Single | 42MHz | -5V | 8V | 38MHz | 1.1Ohm | 3.3V | - | 5V | - | 1:1 | 70 dB | 300pA | 60pF 60pF | 0.04Ohm | SPST - NO | 156ns, 87ns | - | 170pC | 30m Ω | BREAK-BEFORE-MAKE | 285ns | 159ns | - | - | 2.15Ohm | NC | - | - | - | 1.2mm | - | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG824BCPZ-REEL7 Analog Devices Inc. | 10 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 10-UFQFN, CSP | - | 10 | - | 8.6 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 10 | EAR99 | 800mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | QUAD | - | 260 | 2 | 1.8V | - | - | ADG824 | - | 10 | 4 | - | - | - | - | 1 | - | - | 3.6V | 1.65V | - | - | - | 3nA | - | 500mA | - | - | - | 10.8 ns | - | 180 Mbps | 2 | - | - | - | - | - | - | 90MHz | 800mOhm | - | - | - | - | 2:1 | 71 dB | 200pA Typ | 25pF | 0.01Ohm | SPDT | 9.5ns, 7.7ns | - | 27pC | 3m Ω | BREAK-BEFORE-MAKE | 19.3ns | - | 1.65V~3.6V | - | 800mOhm | - | - | - | 500mOhm | 600μm | - | 1.6mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG709CRUZ-REEL7 Analog Devices Inc. | 1042 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 7 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | Matte Tin (Sn) | - | 5μW | - | GULL WING | 260 | 1 | 2.5V | 0.65mm | 30 | ADG709 | - | 16 | - | - | 5V | - | 3/5/+-3V | 1 | Parallel | 2 | 5.5V | 1.8V | - | - | 1nA | 1μA | 5μW | - | - | 4PST | - | - | Multiplexer | - | 8 | 1.8V~5.5V ±2.5V | - | Dual, Single | - | -2.5V | - | - | 4.5Ohm | - | - | 2.5V | - | 4:1 | 60 dB | 10pA Typ | 13pF 42pF | 0.4Ohm | SP4T | 14ns, 8ns (Typ) | - | 3pC | 400m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 0.03A | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG428BRZ Analog Devices Inc. | 50 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | 300 ns | - | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 18 | EAR99 | 100Ohm | - | - | 600mW | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | ADG428 | - | 18 | - | - | 15V | - | - | 8 | Parallel | 1 | 25V | - | - | SINGLE-ENDED MULTIPLEXER | 20μA | 20μA | 1.6mW | 100μA | - | DPST | 250 ns | 225 ns | - | - | 8 | 12V ±15V | - | - | - | -15V | 22V | - | 100Ohm | - | 30mA | 15V | - | 8:1 | 75 dB | 500pA | 11pF 40pF | 10Ohm | - | 150ns, 150ns | - | 4pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 0.03A | - | - | 2.35mm | - | 11.75mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG711BRUZ Analog Devices Inc. | 20 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 6 ns | - | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 4Ohm | - | CAN ALSO OPERATE WITH 5 V SUPPLY | 430mW | DUAL | GULL WING | 260 | 4 | 3V | - | 30 | ADG711 | - | 16 | - | - | - | Inverting, Non-Inverting | 3/5V | 4 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 1nA | 5μW | 1μA | - | SPST | - | 11 ns | - | - | - | - | - | - | 200MHz | - | - | - | 4Ohm | - | 30mA | - | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO | 11ns, 6ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | 150°C | 2.5Ohm | NC | - | - | 2.5Ohm | 1.2mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG713BRUZ-REEL7 Analog Devices Inc. | 10 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 6 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 4Ohm | - | CAN ALSO OPERATE WITH 5 V SUPPLY | 5μW | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | 30 | ADG713 | - | 16 | - | Not Qualified | - | Non-Inverting | 3/5V | 4 | Parallel | - | 5.5V | 1.8V | - | - | - | - | 5μW | 1μA | - | SPST | - | 11 ns | - | - | - | - | - | - | 200MHz | - | - | - | 4Ohm | - | 30mA | - | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO/NC | 11ns, 6ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG433BRZ-REEL Analog Devices Inc. | 10 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 130 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 24Ohm | - | - | 7.7μW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | ADG433 | - | 16 | - | - | 12V | Non-Inverting | - | 4 | Parallel | - | 25V | 5V | - | - | 100pA | - | 3.5μW | 100nA | - | SPST | - | 165 ns | - | - | - | - | - | Dual, Single | - | -15V | 22V | - | 24Ohm | 13.5V | 30mA | 15V | - | 1:1 | 68 dB | 250pA | 9pF 9pF | 0.85Ohm | SPST - NO/NC | 90ns, 60ns | - | 5pC | 1.2 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | ±15V | - | - | 1.75mm | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74LV4052APW Texas Instruments | 144 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 16 hours ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 18 ns | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 74LV4052 | SEPARATE OUTPUT | 16 | - | - | - | Non-Inverting | 3.3V | 2 | - | 2 | 5.5V | 2V | - | DIFFERENTIAL MULTIPLEXER | 20μA | 20μA | - | - | 4 | - | 16 ns | 18 ns | Demultiplexer, Multiplexer | - | 8 | - | - | Single | - | - | - | - | 75Ohm | - | - | - | - | 4:1 | 45 dB | 100nA | 0.5pF 13.1pF | 1.5Ohm | SP4T | 14ns, 14ns | - | - | 700m Ω | - | 35ns | 35ns | 2V~5.5V | - | 100Ohm | - | 0.05A | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG708CRUZ-REEL Analog Devices Inc. | 12 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 7 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | - | - | 5μW | - | GULL WING | 260 | 1 | 2.5V | 0.65mm | 30 | ADG708 | - | 16 | - | Not Qualified | 5V | - | - | 8 | Parallel | 1 | 5.5V | 1.8V | - | - | 1nA | - | 5μW | - | - | DPST | - | - | Multiplexer | - | - | 1.8V~5.5V ±2.5V | - | Dual, Single | - | -2.5V | - | - | 4.5Ohm | - | 30mA | 2.5V | - | 8:1 | 60 dB | 10pA Typ | 13pF 85pF | 0.4Ohm | - | 14ns, 8ns (Typ) | - | 3pC | 400m Ω | BREAK-BEFORE-MAKE | 25ns | - | - | - | - | - | 0.03A | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG436BRZ-REEL Analog Devices Inc. | 3730 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 120 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 12Ohm | Matte Tin (Sn) | - | 5.3mW | - | GULL WING | 260 | 2 | 15V | - | 30 | ADG436 | - | 16 | 4 | - | 12V | - | - | 2 | Parallel | - | 30V | 3V | 1MHz | - | 50μA | - | 5.3mW | 350μA | - | - | - | 125 ns | - | - | - | 3V~30V ±3V~20V | - | Dual, Single | - | -15V | 20V | - | 12Ohm Typ | 3V | - | 15V | - | 2:1 | 72 dB | 250pA | 13pF | 1Ohm | SPDT | 70ns, 60ns (Typ) | - | 10pC | 1 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1221BRMZ Analog Devices Inc. | In Stock | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | 105 ns | - | -40°C~125°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 200Ohm | Matte Tin (Sn) | - | 2.3mW | - | GULL WING | 260 | 2 | 15V | 0.5mm | 30 | ADG1221 | SEPARATE OUTPUT | 10 | - | - | 12V | - | - | 1 | Parallel | 2 | 16.5V | 5V | 1MHz | - | - | - | 2.9mW | 190μA | - | - | - | 170 ns | - | - | - | 5V~16.5V ±5V~16.5V | - | Dual, Single | 960MHz | -15V | 16.5V | - | 200Ohm | 5V | - | 15V | - | 1:1 | 75 dB | 100pA | 2.2pF 2.2pF | 2.5Ohm | SPST - NO | 130ns, 105ns | - | 0.1pC | 2.5 Ω | BREAK-BEFORE-MAKE | - | 140ns | - | - | - | - | - | - | - | 850μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 1P1G3157QDBVRQ1 Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 13 ns | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 15Ohm | - | - | - | DUAL | GULL WING | 260 | 1 | 2.3V | 0.95mm | - | 1G3157 | - | 6 | 2 | - | - | - | - | 1 | - | - | 5.5V | 1.65V | - | - | 1μA | 1μA | - | 10μA | 2 | - | 300 ps | 24 ns | - | - | 1 | - | - | Single | 300MHz | - | - | - | 15Ohm | - | 128mA | - | 128mA | 2:1 | 57 dB | - | 5.2pF | 0.1Ohm | SPDT | 5.7ns, 3.8ns | - | 7pC | 100m Ω | BREAK-BEFORE-MAKE | - | 7.5ns | 1.65V~5.5V | - | 15Ohm | NC | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG722BRMZ Analog Devices Inc. | 4874 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 6 ns | - | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 4Ohm | - | ALSO OPEARTES AT 5 V SUPPLY | 5μW | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | 30 | ADG722 | - | 8 | - | - | - | Inverting, Non-Inverting | 3/5V | 2 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 1μA | 5μW | 1μA | - | SPST | - | 14 ns | - | - | - | - | - | - | 200MHz | - | - | - | 4Ohm | - | 30mA | - | - | 1:1 | 60 dB | 250pA | 7pF 7pF | 0.3Ohm | SPST - NC | 14ns, 6ns (Typ) | - | 2pC | 300m Ω | BREAK-BEFORE-MAKE | - | 11ns | 1.8V~5.5V | - | 40Ohm | NC | - | - | - | 850μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead |