- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Input Voltage (Min) | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | Number of Gates | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG719SRJZ-EP-R2 Analog Devices Inc. | 2 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 3 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | no | Active | 1 (Unlimited) | - | - | - | 4Ohm | - | - | 5μW | - | - | - | - | - | - | - | - | ADG719 | - | 6 | - | 2 | - | - | - | - | - | - | Parallel | - | 5.5V | 1.8V | - | 1nA | - | 5μW | - | 1μA | - | - | - | - | 7 ns | - | - | - | 1 | - | Single | 200MHz | - | - | - | - | - | 4Ohm | - | - | - | - | 2:1 | - | 250pA | 7pF | - | SPDT | 7ns, 3ns (Typ) | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CD4052BPWR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 450 ns | - | -55°C~125°C TA | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 240Ohm | Matte Tin (Sn) | - | - | - | GULL WING | 260 | 1 | 5V | - | - | - | CD4052 | SEPARATE OUTPUT | 16 | - | - | - | 18V | Non-Inverting | - | - | 4 | - | 2 | 20V | 3V | - | 80nA | 100μA | - | - | - | 4 | - | 60 ns | 80nA | 720 ns | - | Multiplexer | - | 8 | 3V~20V ±2.5V~9V | Dual, Single | - | 3mA | -5V | 9V | - | - | 240Ohm | 2.5V | - | 5V | - | 4:1 | 40 dB | 100nA | 0.2pF 18pF | 15Ohm | SP4T | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | 125Ohm | NC | 0.01A | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADGS1212BCPZ Analog Devices Inc. | 4837 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 24-WFQFN Exposed Pad, CSP | YES | 24 | - | - | - | -40°C~125°C TA | Tray | - | - | - | no | Active | 3 (168 Hours) | 24 | - | - | - | - | ALSO HAS LOGIC POWER SUPPLY= 2.7V TO 5.5V | - | QUAD | NO LEAD | 260 | 4 | 15V | 0.5mm | - | 30 | ADGS1212 | - | 24 | - | - | - | - | - | - | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V~16.5V ±4.5V~16.5V | - | - | - | -15V | - | - | 1GHz | 260Ohm 625Ohm | - | - | - | - | 1:1 | 80 dB | 1nA | 1.4pF 1.5pF | 2.5Ohm | SPST - NO | 490ns, 225ns | 1pC | 11 Ω, 27 Ω | - | - | 205ns | - | - | - | - | - | 0.8mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD4053BPWR Texas Instruments | 4467 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 450 ns | - | -55°C~125°C TA | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 240Ohm | Matte Tin (Sn) | - | - | - | GULL WING | 260 | 3 | 5V | - | - | - | CD4053 | SEPARATE OUTPUT | 16 | - | - | - | 18V | Non-Inverting | - | 5/15V | 2 | - | 3 | 20V | 3V | SINGLE-ENDED MULTIPLEXER | 80nA | 100mA | - | - | - | - | - | 60 ns | 80nA | 720 ns | -0.5V | Demultiplexer, Multiplexer | 20.5V | 6 | 3V~20V ±2.5V~9V | Dual, Single | - | - | -5V | 9V | - | - | 240Ohm | 2.5V | - | - | - | 2:1 | 40 dB | 100nA | 0.2pF 9pF | 15Ohm | SPDT | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | 240Ohm | NC | 0.01A | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADGS5412BCPZ Analog Devices Inc. | 50 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 24-VFQFN Exposed Pad | YES | 24 | - | - | - | -40°C~125°C TA | Tray | - | - | - | no | Active | 3 (168 Hours) | 24 | - | - | - | - | - | - | QUAD | NO LEAD | 260 | 4 | 15V | 0.5mm | - | 30 | ADGS5412 | - | 24 | - | - | - | - | - | - | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V~40V ±9V~22V | - | - | - | -15V | - | - | 160MHz | 10Ohm | - | - | - | - | 1:1 | - | 250pA | 17pF 17pF | 0.35Ohm | SPST - NO | 530ns, 230ns | 310pC | 350m Ω | - | - | - | - | - | - | - | - | 1mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD74HCT4052M96 Texas Instruments | 59 | - | - | 6 Weeks | ACTIVE (Last Updated: 22 hours ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 50 ns | - | -55°C~125°C TA | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 130Ohm | - | - | - | - | GULL WING | 260 | 1 | 4.5V | - | - | - | 74HCT4052 | - | 16 | - | - | - | 5V | Non-Inverting | - | - | 2 | - | 2 | 5.5V | 4.5V | DIFFERENTIAL MULTIPLEXER | - | 16μA | - | - | - | 4 | - | 12 ns | - | 70 ns | - | Demultiplexer, Multiplexer | - | 8 | 4.5V~5.5V ±1V~5V | Dual, Single | - | - | -4.5V | 5V | - | - | 130Ohm | 1V | 25mA | 3V | 25mA | 4:1 | 65 dB | 200nA | 5pF 12pF | 5Ohm | SP4T | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | 130mOhm | NC | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC4052D,653 Nexperia USA Inc. | 4965 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 30 | 74HC4052 | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | - | 4 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V~10V ±1.5V~5V | - | - | - | -4.5V | - | - | 180MHz | 150Ohm | - | - | - | - | 4:1 | 50 dB | 2μA | 3.5pF | 6Ohm | SP4T | 58ns, 48ns | - | 6 Ω | - | 69ns | 57ns | - | - | - | - | - | 1.75mm | 9.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HCT4051D,118 Nexperia USA Inc. | 4567 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 45 ns | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | 140Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 500mW | - | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HCT4051 | - | 16 | - | - | - | 5V | - | - | - | 8 | - | - | 5.5V | 4.5V | SINGLE-ENDED MULTIPLEXER | 16μA | - | 500mW | 4mA | - | - | - | 5 ns | - | 55 ns | - | Demultiplexer, Multiplexer | - | 8 | 4.5V~5.5V ±1V~5V | Dual, Single | - | - | - | 5V | 1 | - | 120Ohm | 1V | - | 2.5V | - | 8:1 | 50 dB | 400nA | 3.5pF | 9Ohm | - | 39ns, 32ns | - | 6 Ω | - | - | - | - | 80Ohm | - | - | - | - | 9.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4052E Texas Instruments | 870 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | 250 ns | - | -55°C~125°C TA | Tube | - | - | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | 130Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 1 | 4.5V | - | 185MHz | - | 74HC4052 | COMMON OUTPUT | 16 | - | - | - | - | Non-Inverting | - | - | 8 | - | 2 | 6V | 2V | DIFFERENTIAL MULTIPLEXER | - | 16μA | - | - | - | 4 | - | 60 ns | - | 325 ns | - | Demultiplexer, Multiplexer | 6V | - | 2V~6V ±1V~5V | Dual, Single | - | - | -4.5V | 5V | - | - | 130Ohm | 1V | - | 3V | - | 4:1 | 65 dB | 200nA | 12pF | 5Ohm | SP4T | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | 80Ohm | NC | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC4066D,653 Nexperia USA Inc. | 1405 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 14 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 4 | 4.5V | 1.27mm | - | 30 | 74HC4066 | - | 14 | - | - | Not Qualified | - | - | 10V | - | 1 | - | 4 | - | - | - | - | - | - | 32mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 95Ohm | - | - | - | - | 1:1 | 50 dB | 1μA | 3.5pF | 5Ohm | SPST - NO | 30ns, 20ns | - | 3 Ω | - | 30ns | - | 2V~10V | 105Ohm | - | - | - | 1.75mm | 8.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1P1G3157QDCKRQ1 Texas Instruments | 1145 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 13 ns | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 15Ohm | - | - | - | DUAL | GULL WING | 260 | 1 | 2.3V | - | - | - | 1G3157 | - | 6 | - | 2 | - | - | - | - | - | 1 | - | - | 5.5V | 1.65V | - | 1μA | 1μA | - | - | 10μA | 2 | - | 300 ps | - | 24 ns | - | - | - | 1 | - | Single | 300MHz | - | - | - | - | - | 15Ohm | - | 128mA | - | 128mA | 2:1 | 57 dB | - | 5.2pF | 0.1Ohm | SPDT | 5.7ns, 3.8ns | 7pC | 100m Ω | BREAK-BEFORE-MAKE | - | 7.5ns | 1.65V~5.5V | 15Ohm | NC | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4053E Texas Instruments | 90 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | 210 ns | - | -55°C~125°C TA | Tube | - | - | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | 160Ohm | - | - | - | - | - | - | 3 | 4.5V | - | - | - | 74HC4053 | - | 16 | - | - | - | - | Non-Inverting | - | - | 2 | - | 3 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | - | 16μA | - | - | - | - | - | 60 ns | - | 220 ns | - | Demultiplexer, Multiplexer | 6V | 6 | 2V~6V ±1V~5V | Dual, Single | - | - | -4.5V | 5V | - | - | 130Ohm | 1V | 25mA | 3V | 25mA | 2:1 | 64 dB | 100nA | 8pF | 5Ohm | SPDT | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | 160Ohm | NC | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4067BM Texas Instruments | 2188 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 624.398247mg | 440 ns | - | -55°C~125°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 24 | - | - | 240Ohm | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | CD4067 | SEPARATE OUTPUT | 24 | - | - | Not Qualified | - | - | - | - | 1 | - | 1 | 18V | 3V | - | 80nA | 100μA | 500mW | - | - | 16 | - | 60 ns | - | 650 ns | - | Demultiplexer, Multiplexer | - | - | - | Single | - | 0.6mA | - | - | - | - | 240Ohm | - | - | - | - | 16:1 | - | 100nA | 0.2pF 55pF | 15Ohm | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | 125Ohm | NO | 0.025A | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC4066PWR Texas Instruments | 1249 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 43 ns | - | -40°C~85°C TA | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 150Ohm | - | - | - | DUAL | GULL WING | 260 | 4 | 4.5V | - | - | - | 74HC4066 | - | 14 | - | - | - | 5V | Non-Inverting | - | - | 4 | - | - | 6V | 2V | - | 2μA | - | - | - | 2μA | - | SPST | 15 ns | - | 38 ns | - | - | - | - | - | Single | - | - | - | - | - | - | 30Ohm Typ | - | 25mA | - | 25mA | 1:1 | 42 dB | 100nA | 0.5pF 9pF | - | SPST - NO | 31ns, 34ns | - | - | MAKE-BEFORE-BREAK | 36ns | - | 2V~6V | 150Ohm | NO | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G3157DBVR Texas Instruments | 64644 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 6.492041mg | 3.8 ns | - | -40°C~85°C TA | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | 15Ohm | - | - | - | DUAL | GULL WING | 260 | 1 | 2.3V | 0.95mm | - | - | 74LVC1G3157 | - | 6 | - | 2 | - | - | Non-Inverting | - | - | 1 | - | - | 5.5V | 1.65V | - | 1μA | 10μA | - | - | 10μA | - | - | 300 ps | - | 5.7 ns | - | - | - | - | - | Single | 300MHz | - | - | - | - | 340MHz | 15Ohm | - | 128mA | - | 128mA | 2:1 | 57 dB | - | 5.2pF | 0.1Ohm | SPDT | 5.7ns, 3.8ns | 7pC | 100m Ω | BREAK-BEFORE-MAKE | - | 7.5ns | 1.65V~5.5V | 11Ohm | NC | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC1G66GV,125 Nexperia USA Inc. | 3 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 27 ns | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 5 | - | - | 70Ohm | - | - | 250mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC1G66 | - | 5 | - | - | - | 5V | Non-Inverting | - | - | 1 | - | - | 10V | 2V | - | 40μA | 50mA | 250mW | - | 50mA | - | SPST | - | - | 50 ns | - | - | - | 1 | - | Single | - | - | - | - | - | 200MHz | 80Ohm | - | 25mA | - | 25mA | 1:1 | 50 dB | 1μA | - | - | SPST - NO | 20ns, 20ns | - | - | - | 30ns | - | 2V~10V | - | - | - | - | - | 2.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4053APWR Texas Instruments | 1814 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 28 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 3 | 2.3V | - | - | - | 74LV4053 | - | 16 | - | - | - | - | Non-Inverting | - | - | 2 | - | 3 | 5.5V | 2V | - | 20μA | 20μA | - | - | - | - | - | 12 ns | - | 28 ns | - | Demultiplexer, Multiplexer | - | 6 | - | Single | - | 0.04mA | - | - | - | - | 75Ohm | - | 25mA | - | 25mA | 2:1 | 45 dB | 100nA | 0.5pF 8.2pF | 2Ohm | SPDT | 14ns, 14ns | - | 1.3 Ω | - | - | - | 2V~5.5V | 100Ohm | - | 0.05A | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC4066DBR Texas Instruments | 10 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | - | 14 | 121.789551mg | 43 ns | - | -40°C~85°C TA | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 4 | 4.5V | 0.65mm | - | - | 74HC4066 | SEPARATE OUTPUT | 14 | - | - | - | 5V | Non-Inverting | - | - | 4 | - | - | 6V | 2V | - | 2μA | - | - | - | 2μA | - | SPST | 15 ns | - | 38 ns | - | - | - | - | - | Single | - | - | - | - | - | - | 30Ohm Typ | - | - | - | - | 1:1 | 42 dB | 100nA | 0.5pF 9pF | - | SPST - NO | 31ns, 34ns | - | - | MAKE-BEFORE-BREAK | 36ns | - | 2V~6V | - | NO | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G3157GW,125 Nexperia USA Inc. | 19467 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 6 ns | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | - | 15Ohm | Tin (Sn) | - | 250mW | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 30 | 74LVC1G3157 | - | 6 | - | - | - | - | - | - | - | 2 | - | 1 | 5.5V | 1.65V | - | 40μA | - | 250mW | - | - | - | - | 1 ns | - | 8.7 ns | - | Demultiplexer, Demux, Multiplexer, Mux | - | 2 | - | Single | - | - | - | - | - | - | 10Ohm | - | - | - | - | 2:1 | 42 dB | 5μA | 6pF | - | SPDT | 4ns, 3.5ns | 7.5pC | - | - | - | 5ns | 1.65V~5.5V | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC4066N Texas Instruments | 10 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 927.99329mg | 43 ns | - | -40°C~85°C TA | Tube | - | - | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | - | - | 4 | 4.5V | - | - | - | 74HC4066 | SEPARATE OUTPUT | 14 | - | - | - | 5V | Non-Inverting | - | - | 4 | - | - | 6V | 2V | - | 2μA | - | - | - | 2μA | - | SPST | 15 ns | - | 38 ns | - | - | - | - | - | Single | - | - | - | - | - | - | 30Ohm Typ | - | - | - | - | 1:1 | 42 dB | 100nA | 0.5pF 9pF | - | SPST - NO | 31ns, 34ns | - | - | MAKE-BEFORE-BREAK | 36ns | - | 2V~6V | 30Ohm | NO | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |