- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG1409YRUZ-REEL Analog Devices Inc. | 100 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 100 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 4.7Ohm | Matte Tin (Sn) | - | 4.9mW | - | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | ADG1409 | - | 16 | - | Not Qualified | 12V | - | - | - | 4 | Parallel | 2 | 16.5V | 5V | - | - | 220μA | - | 4.9mW | - | - | - | - | - | - | Multiplexer | - | 8 | 5V~16.5V ±4.5V~16.5V | Dual, Single | - | 0.001mA | -5V | 16.5V | - | 4.7Ohm | 4.5V | - | - | - | 4:1 | 70 dB | 200pA | 14pF 40pF | 0.78Ohm | SP4T | 120ns, 120ns | -50pC | 200m Ω | BREAK-BEFORE-MAKE | 330ns | - | - | - | - | 0.03A | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1607BRUZ-REEL7 Analog Devices Inc. | 6 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | 90 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 28 | - | EAR99 | 5Ohm | Matte Tin (Sn) | - | 1.85mW | - | GULL WING | - | 1 | 5V | 0.65mm | - | - | ADG1607 | COMMON OUTPUT | 28 | - | Not Qualified | 5V | - | - | - | 8 | Parallel | 2 | 16V | 3.3V | - | - | 370μA | - | 1.85mW | - | - | - | - | - | - | Multiplexer | 8V | 16 | 3.3V~16V ±3.3V~8V | Dual, Single | - | 0.001mA | -5V | 8V | - | 5Ohm | 3.3V | - | 5V | - | 8:1 | 62 dB | 150pA | 18pF 120pF | 0.2Ohm | - | 128ns, 109ns | 33pC | 200m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 1.1A | - | - | - | - | 9.7mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG407BNZ Analog Devices Inc. | 26 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | 110 ns | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 28 | - | EAR99 | 50Ohm | Matte Tin (Sn) | - | 3.1mW | DUAL | - | - | 1 | 15V | - | - | - | ADG407 | - | 28 | - | - | 12V | - | - | 13.5V | 8 | Parallel | 2 | 25V | - | - | DIFFERENTIAL MULTIPLEXER | - | 100μA | 3.1mW | - | - | - | - | - | - | - | - | 16 | - | - | - | 0.5mA | -15V | 22V | - | 80Ohm | - | - | 15V | - | 8:1 | 75 dB | 500pA | 5pF 25pF | 4Ohm | - | 160ns, 150ns | 8pC | 4 Ω | BREAK-BEFORE-MAKE | 150ns | 150ns | - | - | - | - | -13.5V | ±15V | 4.95mm | - | 39.75mm | 14.73mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1438BRUZ Analog Devices Inc. | 2079 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | -40°C~125°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 9.5Ohm | Matte Tin (Sn) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | ADG1438 | - | 20 | - | Not Qualified | 12V | - | - | - | 8 | Serial | 1 | 16.5V | 5V | - | SPDT | - | 1μA | 30nW | - | - | - | - | - | - | - | - | - | 5V~16.5V ±4.5V~16.5V | - | - | - | -5V | 16.5V | - | 11.5Ohm | 4.5V | - | 15V | - | 8:1 | 70 dB | 150pA | 9pF 58pF | 0.6Ohm | - | - | 4pC | 550m Ω | BREAK-BEFORE-MAKE | 350ns | 350ns | - | - | - | 0.03A | - | - | 1.2mm | - | 6.6mm | 4.5mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7511DIKNZ Analog Devices Inc. | 100 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 180 ns | 0°C~70°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | Matte Tin (Sn) | OVERVOLTAGE PROTECTION | 450mW | - | - | - | 4 | 15V | - | - | - | AD7511 | SEPARATE OUTPUT | 16 | - | - | 15V | - | - | - | 4 | Parallel | - | - | - | - | - | - | - | 24mW | 800μA | - | SPST | - | 350 ns | - | - | - | - | - | Dual | - | - | -15V | 17V | - | 100Ohm | - | - | 15V | - | 1:1 | - | 5nA | 8pF 1pF | 0.75Ohm | SPST - NC | 180ns, 350ns (Typ) | - | 1 Ω | BREAK-BEFORE-MAKE | - | - | - | 100Ohm | NC | - | - | ±15V | 3.3mm | - | 20.07mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TS5A23157TDGSRQ1 Texas Instruments | 7758 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 18.795734mg | 6.8 ns | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 10 | - | EAR99 | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | - | TS5A23157 | - | 10 | 4 | - | - | - | 1.8/5V | - | 1 | - | 2 | 5.5V | 1.65V | - | - | 1μA | 1μA | - | 10μA | - | - | - | 8.7 ns | - | - | - | 2 | - | Single | 220MHz | - | - | - | - | 15Ohm | - | - | - | - | 2:1 | 60 dB | - | 5.5pF | 1Ohm | SPDT | 5.7ns, 3.8ns | 7pC | 150m Ω | BREAK-BEFORE-MAKE | - | 16ns | 1.65V~5.5V | - | - | - | - | - | 1.07mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4051ATPWRQ1 Texas Instruments | 786 | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.490116mg | 20 ns | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 75Ohm | - | - | - | DUAL | GULL WING | 260 | 1 | 2.3V | - | - | - | 74LV4051 | - | 16 | - | - | - | - | 3.3V | - | 8 | - | 1 | 5.5V | 2V | - | - | 20μA | - | - | - | - | - | 7 ns | 20 ns | - | Demultiplexer, Multiplexer | - | 8 | - | Single | 35MHz | 0.02mA | - | - | - | 75Ohm | - | 25mA | - | 25mA | 8:1 | 45 dB | 100nA | 0.5pF 23.4pF | 2.1Ohm | - | 14ns, 14ns | - | 1.3 Ω | - | 25ns | 25ns | 2V~5.5V | 180Ohm | - | 0.05A | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG836YRMZ-REEL7 Analog Devices Inc. | 1000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | 7 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 650mOhm | Matte Tin (Sn) | - | 3.6μW | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | 30 | ADG836 | - | 10 | 4 | - | - | - | 1.8/3.3V | - | 2 | Parallel | - | 3.6V | 1.65V | 100kHz | - | 3nA | - | 3.6μW | 1μA | - | - | - | 26 ns | - | - | - | - | - | Single | 57MHz | - | - | - | - | 650mOhm | - | - | - | - | 2:1 | 67 dB | 200pA Typ | 25pF | 0.1Ohm | SPDT | 26ns, 7ns | 40pC | 40m Ω | BREAK-BEFORE-MAKE | - | 9ns | 1.65V~3.6V | - | NC | - | - | - | - | 1.1mm | 3mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TS3A24157RSER Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 10-UFQFN | - | 10 | 7.002332mg | 25 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 650mOhm | - | - | - | QUAD | - | 260 | 2 | 1.8V | 0.5mm | - | - | TS3A24157 | - | 10 | 4 | - | 3V | Non-Inverting | - | - | 2 | - | - | 3.6V | 1.65V | - | - | 15nA | - | - | 25nA | - | - | - | 35 ns | - | - | - | 2 | - | Single | 50MHz | - | - | - | - | 600mOhm | - | 300mA | - | 300mA | 2:1 | 73 dB | 50nA | 50pF | 0.15Ohm | SPDT | 35ns, 25ns | 8.75pC | 50m Ω | BREAK-BEFORE-MAKE | 80ns | - | 1.65V~3.6V | - | - | 0.1A | - | - | 600μm | - | 1.5mm | 2mm | 550μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4052ANSR Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | 28 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | - | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | NOT SPECIFIED | 74LV4052 | - | 16 | - | Not Qualified | - | - | 3.3V | - | 2 | - | 2 | 5.5V | 2V | - | DIFFERENTIAL MULTIPLEXER | 20μA | 20μA | - | - | 4 | - | 12 ns | 28 ns | - | Demultiplexer, Multiplexer | - | 8 | - | Single | - | - | - | - | - | 75Ohm | - | 25mA | - | 25mA | 4:1 | 45 dB | 100nA | 0.5pF 13.1pF | 1.5Ohm | SP4T | 14ns, 14ns | - | 700m Ω | - | 35ns | 35ns | 2V~5.5V | - | - | 0.05A | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSA1258L8X ON Semiconductor | 42022 |
| Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-UFQFN | - | 8 | 25mg | 20 ns | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 1.15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 180mW | BOTTOM | BUTT | - | 2 | 2.7V | 0.5mm | - | - | FSA1258 | SEPARATE OUTPUT | - | - | - | - | - | - | - | 2 | - | - | 5.5V | 1.65V | - | - | - | 100nA | 180mW | 500nA | - | SPST | - | 50 ns | - | - | - | - | - | Single | - | - | - | - | - | 1.15Ohm | - | - | - | - | 1:1 | 70 dB | 2nA Typ | 11.5pF | - | SPST - NO/NC | 35ns, 15ns | 20pC | 60m Ω | BREAK-BEFORE-MAKE | 60ns | 30ns | 1.65V~5.5V | - | - | - | - | - | 500μm | - | 1.6mm | 1.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ADG822BRMZ-REEL7 Analog Devices Inc. | 635 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 16 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 600mOhm | Matte Tin (Sn) | - | 5μW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | ADG822 | SEPARATE OUTPUT | 8 | - | Not Qualified | - | - | 3/5V | - | 2 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 2μA | - | SPST | - | 45 ns | - | - | - | - | - | Single | 24MHz | - | - | - | - | 600mOhm | - | - | - | - | 1:1 | 52 dB | 250pA | 85pF 98pF | 0.16Ohm | SPST - NC | 45ns, 16ns | 15pC | 160m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | NC | - | - | - | - | 1.1mm | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CD74HC4066PW Texas Instruments | 500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 30 ns | -55°C~125°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 70Ohm | - | - | - | DUAL | GULL WING | 260 | 4 | 4.5V | - | - | - | 74HC4066 | - | 14 | - | - | - | Non-Inverting | - | - | 4 | - | - | 10V | 2V | - | - | - | - | - | 16μA | - | SPST | - | 15 ns | 2V | - | - | - | - | Single | 200MHz | - | - | - | - | 70Ohm | - | 25mA | - | 25mA | 1:1 | 72 dB | 100nA | 5pF | 1Ohm | SPST - NO | - | - | 500m Ω | MAKE-BEFORE-BREAK | - | - | 2V~10V | 25Ohm | NO | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG506ATQ Analog Devices Inc. | 200 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Through Hole | 28-CDIP (0.600, 15.24mm) | NO | 28 | - | 400 ns | -55°C~125°C TA | Tube | - | - | e0 | no | Active | 1 (Unlimited) | 28 | - | EAR99 | 300Ohm | Tin/Lead (Sn/Pb) | - | 28mW | DUAL | - | NOT APPLICABLE | 1 | 15V | 2.54mm | not_compliant | NOT APPLICABLE | ADG506 | - | 28 | - | Not Qualified | - | - | - | - | 16 | Parallel | 1 | 16.5V | 10.8V | - | SINGLE-ENDED MULTIPLEXER | 600μA | - | 10mW | - | - | - | 300 ns | 400 ns | - | - | - | - | 10.8V~16.5V ±10.8V~16.5V | - | - | - | -15V | 16.5V | - | 300Ohm | 10.8V | - | - | - | 16:1 | 68 dB | 1nA | 5pF 44pF | 22.5Ohm | - | 300ns, 300ns | 4pC | 15 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | - | - | - | 5.59mm | - | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CD4052BPWRG4 Texas Instruments | 107809 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 450 ns | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 240Ohm | - | - | - | - | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | CD4052 | SEPARATE OUTPUT | 16 | - | Not Qualified | 18V | - | - | - | 4 | - | 2 | 20V | 3V | - | DIFFERENTIAL MULTIPLEXER | 80nA | 100μA | - | - | 4 | - | 60 ns | 720 ns | - | Demultiplexer, Multiplexer | - | 8 | 3V~20V ±2.5V~9V | Dual, Single | - | 3mA | -5V | 9V | - | 240Ohm | 2.5V | - | 5V | - | 4:1 | 40 dB | 100nA | 0.2pF 18pF | 15Ohm | SP4T | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | 0.01A | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG823BRMZ-REEL7 Analog Devices Inc. | 1262 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 16 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 600mOhm | Matte Tin (Sn) | - | 5μW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 40 | ADG823 | SEPARATE OUTPUT | 8 | - | Not Qualified | - | - | 3/5V | - | 2 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 2μA | - | SPST | - | 45 ns | - | - | - | - | - | Single | 24MHz | - | - | - | - | 600mOhm | - | - | - | - | 1:1 | 52 dB | 250pA | 85pF 98pF | 0.16Ohm | SPST - NO/NC | 45ns, 16ns | 15pC | 160m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | - | - | - | 1.1mm | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG201AKR Analog Devices Inc. | 16 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 250 ns | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 90Ohm | Tin/Lead (Sn85Pb15) | - | 33mW | - | GULL WING | 235 | 1 | 15V | 1.27mm | - | 20 | ADG201 | SEPARATE OUTPUT | 16 | - | - | 15V | - | - | - | 4 | Parallel | - | 25V | - | - | - | - | - | 33mW | 2mA | - | SPST | - | 300 ns | - | - | - | - | 10V~15V ±10V~15V | Dual | - | - | -15V | 22V | - | 90Ohm | - | - | 15V | - | 1:1 | 80 dB | 2nA | 5pF | 5Ohm | SPST - NC | 300ns, 250ns | 20pC | 4.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG1201BRJZ-R2 Analog Devices Inc. | 148 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 141 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | 200Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | NOT SPECIFIED | ADG1201 | - | 6 | - | Not Qualified | 12V | - | - | - | - | - | - | 16.5V | 5V | - | - | - | 30mA | - | 100mA | - | - | - | 230 ns | - | - | - | 1 | 5V~16.5V ±5V~16.5V | - | - | - | - | 16.5V | 660MHz | 200Ohm | 5V | - | 15V | - | 1:1 | - | 100pA | 3pF 3.3pF | - | SPST - NO | 170ns, 105ns | -0.8pC | - | BREAK-BEFORE-MAKE | 250ns | - | - | 200Ohm | NC | - | - | - | 1.3mm | - | 2.9mm | 1.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG211AKRZ-REEL7 Analog Devices Inc. | 12000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 450 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 115Ohm | - | - | 470mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | ADG211 | SEPARATE OUTPUT | 16 | - | Not Qualified | 5V | - | - | - | 4 | Parallel | - | 25V | - | - | - | 600μA | - | 22.5mW | 1mA | - | SPST | - | 600 ns | - | - | - | - | - | Dual | - | - | -15V | 22V | - | 115Ohm | - | - | 15V | - | 1:1 | 80 dB | 5nA | 5pF 5pF | - | SPST - NC | 600ns, 450ns | 20pC | 5.75 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | ±15V | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1634BRUZ Analog Devices Inc. | 1500 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | 199 ns | -40°C~125°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 4.5Ohm | MATTE TIN | - | - | - | GULL WING | 260 | 4 | 5V | 0.65mm | - | 40 | ADG1634 | - | 20 | 8 | Not Qualified | - | - | - | - | 1 | Parallel | - | 16V | 3.3V | 1MHz | - | - | - | 12nW | 480μA | - | - | - | 79 ns | - | - | - | 4 | 3.3V~16V ±3.3V~8V | Dual, Single | 103MHz | - | -5V | 8V | 109MHz | 4.5Ohm | 3.3V | - | 5V | - | 2:1 | 64 dB | 100pA | 19pF 32pF | 0.12Ohm | SPDT | 38ns, 152ns | -12.4pC | 120m Ω | BREAK-BEFORE-MAKE | - | 259ns | - | 4.5Ohm | - | - | - | - | 1.2mm | - | 6.6mm | 4.5mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead |