- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Input Voltage (Min) | Logic Function | Data Rate | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Number of Input Lines | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG202AKNZ Analog Devices Inc. | 20 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | 250 ns | - | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 90Ohm | - | - | 470mW | - | - | - | 1 | 15V | - | - | ADG202 | - | 16 | - | - | 15V | Non-Inverting | - | - | 4 | Parallel | - | 25V | - | - | - | 600μA | - | 33mW | - | 2mA | - | SPST | - | - | 300 ns | - | - | - | - | - | 10V~15V ±10V~15V | - | Dual | - | - | -15V | 22V | - | 90Ohm | - | 30mA | 15V | - | 1:1 | 80 dB | - | - | 2nA | 5pF | 5Ohm | SPST - NO | 300ns, 250ns | 20pC | 4.5 Ω | BREAK-BEFORE-MAKE | - | - | - | 60mOhm | NO | - | - | 3.3mm | - | 20.07mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG411BRZ-REEL Analog Devices Inc. | 10000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 145 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 35Ohm | Matte Tin (Sn) | ALSO OPERATE WITH 12V SINGLE SUPPLY | 35μW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | ADG411 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | - | 4 | Parallel | - | 25V | 5V | - | - | 100pA | - | 35μW | - | 1μA | - | SPST | - | - | 175 ns | - | - | - | - | - | - | - | Dual, Single | - | - | -15V | 22V | - | 35Ohm | 13.5V | - | 15V | - | 1:1 | 68 dB | - | - | 250pA | 9pF 9pF | - | SPST - NC | 175ns, 145ns | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | ±15V | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CD4051BQPWRQ1 Texas Instruments | 875 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.490116mg | - | 450 ns | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 240Ohm | - | - | 200mW | - | GULL WING | 260 | 1 | 5V | - | - | CD4051 | SEPARATE OUTPUT | 16 | - | - | - | Non-Inverting | - | - | 8 | - | 1 | 20V | 5V | - | SINGLE-ENDED MULTIPLEXER | 80nA | - | 200W | - | - | - | - | 60 ns | 80nA | 720 ns | - | Demultiplexer, Multiplexer | - | - | 8 | 3V~20V ±2.5V~9V | - | Dual, Single | - | 3mA | -5V | 10V | - | 240Ohm | 2.5V | - | - | - | 8:1 | - | - | - | 100nA | 0.2pF 30pF | 15Ohm | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG713BRZ Analog Devices Inc. | 864 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 6 ns | - | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 4Ohm | Matte Tin (Sn) | CAN ALSO OPERATE WITH 5 V SUPPLY | 5μW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 30 | ADG713 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 3/5V | 4 | Parallel | - | 5.5V | 1.8V | - | - | - | - | 5μW | - | 1μA | - | SPST | - | - | 11 ns | - | - | - | - | - | - | - | - | 200MHz | - | - | - | - | 4Ohm | - | - | - | - | 1:1 | 58 dB | - | - | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO/NC | 11ns, 6ns (Typ) | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | 2.5Ohm | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG5208BRUZ-RL7 Analog Devices Inc. | 927 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 180 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 160Ohm | Matte Tin (Sn) | VIDEO APPLICATION | 1.1mW | - | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | ADG5208 | - | 16 | - | Not Qualified | 36V | - | - | - | 8 | Parallel | 1 | 40V | 9V | - | SINGLE-ENDED MULTIPLEXER | 80μA | - | 1.1mW | - | 130μA | - | - | - | - | 245 ns | - | - | - | - | - | 9V~40V ±9V~22V | - | Dual, Single | 54MHz | - | -15V | 22V | 60MHz | 160Ohm | 9V | - | - | - | 8:1 | 90 dB | - | - | 100pA | 2.8pF 33pF | 3.5Ohm | - | 170ns, 140ns | 0.3pC | 3.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG712BRUZ-REEL Analog Devices Inc. | 25 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 6 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 4Ohm | - | CAN ALSO OPERATE WITH 5 V SUPPLY | 5μW | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | 30 | ADG712 | - | 16 | - | Not Qualified | - | Non-Inverting | - | 3/5V | 4 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | - | 1μA | - | SPST | - | - | 11 ns | - | - | - | - | - | - | - | Single | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | - | 1:1 | 58 dB | - | - | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO | 11ns, 6ns (Typ) | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | - | NO | - | - | - | 1.2mm | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TS5A22364QDGSRQ1 Texas Instruments | 3000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | 10 | - | EAR99 | 940mOhm | - | - | - | DUAL | GULL WING | - | 2 | 2.75V | 0.5mm | - | TS5A22364 | - | - | - | - | - | - | 5.5V | - | 1 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 740mOhm | - | - | - | - | 2:1 | - | - | - | - | - | - | SPDT | 80ns, 70ns | 500pC | 40m Ω | - | - | - | 2.3V~5.5V | - | - | - | - | 1.07mm | - | 3mm | 3mm | 1.02mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG201AKRZ-REEL Analog Devices Inc. | 19 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 250 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 90Ohm | Matte Tin (Sn) | - | 33mW | - | GULL WING | 260 | 1 | 15V | 1.27mm | 30 | ADG201 | SEPARATE OUTPUT | 16 | - | Not Qualified | 15V | - | - | - | 4 | Parallel | - | 25V | - | - | - | 600μA | - | 33mW | - | 2mA | - | SPST | - | - | 300 ns | - | - | - | - | - | 10V~15V ±10V~15V | - | Dual | - | - | -15V | 22V | - | 90Ohm | - | - | 15V | - | 1:1 | 80 dB | - | - | 2nA | 5pF | 5Ohm | SPST - NC | 300ns, 250ns | 20pC | 4.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG451BRUZ Analog Devices Inc. | 3232 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 140 ns | - | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 5Ohm | - | ALSO OPERATE WITH 12V SINGLE SUPPLY | 450mW | - | GULL WING | 260 | 4 | 5V | - | 30 | ADG451 | - | 16 | - | - | 9V | Inverting, Non-Inverting | - | - | 4 | Parallel | - | 12V | 5V | - | - | 100pA | - | 17.5μW | - | 500nA | - | SPST | - | - | 180 ns | - | - | - | - | - | - | - | Dual, Single | - | - | -5V | 15V | - | 5Ohm | 5V | 100mA | - | - | 1:1 | 65 dB | -20V | - | 500pA | 37pF 37pF | 0.3Ohm | SPST - NC | 180ns, 140ns | 20pC | 100m Ω | BREAK-BEFORE-MAKE | 220ns | - | - | 4Ohm | NC | - | ±4.5V~20V | 1.05mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MC74HCT4051ADR2G ON Semiconductor | 5000 |
| Datasheet | 40 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | 100Ohm | - | - | 500mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.5V | - | NOT SPECIFIED | MC74HCT4051A | - | 16 | - | Not Qualified | - | - | - | - | 4 | - | 1 | 6V | 2V | - | - | 1μA | - | 500mW | - | - | - | - | 45 ns | - | - | - | Demultiplexer, Multiplexer | - | - | 8 | 2V~6V ±2V~6V | Halogen Free | Single | - | - | - | 6V | - | 100Ohm | 1V | 25mA | - | 25mA | 8:1 | 50 dB | - | 11 | 200nA | 130pF | 30Ohm | - | - | - | 10 Ω | - | - | 220ns | - | - | - | - | - | - | - | 9.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4053BNSR Texas Instruments | 238 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | - | 450 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 240Ohm | - | - | - | - | GULL WING | 260 | 3 | 5V | 1.27mm | - | CD4053 | SEPARATE OUTPUT | 16 | - | - | 18V | - | - | 5/15V | 2 | - | 3 | 20V | 3V | - | SINGLE-ENDED MULTIPLEXER | 80nA | 100μA | - | - | - | - | - | 60 ns | - | 720 ns | -0.5V | Demultiplexer, Multiplexer | - | 20.5V | 6 | 3V~20V ±2.5V~9V | - | Dual, Single | - | - | -5V | 9V | - | 240Ohm | 2.5V | - | - | - | 2:1 | 40 dB | - | - | 100nA | 0.2pF 9pF | 15Ohm | SPDT | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | 0.01A | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G66DCUR Texas Instruments | 10000 | - | - | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | 9.610488mg | - | 6.3 ns | - | -40°C~85°C TA | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | 2.3V | 0.5mm | - | 74LVC2G66 | - | 8 | - | - | - | Non-Inverting | - | 3.3V | 2 | - | - | 5.5V | 1.65V | - | - | 10μA | 1μA | - | 50mA | 100nA | - | SPST | 600 ps | - | 3.9 ns | - | - | - | - | - | - | - | Single | 195MHz | - | - | - | 300MHz | 10Ohm | - | - | - | - | 1:1 | 42 dB | - | - | - | 6pF | 5Ohm | SPST - NO | 3.9ns, 6.3ns | - | 2 Ω (Max) | MAKE-BEFORE-BREAK | 5.6ns | 6.9ns | 1.65V~5.5V | 12.5Ohm | NO | - | - | 900μm | - | 2.3mm | 2mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG612YRUZ Analog Devices Inc. | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 40 ns | - | -40°C~125°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 115Ohm | Matte Tin (Sn) | - | 10μW | - | GULL WING | 260 | 4 | 5V | - | 40 | ADG612 | - | 16 | - | - | - | Non-Inverting | - | - | 4 | Parallel | - | 5.5V | 2.7V | - | - | 1nA | 1μA | 10μW | - | 1μA | - | SPST | - | - | 65 ns | - | - | - | - | - | 2.7V~5.5V ±2.7V~5.5V | - | Dual, Single | 680MHz | - | -5V | 5.5V | - | 115Ohm | 2.7V | 10mA | 5V | - | 1:1 | 65 dB | - | - | 100pA | 5pF 5pF | 2Ohm | SPST - NO | 65ns, 40ns | -0.5pC | 2 Ω | BREAK-BEFORE-MAKE | 260ns | - | - | 85Ohm | NO | 0.01A | - | 1.05mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TS3A5223RSWR Texas Instruments | 10000 | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 10-UFQFN | - | 10 | 10.007382mg | - | 75 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 600mOhm | - | - | 430mW | QUAD | - | 260 | 2 | 1.8V | - | - | TS3A5223 | - | - | 4 | - | 3V | Non-Inverting | - | - | 2 | - | - | 3.6V | 1.65V | - | - | - | - | - | - | 2μA | - | - | - | - | 70 ns | - | - | - | - | - | - | - | Single | 80MHz | - | - | - | - | 600mOhm | - | 500mA | - | 500mA | 2:1 | 70 dB | - | - | 5nA | 50pF | 0.05Ohm | SPDT | 70ns, 75ns | 40pC | 50m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~3.6V | 1.2Ohm | - | - | - | 550μm | - | 1.8mm | 1.4mm | 450μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG1213YRUZ-REEL7 Analog Devices Inc. | 1661 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 115 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 190Ohm | Matte Tin (Sn) | - | 150μW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | ADG1213 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | - | 4 | Parallel | - | 16.5V | 5V | 1MHz | - | 220μA | - | 3.8mW | - | 380μA | - | SPST | - | - | 130 ns | - | - | - | - | - | 5V~16.5V ±4.5V~16.5V | - | Dual, Single | - | - | -15V | 16.5V | - | 190Ohm | 4.5V | - | 15V | - | 1:1 | 75 dB | - | - | 100pA | 1.1pF 1.2pF | 5Ohm | SPST - NO/NC | 130ns, 115ns | -0.3pC | 2.5 Ω | BREAK-BEFORE-MAKE | 125ns | - | - | - | - | - | - | - | 1.1mm | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG858BCPZ-REEL7 Analog Devices Inc. | 273 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Gold | Surface Mount | Surface Mount | 16-UFQFN, CSP | - | 16 | - | - | 14 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 1.35Ohm | - | - | - | QUAD | NO LEAD | 260 | 4 | 2.7V | - | 30 | ADG858 | - | 16 | 8 | Not Qualified | 5V | Non-Inverting | - | - | 4 | - | 2 | 5.5V | 1.8V | - | - | 1μA | - | - | - | - | - | - | - | - | 50 ns | - | - | - | - | - | - | - | - | 70MHz | - | - | - | - | 720mOhm | - | 250mA | - | - | 2:2 | 67 dB | - | - | 10pA Typ | 25pF | 0.05Ohm | SPDT | 27ns, 12ns | 45pC | 40m Ω | BREAK-BEFORE-MAKE | 59ns | 15ns | 1.8V~5.5V | - | - | - | - | - | 0.6mm | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG3248BKSZ-REEL7 Analog Devices Inc. | 898 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | 1 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | 8Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | ADG3248 | - | 6 | - | - | - | - | - | - | 2 | - | - | 3.6V | 2.3V | - | SINGLE-ENDED MULTIPLEXER | - | 10nA | - | - | 1μA | 2 | DPST | 225 ps | 1μA | 225 ps | - | Demultiplexer, Multiplexer | 1.244 Gbps | - | - | - | - | - | - | - | - | - | - | 8Ohm | - | -25mA | - | 25mA | 2:1 | - | - | - | - | 3.5pF 4.5pF | 0.1Ohm | SPDT | - | - | 100m Ω | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG726BCPZ-REEL Analog Devices Inc. | 10086 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 48-VFQFN Exposed Pad, CSP | YES | 48 | - | - | 16 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 48 | - | EAR99 | 5.5Ohm | - | ALSO OPERTES WITH 1.8V TO 5.5V SINGLE SUPPLY | 100μW | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | 40 | ADG726 | - | 48 | - | Not Qualified | 5V | - | - | - | 16 | Parallel | 2 | 5.5V | 1.8V | - | - | 10μA | - | 100μW | - | - | - | - | - | - | - | - | Multiplexer | - | - | - | 1.8V~5.5V ±2.5V | - | Dual, Single | - | - | -2.5V | - | 35MHz | 5.5Ohm | - | 30mA | 2.5V | - | 16:1 | 72 dB | - | - | 250pA | 13pF 130pF | 0.3Ohm | - | - | 1pC | - | BREAK-BEFORE-MAKE | 37ns | - | - | - | - | 0.03A | - | - | 1mm | 7mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG707BRUZ Analog Devices Inc. | 20 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | - | 10 ns | - | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 28 | - | EAR99 | 2.5Ohm | - | CAN ALSO OPERATE WITH SINGLE 3V OR SINGLE 5V SUPPLIES | 5μW | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 40 | ADG707 | - | 28 | - | - | 5V | - | - | 3/5/+-3V | 8 | Parallel | 2 | 5.5V | 1.8V | - | DIFFERENTIAL MULTIPLEXER | 1μA | 1μA | 5μW | - | - | - | - | - | - | - | - | - | - | - | 16 | 1.8V~5.5V ±2.5V | - | - | - | 0.001mA | -2.5V | - | - | 4.5Ohm | - | 30mA | 2.5V | - | 8:1 | 80 dB | - | - | 100pA | 13pF 90pF | 0.3Ohm | - | 32ns, 16ns (Typ) | 8pC | - | BREAK-BEFORE-MAKE | 50ns | - | - | 300mOhm | - | 0.03A | - | 1.05mm | - | 9.7mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() M74VHC1GT66DFT1G ON Semiconductor | 8685 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | - | 40 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | 40Ohm | Tin (Sn) | - | 150mW | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | M74VHC1GT66 | - | 5 | - | - | 5V | - | - | - | 1 | - | - | 5.5V | 2V | - | - | - | - | 150mW | - | - | - | SPST | - | - | 40 ns | - | - | - | - | 1 | - | Halogen Free | Single | - | - | - | - | 180MHz | 40Ohm | - | - | - | - | 1:1 | 80 dB | - | - | 100nA | 10pF | - | SPST - NO | - | - | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | NO | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |