- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HCT4066QPWRQ1 Texas Instruments | 2000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 56.812444mg | 35 ns | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 95Ohm | - | - | - | DUAL | GULL WING | 260 | 4 | 4.5V | - | - | 74HCT4066 | - | 14 | - | - | 5V | Non-Inverting | 5V | 4 | - | - | 5.5V | 4.5V | - | - | - | - | - | 2μA | - | SPST | 18 ns | 24 ns | - | - | - | - | Single | - | - | - | - | - | 95Ohm | - | 25mA | - | 25mA | 1:1 | 72 dB | - | - | 5pF | 1Ohm | SPST - NO | 24ns, 35ns | - | - | 1 Ω | MAKE-BEFORE-BREAK | 36ns | 53ns | 4.5V~5.5V | - | NO | 0.25A | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG333ABRS Analog Devices Inc. | 24 | - | Datasheet | - | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | 145 ns | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 45Ohm | - | - | 3.77mW | - | GULL WING | 235 | 4 | 15V | 0.65mm | 20 | ADG333 | - | 20 | 8 | - | 12V | - | - | 4 | Parallel | - | 30V | 3V | 1MHz | - | - | - | 3.77mW | 250μA | - | - | - | 175 ns | - | - | 3V~30V ±3V~20V | - | Dual, Single | - | - | -15V | 20V | - | 45Ohm | 3V | - | 15V | - | 2:1 | 72 dB | - | 250pA | 7pF | 4Ohm | SPDT | 90ns, 80ns (Typ) | - | 2pC | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 2mm | 7.2mm | 5.3mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TS12A12511DRJR Texas Instruments | 3 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | 41 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | SMD/SMT | EAR99 | 5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 260 | 1 | 5V | - | - | TS12A12511 | - | 8 | 2 | - | - | - | - | 1 | - | - | 12V | 2.7V | - | - | 70nA | - | - | 1μA | - | - | - | 80 ns | - | 1 | 2.7V~12V ±2.7V~6V | - | Dual, Single | - | - | -5V | 6V | - | 5Ohm Typ | 2.7V | - | - | - | 2:1 | 70 dB | - | 1nA | 14pF | 1Ohm | SPDT | 95ns, 50ns | - | 26pC | 1 Ω | BREAK-BEFORE-MAKE | 95ns | 50ns | - | - | - | - | - | 800μm | - | 4mm | 4mm | 670μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG1402BRMZ Analog Devices Inc. | 242 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 150 ns | - | -40°C~125°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 1.3Ohm | - | - | 1.44mW | - | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | ADG1402 | - | 8 | - | Not Qualified | 12V | Non-Inverting | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 1.44mW | 95μA | - | - | - | 150 ns | - | 1 | 5V~16.5V ±4.5V~16.5V | - | Dual, Single | - | - | -5V | 16.5V | - | 1.3Ohm | 4.5V | - | 15V | - | 1:1 | 58 dB | - | 400pA | 36pF 41pF | - | SPST - NC | 150ns, 150ns | 0.08 dB | -12pC | 200m Ω | BREAK-BEFORE-MAKE | 375ns | - | - | - | NC | - | - | 950μm | - | 3.2mm | 3.2mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() FSA5157L6X ON Semiconductor | 20000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | 30g | 40 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 360mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 180mW | DUAL | - | - | 1 | 2.3V | 0.5mm | - | FSA5157 | SEPARATE OUTPUT | - | - | - | - | - | - | 1 | - | - | 3.6V | 1.65V | - | - | - | 30nA | 180mW | 100nA | 2 | - | - | 70 ns | - | 1 | - | - | Single | - | - | - | - | - | 360mOhm Typ | - | - | - | - | 2:1 | 75 dB | - | 10nA | 21pF | 0.12Ohm | SPDT | 55ns, 30ns | - | 6pC | 40m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~4.3V | - | - | - | - | 500μm | - | 1.45mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG811YCPZ-REEL7 Analog Devices Inc. | 25 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-VFQFN Exposed Pad, CSP | YES | 16 | - | 5 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 650mOhm | Matte Tin (Sn) | - | 14.4μW | QUAD | NO LEAD | 260 | 4 | 2.5V | 0.5mm | 30 | ADG811 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 1.8/3.3V | 1 | Parallel | - | 3.6V | 1.65V | 100kHz | - | - | - | 14.4μW | 4μA | - | - | - | 25 ns | - | 4 | - | - | Single | 90MHz | - | - | - | - | 650mOhm | - | - | - | - | 1:1 | 67 dB | - | 1nA | 30pF 35pF | 0.04Ohm | SPST - NC | 25ns, 5ns | 0.05 dB | 30pC | 40m Ω | BREAK-BEFORE-MAKE | 30ns | 8ns | 1.65V~3.6V | - | NC | - | - | - | 1mm | 3mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() CD4067BPWR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 20 hours ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 440 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | 240Ohm | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | CD4067 | SEPARATE OUTPUT | 24 | - | Not Qualified | - | - | - | 1 | - | 1 | 18V | 3V | - | - | - | 100μA | 500mW | - | 16 | - | 60 ns | 650 ns | Demultiplexer, Multiplexer | - | - | - | Single | - | 0.6mA | - | - | 14MHz | 240Ohm | - | - | - | - | 16:1 | - | - | 100nA | 0.2pF 55pF | 15Ohm | - | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | NO | 0.025A | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG1223BRMZ Analog Devices Inc. | 4750 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | 105 ns | - | -40°C~125°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 200Ohm | Matte Tin (Sn) | - | 2.3mW | - | GULL WING | 260 | 2 | 15V | 0.5mm | 30 | ADG1223 | SEPARATE OUTPUT | 10 | - | - | 12V | - | - | 1 | Parallel | 2 | 16.5V | 5V | 1MHz | - | - | - | 2.9mW | 190μA | - | - | - | 170 ns | - | - | 5V~16.5V ±5V~16.5V | - | Dual, Single | 960MHz | - | -15V | 16.5V | - | 200Ohm | 5V | - | 15V | - | 1:1 | 75 dB | - | 100pA | 2.2pF 2.2pF | 2.5Ohm | SPST - NO/NC | 130ns, 105ns | - | 0.1pC | 2.5 Ω | BREAK-BEFORE-MAKE | - | 140ns | - | 120Ohm | - | - | - | 850μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() NLAS4053DTR2G ON Semiconductor | 78900 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 40 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 33Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 450mW | - | GULL WING | 260 | 3 | 3V | - | 40 | NLAS4053 | - | 16 | - | - | - | - | - | 2 | - | 3 | 5.5V | 2.5V | - | SINGLE-ENDED MULTIPLEXER | 40μA | 4μA | 450mW | - | - | SPST | 40 ns | 40 ns | Demultiplexer, Multiplexer | 6 | 3V~5V ±3V | Halogen Free | Dual, Single | - | 0.08mA | -3V | 3.3V | 180MHz | 26Ohm | 1.25V | - | 3V | - | 2:1 | 93 dB | - | 100nA | 10pF 10pF | 15Ohm | SPDT | 23ns, 23ns | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | - | 0.05A | - | - | 1.2mm | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FSA2156L6X ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | 30g | 75 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | 360mOhm | Nickel/Gold (Ni/Au) | - | 180mW | DUAL | - | - | 1 | 2.3V | 0.5mm | - | FSA2156 | SEPARATE OUTPUT | - | - | - | 3V | - | - | 1 | - | - | 4.3V | 3V | - | - | - | 30nA | - | - | - | SPST | - | 65 ns | - | - | - | - | Single | - | - | - | - | - | 360mOhm Typ | - | - | - | - | 1:1 | 65 dB | - | 10nA | 38pF | - | SPST - NO | 55ns, 65ns | - | 6pC | - | MAKE-BEFORE-BREAK | 70ns | 80ns | 1.65V~4.3V | 700mOhm | - | - | - | - | 0.55mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ADG733BRQZ Analog Devices Inc. | 3033 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 12 ns | - | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 4.5Ohm | Matte Tin (Sn) | ALSO OPERATES WITH 1.8V TO 5.5V SINGLE SUPPLY | 5μW | - | GULL WING | 260 | 3 | 2.5V | - | 40 | ADG733 | - | 16 | 6 | - | - | - | - | 3 | Parallel | - | 5.5V | 1.8V | 1MHz | - | 1nA | 1μA | 5μW | 1μA | - | - | - | 34 ns | - | - | 1.8V~5.5V ±2.5V | - | Dual, Single | 160MHz | - | -2.5V | 2.75V | 200MHz | 4.5Ohm | 2.25V | 30mA | 2.5V | - | 2:1 | 72 dB | - | 100pA | 11pF | 0.1Ohm | SPDT | 21ns, 10ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | 4.5Ohm | - | - | - | 1.65mm | - | 5mm | 3.91mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG426BNZ Analog Devices Inc. | 19 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | 110 ns | - | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 28 | - | EAR99 | 80Ohm | - | - | 3.1mW | DUAL | - | NOT APPLICABLE | 1 | 15V | 2.54mm | NOT APPLICABLE | ADG426 | - | 28 | - | Not Qualified | 12V | - | - | 16 | Parallel | 1 | 25V | - | - | SINGLE-ENDED MULTIPLEXER | - | 100μA | 3.1mW | - | - | - | - | - | - | - | - | - | - | - | 0.5mA | -15V | 22V | - | 80Ohm | - | 20mA | 15V | - | 16:1 | 75 dB | - | 500pA | 5pF 50pF | 4Ohm | - | 160ns, 150ns | - | 8pC | 4 Ω | BREAK-BEFORE-MAKE | - | - | - | 80Ohm | - | 0.02A | ±15V | 6.35mm | - | 39.75mm | 14.73mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() BU4052BCF-E2 ROHM Semiconductor | 5837 |
| - | 7 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | - | 550 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e2 | yes | Active | 1 (Unlimited) | 16 | - | - | 160Ohm | TIN COPPER | - | 380mW | DUAL | GULL WING | 260 | 1 | 5V | - | 10 | BU4052 | - | 16 | - | - | - | Non-Inverting | 5/15V | 4 | - | 2 | 18V | 3V | - | DIFFERENTIAL MULTIPLEXER | 15μA | - | - | - | - | - | 15 ns | 550 ns | Demultiplexer, Multiplexer | 8 | - | - | Single | - | 0.015mA | - | 9V | - | 160Ohm | 1.5V | - | - | - | 4:1 | 50 dB | - | 300nA | 10pF | 10Ohm | SP4T | - | - | - | - | - | - | - | 3V~18V | - | - | - | - | - | 1.71mm | 10mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG884BCPZ-REEL7 Analog Devices Inc. | 2000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad, CSP | - | 10 | - | 15 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 10 | - | EAR99 | 370mOhm | Matte Tin (Sn) | - | 5.5μW | DUAL | - | 260 | 2 | 2.7V | 0.5mm | 40 | ADG884 | - | 10 | 4 | - | 5.5V | - | 5V | 2 | Parallel | - | 5.5V | 1.8V | 100kHz | AUDIO/VIDEO SWITCH | - | 1μA | 5.5μW | 1μA | - | - | - | 42 ns | - | - | - | - | - | 18MHz | - | - | - | - | 370mOhm | - | - | - | - | 2:1 | 60 dB | - | 200pA Typ | 103pF | 0.02Ohm | SPDT | 50ns, 20ns | 0.03 dB | 125pC | 10m Ω | BREAK-BEFORE-MAKE | 56ns | 19ns | 1.8V~5.5V | - | NC | - | - | 800μm | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG451BRZ-REEL Analog Devices Inc. | 1674 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 140 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 5Ohm | Matte Tin (Sn) | ALSO OPERATE WITH 12V SINGLE SUPPLY | 17.5μW | - | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | ADG451 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 4 | Parallel | - | 12V | 5V | - | - | 100pA | - | 17.5μW | 500nA | - | SPST | - | 180 ns | - | - | - | - | Dual, Single | - | - | -5V | 15V | - | 5Ohm | 5V | - | - | - | 1:1 | 65 dB | -20V | 500pA | 37pF 37pF | 0.3Ohm | SPST - NC | 180ns, 140ns | - | 20pC | 100m Ω | BREAK-BEFORE-MAKE | 220ns | - | - | - | NC | - | ±4.5V~20V | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74LVC1G3157DRLR Texas Instruments | 1788 | - | - | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | 2.806603mg | 3.8 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 15Ohm | - | - | - | DUAL | - | 260 | 1 | 2.3V | 0.5mm | - | 74LVC1G3157 | - | 6 | 2 | - | - | Non-Inverting | - | 1 | - | 1 | 5.5V | 1.65V | - | - | 1μA | 1μA | - | 10μA | - | - | 300 ps | 5.7 ns | - | - | - | - | Single | 300MHz | - | - | - | 340MHz | 15Ohm | - | 128mA | - | 128mA | 2:1 | 57 dB | - | - | 5.2pF | 0.1Ohm | SPDT | 5.7ns, 3.8ns | - | 7pC | 100m Ω | BREAK-BEFORE-MAKE | - | 7.5ns | 1.65V~5.5V | - | NC | - | - | 600μm | - | 1.6mm | 1.2mm | 550μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG5209FBRUZ Analog Devices Inc. | 710 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | -40°C~125°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | - | 480Ohm | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 15V | 0.65mm | 30 | ADG5209 | - | 16 | - | - | - | - | - | 4 | Parallel | 2 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | 1.1mW | - | - | - | - | - | - | - | 9V~40V ±9V~22V | - | - | - | - | -15V | - | 130MHz | 160Ohm | - | - | - | - | 4:1 | 76 dB | - | 100pA | 2.8pF 17pF | 2.5Ohm | SP4T | 140ns, 185ns | - | 0.4pC | 3.5 Ω | - | - | 145ns | - | - | - | - | - | - | - | 5mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1634BRUZ-REEL7 Analog Devices Inc. | 438 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | 199 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 4.5Ohm | MATTE TIN | - | - | - | GULL WING | 225 | 4 | 5V | 0.65mm | NOT SPECIFIED | ADG1634 | - | 20 | 8 | Not Qualified | - | - | - | 1 | Parallel | - | 16V | 3.3V | 1MHz | - | 300μA | - | 12nW | 480μA | - | - | - | 79 ns | - | 4 | 3.3V~16V ±3.3V~8V | - | Dual, Single | 103MHz | - | -5V | 8V | 109MHz | 4.5Ohm | 3.3V | - | - | - | 2:1 | 64 dB | - | 100pA | 19pF 32pF | 0.12Ohm | SPDT | 38ns, 152ns | - | -12.4pC | 120m Ω | BREAK-BEFORE-MAKE | - | 259ns | - | - | - | - | - | - | 1.2mm | 6.5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MC74HC4053ADWG ON Semiconductor | 222 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 160 ns | - | -55°C~125°C TA | Tube | 2007 | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | 190Ohm | Tin (Sn) | - | 500mW | - | GULL WING | 250 | 3 | 4.5V | 1.27mm | 40 | 74HC4053 | - | 16 | - | - | - | - | - | 2 | - | 3 | 6V | 2V | - | SINGLE-ENDED MULTIPLEXER | 40μA | 4μA | 500mW | - | - | DPST | 40 ns | 245 ns | Demultiplexer, Demux, Multiplexer, Mux | 6 | 2V~6V ±2V~6V | Halogen Free | Dual, Single | - | 0.08mA | -4.5V | 6V | - | 100Ohm | 1V | - | - | - | 2:1 | 50 dB | - | 100nA | 50pF | 12Ohm | SPDT | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.025A | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC4851YTTR STMicroelectronics | 100000 |
| Datasheet | - | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Automotive grade | -55°C~125°C TA | Digi-Reel® | - | Automotive, AEC-Q100 | - | - | Discontinued | 1 (Unlimited) | - | - | EAR99 | 650Ohm | - | - | 450mW | - | - | 260 | - | - | - | 30 | M74HC48 | - | - | - | - | - | - | - | 8 | - | 1 | 6V | 2V | - | - | 20μA | - | 450mW | - | - | - | 19.5 ns | - | Demultiplexer, Multiplexer | - | - | - | Single | - | - | - | - | - | 195Ohm | - | - | - | - | 8:1 | - | - | 100nA | 6.7pF 22pF | - | - | - | - | - | 3 Ω | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |